Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding Applications General Purpose Grommets Weatherstripping
- Tensile Strength (Break): 2,500 psi
- Melt Flow Index (MFI): 3.5 g / 10 minutes
- Industry: Automotive
- Features: Elastomer / Rubber
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding Applications General Purpose Grommets Weatherstripping
- Tensile Strength (Break): 3,000 psi
- Melt Flow Index (MFI): 4 g / 10 minutes
- Industry: Automotive
- Features: Elastomer / Rubber
-
Supplier: Accuris
Description: Interior Paint for Thermoplastic Polyolefin Elastomer (E/P)
-
-
Supplier: Pexco
Description: Cross-linked heat shrink tubing which operates in a broad temperature range and remains a very flexible tubing at low temperatures in rugged outdoor conditions. Features and Benefits Rugged applications requiring tough, flexible, highly abrasion-resistant coverings Applications in severe outdoor
- Diameter: 0.125 to 1.5 inch
- Length: 600 to 2,400 inch
- Operating Temperature: -70 to 121 C
- Shrink Temperature: 135 C
-
Supplier: Accuris
Description: THERMOPLASTIC POLYOLEFIN ELASTOMER, BLOW MOLDING COMPOUND
-
Supplier: Accuris
Description: SURFACE TREATMENT FOR THERMOPLASTIC POLYOLEFIN ELASTOMERS (TPO)
-
Supplier: Accuris
Description: THERMOPLASTIC POLYOLEFIN ELASTOMER, EXTERIOR PAINTABLE - LOW MODULUS
-
Polymers and Plastic Resins - THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS -- 770P (2 LBS)Supplier: APSX, LLC
Description: Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
- Tensile Modulus: 232.0589429715152 ksi
- Melt Flow Index (MFI): 28 g / 10 minutes
- Type: Molding Resin, Thermoplastic
-
Supplier: Newark, An Avnet Company
Description: BOOT, 8 POSITION, POLYOLEFIN ELASTOMER. MODULAR PLUG; Accessory Type:Boot; For Use With:Modular Plugs; No. of Positions:8Positions; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULAR PLUG BOOT, ELASTOMER POLYOLEFIN; Accessory Type:Standard Boot; For Use With:Modular Plugs; No. of Positions:8Positions; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals Inc.'s plastics and synthetic rubber manufacturing technology and expertise has yielded Milastomer™, a Thermoplastic Olefinic Elastomer. There are various grades of the thermoplastic olefinic elastomer available, ranging from soft grades like vulcanized rubber to semi
- Type: Thermoplastic
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Applications requiring abrasion and mechanical resistance and where exposure to diesel fuels and hydraulic fluids is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Crosslinked, flexible, elastomer polyolefin tubing Colors conform to requirements of Class II of
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Master Bond, Inc.
Description: (15-30 minutes at 150-200°F). After the surface is primed in this manner, an epoxy or silicone is prepared and applied to the substrates, and then allowed to cure. When used in this fashion, X21 is, in essence, a bonding promoter, allowing adhesion to this low energy type of plastic
- Viscosity: 300 cP
- Water Absorption: 0.5 %
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Daburn Electronics & Cable
Description: Daburn SH382 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage.
- Diameter: 0.125 to 0.5 inch
- Length: 1,200 to 3,000 inch
- Operating Temperature: -75 to 120 C
- Shrink Temperature: 135 C
-
Supplier: TFC Ltd.
Description: Rapid bonding of rubbers (including EPDM), plastics and elastomers, when used with Loctite® 7239 Polyolefin Primer bonds ‘difficult to bond’ plastics.
-
Supplier: LG Chemical of America Inc.
Description: POE Polyolefin Elastomer Differentiated products based on LG Chem's proprietary metallocene catalyst LG Chem's POE is a copolymer of ethylene and octene or ethylene and butene produced using its proprietary metallocene catalyst. LUCENE is LG Chem's representative POE product. It boasts
- Features: Elastomer / Rubber, Specialty / Other
- Resins and Compounds: Molding Resin
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 459X Adhesion Enhancer/Surface Modifier is used to improve bonding of EPDM, thermoplastic polyolefins and elastomers. It is easy to use, versatile, and cures at room temperature. 1/2 pt Can.
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 459X Adhesion Enhancer/Surface Modifier is used to improve bonding of Ed.M., thermoplastic polyolefins and elastomers. It is a xylene solvent that is easy to use, versatile, and cures at room temperature. 1 gal Pail.
-
Supplier: Newark, An Avnet Company
Description: SNAGLESS BOOT, 8POS MODULAR PLUG; Accessory Type:Snagless Boot; For Use With:Cat 3, Cat 5 and Cat 5e 8 Position Modular Plugs; No. of Positions:1Positions; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes
-
Supplier: Dynasol Elastomers
Description: Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Cyberbond Boost 6070 Cyanoacrylate Adhesive Clear is a primer that strengthens the adhesion of Apollo adhesives to polyolefins and other low energy plastics. It is used to increase the bonding ability of other difficult substrates such as silicone rubber and polytetrafluorethylene.
- Viscosity: 1 cP
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Alpha Wire
Description: 8 AWG Thermoplastic elastomer jacket SF Series offers increased flexibility UL Type TC-ER (600V) UL Type WTTC (1000V) Sunlight resistant UL Oil Res I/II Control cable 3 to 6 pairs for resolver applications 9 conductors for encoder applications 20 AWG Polyolefin insulation Thermoplastic
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 14 AWG
- Impedance: 48 ohms
-
Supplier: PJ Company
Description: CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well
- Load Capacity: 325 lbs
- Wheel Diameter: 5 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: Allied Electronics, Inc.
Description: solvents at elevated temperatures. Features 2:1 Shrink Ratio Very Flexible, Medium-Wall Elastomer Tubing Resistant to Most Fluids and Solvents, Including Aviation and Ground-Vehicle Fuels, Lubricating Oil and Hydraulic Fluids Remains Flexible at Low Temperatures without Cracking Minimum
-
Supplier: Allied Electronics, Inc.
Description: solvents at elevated temperatures. Features 2:1 Shrink Ratio Very Flexible, Medium-Wall Elastomer Tubing Resistant to Most Fluids and Solvents, Including Aviation and Ground-Vehicle Fuels, Lubricating Oil and Hydraulic Fluids Remains Flexible at Low Temperatures without Cracking Minimum
-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These
- Temperature Range: -99.4 to 500 F
- Type: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
- Application: General Purpose
- Color / Clarity: Multi-colored, Translucent
-
Supplier: Win Source Electronics
Description: 7x37x34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Thermoplastic Elastomer (TPE) Jacket (Insulation) Diameter: 0.716" (18.19mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyolefin (PO) Jacket (Insulation) Thickness: 0.073" (1.85mm) Shield
-
Supplier: Sekisui Voltek, LLC
Description: Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to
- Wet / Applied Thickness: 0.0015 to 0.055 inch
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Flame Retardant / UL 94V-0 Rated, Other, Wear Resistant (Abrasion / Erosion)
- Industry: Medical / Healthcare, OEM / Industrial
- Chemistry: Rubber / Elastomer Based
-
Supplier: Lapp Tannehill
Description: MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant
- Operating Temperature: -40 to 80.0000000000001 C
- Application: Medical
-
Supplier: Lapp Tannehill
Description: & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN
- Operating Temperature: -40 to 80.0000000000001 C
- Application: Medical
-
Supplier: Lapp Tannehill
Description: CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to
- Operating Temperature: -40 to 80.0000000000001 C
- Application: Medical
Find Suppliers by Category Top
Featured Products Top
-
Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions—engineered to deliver reliability from low-voltage applications to offshore HVDC systems. Our portfolio combines proven technologies like TAFMER™ elastomers, which enhance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc. -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Exact™ polyolefin elastomers could provide optimized mechanical performance and resilience to EVA foamed products. These innovative polymer modifiers with different melt index (MI) and density can fit a range of foaming processes and achieve lighter weight while retaining performance. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Exact™ polyolefin elastomers can help enhance flexibility and impact strength in molded and extruded applications. Produced through ExxonMobil’s proprietary metallocene technology, these innovative polymer modifiers bridge the gap between elastomers and plastics, with rubber-like properties and the processability of plastic. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
contamination from packing residue, and permit longer at-grade production runs than conventional seals. MECO seals can be designed elastomer-free, to eliminate materials compatibility problems caused by hydrocarbons and other aggressive chemicals. MECO seals offer: compatibility (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Blow Molding TPOs with High Melt Strength Polyolefin Elastomers (.pdf)
As the trend in blow molding toward larger and more complex parts continues, there is an increased need for materials with the combination of high melt strength for sag resistance and good extensibility for high blow-up ratios.
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Engage® Series [DuPont Dow Elastomers; DuPont Canada] Chem. Descrip.: Polyolefin elastomer Uses: Elastomer for flexible thermoplastics, polymer modifiers, thermoset elastomers, flexible foam; applics. incl. appliance, automotive, lawn & garden, footwear, wire & cable, medical, general rubber industry, con- sumer/industrial goods .
-
Polymer Blends Handbook
PA-6/ polyolefin elastomer / PO elastomer-g-MA Mechanical properties/morphology/Molau test/ MA grafted through ultrasound-assisted extrusion/comparison of blend properties to those containing PO with MA grafted using peroxide .
Indicates content that may require registration and/or purchase.