-
Supplier: Ensinger North America
Description: TECANYL PPE black, (made with Noryl® EN265) due to its inherent chemical composition, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of humidity and temperature conditions. Chemical attack from water, most salt solutions,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 254 to 279 F
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
- Tensile Strength (Break): 9,000 to 9,200 psi
- Tensile Modulus: 350 ksi
-
Supplier: Accuris
Description: Polyphenylene Oxide, Modified
-
Supplier: Total Plastics, Inc.
Description: Grey. Custom Colors Available, Call for Details. Tecanyl™ MT (Noryl®) is an amorphous engineering thermoplastic with good strength and electrical insulation properties for varied applications. Tecanyl™ MT is lightweight, easily bonded and produced by a specially developed resin for repeated
- Chemical System: Polyphenylene Oxide (PPO)
-
-
Supplier: Accuris
Description: Glass Reinforced Polyphenylene Oxide
-
Standards and Technical Documents - Modified Polyphenylene-Oxide - Heater Blower Housing -- TMS 7105Supplier: Accuris
Description: Modified Polyphenylene-Oxide - Heater Blower Housing
-
Supplier: Accuris
Description: NYLON/POLYPHENYLENE OXIDE ALLOY, PAINTABLE
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF COVER, POLYPHENYLENE OXIDE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Body Material:PPV (Polyphenylene Vinylene) Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Connector, Keying Plug, Polyphenylene Oxide Body Material Keying plugs are used to provide keying capabilities for all connector series. Keying plugs are used in the socket cavities of standard gender plugs and reverse gender receptacles, except when used with sealing caps. For use
-
Supplier: ASTM International
Description: Specification for Polyphenylene Oxide Molding and Extrusion Materials (Withdrawn 1981)
-
Supplier: MPF Products, INC.
Description: Polyphenylene Oxide (PPO), UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange
- Connection Type: Flanged
- Features: Other
- Body / Housing: Stainless
-
Supplier: ASTM International
Description: 1.1 This classification system covers the basic polymers and copolymers known as polyphenylene ethers and polyphenylene oxides, as well as filled, modified, and reinforced versions. Note 1-A previous specification (D2874) referred to polyphenylene oxide plastics.
-
Supplier: ASTM International
Description: 1.1 This classification system covers the basic polymers and copolymers known as polyphenylene ethers and polyphenylene oxides, as well as filled, modified, and reinforced versions. Note 1Addition to the natural polymer or copolymer of pigments, colorants or additives may result
-
Supplier: ASTM International
Description: 1.1 This classification system covers the basic polymers and copolymers known as polyphenylene ethers and polyphenylene oxides, as well as filled, modified, and reinforced versions. Recycled materials are included in this standard as Class 5 of Table PPE. Note 1: Addition to the
-
Supplier: Ensinger, Inc.
Description: acids and bases is also minimal with TECANYL. The addition of glass fiber reinforcement enhances both the mechanical and thermal properties of the basic TECANYL material. Made from Sabic Noryl® EN265 resin. Facts Chemical designation: PPO (Polyphenylene oxide) Color: black Density:
- Tensile Strength (Break): 9,000 to 9,200 psi
- Tensile Modulus: 350 to 370 ksi
- Elongation: 25 %
- Use Temperature: 220 to 230 F
-
Supplier: Ensinger, Inc.
Description: and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Also available in grey as a custom run item. Facts Chemical designation: PPO (Polyphenylene
- Tensile Strength (Break): 7,690 to 9,280 psi
- Tensile Modulus: 322 to 342 ksi
- Deflection Temperature (264 psi, 1.8 MPa): 252 F
- Chemical System: Polyphenylene Oxide (PPO)
-
Supplier: Ensinger North America
Description: TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for aircraft
- Deflection Temperature (@ 264 psi, 1.8 MPa): 252 F
- Tensile Strength (Break): 7,690 to 9,280 psi
- Tensile Modulus: 322 ksi
- Industry: Aerospace
-
Supplier: Ensinger, Inc.
Description: available in black. Facts Chemical designation: PPO (Polyphenylene oxide) Color: grey Density: 1,12 g/cm3 Main Features excellent dimensional stability very good chemical resistance flame retardant according to UL94 V-0 low smoke emissions low moisture absorption good electrically
- Tensile Strength (Break): 7,600 to 8,200 psi
- Tensile Modulus: 300 to 330 ksi
- Elongation: 25 %
- Deflection Temperature (264 psi, 1.8 MPa): 252 F
-
Supplier: DigiKey
Description: "Liquid Flow Sensor 0.76 ~ 7.6 L/min Male, 3/8"" (9.525mm) NPT Polyphenylene Oxide (PPO)"
-
Supplier: Ensinger, Inc.
Description: Polyphenylenesulphide (PPS) - TECATRON - is a semi crystalline, high temperature thermoplastic. Due to its chemical structure, PPS is a very resistant polymer with high mechanical strength and rigidity, even at temperatures above 392°F. In addition to the low water absorption, PPS also shows good
- Tensile Strength (Break): 13,700 psi
- Tensile Modulus: 631.1 to 836.7 ksi
- Elongation: 2.5 %
- Use Temperature: 338 to 500 F
-
Supplier: AENOR
Description: Paper and board intended to come into contact with foodstuffs - Conditions for determination of migration from paper and board using modified polyphenylene oxide (MPPO) as a simulant
-
Supplier: Interstate Plastics, Inc.
Description: NORYL® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 8,300 to 9,600 psi
- Elongation: 23 to 30 %
- Industry: Building / Construction, Electric Power, Electronics, General Industrial
-
Supplier: Polyflon Company - a Crane Co. Company
Description: Polyflon's NorCLAD laminates, made from the thermoplastic PPO (Polyphenylene Oxide), have an ideal dielectric constant of 2.55, very uniform and reproducible electrical properties, and are stable over temperature.
-
Supplier: Nytef Group
Description: Noryl® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color. UNINOR PPO (blend of polyphenylene oxide and styrene) is an amorphous thermoplastic that offers a superior blend of physical strength, flame resistance, and outstanding electrical properties.
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 8 inch
- Tensile Strength (Break): 9,200 psi
- Tensile Modulus: 370 ksi
-
Supplier: Newark, An Avnet Company
Description: CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PPO (POLYPHENYLENE OXIDE), PS (POLYSTYRENE); CABLE CLAMP / CLIP COLOUR:WHITE; EXTERNAL LENGTH:27MM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPO (Polyphenylene Oxide), PS (Polystyrene); Cable Clamp / Clip Colour:White; External Length:27mm RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : .6 Port Fitting : 3/8" BSP Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
- Operating Temperature: -22 to 185 F
-
Supplier: Interstate Plastics, Inc.
Description: BLACK NORYL ROD
- Overall Width / O.D.: 0.5 to 2 inch
- Tensile Strength (Break): 8,300 to 9,600 psi
- Elongation: 23 to 30 %
- Industry: Electric Power, Electronics, General Industrial
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Polyphenylene Oxide Operation/Application Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type :
-
Supplier: Interstate Plastics, Inc.
Description: Medical grade NORYL (ppe) is roduced from ge plastics NORYL® hna055 resin. This resin is an excellent material for medical devices destined for repeated exposure to autoclaving cycles. Medical grade NORYL is a new family of autoclavable materials developed for medical device applications. This
- Overall Width / O.D.: 1.5 inch
- Tensile Strength (Break): 8,300 to 9,600 psi
- Elongation: 23 to 30 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.25 to 4 inch
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyphenylene Oxide (PPO)
-
Supplier: Ensinger North America
Description: polyvinylidene fluoride (PVDF) sheets, polysulfone sheets, modified polypenenlene oxide (Noryl ® PPO) sheets, Pennite® glass reinforced nylon sheets, Pennite® long glass fiber Polypropylene sheets, Fortron® glass reinforced polyphenylene sulfide (PPS) sheets , Ultem ® Polyetherimide
- Overall Thickness: 0.031 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: TE Connectivity
Description: Body Features Body Material : Polyphenylene Oxide Primary Product Color : Black Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight
- Package Type: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Phosphor Bronze Shield Termination: Solder Body Finish: Silver Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polyphenylene Oxide (PPO), Polyphenylene Sulfide (PPS) Mating Cycles: 50 Categories: Connectors, Interconnects Status: Active
- Frequency Range: 2.5 GHz
- Features: Coaxial Connector
-
Supplier: 3M Advanced Materials Division
Description: Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties
- Features: Anti-static, Electrically Conductive Compound, Other, Specialty / Other, Specialty/Other Process, Thermoplastic
- Resins & Compounds: Extrusion Grade Resin, Pellets
- Chemical System: PEEK, Polyamide / Nylon, Polyetherimide, Polyphenylene Oxide (PPO), Polypropylene (PP), Polyurethane
-
Supplier: OMEGA Engineering, Inc.
Description: cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).
- Operating Temperature: 32 to 176 F
- Operating Pressure Range: 0 to 150 psi
- Electrode Configuration: Combination
- Body Material: Glass
Find Suppliers by Category Top
More Information Top
-
High Temperature Polymers
Modified Polyphenylene Oxide .
-
High Temperature Polymers
The present report covers two new polymers, poly- etheretherbetoneand polyetherlmide,and updates our evaluation of poly- phenylene oxide .
-
Characterization and Failure Analysis of Plastics
Polyphenylene oxide .
-
Compatibility of refrigerants and lubricants with engineering plastics. Final report
The exceptions were the acrylonitrile-butadiene- styrene terpolymer (2) and the modified polyphenylene oxide (7) which failed within one hour in lubricant and refrigerant mixtures.
-
Rubber-toughening of plastics
Analysis showed that in blends of HIPS with polystyrene, crazing is the only significant mechanism of tensile creep, whereas in blends containing polyphenylene oxide , shearing mechanisms are also important, and the contribution of crazing to creep deformation can be as low as …
-
Effect of dressing of aramide fibers on properties of thermoplastic organoplastics
In the work reported here, we investigated the effect of a dressing made up of a comb- shaped block copolymer SMK on the dielectric properties and strength of an OP with a polyphen- ylene oxide matrix.
-
Encyclopedic Dictionary of Polymers
Examples of resins so made are alkyds, phenol-formaldehyde and urea-formaldehyde, polyes- ters, polyamides, acetals, and polyphenylene oxide .
-
Membranes for Separations
6-30-83 Cross-linked polyphenylene oxide compositions comprise the reaction product of haloacy- lated polyphenylene oxide and a primary monoamine.
Indicates content that may require registration and/or purchase.