Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heresite Protective Coatings, LLC
Description: UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically sprayed on
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Type: Clear Coat / Top Coat
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Polyurethane
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Polyurethane
-
-
Description: General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is formulated
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive
- Type: Clear Coat / Top Coat, Enamel Paint
- Substrate: Concrete / Masonry
-
Supplier: Epoxies Etc...
Description: Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low moisture permeability. 30-2352 remains flexible down to
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -76 to 275 F
- Resistivity: 40,000,000,000,000,000 ohm-cm
- Dielectric Strength: 14,960,629.921259811 V/m
-
Description: The Poly-Cote family of fast drying, high build coatings provides a smooth, glossy finish that is both hydrophobic and resistant to chemicals. These urethanes are for applications where cure speeds and application characteristics are critical. Poly-Cote 115 meets AWWA C222 requirements and is
- Wet / Applied Thickness: 0.02 to 0.5 inch
- Cure / Dry Temperature: 45 to 105 F
- Operating / Use Temperature: 0 to 160 F
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: FORREST Technical Coatings
Description: Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Fosroc Limited
Description: Fosroc Nitoproof UVR Topcoat is a roller applied, two component, high solids, flexible, light to medium-duty trafficable, colour stable and flame retardant polyurethane coating.
- Use Temperature: -22 to 158 F
- Features: Brushed/Rolled
- Type/Method: Liquid
- Material: Polyurethane (PU)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be sprayed, dipped, or brushed. The
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces under UV
- Viscosity: 1,500 to 3,500 cP
- Features: Conformal Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal® solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces under UV
- Viscosity: 1,500 to 3,500 cP
- Features: Conformal Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating is a one component, solvent based coating that is used for print circuit boards, electronics, epoxy glass and phenolic laminates. It is flexible, high quality, and resistant to chemicals and humidity. 1 qt Can.
- Viscosity: 100 cP
- Dielectric Strength: 0.08890000000000019 kV/in
- Form / Function: Conformal / Encapsulating Coating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating is a one component, solvent based coating that is used for print circuit boards, electronics, epoxy glass and phenolic laminates. It is flexible, high quality, and resistant to chemicals and humidity. 1 gal Can.
- Viscosity: 100 cP
- Dielectric Strength: 0.08890000000000019 kV/in
- Form / Function: Conformal / Encapsulating Coating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Accuris
Description: POLYURETHANE SOFT TOUCH COATING
-
Supplier: Accuris
Description: Three-Coat Moisture-Cured Polyurethane Coating System, Performance-Based
-
Supplier: Accuris
Description: POLYURETHANE COATINGS AND LININGS FOR STEEL WATER PIPE AND FITTINGS
-
Supplier: Accuris
Description: Standard Specification for Liquid Applied Moisture Cured Polyurethane Coating Used in Spray Polyurethane Foam Roofing System
-
Supplier: TIGER Drylac Powder Coatings
Description: Polyurethane weather resistant powder coating with anti-graffiti properties that allow easy cleaning of component surfaces. Suitable for interior and exterior applications. Typical Applications Metal façades. Underground railway constructions. Noise reduction paneling. As a clear
- Features: Coating
- Type: Powder Coating
-
Supplier: ASTM International
Description: 1.1 This specification covers a single component, moisture cured, elastomeric urethane polymer coating used as a protective coating for spray polyurethane foam roofing systems. 1.2 This specification does not provide guidance for application. 1.3 The values stated in SI units
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is sold 4 gal per case and is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide polyurethane ready-to-use ESD / anti-static coating is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static coating is not flammable.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: SAE International
Description: This specification covers the requirements for one type of thermally reflective non-yellowing white rain erosion resistant polyurethane coating system.
-
Supplier: FORREST Technical Coatings
Description: FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
- Substrate: Aluminum, Ceramic / Porcelain, Metal, Plastic, Steel
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Weather / UV Resistant
- Type: Clear Coat / Top Coat
-
Supplier: Newark, An Avnet Company
Description: Premium Polyurethane Conformal Coating, UL 746E (File # E203094), IPC-830 / 1 gal Liquid
-
Description: POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance to a wide range of chemical,
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Substrate: Aluminum, Concrete / Masonry, Steel
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® CE-1175 is a single-component water based polyurethane conformal coating that meets the requirements of MIL-I-46058-C Type UR.
- Form / Function: Conformal / Encapsulating Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Description: HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and
- Wet / Applied Thickness: 0.0045 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals supplies a variety of polyurethane materials from specialty Isocyanates XDI, H6XDI and their derivatives to polyurethane adhesives and dispersions. These products are used for coatings and adhesives where fast curing, flexibility, heat and chemical resistance
- Features: Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid
- Industry: Automotive, OEM / Industrial
- Form: Liquid
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Protective
-
Supplier: Mitsui Chemicals America, Inc.
Description: packaging applications as well as for solar cell backing and PDP mesh filter. The performance properties of TAKELAC™ Polyurethane Adhesive make it ideal for the food packaging industry. Fast curing and low temperature curing Low coating weight Bis-phenol A free and Organotin compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: SAE International
Description: This specification covers two types of polyurethane coatings.
-
Supplier: Rust-Oleum Corporation
Description: Clear, fast drying, oil modified, single component waterborne polyurethane
- Coverage: 481.00000000000006 ft²
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat
Find Suppliers by Category Top
Featured Products Top
-
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50, an isocyanate terminated (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Polyurethane ELANTAS PDG, Inc. brings innovative bonding and potting solutions to filtration and separation applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp powder: Our unique experience in high (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
EP30HV Master Bond EP30HV is a lower viscosity, two component epoxy system for high performance bonding, sealing, coating and potting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. The optimum (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
. Lower Maintenance: Protective coating reduces service requirements. Mouette provides a complete range of standard and customized polyurethane-coated cam followers to suit various industrial needs. (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers
Foam Absorbers Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
fabrics, but polyurethane coated fabrics do not have the same level of health and environmental concerns.5 Polyurethane coated fabrics often have excellent durability due to the urethane bonds and the polyurethane coatings are straightforward to incorporate into may textile processes (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Plastics’ LAST-A-FOAM® for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the qualities needed for skilled (read more)
Browse Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Formulation and Performance Evaluation of Water-based 2K Polyurethane Coatings for Industrial Applications
Performance, cost, and safety drive the coatings industry. Safer and environmentally friendly coatings continue to be a hot topic of discussion globally.
-
What Is Polyurethane Conformal Coating And What Is The Purpose Of It?
Polyurethane conformal coating is liquid-film-forming insulation sprayed over electrical components to keep them cool and dry. Polyurethane conformal coating inhibits corrosion when used as an undercoating on metal surfaces.
-
Acrylic vs Urethane Conformal Coating - What Is Polyurethane Conformal Coating?
Conformal coatings are applied to printed circuit boards to improve device reliability and durability. These polymeric materials create a film that protects electronics from threats like corrosion, liquids, and humidity. There are different conformal coatings, among them epoxy, silicone, acrylic
-
Industrial Polyurethane Adhesives
Deepmaterial is a China industrial adhesive manufacturer specializing in (supplying) polyurethane adhesives. With deep market and application knowledge, Deepmaterial's experts are curious and passionate. We offer an unmatched portfolio of one component UV adhesives, sealants, and functional
-
Polyurethane Resin Vs Silicone Resin Conformal Coating Material For Electronics
Conformal coating is a special polymeric film product that keeps circuit boards, components, and other electronic devices protected from environmental conditions that can have adverse effects on them. The coatings are designed to conform to the inherent structural irregularities of circuit boards
-
Silicone Coating with Catalyst vs Solvent: Which is More Environmentally Friendly?
Commodity fabric coatings like polyvinyl chloride (PVC) and polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum
-
Working with a Manufacturer to Create Solution Cast Films (Part I)
Precision, multi-layer solution coating processes are ideally suited for the manufacture of high-performance cast films, including polyurethane (PU) films. Solution casting a polymer dissolved in a solvent onto a temporary substrate has many advantages over the traditional extrusion of molten
-
Gardobond (R) X 4802/2 Next-generation, Chrome-free, VOC-free, Multi-metal, Sustainable Pretreatment
Gardobond X 4802/2 is a robust, chrome-free and VOC-free, single component pretreatment technology that provides excellent paint adhesion and corrosion protection on a wide variety of metal substrates for coil coating. It is based on a blend of polymers and a titanium fluoride inorganic matrix
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Polyurethane coating .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Chapter 13- Polyurethane Coatings .................................................
-
Tribological Behaviors of Polyurethane Composite Coatings Filled with Ionic Liquid Core/Silica Gel Shell Microcapsules
Song, H.J., Zhang, Z.Z., Men, X.H.: The tribological behaviors of the polyurethane coating filled with nano-SiO2 under different lubrication conditions. Compos.
-
Coating of glass and polycarbonate with aqueous two‐component polyurethane resin
ABSTRACT Hard polyurethane coatings combine several features as high flexibility and toughness, good chemical resistance, improved clarity, and spontaneous air‐drying.
-
Study on the morphology and tribological properties of acrylic based polyurethane/fumed silica composite coatings
Two fumed silica (one hydrophilic and one hydrophobic) were used in the high solid acrylic based polyurethane coatings by directly mixing.
-
Urethane Surface Coatings
In the rest-of-world category, one of the major uses for polyurethane coatings is for textile coatings.
-
Polyurethanes: Versatile Materials and Sustainable Problem Solvers for Today’s Challenges
The global market share of polyurethane coatings in 2011, excluding architectural paints, can be estimated at nearly 15%.
-
The Waterborne Coatings Symposium, 39th symposium, 2012
It was over a decade ago when stimuli-responsive stratification of polyurethane coatings with altered properties across the film thickness was demonstrated.2 Other studies on colloidal dispersions also demonstrated that it is possible to control surface and interfaces responsiveness.3,4 …
Indicates content that may require registration and/or purchase.