Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INSULATION SLEEVING, ELECTRICAL, SHRINKABLE WITHOUT HEAT, POLYURETHANE FLEXIBLE
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, SOLDERLESS WRAP, POLYURETHANE TEREPHTHLATE FILAMENT-METHACRYLATE INSULATION, SILVER COATED SOLID CONDUCTOR
-
-
Supplier: Accuris
Description: Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials Sheet 3: Unfilled polyurethane compounds
-
Supplier: Accuris
Description: Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials Sheet 4: Filled polyurethane compounds
-
Supplier: CSA Group
Description: Gives the requirements for filled polyurethane resinous compounds in the cured form for classes PUR-F-4 to PUR-F-8.
-
Description: Gives the requirements for filled polyurethane resinous compounds in the cured form for classes PUR-F-4 to PUR-F-8.
-
Description: Gives the requirements for unfilled polyurethane resinous compounds in the cured form for classes PUR-U-4 to PUR-U-8 with an ash content of not more than 6 %.
-
Supplier: CSA Group
Description: Gives the requirements for unfilled polyurethane resinous compounds in the cured form for classes PUR-U-4 to PUR-U-8 with an ash content of not more than 6 %.
-
Description: Contains the requirements for filled polyurethane resinous compounds in the cured form for classes PUR-F-4 to PUR-F-8.
-
Description: Contains the requirements for unfilled polyurethane resinous compounds in the cured form for classes PUR-U-4 to PUR-U-8 with an ash content of not more than 6%.
-
Supplier: ASTM International
Description: 1.1 This specification covers woven glass fabric coated with fully cured oleoresinous varnish, epoxy resin, polyurethane resin, or polyester resin. Excluded are coated polyester-glass fabric and glass fabric coated with silicone resins and silicone elastomers. 1.2 It is recognized that
-
Supplier: ASTM International
Description: type of coating applied, as follows: Type 1, black oleoresinous varnish; Type 2, yellow oleoresinous varnish; Type 3, epoxy resin; Type 4, polyurethane (isocyanate) resin; and Type 5, polyester resin. Glass fabrics shall meet specified values for electrical (dielectric strength at room
-
Supplier: Epoxies Etc...
Description: 20-2365 is a new low viscosity polyurethane designed for low stress on sensitive components during and after cure. This filled polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical properties. 20-2365 has a
- Viscosity: 150 to 6,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 0.50479765 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: Epoxies Etc...
Description: 20-2100 is a high performance two component flexible urethane system. This easy to use polyurethane is very low in viscosity and ideal for potting or encapsulating delicate electronic components. 20-2100 exhibits very low shrinkage, stress, and exotherm throughout the cure cycle. This system
- Viscosity: 1,600 cP
- Use Temperature: -67 to 266 F
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 µin/in-F
- Tensile Strength (Break): 1,600 psi
-
Supplier: Protavic America, Inc.
Description: PNU-56200™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and
- Viscosity: 5,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Epoxies Etc...
Description: electrical connectors, cables, painted circuitry, and other electrical components. It provides a quick gel to prevent too much flow. FEATURES: • Outstanding environmental performance • Controlled flow • Easy Mixing • Available in Triggerbond® Cartridges
- Viscosity: 500 to 3,000 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Dielectric Strength: 400.000000000001 to 609.9999999999997 kV/in
- Dielectric Constant (Relative Permittivity): 6.63
-
Encapsulants and Potting Compounds - Techsil® PU20968 Black Flexible Polyurethane 100gm -- TEPU14453Supplier: Techsil Limited
Description: Techsil® PU20968 is a two-part, flexible polyurethane that offers excellent water resistance and electrical insulation characteristics. Product Benefits Non-toxic Low viscosity Excellent seawater resistance Excellent resistance to aqueous based cleaning chemicals Excellent
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2204Supplier: General Plastics Manufacturing Co.
Description: closed-cell polyurethane foam does not absorb water, ensuring signal performance. Standard densities are available in 3, 4 and 6 pounds per cubic foot, and other densities can be provided to meet specific dielectric constant and loss tangent requirements. These foams’ electrical
- Bulk Density: 4 lbs/ft³
- Tensile Strength: 78 psi
- Thermal Conductivity: 0.23000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Zippertubing Co. (The)
Description: Shielded ZT-Tape® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap
- Thickness: 0.018 inches
- Temperature Resistance: -45 to 107 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive, Specialty / Other
- Type: Electrical
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL STYCAST U2535 Polyurethane Encapsulant ) LOCTITE STYCAST U 2535 PTB two component flexible polyurethane encapsulant designed for transformer, PCB's and other insulation applications. It allows complete impregnation of either small slightly wound coils or large
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: CCR Containers
Description: around the tank shell and bottom 50 mm compressed insulation (rockwool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat with shell probe at bottom • Working temperature from 10 to 80°C • Power 1,4 KW • Supply 220 V / 16 A
- Application: Shipping
-
Supplier: Waytek, Inc.
Description: adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510
- Width: 0.75 inches
- Thickness: 0.007 inches
- Features: Electrical
-
Supplier: National Wire & Cable Corporation
Description: super-tough extruded polypropylene primary insulation, having excellent electrical properties. Wires are color coded using ten std. colors + stripes. Conductors are planetary cabled and helically laid for optimum flexibility, with a barrier tape under braids, if used. Shielded cables
- Rated Voltage: 3.4 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Master Bond, Inc.
Description: many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCS adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance, and automotive industries, among others. For convenient handling, EP21TDCS is now available in premixed
- Use Temperature: -452 to 275 F
- Thermal Conductivity: 1.585 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Supplier: Waytek, Inc.
Description: Pressure-sensitive rubber based adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510 For
- Width: 0.75 inches
- Thickness: 0.007 inches
- Features: Electrical
-
Supplier: AENOR
Description: Resin based compounds used for electrical insulation -- Part 3: Specifications for individual materials - Sheet 4: Filled polyurethane compounds
-
Supplier: AENOR
Description: Resin based reactive compounds used for electrical insulation -- Part 3: Specifications for individual materials - Sheet 3: Unfilled polyurethane compounds
-
Supplier: AENOR
Description: SPECIFICATION FOR SOLVENTLESS POLYMERISABLE RESINOUS COMPOUNDS USED FOR ELECTRICAL INSULATION. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 4: FILLED POLYURETHANE COMPOUNDS.
-
Supplier: AENOR
Description: SPECIFICATION FOR SOLVENTLESS POLYMERISABLE RESINOUS COMPOUNDS USED FOR ELECTRICAL INSULATION. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 3: UNFILLED POLYURETHANE COMPOUNDS.
-
Supplier: UFP Technologies, Inc.
Description: Reticulated Polyurethane Foam Thermal Insulation Our deep technical knowledge of reticulated polyurethane foams and polyethylene foams is utilized when creating custom thermal insulation components. UFP Technologies will work with you to design and fabricate your custom
- Capabilities: Low Volume, Cutting, Fabrication, High Volume, Laminating, Molding
- Industry: Aerospace, Automotive, Consumer, Electrical / Electronics, General Industrial, Medical
- Services: Design, Prototype
- Materials: Foam, Natural / Biological, Plastics
-
Supplier: ELANTAS North America LLC
Description: ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: 266 F
- Thermal Conductivity: 0.2 to 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 75 to 155.55555555555554 µin/in-F
Find Suppliers by Category Top
Featured Products Top
-
PTFE Insulation Components are designed for applications requiring outstanding electrical insulation, thermal resistance, and long-term reliability. With superior dielectric properties, particularly at radar and microwave frequencies, PTFE is widely used as a (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Insulation-Piercing Testing Non-invasive testing in live environments where safety is of paramount concern. No more need to strip or cut wire to be (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
tough environments while maintaining their electrical performance. Polyurethane dielectric foam meets these challenges by providing strength, stability, and insulation. Aerospace environments have rapid altitude changes, heavy vibrations, and extreme temperature shifts. Each of these (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial cable jackets (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial cable jackets (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial cable jackets (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
thermal and electrical stress. EV Motors: Our materials contribute to the optimal functioning of electric motors, supporting seamless power delivery and minimizing energy losses. Sensors: ELANTAS sensor insulation solutions enable accurate data (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
. High-performance materials support safe power distribution, efficient thermal management and reliable data transmission in mission-critical facilities. They provide electrical insulation, chemical resistance and durability in (read more)
Browse Electrical and Electronic Resins Datasheets for AGC Chemicals Americas, Inc. -
drop into place. Insulation displacement connections (IDC) eliminate the need for special tools and are designed to be used with 12 AWG solid copper conductors. Approvals: UL, cUL Rating: 20A (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
What Is Polyurethane Conformal Coating And What Is The Purpose Of It?
Polyurethane conformal coating is liquid-film-forming insulation sprayed over electrical components to keep them cool and dry. Polyurethane conformal coating inhibits corrosion when used as an undercoating on metal surfaces.
-
Dielectric Materials for Use in Radomes
on application, but there are numerous possibilities. Most of these available prepreg or laminate materials are compatible with rigid polyurethane foam. Self supporting sandwich panels offer tunable multiband performance, thermal insulation and robust physical characteristics, making them the most
More Information Top
-
Development of PU Coatings from Neem Oil Based Alkyds Prepared by the Monoglyceride Route
2010) Preparation and characterization of polyurethane electrical insulating coatings derived from novel soybean oil-based polyols.
-
Synthesis and evaluation of antibacterial polyurethane coatings made from soybean oil functionalized with dimethylphenylammonium iodide and hydroxyl groups
Preparation and characteri- zation of polyurethane electrical insulating coatings derived from novel soybean oil-based polyol.
-
Carbon Nanotube Yarns for Deep Brain Stimulation Electrode
The lumen of the tube was padded with an electrical insulating polyurethane pole.
-
A new apparatus for chronic observation of the microcirculation in situ to evaluate artificial organ performance.
The CCD, as well as LED, were molded with hard polyurethane as electrical insulation .
-
Reviews of Environmental Contamination and Toxicology, Volume 227
BFRs are commonly used in a variety of polymer products, such as computers, televisions, kitchen appliance casings, car trimmings, electrical insulation , polyurethane foams, as well as textiles to improve fireproof properties (de Wit 2002).
-
Abstracts of Electrical Insulation in Japan the Committee on Insulating Materials the Institute of Electrical Engineers of Japan (IEEJ)
Test line is composed of 100-mm2 aluminium stranded hollow conductor, liquid-nitrogen im- pregnated polyethylene paper electrical insulation and polyurethane foam thermal insulation.
-
Development of SR-UEW polyurethane wire for use in sealed relays
For polyurethane wire the copper conductor is coated by an electrical insulation film ( polyurethane film) which is covered with a thin layer composed of wax or other liquid, and a solid lubricant is applied on top to lubricate the wire and improve …
-
Diaminobisbenzothiazole chain extended polyurethanes as a novel class of thermoplastic polyurethane elastomers with improved thermal stability and electrical i...
Abstract This work was devoted to the development of a new class of modified polyurethane as an electrical insulating material.
-
Wave-Based Techniques for Evaluating Elastic Modulus and Poisson’s Ratio of Laboratory Compacted Lateritic Soils
The bender elements and its exposed electric wiring were completely coated with two to three layers of thinned polyurethane in order to provide electrical insulation .
-
Contents: Macromol. Mater. Eng. 7/2006
The polymers were thermally more stable than conventional polyurethanes and their electrical insulating properties were improved.
Indicates content that may require registration and/or purchase.