Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APV, An SPX Brand
Description: The APV model V² Centrifugal Pump is a simplified and maintenance-friendly centrifugal pump featuring a four-blade, fully open, non-clog impeller. Engineered for CIP cleaning, and offering a choice of five seal types, the V² pump meets 3A sanitary standards and is
- Features: Centrifugal Pumps, Propeller Pumps
-
Supplier: Savino Barbera Srl
Description: foot valve. Pumps may be provided with a base or a with portable trolley-mounted version. Characteristics Materials: PP or PVC. Flow rates up to 16 m³/h. Delivery head up to 15 m w.c. Suction head up to 4 meters.
- Horsepower: 0.335055096225705 HP
- Maximum Discharge Flow: 15.85032 GPM
- Features: Centrifugal Pumps, Plastic
- Pump Type: Sump Pumps, Wastewater
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, PORTABLE, SUBMERSIBLE
-
-
Supplier: Accuris
Description: Pump, Centrifugal, Portable, Submersible
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, GAS TURBINE DRIVEN, PORTABLE, FIRE FIGHTING SERVICE
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, GASOLINE ENGINE DRIVEN, PORTABLE, FIRE FIGHTING SERVICE
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Features: Aluminum, Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Centrifugal Pumps, Deep Well Pumps, Jet Pumps, Stainless Steel, Utility Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: SANDPIPER Pump
Description: The PortaPump® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Trash Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" –
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Features: Aluminum, Centrifugal Pumps, Utility Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The Unilift AP and Unilift AP Basic are submersible drainage pumps designed for both temporary/portable installation and permanent free-standing installation. These single-stage pumps are made mostly of stainless steel. All types are available in either single phase or three
- Features: Centrifugal Pumps, Stainless Steel, Vortex Impeller Pumps
- Pump Type: Submersible Pumps, Wastewater
-
Supplier: Wilo AG
Description: Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of: Wastewater Sewage containing faeces Sludges up to max. 8 % dry matter (depending on
- Maximum Discharge Flow: 792.516 GPM
- Maximum Discharge Pressure: 4.26698829 to 29.86891803 psi
- Media Temperature: 104 to 140 F
- Power Source: AC Powered
-
Supplier: Godiva, Ltd.
Description: Portable, diesel engine powered fire pump for Naval applications. Rated performance of 500l/min at 3 bar. Single stage centrifugal pump with all-bronze pump-end. Wrap-around stainless steel frame protects the assembly. Exhaust gas priming and full pump
- Pump Type: Fire Service Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 370 psi
- Features: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: ● Low power consumption Areas of Use ● Portable power supplies ● Solar water heater ● Hot pump air conditioner ● Air energy water heater ● Hot Water Circulation ● Radiant Floor Heating ● Solar Applications ● Liquid Transfer ● Beer Brewing ● General Purpose Pumping
- Discharge Size: 0.5 inch
- Horsepower: 0.0067011019245141 to 0.0201033057735423 HP
- Maximum Discharge Flow: 3.3264 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Goulds Water Technology, a xylem brand
Description: Easily removed for direct pump operation or switch replacement Complete unit is lightweight, portable and easy to service Available in manual and automatic versions. See next page for specific order numbers A double labyrinth lip seal system protects the motor. It consists of three lip
- Features: Centrifugal Pumps
- Pump Type: Sump Pumps, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6,530 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated
- Discharge Size: 2.5 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 1,350 GPM
- Maximum Discharge Pressure: 130 psi
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated
- Discharge Size: 2.5 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 130 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy duty
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Goulds Water Technology, a xylem brand
Description: construction Built-In Vent Hole: Prevents air-binding with no added labor Motor is permanently lubricated for extended service life and is powered for continuous operation. All ratings are within the working limits of the motor Complete unit is heavy duty, portable and compact Mechanical
- Features: Centrifugal Pumps
- Pump Type: Sump Pumps, Water Pumps
-
Supplier: Invotec Solutions Ltd.
Description: Descaling chemicals safely contained at all times Self priming for ease and safety Compact and portable, yet extremely stable to use Maintenance-free No seals to leak Full range of complimentary scalebreaker descaling chemicals available The Scalebreaker DG-C15/30 and DG-C15-AFR tank mounted
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 23.759999999999998 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel, Trash Pumps
- Pump Type: Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Wilo AG
Description: Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application For pumping in intermittent operation of: Waste water and sewage Waste water
- Maximum Discharge Flow: 396.258 GPM
- Maximum Discharge Pressure: 38.40289461 psi
- Media Temperature: 104 to 140 F
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Supplier: Alfa Laval Inc.
Description: The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic system
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: The Emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic system
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit reduces - Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 19.5 psi
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit reduces - Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 16.9 psi
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit reduces - Maximum Discharge Flow: 5.3 GPM
- Maximum Discharge Pressure: 21.4 psi
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit reduces - Maximum Discharge Flow: 1.1 GPM
- Maximum Discharge Pressure: 6.5 psi
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
Find Suppliers by Category Top
Featured Products Top
-
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
. They can range from small portable units for domestic use, to large-scale industrial equipment capable of supporting whole facility systems. Regardless of whether you use pumps or compressors, both are critical power sources and are a significant investment in your fluid flow systems that (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Case Histories: Horizontal Pumps
The need arose in chemical plants for an emergency pump to drain and transfer different solutions of liquids (predominantly a solution of HCl at ambient temperature) and in any case in continuously changing environmental situations. The pump (necessarily a horizontal centrifugal pump) had
More Information Top
-
Journal of the American Rocket Society > Equipment for Use with High-Strength Hydrogen Peroxide
PORTABLE CENTRIFUGAL PUMP .
-
Site Safety and Health Plan (Phase 3) for the treatability study for in situ vitrification at Seepage Pit 1 in Waste Area Grouping 7, Oak Ridge National Labora...
Approved fuel canswill be used to refuel the portable centrifugal pumps .
-
Jetting Equipment and Techniques in a Drainage and Salinity Study
A portable centrifugal pump was used to fill the tanks or transfer the supply of water from one tank to another.
-
Surgical Intensive Care Medicine
Cardiopulmonary support (CPS) is accomplished with a portable centrifugal pump , membrane oxygenator, heat exchanger, and heparin-coated tubing.
-
Variation of pesticide concentration in sheep dips operated according to traditional and revised methods
The mixing of dipwash was facilitated by separate continuous recirculation of sump contents with a portable centrifugal pump (400 L/min output).
-
Emergency feasibility in medical intensive care unit of extracorporeal life support for refractory cardiac arrest
ECLS was set up using the portable centrifugal pump (Rotaflow, Jostra-Maquet, Orléans, France) with a hollow- fiber membrane oxygenator (Quadrox) and a modified circuit (BEHQV 50600) suitable for use in ICU.
-
Feasibility of lime treatment at the Leviathan Mine using the in-line system
Consequently, a 2-inch portable centrifugal pump was used.
-
[Percutaneous transcatheter assisted circulation].
The system includes a portable centrifugal pump and special catheters with a thin wall and diameter measuring 2-4 mm.
-
Cementing Practices for Tubingless Completions
If a centrifugal pump is not available to charge the suction of the trL- plex displacement pump, a portable centri- fugal pump is brought to the location.
Indicates content that may require registration and/or purchase.