Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: automatically by the instrument and lasts few seconds. Numeric and graphic data is stored on SD memory and then elaborated with dedicated CTLAB software supplied together with instrument.
- Operating Temperature: -4 to 176 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Fischer Technology, Inc.
Description: SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Eddy Current / Electromagnetic, Material Condition Tester, Portable / Hand Held / Mobile
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor for
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
-
Supplier: OMEGA Engineering, Inc.
Description: The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/°C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a glass
- Conductivity / Dissolved Solids Range: 0 to 199,900 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and
- Conductivity / Dissolved Solids Range: 200 to 20,000 µS/cm
- Conductivity Accuracy: 3 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: REED-Direct
Description: Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x 1.5V AAA batteries
- Water Quality Parameters: Conductivity / Dissolved Solids
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Hand Held
-
Supplier: Traceable® Products
Description: Quick answers, accurate results on demand In an instant, Portable Conductivity Meter automatically selects the proper range and displays the exact answer without hassles. This auto-ranging feature may be turned off to accommodate user-entered ranges. All special calibration data is
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe
- Conductivity / Dissolved Solids Range: 0 to 9,990 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Water Quality Parameters: Conductivity / Dissolved Solids
- Display Type: Digital Display
-
Supplier: Myron L Company
Description: The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held
- Electrode Accuracy: 2 (+/- % FS)
- Maximum Diameter / Width: 3.4 inch
- Maximum Length: 4 inch
- Features: Also outputs Total Dissolved Solids (TDS)
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- User Controls: Computer Interface
- Water Quality Parameters: Conductivity / Dissolved Solids, pH
- Instrument Specific Features: Controller Functionality
-
Supplier: Myron L Company
Description: This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary
- Conductivity Range: 1 to 9,999 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 0.625 inch
- Maximum Length: 6.75 inch
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: Myron L Company
Description: conductivity/salinity only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-COM 20 Conductivity Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency PCE-COM 20 is a portable handheld non-destructive
- Features and Functionality: Battery Powered
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
- Form Factor: Hand Held, Portable
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality, prevent
- Accuracy: 0.2 ±pH
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Form Factor: Lab / Benchtop, Portable
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site, in the field applications. Specifications Full Scale
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: Cole-Parmer
Description: • A rugged new line of meters with a range of features, benefits, and price points to meet every application and budget! • Designed for users who desire a simple-to-use, yet dependable instrument • Rugged, waterproof housing is great for the field or the lab Durable, I67-rated meters feature
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Instrumentation Northwest, Inc.
Description: in simple, portable design Display pH and temperature simultaneously On-screen calibration guide Optional ORP probes INW carries a full line of Hanna® instruments. Please call or email for further information. Our sales and support staff are always happy to work with you to make your
-
Supplier: ABB Measurement & Analytics
Description: with waiting for time-consuming lab analysis. These situations and many others demand the on-site analysis capabilities of the portable NGC8206. The portable NGC8206 provides precise, reliable, on-site measurement of natural gas samples in a compact, affordable package that is easy to
- Number of Injection Ports: 0
- User Interface: Digital Front Panel
- Display: Digital Readout
- Application: Energy
-
Supplier: Fischer Technology, Inc.
Description: With SIGMASCOPE GOLD you can verify the authenticity of gold objects quickly and non-destructively. The handheld device reliably determines the presence of foreign materials such as tungsten, which can be found in forged gold bars or gold coinage. The mobile instrument is equipped with a
- Features: Conductivity / Resistivity, Portable / Hand Held / Mobile
-
Supplier: Cole-Parmer
Description: • A rugged new line of meters with a range of features, benefits, and price points to meet every application and budget! • Designed for users who desire a simple-to-use, yet dependable instrument • Rugged, waterproof housing is great for the field or the lab Durable, I67-rated meters feature
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Meter Group
Description: Decagon's handheld Mini-disk Infiltrometer measures soil hydraulic conductivity quickly and easily in any soil type. The infiltrometer is constructed of a polycarbonate tube with a semi-permeable stainless steel sintered disk on the bottom. An adjustable steel tube above the sample chamber
- Mounting / Loading Options: Handheld / Field
- Features: Other
- Properties Analyzed: Permeability - Liquid
- Test Media: Soil
-
Supplier: TEGAM, Inc.
Description: Auto-ranging Portable Ground Resistance and Bond Meter 10 MΩ TO 20 KΩ The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil
- Resistivity Range: 0.002 to 600 kohm-cm
- Operating Temperature: -40 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel, Manual Controls
-
Supplier: Analytical Technology, Inc.
Description: the consumer's tap. Continuous monitoring instruments for free chlorine or combined chlorine have simply not been available in a convenient package designed for remote deployment. ATI has developed an instrument to fill this need. Our Series PQ45 is a portable monitoring system
-
Supplier: ASTM International
Description: conductivity). 1.2 Two test methods are available for field tests of fuel conductivity. These are: (a) portable meters for the direct measurement in tanks or the field or laboratory measurement of fuel samples, and (b) in-line meters for the continuous measurement of fuel
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 380 Series Tri-Gas Analyzer is designed for monitoring H2 purity in the hydrogen feed to a power generator and to monitor the purging procedure during a generator shut down or start up. The analyzer contains a temperature compensated thermal conductivity (T/C) cell, amplifier board,
- Response Time: 10 seconds
- Operating Temperature: 32 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: Digital numeric readout for easy determination of vacuum level • Calibrate gauge in the field with adjustable zero and span functions • Perform hands-free measurements using the super-strong hanging magnet The Bullseye precision gauge is a rugged portable vacuum meter designed to withstand
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an
- Measuring Range: 3,000,000 to 650,000,000 mS/cm
- Accuracy: 0.5 to 1 ±% Full Scale
- Features: Conductivity / Resistivity Instrument, Eddy Current / Electromagnetic, Portable / Hand Held / Mobile
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The pH meter PCE-PH 30 is the optimal tool for checking the most important water parameters. The portable pH meter PCE-PH 30 is used to control pH and conductivity.
- pH Range: -2 to 16 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: 1,000 millivolts
- Conductivity / Dissolved Solids Range: 0 to 2,000 µS/cm
-
Supplier: ASTM International
Description: instruments equipped with thermal conductivity detectors, typical detection limits are one to two parts per million by volume (ppm(v)) with an applicable concentration range to high percent by volume levels. For instruments with photoionization detectors detection limit of one
Find Suppliers by Category Top
Featured Products Top
-
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Aii’s portable diving mix analyzers are designed to measure oxygen concentration in diving gas mixtures, supporting safe dive planning and gas verification. Compact and easy to use, they allow divers to confirm oxygen levels before use (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
AII’s premium portable O? analyzers are engineered for applications where performance, reliability, and advanced functionality are essential. These instruments deliver accurate oxygen measurement with enhanced durability and user-focused design (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
. Some organic media, such as peat moss, need a 5:1 water: soil dilution ratio. Only a heaping tablespoon of soil is required. Agitate container vigorously. Let settle for 45-60 minutes and decant the water into the instrument cell cup. Push buttons to read directly in millimhos/conductivity (salinity (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
plant life. Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
quality experts worldwide. Regular use of these solutions is recommended to ensure specified accuracy of your instrument. Frequency of conductivity recalibration depends upon use, but once every month should be sufficient for an instrument used daily. pH instruments, depending upon use, should (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
export water quality data (includes time, date, and location) for Conductivity/TDS/Salinity and Temperature! The ULTRAPENx2™ PTBT1 is designed with high performance features including proprietary cell design; accuracy of ±1% of READING, ±0.2% at calibration point; KCl, Na (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
in a simple tray, but larger bags are typically housed in a bioprocess container --a plastic or stainless steel bin that supports the filled bag. Bioprocess containers greater than 500L are often stationary while smaller bins are typically portable. New sensor technologies for pH, DO, conductivity
-
Introduction to Eddy Current Testing
conductivity and monitor the effects of heat treatment, and to determine the thickness of nonconductive coatings over conductive substrates. Both field portable and fixed system instruments are available to meet a wide variety of test needs.
More Information Top
-
03.29.07 Feature Article: New 'Biofuel Cell' Produces Electricity From Hydrogen In Plain Air
Solu Comp II Portable Conductivity Validation Instrument .
-
Power Online Newsletter: European Solar Thermal Systems Market Set To Double
Portable Conductivity Validation Instrument .
-
Power Online Newsletter: Researchers Think Pink To Produce "Green" Solar Energy
Solu Comp II Portable Conductivity Validation Instrument .
-
Power Online Newsletter: UCLA Researchers Solve Decade-Old Mystery
Solu Comp II Portable Conductivity Validation Instrument .
-
Power Online Newsletter: Outsmarting The Wind
Portable Conductivity Validation Instrument .
-
Hierarchically decorated electrospun poly( ε -caprolactone)/nanohydroxyapatite composite nanofibers for bone tissue engineering
The conductivities of the solutions prepared for electro- spinning were measured using a conductivity instrument (AP85 Portable , Fisher Scientific, USA).
-
Local adaptations in bryophytes revisited: the genetic structure of the calcium‐tolerant peatmoss Sphagnum warnstorfii along geographic and pH gradients
For each sampling site (moss cushion), we determined the water pH, conductivity (using portable instruments , standardized to 20°C, and the conductivity caused by H+ ions was subtracted), and water chemistry .
-
Trace elements in the Upper Fly River, Papua New Guinea
On calibration of the instrument (Dionic portable conductivity meter) a correction factor (1.38 conductivity units = 1.0 ^S cm"') was applied to all results, pH.
-
Spatial variability of vegetation characteristics, soil properties and their relationships in and around China’s Badain Jaran Desert
Electrical con- ductivity (EC) was measured using a DDS-307a portable conductivity meter (Leici Instrument Company, Shang- hai, China).
-
Soil and vegetation responses to hydrological manipulation in a partially drained polje fen in New Zealand
Conductivity and pH were measured in situ using a portable pH meter and solid-state probe (Sentron Model 1000, Roden, The Nether- lands) and a portable conductivity meter (Hanna Instruments Model HI98114, Woonsocket, RI, USA).
Indicates content that may require registration and/or purchase.