-
Supplier: Accuris
Description: Portable Pneumatic Grinding Machines
-
Supplier: Accuris
Description: GRINDING MACHINES, BRAKE LINING, PORTABLE AND BENCH MOUNTED
-
Supplier: Accuris
Description: FLEXIBLE-SHAFT MACHINE, ELECTRIC (BUFFING AND GRINDING, PORTABLE, FLOOR STAND)
-
-
Supplier: Accuris
Description: Hand-Held Portable Power Tools - Measurement of Vibrations at the Handle Part 4 : Grinding Machines
-
Description: metals such as glass, ceramics, plastics, and rubber. Excluded from the requirements of this standard are: portable hand-held grinding machines, machines using loose abrasives, machines used in wood-working applications, or machines used for concrete cutting
-
Supplier: Walter Surface Technologies
Description: For use on portable or stationary machines. Can be used on the edge or on either side of the wheel. Safe for use on all metals. Features Versatile , long lasting, superb finish Can be used on edge or either side of the wheel Non loading, flexible For use on portable or
- Outer Diameter (OD): 3 to 6 inch
- Bore ID / Shank Diameter: 0.375 to 1 inch
- Thickness: 0.25 to 1 inch
- Rotary Speed: 15,100 rpm
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Handy Auto series machines provide endless possibilities with the unique ability to make clean, accurate cuts by motorizing the hand cutting method. The cuts made by the Handy Auto are so clean that secondary preparation is not required for most applications. This saves you time and the
-
Supplier: CS UNITEC
Description: The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Norton Abrasives
Description: productivity Reduced dressing frequency and cost Improved cycle and process time Able to run at higher operating speeds Increased throughput and productivity Leverage existing equipment Optimized machine efficiency
- Outer Diameter (OD): 8 to 14 inch
- Thickness: 0.25 to 2 inch
- Grit / Micron Size: 36 to 150 # or Microns
- Rotary Speed: 1,800 to 16,235 rpm
-
Supplier: CS UNITEC
Description: Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight
- Rotary Speed: 2,500 rpm
- Power: 1 HP
- Power Source: Air / Pneumatic
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Polisher / Polishing Lathe
-
Supplier: CS UNITEC
Description: This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45°, infinitely adjustable facet width
- Rotary Speed: 2,000 to 7,000 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives / Grinding Wheels, Other
-
Supplier: R. S. Hughes Company, Inc.
Description: bandsaw blades up to 1-1/2"" wide. Vacuum port included for easy connection to portable vacuum or central vacuum system * Top and bottom Weld slag is removed by positioning it in the target weld removal area. Blade alignment plate assists operator to properly position area to be ground.
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: bandsaw blades up to 1-1/2"" wide. Vacuum port included for easy connection to portable vacuum or central vacuum system * Top and bottom Weld slag is removed by positioning it in the target weld removal area. Blade alignment plate assists operator to properly position area to be ground.
- AC Voltage & Phase: 115 / 120 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Nilfisk Industrial Vacuums
Description: Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and
- Airflow: 219 SCFM
- Vacuum Pressure: 145 in H2O vac
- Number of Inlets: 1 #
- Capacity: 48 gallons
-
Supplier: AENOR
Description: HAND HELD (PORTABLE) POWER DRIVEN GRINDING MACHINES. MECHANICAL SAFETY.
-
Supplier: United Grinding Technologies Inc.
Description: The new Blohm Redline S is a very affordable yet extremely precise surface and profile grinding machine. It excels due to the simple operation in manual or automatic grinding cycles. Two controls are available, allowing you to tailor this precision grinding machine
-
Standards and Technical Documents - Standard Specification for Bun Slicing Machines -- ASTM F2645-16Supplier: ASTM International
Description: This specification covers commercial, electrically operated, bun slicing machines. These slicing machines are classified by type, class, size and style. These machines have three types: Type I is electrically operated with single knife, Type II is electrically operated with dual
-
Supplier: AENOR
Description: PLAIN WHEELS UP TO V=48 M-S, FOR PORTABLE GRINDING MACHINE. TYPE 1.
-
Supplier: AENOR
Description: CUP WHEELS UP TO V=48 M-S, FOR PORTABLE GRINDING MACHINE. TYPE 6.
-
Supplier: AENOR
Description: CUP WHEELS UP TO V=48 M-S, FOR PORTABLE GRINDING MACHINES. TYPE 11.
-
Description: conditions. ISO 28927-4:2010 is applicable to hand-held machines, driven pneumatically or by other means, intended for grinding and surface finishing using straight grinding wheels type 1, tapered wheels type 4 and cylindrical plugs, e.g. of type 16 (cylindrical plug, tapered
-
Supplier: CSA Group
Description: conditions. ISO 28927-4:2010 is applicable to hand-held machines, driven pneumatically or by other means, intended for grinding and surface finishing using straight grinding wheels type 1, tapered wheels type 4 and cylindrical plugs, e.g. of type 16 (cylindrical plug, tapered
-
Supplier: CSA Group
Description: test wheel and run under no‑load conditions. The method has been established for surface grinding tasks only (cutting and sanding generally create lower vibrations). It is intended that the results be used to compare different models of the same type of machine. ISO 28927-1:2009 is
-
Description: test wheel and run under no‑load conditions. The method has been established for surface grinding tasks only (cutting and sanding generally create lower vibrations). It is intended that the results be used to compare different models of the same type of machine. ISO 28927-1:2009 is
-
Supplier: Dapra Corporation
Description: Similar to the standard model, this tool has a longer, thinner spindle allowing grinding in difficult to reach areas and on workpieces with obstructions.
-
Supplier: Dapra Corporation
Description: These small, powerful angle grinders have a flat head and a robust gear mechanism. The tool is available with a grinding wheel or chop spindle.
-
Supplier: Dapra Corporation
Description: The Endurance Grinders offer a variety of configurations to meet your grinding application needs. The series includes tools with single or double bearings, a twist or lever valve and forward or backward air exhaust. A high rotational speed of 85,000 RPM produces accurate grinding
-
Description: machines used for molding, rolling, flame cutting, gear grinding, stamping, impact forming, forging, and gear inspection. Power tools, portable by hand are also excluded from this standard.
-
Supplier: Dapra Corporation
Description: SRH 10-12/2 comes with a rigid spindle bearing set for brushing. The machines in the SRH product line are all equipped with a lever valve safety device.
-
Supplier: Walter Surface Technologies
Description: Lightweight and portable Non-locking paddle switch Compact design to fit tight areas Ergonomic, lightweight design Exclusive DUSTGUARD - for outstanding motor life Exclusive QUICK feature for tool-free wheel change Exclusive safety clutch and adjustable guard Exclusive spindle lock Light and
- Rotary Speed: 10,500 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Norton Abrasives
Description: Choose Norton SG BLAZE PLUS R980P Belts for the greatest productivty. Last 50% to 200% longer on mild and carbon steel, stainless, cobalt, chrome, inconel and titanium, and cuts 20% faster than the current generation of grinding belts. For use on portable file belt machines or
- Width: 0.125 inch
- Length: 12 inch
- Grit / Micron Size: 120 # or Microns
- System: ANSI - CAMI / Coated
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This
- Vertical (Z) Resolution: 0.0001 inch
- Profile Vertical Resolution: 0.0001 inch
- Applications: Aerospace / Defense, Electronics, Precision Machining / Grinding
- Display & Special Features: Analog Meter, Digital Readout
-
Description: Donaldson Torit Modular MediaFilter Vertical mist collector systems collect and filter mist, smoke, dust, fumes, vapors and odors from applications such as grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Vertical mist collector
- Airflow: 2,000 to 4,000 SCFM
- Features: Bag-type Units (Baghouse), HEPA / ULPA Filters
- Applications: Coolant / Oil Mist
- Process: Dry
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: machine parts, which enables you to carry out maintenance and repair work using the machine stethoscope. The use of a machine stethoscope thus makes it easier to listen to sound phenomena in bearings and motors. This makes it possible to amplify noises that imply that the
- Instrument Technology: Acoustic Emission
- Instrument Type: Condition Monitor / Fault Detector
- Features: Mechanical Faults / Machine Condition
- Form Factor: Portable / Hand Held / Mobile
-
Description: Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter
- Airflow: 1,800 to 2,300 SCFM
- Features: Bag-type Units (Baghouse), HEPA / ULPA Filters
- Applications: Coolant / Oil Mist
- Process: Dry
Find Suppliers by Category Top
Featured Products Top
-
Unveiling the Distinctions Between Cutting and Grinding Techniques In the intricate world of precision machining, two fundamental techniques, cutting and grinding, play pivotal roles in shaping (read more)
Browse Machine Shop Services Datasheets for Top Seiko Co., Ltd. -
Marposs presents a comprehensive set of technologies for the grinding sector, focusing on process control, vibration monitoring, and data management. These solutions are designed to support manufacturers in improving their machining stability, component quality, and end-to-end production (read more)
Browse Grinders and Grinding Machines Datasheets for Marposs Corp -
accuracy. Capable of measuring small parts to large, portable CMMs are the tools manufacturers rely on to ensure parts, sub-assemblies, and the machines making the parts, are within tolerance. By reducing rework, waste and scrap, throughput increases, and money is saved. Add in the time and (read more)
Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM -
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!! Portable Sealer with synchronized conveyor. Ideal for candy, confections, and snacks in lightweight or smaller stand-up pouches. Seal (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Efficient Packaging with Our Semi-Automatic Net Weighing, Filling & Packaging Machine Net Weigh Filling Machine for Precise Packaging Use this system for filling your (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Norlok has been designing and manufacturing clinching machines for 30 years. Fasten 30g up to 10g material. No fumes or surface damage. Floor mounted and portable machines. Various options and upgrades available. Bring your technical questions to the booth. We hope to see you in Las Vegas! (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Letter Lok 3000 portable clinching machine features 3-1/4" throat. Eliminates drilling and pop riveting open letter returns and letter centers. Fasten up to 0.125" combined thickness. Cycle speed 30 - 40 cycles per minute. Optional spring balancer and mobile cart available. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc.
More Information Top
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
The maximum angular exposure of the grinding wheel periphery and sides for safety guards used on other portable grinding machines must not exceed 180 degrees.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-307] 307 - Safety Standards for Agriculture
Other portable grinding machines must be guarded so that only the bottom half of the wheel is exposed.
Indicates content that may require registration and/or purchase.