-
Supplier: Durovac Industrial Vacuums
Description: The Lifetime LTS 85 portable industrial vacuum handles heavy fines and discharges silica powders directly into an engineering-controlled bagging system. Built for straightforward operation and available in all-world voltages, this OSHA-compliant vacuum combines easy handling
- Ultimate Operating Vacuum: 544.1 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: When electricity is not available, there’s the Lifetime LTP 85 portable industrial vacuum. It delivers the same power and maneuverability as the LTS with alternative propane power. With an LPG Kohler engine, the LTP 85 delivers a flexible, powerful and OSHA-compliant solution for heavy
- Ultimate Operating Vacuum: 467.9 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: The DVP Portable industrial vacuum offers tremendous performance when handling ultra-fines and heavy powders. It’s a more powerful version of the DVR Portable model. The DVP combines a 15 to 30 horsepower electric TEFC motor with a positive displacement vacuum pump
- Ultimate Operating Vacuum: 455.2 to 353.6 torr
- Pumping Speed: 360 to 650 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
-
Supplier: Durovac Industrial Vacuums
Description: The legendary Lifetime LTS 3 is the strongest single-phase vacuum in the world. This portable industrial vacuum easily supports very long hoses and works well with heavy, fine powders. Plug-and-play functionality allows this OSHA-compliant vacuum to operate with standard
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Edwards Vacuum
Description: The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in
- Pumping Speed: 57.20976008881164 to 148.3216002302524 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Integral Backing Pump
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND MV 10 NT four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of gases requiring very low vacuum and high flow rates. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully selected
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Pumping Speed: 6.1152 to 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: LOT Vacuum America
Description: HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 70 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: ANVER Corporation
Description: Self-Contained Battery Vacuum Station -- VPF-57-DC
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 1.12 CFM
- Motor Power: 0.2 HP
- Mounting: Cart / Portable
-
Supplier: LOT Vacuum America
Description: LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication features
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 70 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: VACUUBRAND, Inc.
Description: Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The four-stage pumping of the MV 10C NT pump provides the advantageous combination of excellent pumping speed and ultimate vacuum down to 0.6 mbar. All
- Ultimate Operating Vacuum: 0.675255442025767 to 1.12542573670961 torr
- Pumping Speed: 5.586 to 6.2916 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: SynSysCo
Description: DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive
- Ultimate Operating Vacuum: 0.0005 to 0.003 torr
- Pumping Speed: 2,148 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 21.3095041199548 HP
-
Supplier: LOT Vacuum America
Description: The GD Series builds upon the proven Dura-Dry dual screw design introduced by LOT Vacuum in 2002 and provides world class conservation of operating resources. The GD Series is well suited for demanding applications in Flat Panel Display, OLED / LED, Solar PV, and 450mm Semiconductor
- Ultimate Operating Vacuum: 0.0009 torr
- Pumping Speed: 2,352 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: ANVER Corporation
Description: Electric Vacuum Station -- VPE3-S
- Pumping Speed: 10 CFM
- Mounting: Cart / Portable
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial
-
Supplier: SynSysCo
Description: HD Series Pumps World Class CoO for Harsh Applications HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 70 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase, Other
-
Supplier: Drytek Distribution
Description: The PS series of dry screw pumps are designed for both clean and harsh vacuum processes. They are available in a wide range of speeds and alternative sizes, and can meet all of your rough and fore vacuum requirements, whatever your application, market or industry. Utilizing
- Ultimate Operating Vacuum: 0.00075 torr
- Pumping Speed: 883 to 1,060 CFM
- Operating Temperature: 41 to 104 F
- Mounting: Cart / Portable, Floor / Skid
-
Supplier: VACUUBRAND, Inc.
Description: The MV 10 NT VARIO® four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 0.3 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel
- Ultimate Operating Vacuum: 0.450170294683844 to 0.900340589367689 torr
- Pumping Speed: 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.710316803998495 HP
-
Supplier: Drytek Distribution
Description: FJ–700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement,valves and pipelines. Applications:
- Ultimate Operating Vacuum: 0.00000000045 to 0.0000000045 torr
- Pumping Speed: 1,483.21600230252 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
- Mounting: Cart / Portable
-
Supplier: LOT Vacuum America
Description: DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with
- Ultimate Operating Vacuum: 0.005 to 0.03 torr
- Pumping Speed: 53 to 62 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Drytek Distribution
Description: FJ–620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research &
- Ultimate Operating Vacuum: 0.00000000045 to 0.0000000045 torr
- Pumping Speed: 1,271.32800197359 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
- Mounting: Cart / Portable
-
Supplier: FLSmidth
Description: High-efficiency bearing design Longer lasting blade material for reduced downtime Water-cooled for maximum efficiency Forged steel rotor reduces maintenance
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication Style: Oil-flooded
-
Supplier: VACUUBRAND, Inc.
Description: The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 7.1148 to 7.8204 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 188.5 torr
- Pumping Speed: 280 CFM
- Motor Power: 18 HP
- Features: AC Three Phase, Other, Single Stage
-
Supplier: EBARA Technologies, Inc.
Description: No Description Provided
- Ultimate Operating Vacuum: 0.003 torr
- Pumping Speed: 18 CFM
- Features: AC Single Phase, OEM Controller / Control Panel
- Mounting: Cart / Portable
-
Supplier: Crystal Engineering Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 760 to 125 torr
- Mounting: Cart / Portable
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: ANVER Corporation
Description: Mini-Vacuum Station -- EP1001
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 0.85 CFM
- Mounting: Benchtop, Cart / Portable
- Lubrication Style: Dry / Oil-less
-
Supplier: Universal Air & Gas Products Corp.
Description: line of reliable mechanical vacuum pumps produce vacuum as low as 29.9”Hg (0.5Torr) & our combination of positive displacement blower / vacuum pump systems as low as 0.2 microns. Compressor systems vary in pressure from 5 psig to 6000 psig. Customized options &
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: Schmalz Inc.
Description: Portable vacuum pump for use in combination with the Schmalz Multi-Clamp Thanks to its compact and solid design and its power, the pump is suitable for a multitude of additional applications Plug-and-play solution thanks to vacuum connection via quick-connect
- Mounting: Cart / Portable
Find Suppliers by Category Top
Featured Products Top
-
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Common locations for gas detection include – (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
The IDP-4 integrates easily into space-constrained systems and portable instruments making it an excellent choice for research labs, industrial users, leak detection system integrators, and analytical laboratories. Learn more here: https://www.agilent.com/cs/library/datasheets/public/ds-idp-4-dry-scroll-pump-5994-8846en-agilent.pdf (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Switches from fill to discharge mode with a ¼ turn of a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure (read more)
Browse Drum Pumps Datasheets for Vortec -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
complete detection module ready to use. By using this test method out-of-process or in-process, you can immediately improve production quality. This bench consists of a spectrometer solution with a sniffing probe, vacuum pump, PLC with display and a closed cabinet equipped with wheels. It is possible (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
More Information Top
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
… backflow-preventionassembly should be installed at the user connection and a hose connection vacuum breaker should be … If a sewage pump station is provided, the area should be isolated by installation of a reduced-pressure principle backflowprevention assembly. … reduced-pressure principle backflow-prevention assembly or unless the hydrants are protected by portable , approved reduced-pressure …
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
… float should have an RPBA installed at theuser connection and a hose connection vacuum breaker (HCVB) on … If a sewage pump station is provided, the area should be isolated by installation of an RPBA. … the domestic system by an approved RPBA or the hydrant is protected by a portable , approved RPBA.
-
States > Texas > State > Register > 2010 > [TexReg 2010-0514is] 05/14/2010
(e) Contents of a holding tank, whether permanently installed or portable , may be disposed of only by the following methods: (1) discharge into a boat pump -out station approved and certified … … an adequately-sized on-site sewage facil ity permitted to … … a spill-proof connection with shipboard holding tanks; (2) with suction controls or vacuum breaker to limit …
-
wn_g.pl (finlayson-gwc2014.zip)
… between them'). g(102958938,'battery used to maintain the grid potential in a vacuum tube'). g(102959054 … … g(102966647,'(CENTRal EXchange) a kind of telephone exchange'). g(102966748,'a pump that use centrifugal … … consisting of a small thimble-shaped cup that is placed over the uterine cervix to prevent the entrance of spermatozoa'). g(102969422,'a covered cistern; waste water and sewage flow into it'). g … … chain'). g(102971408,' portable power saw; teeth linked …
-
News
Norton Performance Plastics Corpora- tion has developed a clear,flexible tubing that meets the demanding requirements for use with vacuum pumps . Applications include air and as sapling equipment, sewage treat- ment, portable degassing, and leak detec- Norton Performance Plastics Corporation .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… maintain the grid potential in a vacuum tube |battery_N use_V maintain_V grid_N potential_N vacuum _tube_N 02988066_N| a … … CENTRal EXchange) a kind of telephone exchange |central_J exchange_N kind_N telephone_exchange_N 02995871_N| a pump that use centrifugal … … be_V place_V uterine_cervix_N prevent_V entrance_N spermatozoon_N 02998563_N| a covered cistern; waste water and sewage flow into it … of a revolving chain |impact_printer_N carry_V type_slug_N links_N link_N chain_N 03000684_N| portable power saw; teeth linked to …
-
noun.artifact (finlayson-gwc2014.zip)
… stiff action") } { active_matrix_screen, liquid_crystal_display,@ (a type of LCD screen used for some portable computers; there is … … change:aerate,+ ] apparatus,@ (an apparatus for exposing something to the air (as sewage )) } { aerial_ladder, extension_ladder,@ … … prop1, propeller,@ propeller_plane,#p (a propeller that rotates to push against air) } { airport, airdrome, aerodrome, drome, airfield,@ (an airfield equipped with control tower and hangars as well as accommodations for passengers and cargo) } { air_ pump , vacuum _pump, pump,@ (a …
-
AN ADVANCED SODIUM-GRAPHITE REACTOR NUCLEAR POWER PLANT
Any moisture that remains is removed from the wash cell by evacuating the cell using the vacuum pump in the radioactive vent system. … is below the maximum permissible level, the liquid waste is pumped to the sanitary sewage leaching field. Waste of high activity is pumped directly to portable containers for off-site disposal or to storage …
-
noun.dat (finlayson-gwc2014.zip)
… 02467890 n 0000 ~ 02682328 n 0000 %p 03034896 n 0000 | a vacuum tube in which … … n 0000 | air or water is heated at a central furnace and sent through the building via vents or pipes and radiators 02272851 06 n 01 centrifugal_ pump 0 001 @ 02946143 … … cistern; waste water and sewage flow into it 02273814 … … 06 n 02 chain_saw 0 chainsaw 0 001 @ 02923286 n 0000 | portable power saw; teeth …
Indicates content that may require registration and/or purchase.