-
Supplier: Sherborne Sensors
Description: The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and
- Number of Digits: 7
- Analog Input Channels: 1
- Response Time: 100 milliseconds
- Width: 90 mm
-
Supplier: Accuris
Description: Ships and marine technology - Verification method for portable power measurement using a strain gauge
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution DC
- Analog Input Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.02 % FS
-
-
Supplier: Accuris
Description: Ships and marine technology \x96 Verification method for portable power measurement using a strain gauge
-
Supplier: Accuris
Description: Ships and marine technology \x97 Verification method for portable power measurement using a strain gauge
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-BRIDGE120 is a miniature, battery-powered, standalone, bridge/strain gage data logger. It features a 20 Hz processing speed and a real-time clock module. This portable, easy-to-use device can measure and record up to 32,767 measurements per channel. The storage medium is
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic isolation 500 VDC
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Strainsert
Description: The Model PLND4 is a 4-1/2 digit indicator made for use with any full bridge strain gage type transducer. Indication is direct. No multipliers are required. Simple operation. For normal use only two controls are involved: turn on the power switch, set the no load balance or tare reading to
-
Supplier: Froude, Inc.
Description: module construction Mainshaft: hardened stainless steel Includes strain gauge load cell, speed sensor, inlet/outlet hoses Bi-directional, reliable, and cost-effective Long service-life cycle Refurbishments, spare parts available
- Maximum Power Absorption: 603.099173206269 HP
- Torque Capacity: 6,017.69911504425 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Froude, Inc.
Description: mounted within the driveline of heavy-duty trucks for in-vehicle engine testing. DT3000 DYNO FEATURES Low maintenance Portable, quick set up Safe, no driveshaft required Includes strain gauge load cell, speed sensor, inlet/outlet hoses, mechanical seal feed line assembly,
- Maximum Power Absorption: 1,501.04683109116 HP
- Torque Capacity: 30,973.4513274336 In-lbs
- Maximum Rotary Speed: 5,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Froude, Inc.
Description: Portable, ultra lightweight Adaptation through flex coupling D100 tests both vertical and horizontal output shaft engines Includes strain gauge load cell, speed sensor, barbed hose couplings, inlet/outlet hoses Bi-directional, reliable, and cost-effective Long service-life cycle
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25°C) and allows for high speed downloads. This is an
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: FiberSensing, SA
Description: No Description Provided
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 16 bits
-
Supplier: Transducer Techniques, LLC
Description: The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the
- Number of Digits: 6
- Operating Temperature: 32 to 131 F
- Features: Alarms, Displays Bargraph, Signal Conditioning Ability
- Display Type: Combination, Numeric Display
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force Measurement Range: 0 to 5,000 lbs
- Type: Force / Weight
- Software Support: PC
- Special Type: Portable
-
Supplier: Sensor Developments, Inc.
Description: The 90386 is a portable sensor interface that powers and processes strain gaged based sensor into USB compatible signals. No need for additional signal processing or special PC cards. This versatile instrument is designed for: Measuring force, torque, pressure, or displacement.
- Inputs: Strain Gauge / Bridge
-
Supplier: United Testing Systems, Inc.
Description: The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can
- Force Measurement Range: 0 to 20,000 lbs
- Type: Force / Weight
- Software Support: PC
- Output: Serial
-
Supplier: DEPRAG, Inc.
Description: The mobile and compact measurement device ME 5000 with integrated battery allows torque measurement independent of location or power supply. E.g. ideal to ascertain a screwdriver’s optimal setting value directly on the assembly station. A docking station and battery charger are included with the ME
- Special Type: Battery Powered, Portable
- Display Type: Digital Readout
- Programmability: Front Panel
- Software Support: Other
-
Supplier: Kistler Group
Description: Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input
- Analog Input Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.01 % FS
-
Supplier: tecsis LP
Description: Model F9304 is a reliable and affordable way to monitor tension on ropes and cables from 8 to 44 mm in diameter. This unique and portable transducer is the ideal choice for retrofitting an overload safety system to hoists and cranes. The clamp-on design quickly and easily attaches to a 'dead
- Force / Load Rating: 2,000 to 60,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Transducer Techniques, LLC
Description: MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb The load
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is slightly convex for accurate load
- Force / Load Rating: 50,000 to 400,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Strainsert
Description: The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments. The 3550 features an oversized display (1.2” high LEDs) which can be read more than 50 feet away. The rugged stainless steel NEMA 4 enclosure is
-
Supplier: Richardson RFPD
Description: strain gauges), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems. The ADA4077-1 is useful in line powered and portable instrumentation, precision filters, and voltage or current measurement and level
- Supply Voltage (VS): 2.5 to 15 volts
- CMRR: 140 dB
- Gain-Bandwidth Product (GBW): 3.9 MHz
- Slew Rate (SR): 1.2 V/µs
-
Supplier: OMEGA Engineering, Inc.
Description: (switchable). Silicon strain gauge pressure sensor. This series also offers other standard features of HFP-110/120 series. However, the HFP-100 series is NOT CE rated.
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-PRHTEMP101 and OM-CP-PRHTEMP110 are miniature, battery powered, stand-alone, temperature humidity and pressure dataloggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 13,107 humidity and 13,107 temperature and 13,107 pressure measurements.
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: MTI Instruments Inc.
Description: troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: MTI Instruments Inc.
Description: troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: DCC Corporation
Description: installation. Its controllable weld energy capability matches the needs of strain gauge attachment applications. QUICK ACTION The HotSpot PLUS is light and portable so you can move it right to where you need to make welds, fixture hardware, and attach thermocouples. The actual
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt, Welding Equipment
-
Supplier: Instrumented Sensor Technology
Description: Strain, Load and other Resistance Bridge (strain-gage based) Sensors The EDR-3CM4 and EDR-3DM4 recorder units are also available for up to six channels of differential inputs, for resistance-bridge sensors. Contact IST for details on these configurations. The standard single ended (PE
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
designed to address these challenges by providing a complete, versatile and configurable measurement chain. Engineered to seamlessly integrate with a wide variety of strain gauge sensors (full bridge, 4- or 6-wire, 80 to 5000 Ω) and transducers - including high-precision force, torque and weighing (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Sensing Elements: Transmitting microvolt or millivolt signals from thermocouples, strain gauges, or encoders without introducing noise or offset drift. Video (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
More Information Top
-
New Products
The Model P-28 Portable Strain Gauge Welding and Soldering Unit has recently been introduced for on-site strain gauge installation.
-
INSTRUMENTATION AND CONTROLS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 1, 1972.
…Vessel Test Series1 under the Heavy Section Steel Technology Program, Division personnel assisted in the fabrication, installation, and checkout of all cables for connecting 100 strain gages, 12 thermocouples, and 1 pressure transducer to the Portable Strain Gage Oriented Data Acquisition system…
-
A portable electrochemical machining surface preparation system for use in the field of residual stress measurement
The only portable strain gauging method of estimating a residual stress distribution utilises an incremental form of the mechanical drilling variant of the centre hole technique.I4 This technique could be used in conjunction with the portable ECM tool but the mechanical…
-
New Products
Portable strain gauge welding and soldering unit .
-
Overview of monitoring systems used during construction and permanent structural monitoring
There are several types of mechanical strain gauges, one of the most popular is the portable strain gauge with dial indicator.
-
Front Matter
,JONES D.A. & PARKER D.F. Development of a portable strain gauge to measure human muscle isometric strength.
-
Strain Gages
700 - Portable Strain Gage Welding and Soldering Unit .
-
Summarized Proceedings of a Conference on Stress Analysis London, 1950
MR. R. S. BESNETT(B.S.A. Group Research Centre) read a paper on “A Portable Strain Gauge Equipment for use on Motor Cycles.” .
-
The effects of beetroot juice supplementation on indices of muscle damage following eccentric exercise
MIVC of the right knee extensors was measured using a portable strain gauge (MIE Medical Research Ltd., Leeds, UK).
-
Surgery for unilateral and bilateral patellar tendinopathy: a seven year comparative study
(1989) Development of a portable strain gauge to measure human isometric muscle strength.
Indicates content that may require registration and/or purchase.