-
Supplier: Media Valve, Inc.
Description: The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous
- Valve Size: 7.87 inch
- Flow (Cv): 38 to 3,400
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30 can solve your control problems. It is available in the standard
- Valve Size: 6.1 inch
- Flow (Cv): 21 to 1,800
- Features: Butterfly Valves
-
Supplier: Alfa Laval Inc.
Description: competitive solutions for Alfa Laval SRC/ARC Single seat valves,and mixproof valves (brackets), and butterfly valves. Four types of valve indications Alfa Laval offers these standard valve position indicators for hygienic industries:
- Operating Temperature: -4 to 185 F
- Valve Actuation: For Rotary Actuated Valves
- Position Indication Options: ON-OFF (Two-way)
-
-
Supplier: Media Valve, Inc.
Description: The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique
- Valve Size: 4.03 inch
- Flow (Cv): 9 to 884
- Features: Butterfly Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Direct Actuator Mounting Pad Lever Handle Full Flange Design 410 or 316 Stainless Steel Stem Stainless Steel Gear Multi-point Seal Position Indicator Design & Materials: Valve wafer body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Material Of Construction: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard on-off function with optional failsafe or high speed available
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Actuators are sized to operate on 80psi of air pressure, and can be sized to operate on different air pressures upon
- Valve Size: 1.5 to 24 inch
- Material Of Construction: Aluminum, Nylon - Polyamide, Stainless Steel
- Features: Butterfly Valves, Other, Piston Valves
- Connection Description: Threaded
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Smooth operation with efficient gearing Full flange design Stainless steel stem Isolated gear box FC25 gear wheel Multi-point seal Position indicator Design & Materials: Valve body and disc are PVC. Seats are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM.
- Valve Size: 8 to 24 inch
- Features: Butterfly Valves
- Material Of Construction: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: VAT, Inc.
Description: Butterfly pressure control valves for downstream applications. Very fast and strong actuator. Powerful integrated controller. Automatic maintenance indication.
- Port Size / OD: 1.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Edwards Vacuum
Description: The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to
- Port Size / OD: 6.299216 inch
- Operating / Bake-out Temperature: 32 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Asahi/America, Inc.
Description: butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators are sized to operate
- Valve Size: 1.5 to 8 inch
- Material Of Construction: Aluminum, Nylon - Polyamide, PVC
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves, Other, Piston Valves
-
Supplier: Asahi/America, Inc.
Description: butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators are sized to operate
- Valve Size: 1.5 to 8 inch
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves, Other, Piston Valves
- Material Of Construction: Nylon - Polyamide, PVC
-
Supplier: Burkert Fluid Control Systems
Description: The control head Type 8681 is optimized for decentralised automation of hygienic process valves. Thanks to its universal adapter it can be combined with all normal commercial butterfly valves, ball valves, single and double seated valves. With a decentralised
- Operating Temperature: 14 to 131 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Waterman Industries, Inc.
Description: order. Manual Types Hand Lever Operators are standard on all Waterman butterfly valves up to and including 10" sizes. These are equipped with a practical seven-position stop plate. These stops are designed to accommodate a padlock which allows the valves to be locked in
- Actuation Method: Manual
-
Supplier: U.S. Plastic Corporation
Description: Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator.
- Valve Size: 8 inch
- Features: Butterfly Valves
- Material Of Construction: PVC
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi non-shock water @
- Valve Size: 3 inch
- Features: Butterfly Valves
- Material Of Construction: PVC
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 4" PVC Economy Butterfly Valve is 150 psi non-shock water @
- Valve Size: 4 inch
- Features: Butterfly Valves
- Material Of Construction: PVC
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 6" PVC Economy Butterfly Valve is 150 psi non-shock water @
- Valve Size: 6 inch
- Features: Butterfly Valves
- Material Of Construction: PVC
-
Supplier: VAT, Inc.
Description: Area of application: Semiconductors, FPD and industrial processes, particularly CVD systems. Description: Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance Nominal inside diameters (ID):
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 248 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Flomatic Valves
Description: Gear Operators for Sylax® Butterfly with position indicator on top of gear box. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 12 inch
- Features: Butterfly Valves
-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits • CISQ
- Actuator Torque: 60 to 25,600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: VAT, Inc.
Description: Vatterfly valves designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough For contaminating and aggressive applications, mechanism in the actuator Compact alternative to gate valves
- Port Size / OD: 2.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Assured Automation
Description: The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features &
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 230 volts
- Operating Temperature: 0 to 150 F
-
Supplier: G.I.E. Inc.
Description: Valves Feature: • Leaktight performance • Complete isolation between the bonnet works and process fluid • Packless stem • Extremely simple maintenance • Assured quality • Unbroken flow • Overclosure protection • Manual or automatic operators • Low pressure loss • Rugged design •
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two
- Actuator Torque: 360 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 149 F
- Duty Cycle: 100 (%)
-
Supplier: Harold Beck and Sons, Inc.
Description: significantly decrease process variability, improve product quality, and reduce operating costs. Group 11 valve drives are engineered for direct coupling on quarter-turn ball, plug, and butterfly valves. They may also be installed using specially engineered crank arm and linkage
- Actuator Torque: 180 to 960 In-lbs
- AC Voltage: 120 to 575 volts
- Stem Diameter: 0.75 to 1.5 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and torque
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Assured Automation
Description: The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211
- Actuator Torque: 608 to 5,208 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Hayward Flow Control
Description: The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500 in-lbs, whereas the
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Operating Temperature: -4 to 176 F
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: DeZURIK, Inc.
Description: DeZURIK G-Series Manual Gear Actuators are available in cast iron construction for use on eccentric plug valves (PEC), full port eccentric plug valves (PEF), AWWA butterfly valves (BAW), High Performance butterfly valves (BHP), and uninterrupted seat
- Actuation Method: Manual
Find Suppliers by Category Top
Featured Products Top
-
include low voltage 12V and multi-voltage 24V AC/DC 100-240 VAC models. Position indicator and torque limiter are standard. For more information on Bonomi high-performance butterfly valve packages, contact Bonomi North America at (704) 412-9031 or visit (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
position indicator is built into the Series SP to simplify visual inspection. For more information on Bonomi SP Series smart valve positioners or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
also prevent reverse flow and pump back spin. DeZURIK provides custom-designed PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves that are engineered specifically for your pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/85-0000s/85-3081.pdf
System Sensor’s PIBV2 and PIBV2A supervisory switches moni tor the open position of post indicator and butterfly control valves .
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > General Notes
All balancing valves and butterfly valves shall be provided with position indicators and the maximum adjustable stops (memory stops).
-
Field evaluation of natural gas and dry sorbent injection for MWC emissions control
Transporter valves are to be Dynamic Air Posi-flate butterfly valve series 435 with Open/Close limit switches and position indicator , or an equivalent.
Indicates content that may require registration and/or purchase.