Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER NP Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 2
- Maximum Current: 4 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Radwell International
Description: SAFTEY SWITCH, SAFETY INTERLOCK, POSITIVE BREAK, AC15, 10 AMP, 500 VAC, 6 KV, *M20 CABLE ENTRY* (801000008). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure Double insulated Slow action , 1 NC contact With pre-wired cable Version with cable entry on side available on request Special version only for dust Ex zone 22 available Version with UL/CSA approval available on request N.B.: Please state required approvals
- Number of Normally Closed Contacts: 1
- Maximum Current: 0.25 to 2 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 230 volts
-
-
Mechanical Safety Interlock Switches - Door Contacts with Positive Break Extreme -- ES 14 AZ ExtremeSupplier: steute
Description: Features/Options High degree of protection IP 67 Thermoplastic enclosure Slow action , 1 NC contact With pre-wired cable Version with cable entry on side available on request Double insulated Version with UL/CSA approval available on request
- Number of Normally Closed Contacts: 1
- Maximum Current: 0.25 to 2 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 230 volts
-
Supplier: Schmersal Inc.
Description: Design to EN 50047 Thermoplastic enclosure Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: Design to EN 50041 Actuator heads can be repositioned by 4 x 90° Thermoplastic enclosure
- Maximum Current: 5 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: Design to EN 50041 Actuator heads can be repositioned by 4 x 90° Thermoplastic enclosure
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: Design to EN 50041 Actuator heads can be repositioned by 4 x 90° Thermoplastic enclosure
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: steute
Description: Features / Options GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure
- Maximum Current: 6 to 16 amps
- Maximum AC Voltage: 400 volts
- Operating Temperature: -13 to 176 F
- Certification: CSA Certified
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -20 to 80 C
-
Supplier: SOCOMEC
Description: SIRCO M and MV are manually operated and modular multipolar load break switches. They make and break under load conditions and provide safety isolation for any low voltage circuit, particularly for machine control circuits. Through the use of accessories,SIRCO M can be
- Rated AC Voltage: 415 to 690 volts
- Rated DC Voltage: 110 to 400 volts
- Rated Breaking Capacity (Icn): 16 to 160 amps
- Number of Poles: 3 to 4
-
Supplier: SOCOMEC
Description: Standard UL 508: load break switches for machine control SIRCO M: they break or switch off under load conditions and provide safety isolation for machine control up to 600 V. • Positive break indication. • DIN-rail or panel mounting. • Padlocking in position
- Rated DC Voltage: 600 volts
- Rated Breaking Capacity (Icn): 16 to 1,200 amps
- Number of Poles: 3 to 8
- Features: Auxiliary Contacts
-
Supplier: WorldWide Electric Corporation
Description: be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the
- Maximum Current Rating: 100 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: SOCOMEC
Description: SIDER are manually operated 3 or 4-pole load break switches. They assure on-load making and breaking and provide safety isolation for any LV circuit. They can be installed at the level of section incomers in low voltage distribution cabinets. In public distribution, SIDER load
- Rated AC Voltage: 415 volts
- Rated Breaking Capacity (Icn): 630 to 3,150 amps
- Number of Poles: 3 to 4
- Trip System Type: Load Break Switch
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Sensing and Control MICRO SWITCH GSX Series Explosion-Proof Safety Switches combine the world-class MICRO SWITCH global safety switch (GSS) with our superior explosion-proof housing from our LSX and BX product lines, offerin gour customers the best of our engineering
- Maximum Current Rating: 10 amps
- Operating Temperature: -40 to 70 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Features: Linear Limit Switch, Other
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Sensing and Control MICRO SWITCH GSX Series Explosion-Proof Safety Switches combine the world-class MICRO SWITCH global safety switch (GSS) with our superior explosion-proof housing from our LSX and BX product lines, offerin gour customers the best of our engineering
- Maximum Current Rating: 10 amps
- Operating Temperature: -40 to 70 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Features: Linear Limit Switch, Other
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Sensing and Control MICRO SWITCH GSX Series Explosion-Proof Safety Switches combine the world-class MICRO SWITCH global safety switch (GSS) with our superior explosion-proof housing from our LSX and BX product lines, offerin gour customers the best of our engineering
- Maximum Current Rating: 10 amps
- Operating Temperature: -40 to 70 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Features: Linear Limit Switch, Other
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Sensing and Control MICRO SWITCH GSX Series Explosion-Proof Safety Switches combine the world-class MICRO SWITCH global safety switch (GSS) with our superior explosion-proof housing from our LSX and BX product lines, offerin gour customers the best of our engineering
- Maximum Current Rating: 10 amps
- Operating Temperature: -40 to 70 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Features: Linear Limit Switch, Other
-
Supplier: Allied Electronics, Inc.
Description: For heavy commercial and industrial applications where reliable performance and service continuity are critical. Features: Visible Double Break Quick-Make, Quick-Break Rotary Blade Mechanism. Two Points of Contact Provide a Positive Open and Close, Easier Operation, and Also
-
Supplier: Allied Electronics, Inc.
Description: For heavy commercial and industrial applications where reliable performance and service continuity are critical. Features: Visible Double Break Quick-Make, Quick-Break Rotary Blade Mechanism. Two Points of Contact Provide a Positive Open and Close, Easier Operation, and Also
-
Supplier: BERNSTEIN AG
Description: In conveyor belt applications, the safety switch prevents conveyor belts from being damaged or being destroyed as the result of the belt running off track. Mode of operation: When the roller lever is deflected by a conveyor belt running off track the safety contacts in the switch
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Contact Options: Positive Break Contacts
-
Supplier: SOCOMEC
Description: SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable
- Maximum Current Rating: 200 to 630 amps
- Maximum AC Voltage Rating: 750 to 1,000 volts
- Number of Poles: 3 to 4
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The E48 Safety Key Interlock Limit Switch is designed to be used with movable guards or covers which must be closed for operational safety. The key portion of the switch is affixed to the movable door, cover or other such guard. The switch itself is mounted to a rigid portion of the
- Number of Normally Closed Contacts: 2
- Maximum Current: 10 amps
- Maximum AC Voltage: 600 volts
- Operating Temperature: -22 to 158 F
-
Supplier: Euchner-U.S.A., Inc.
Description: are available. Snap-action and slow-action switching elements can be specified. Positive break safety contacts and LED status indicators are also available, as well as exterior diaphragms designed to resist the effects of resinous cooling lubricants, fuels and hydraulic fluids.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Euchner-U.S.A., Inc.
Description: connectors Positive break safety contacts available Impervious to a wide variety of contaminants Mechanical and inductive switch elements Precision and safety contacts Status LED's Benefits Easy installation Extremely rugged and durable metal housing Impervious to most
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -5 to 80 C
-
Supplier: Schaltbau GmbH
Description: S860 Series keylock switches are fitted with S800 a Series snap-action switches, which have a current rating of 10 A. The S800 a is a Form C SPDT snap-action switch with double-break contacts and positive opening operation, which ensures the failsafe disconnection of the
- Maximum AC Voltage Rating: 400 volts
- Actuator Type: Keylock
-
Supplier: Radwell International
Description: SAFTEY SWITCH, SAFETY INTERLOCK, POSITIVE BREAK, AC15, 10 AMP, 500 VAC, 6 KV, M16 CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet
-
Supplier: Allied Electronics, Inc.
Description: contacts that meet IEC 947-5-1 requirements for positive opening contacts, and a positive lever-to-shaft positioning that ensure the direct opening feature. Features Euro format Metal body Pos. open. 2-3-4 contacts Miniature enclosed, pre-wired switches designed to meet
-
Supplier: Banner Engineering Corp.
Description: Available with two-color: yellow (or green) and red; one color: red; or a non-illuminated black base Rugged design rated to IP65 Available with illuminated Safety BUS Gateway compatibility Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1
- Reset/Release Operation: Pushbutton
-
Supplier: ABB Inc.
Description: safety and installation ease. The SACE Tmax PV IEC range provides protection to to 1500V DC. For applications up to 1500V DC with 100 to 250A rated current, the T4N/PV-E series of extremely compact molded case circuit breakers is an excellent solution for protection and isolation, mainly in
-
Supplier: RS Components, Ltd.
Description: breaking. Switches incorporate positive opening operation contacts, the tripping of the switch being made with positive action. The switch latches in the tripped position (N/C safety contact(s) open). The function of the N/O contact is purely for signalling. Incorporates
- Number of Buttons / Keys: 3
- Pendant Type: Control Pendant
-
Supplier: Carbolite Gero Limited
Description: Excellent chamber uniformity. Drop-down door serves as a shelf when loading and unloading samples. Positive break door safety switch isolates power to the heating elements when door is opened. Fast heat-up enhanced by low mass ceramic fiber chamber. Long-life heating elements.
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 180 mm
- Length (Chamber / Tube): 210 mm
- Height: 165.00000000000003 mm
-
Supplier: Carbolite Gero Limited
Description: through the furnace chamber. BWF high power graded element winding provides enhanced heat up and improved chamber uniformity. Large diameter extended chimney provides for efficient process exhaust. Vertical lift door design keeps hot door insulation away from the operator. Positive
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 325.00000000000006 mm
- Length (Chamber / Tube): 200 mm
- Height: 200 mm
-
Supplier: Carbolite Gero Limited
Description: 20-25% for RWF furnaces reduces energy costs. Positive break door safety switch isolates power to the heating elements when door is opened. High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace performance. Hard ceramic hearth provides
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 260 mm
- Height: 220 mm
Find Suppliers by Category Top
Featured Products Top
-
features positive break, normally-closed contacts to provide a significantly higher level of safety than conventional spring driven contacts which can weld or stick shut. Typical applications are profile and tube bending machines, bar turning machines, thread cutting, wire drawing machines (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
several configurations. The contacts are either snap action (Z) with optional latching (manual reset), or slow action (T) with overlapping, simultaneous, or staggered contacts. All normally closed contacts are positive break, according to IEC 60947-5-1, for use in safety applications. In (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
optional latching (manual reset), or slow action (T) with overlapping, simultaneous or staggered contacts. All normally closed contacts are positive break, according to IEC 60947-5-1. The compact body design of the PS116 series measures only 1.25” x 2.25” x 0.65”, perfect for (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled into, or leans on the trip wire. In addition the unit features an optional (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
. Among the most promising developments? The switch from lead acid to lithium pallet jack batteries. This shift enables facilities to reduce long-term costs, downtime, and make better use of labor and energy. The Hidden Costs Behind Conventional Power Sources Lead (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to –5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
rather than relying solely on a spring. Positive opening is particularly valuable in limit and travel-control circuits where the reliable interruption of a control signal is required. However, this feature does not automatically make the switch a complete (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
trip the switch is 0.1 N·m. A minimum torque of 0.15 N·m is specified for positive opening. The actuating mechanism must therefore provide enough travel and force to move beyond the ordinary trip point when the positive-opening function is required (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
of molecules that. contained chlorine. When these gases entered the atmosphere, the ultraviolet radiation from the sun. would break a chlorine atom loose from the rest of the refrigerant molecule. The chlorine atom would. separate an ozone molecule (O3) into diatomic oxygen (O2) by bonding with one
More Information Top
-
Robotics Case Studies - At the ‘‘Fore-Front’‘ of Automation...
… to meet the ANSI-RIA R15.06-1999 safety standard includes dual-channel safety hardware, 2.44 m (8 ft) high nylon-coated wire safety fencing with extruded aluminum frame, an access gate with positive break safety switch , and a conveyor pass …
-
Robotics Case Studies - Robotic Welder Leads Trailer Manufa...
… overall robotic-welding cell measures 24.5 by 33 ft., and is safeguarded by an 8-ft.-tall woven-wire safety fence, arc-flash protection curtains, light curtains at positioner load/unload stations and an access gate with a positive break safety switch .
-
High Temperature Chamber Furnaces, Laboratory and Industrial Furnaces From Carbolite
• Positive break door safety switch isolates chamber from power supply, when the door is opened .
-
Carbolite CWF12 Heavy Duty Box Furnace 1200C 13 6 L capacity from Cole-Parmer
Operator safety is enhanced through double shell construction producing low temperature outer case, a positive break safety door switch that cuts power when the door is opened, and an easy to operate upward opening door that keeps the hot face away from …
-
Robotics Case Studies - Arctic Snow & Ice Control Plows up ...
The ArcWorld cell includes cell guarding that meets the ANSI/RIA 15.06-1999 safety standard, including eight-foot high safety fencing with arc flash protection curtains, a personnel access gate with positive - break safety switch and dual-channel hardware; light curtains at …
-
Robotics Case Studies - Three Robots Perform Tandem-arc, He...
Safeguarding complies with the ANSI/RIA R15.06-1999 safety standard and includes 8-ft high woven-wire perimeter safety fencing, arc flash protection curtains, four sliding gates with positive - break safety switches at the positioner load/unload stations, and a three-color status …
Indicates content that may require registration and/or purchase.