Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerzen USA Corp.
Description: Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe designs it is possible to assemble the blower
- Air Flow Rate: 352.998 to 1,323.7425 SCFM
- Static Pressure: -200.68093115952058 to 501.8407285409804 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Description: Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: The Delta Blower Generation 5 blower package features technical innovations that set new standards.
- Air Flow Rate: 35.28 to 2,116.8 SCFM
- Static Pressure: -200.68093115952058 to 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
-
Supplier: Aerzen USA Corp.
Description: For the oil-free conveying and compression of air and gases Robust 3-lobe blower stage for plant engineering. Suitable for a wide range of applications. Available as standard in 22 sizes (GM 3 S to GM 1080 L). Design Blower with 3-lobe rotors and two cast-in preinlet channels in the
- Air Flow Rate: 17.6499 to 38,241.45 SCFM
- Static Pressure: -200.73310820162206 to 401.4662164032441 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Description: COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning Dairy Milking Mosquito Fogging Wastewater
- Air Flow Rate: 6 to 2,300 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.
- Air Flow Rate: 0.587 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.
- Air Flow Rate: 0.15 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Howden
Description: Roots PD blowers • RAM Series Roots PD blowers • RCS Series Roots PD blowers • DVJ and DPJ Series Roots PD blowers • Dual Splash Lubrication (DSL) to deliver more oil capacity, cooler operation and greater reliability • WHISPAIR* technology to reduce noise levels 3-5 dBA.
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
- Features: Pressure / Pressurization Blower
-
Supplier: Gardner Denver, Inc.
Description: Blowers A blower is a rotary, positive displacement type of machine used to move gas and air and is used in a variety of methods. Rotary blowers and positive displacement blowers are just two of several types that are available. Gardner Denver offers a wide
-
Supplier: Aerzen USA Corp.
Description: INDIVIDUALITY AS MODULAR SYSTEM. FOR STAGES AND ASSEMBLIES. The key to the most efficient large blowers made by AERZEN is: It is always the right size. This means that AERZEN provides you with the right blower size for each individual application. Thanks to the Alpha Blower as
- Air Flow Rate: 5,650.56 to 45,322.2 SCFM
- Static Pressure: -321.0894898552329 to 401.36186231904117 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: National Fan Company
Description: Positive Pressure Ventilator
- Air Flow Rate: 16,447 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Titus Company (The)
Description: 8573-1 Class 0 certified positive displacement screw blowers protect all your critical processes and products. Variable speed drive technology helps you save even more money by adjusting the air pressure flow and motor speed to your specific needs.
- Features: Other, Pressure / Pressurization Blower
-
Supplier: HVACQuick.com
Description: Tjernlund Duct Airstat Pressure Fan Switch. 15 amp switching capability. The Tjernlund Duct Airstat senses positive pressure in a forced air heating and/or cooling system. The single pole, single throw, snap-acting switch is activated by a diaphragm with a factory installed
- Pressure Measurement: Absolute
-
Supplier: GENERON
Description: GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working
- Air Flow Rate: 10 to 30,000 SCFM
- Environment: Clean Air / Gas, Dirty Air / Gas
- Draft: Forced Draft
- Features: Other, Pressure / Pressurization Blower
-
Description: Based on the dependable COMPETITOR PLUS™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder
- Air Flow Rate: 6 to 1,494 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blades) the air is "stripped" form the impeller and diverted out of the blower. The pressures or vacuums generated by the one or two spinning, non-contacting, oil-free impellers are equal to these obtained by many larger multi-stage or positive displacement blowers. What
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: Sentry Air Systems, Inc.
Description: The Mini Portable Clean Room Blower provides a low cost and compact solution for converting an enclosure or hood to a positive-pressure clean room environment. This system draws in air from the surrounding room and filters out particles to create a reduced particulate workspace
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Loren Cook Company
Description: Positive Belt Tension Welded Housing Inlet & Outlet Flange
- Air Flow Rate: 63 to 33,130 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: ROBOX evolution is an integrated compression unit designed to convey gas at low pressure, based on the RBS lobe positive displacement rotary lobe blower, operated by an electric motor through a special belt drive, including all accessories and noise enclosure. These
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: RBS is the innovative positive displacement rotary blower with 3 special profile lobes that, combined with a new configuration of the LOW-PULSE system, reduces the residual pressure pulsation of the conveyed gas below 2% of the operating pressure. Safety: the perfect
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Universal Air & Gas Products Corp.
Description: line of reliable mechanical vacuum pumps produce vacuum as low as 29.9”Hg (0.5Torr) & our combination of positive displacement blower / vacuum pump systems as low as 0.2 microns. Compressor systems vary in pressure from 5 psig to 6000 psig. Customized options & systems are
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: Clark Solutions
Description: (vacuum) or differential. The design resists shock, vibration and over-pressures. No manometer fluid to evaporate, freeze or cause toxic or leveling problems. It's inexpensive, too. Widely used to measure fan and blower pressures, filter resistance, air velocity, furnace draft,
- Working Pressure Range: 0 to 5.41905 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: ASME Standards and Certification
Description: as wire power) and delivery of compressed air from the blower package to the defined system boundary. Blower packages shall include but not be limited to dynamic and rotary positive displacement types and the ancillary devices required for operational service. The term
-
Supplier: ASME
Description: as wire power) and delivery of compressed air from the blower package to the defined system boundary. Blower packages shall include but not be limited to dynamic and rotary positive displacement types and the ancillary devices required for operational service. The term
-
Supplier: National Fan Company
Description: Possitive Pressure Ventilator Electric Motor 18 in blade - 1 HP (9,447 CFM) Exp Proof The PEB series Positive Pressure Ventilator
- Air Flow Rate: 9,447 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof
-
Supplier: Superior Sensor Technology
Description: The CP Series is the only highly integrated dual pressure sensor solution for Positive Airway Pressure devices including CPAP, BiPAP and APAP systems. Used for many applications including sleep apnea, COPD, asthma and home ventilators, the CP Series is unique as it includes 2
- Working Pressure Range: 0.0362592098392992 to 0.870221036143182 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Twin City Fan & Blower
Description: Application The MA Gravity Relief Ventilator is designed for providing relief for positive pressure, gravity exhaust of heat and smoke, or air intake supply. The MA is molded of tough, chemical resistant polyester resins and heavy-weave glass cloth.
- Air Flow Rate: 296 to 40,000 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 6 to 60 inch
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
BROCHURE TURBO BLOWERS AERZEN is one of the world (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
positive displacement blowers and screw compressors suitable for low-pressure and high flow applications. General rental companies often try to convince businesses to choose their oil-flooded units for use in instrument air systems and other processes. Process engineers must rely on the ANSI (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Pneumatic Conveyance of Powder, Bulk and Solids Material Versatile, Efficient and Reliable Our products Delta Blower, Delta Screw and Delta Hybrid are powerful universal geniuses: The smallest units can be mounted on silo vehicles. The largest machines are (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
. AERZEN delivers tailor-made solutions in this area for positive pressure up to 1,000 mbar and negative pressure up to -500 mbar or -800 mbar in special design. High-performance standard, compact and special blowers, tailored to the most diverse applications and individual customer requirements (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
continuous operation without the problem of overheating Positive Displacement Blowers Tried and tested – more innovative than ever (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
series GM ensure ultimate reliability and efficiency. The biogas blowers are available in a variety of different sizes. Due to the TÜV-certified explosion pressure resistance of 12 bar, these blowers may also be applied in processes with internal ATEX zone 1. RANGES OF APPLICATION (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
THAN ONE STEP AHEAD! Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually maintenance-free as they operate without lubrication while offering low friction. However, with decades (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
ROTARY LOBE BLOWERS FOR INSTALLATION IN TANKERS AND SILO TRUCKS Aerzen bulk vehicle blowers have been developed for installation in tankers and silo trucks with extended pressure differentials of up to (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
turbo blower series is one of the most compact and efficient turbos in its class. Compared to conventional turbo technology, the energy efficiency is up to 10% higher. When compared to positive displacement blowers, savings of up to 30% can be achieved. With the new AT250 (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Safety is the number one priority for the most challenging applications in cement plants operations. That‘s (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Success Story: Solving Pneumatic Conveying Problems
displacement blowers / singlestage oil-free rotary screw compressors specifically built for positive pressure or vacuum pneumatic conveying applications.
More Information Top
-
Noninvasive Mechanical Ventilation and Difficult Weaning in Critical Care
The mechanical insufflator-exsufflator (MI-E or “cough machine”) is a device that generates a deep insufflation by a positive pressure blower (i.e., + 30–40 cm H2O) followed immediately by a forced exsufflation in which high expiratory flow rates are determined by…
-
Pulmonary Problems in Pregnancy
This involves a deep insufflation by a positive pressure blower followed immediately by a forced exsufflation in which high expiratory flow rates and a high expiratory pressure gradient are generated between the mouth and the alveoli.
-
DATA ON THE OPERATION OF A CONTINUOUS TUNNEL KILN AT THE PLANT OF THE A. C. SPARK PLUG COMPANY
In this system the air is suppliedby a Root's positive pressure blower .
-
Influence of Nitinol Wire Surface Preparation Procedures (.pdf)
They move bulk materials that are suspended in a gas stream (most often air, but sometimes an inert gas) introduced by either a positive pressure blower upstream of material intake points, or by a vacuum pump downstream of material discharge points.
-
Spray-Applied Fibrous Material Fire Resistive Coatings
locks and positive pressure blowers .
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
One of the two lower explosive limit (LEL) metering systems within the tank vent system was relocated to a position where positive blower pressures would not affect accuracy, reducing nuisance alarming and excessive re-calibration.
-
JAMA Network | JAMA Internal Medicine | EXSUFFLATION WITH NEGATIVE PRESSURE (E.W.N.P.): Elimination of Radiopaque Material and Foreign Bodies from Bronchi of ...
Hg, with expiratory-flow rates that surpassed those attainable by the most vigorous cough of normal human subjects.6 A positive pressure blower served to inflate the lungs to a .
Indicates content that may require registration and/or purchase.