-
Supplier: Ecologix Environmental Systems
Description: Powder activated carbon produced by steam activation of wood. This wood based activated carbon has high porosity and purity. Majority is being used in the water and wastewater treatment, decolorization and vapor phase injection systems.
- Features: Activated Carbon
-
Supplier: Eaton
Description: SIHA activated carbon is a high-purity activated carbon powder of vegetable origin used to correct color and odor deficiencies and off-flavors in beverages. Carbon is fine, black, lightweight powder used to remove unwanted color and odors from wine.
- Form & Features: Powder
-
Supplier: Eaton
Description: SIHA activated carbon is a high-purity activated carbon powder of vegetable origin used to correct color and odor deficiencies and off-flavors in beverages. Carbon is fine, black, lightweight powder used to remove unwanted color and odors from wine.
- Form & Features: Powder
-
-
Supplier: Eaton
Description: SIHA activated carbon is a high-purity activated carbon powder of vegetable origin used to correct color and odor deficiencies and off-flavors in beverages. Carbon is fine, black, lightweight powder used to remove unwanted color and odors from wine.
- Form & Features: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:717 C CAS#:7440-44-0 F.W.:12.01 NFPA#:1-2-0 Specific Gravity: 0.000 DOT:NR Descriptions: Typical particle range >90% 5.5 - 125 um. Specification TEST 1. Moisture (as packed) 12% max. 2. Water soluble matter 0.5% max. 3. Iron 200 ppm max. 4. Methylene blue adsorption 15 g/100 g min. Properties
- Material Type: Activated Carbon
-
Supplier: Matexcel
Description: Because of its high purity, low dust, spherical shape, low pressure loss and super purification ability, spherical activated carbon has been used in the fields of adsorption materials for purification room filters in the semiconductor industry, gas treatment of electronic devices, etc.
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2637 C CAS#:7440-44-0 F.W.:12.01 NFPA#: Specific Gravity: DOT:4.2/III Descriptions: Surface area 1500 m2/g; pore volume 1.5 cc/g Specification TEST 1. Paricle size -100 mesh 98% min. 2. Water 30% max. Properties No properties.
- State of Matter: Powder
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- State of Matter: Powder
-
Supplier: Eaton
Description: SIHA activated carbon is a high-purity activated carbon powder of vegetable origin used to correct color and odor deficiencies and off-flavors in beverages. Carbon is fine, black, lightweight powder used to remove unwanted color and odors from wine.
- Form & Features: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.95 Size: <100nm
- Particle / Feature Size: 100 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Matexcel
Description: Storage: Store at room temperature Size: <90nm
- Particle / Feature Size: 90 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2636 C CAS#:7440-44-0 F.W.:12.01 NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Specification TEST Properties No properties.
- Trigger: Acid
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2634 C CAS#:7440-44-0 F.W.:12.01 NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Specification TEST Properties No properties.
- Trigger: Acid
- State of Matter: Powder
-
Supplier: Matexcel
Description: Compared with traditional catalyst-supported activated carbon, the pore structure of small particle size nanoporous carbon powder is regular and orderly and the size is controllable, which can bring the following three advantages: 1. Compared with the diameter of the
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: AirClean Systems
Description: and provides audible and visible alarms when filter change out is necessary. Optional bonded carbon filtration for removal of fumes during bulk chemical handling and dispensing can be added to the PowderSafe™ Bulk Handling Enclosure. Bonded carbon filters can be placed in the exhaust
- Length / Height: 54 inch
- Width/Diameter: 72 inch
- Depth: 36 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: Mystaire, Inc.
Description: installation required - plugs directly into a standard 110V or 220V electrical outlet Thermally fused polypropylene construction- Eliminates RUST Optional Activated Carbon Filtration
- Length: 48 to 72 inch
- Type: Cleanroom / Lab Workstation
- Features: Light(s), Other
-
Supplier: ASTM International
Description: method is similar to those of B 212-89(1995) Test Method for Apparent Density of Free-Flowing Metal Powders, D 29-86(1994) Test Methods for Sampling and Testing Lac Resins, D 2854-89(1993) Test Method for Apparent Density of Activated Carbon. 1.4 The values stated are in SI
-
Supplier: Air Impurities Removal Systems, Inc.
Description: With Product Multi-Stage Filtration: Pleated Filter Mini-Pleat Filter Refillable Adsorption Module containing 12.5 lbs. of CCS Activated Carbon Disposable Pleated Carbon Filter Ambient Inlet Cover 7’ Power Cord with plug Easy-Grip Handle Heavy-Duty Caster Base Features &
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: Adsorbtion, Activated Carbon, Portable
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: With Product Multi-Stage Filtration: Pleated Filter Mini-Pleat Filter Refillable Adsorption Module containing 12.5 lbs. of CCS Activated Carbon Disposable Pleated Carbon Filter Ambient Inlet Cover 7’ Power Cord with plug Easy-Grip Handle Heavy-Duty Caster Base Features &
- Air Flow Volume: 1,359.7810752468852 m³/hr
- Technology: Adsorbtion, Activated Carbon, Portable
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: CE approved Standard Three Year Warranty Heavy duty construction, made in the U.S.A. Baked polyurethane powder coat paint finish inside & out
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: Adsorbtion, Activated Carbon
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: filter media are UL and CE approved Standard Three Year Warranty Heavy duty construction, made in the U.S.A. Baked polyurethane powder coat paint finish inside & out
- Air Flow Volume: 1,359.7810752468852 m³/hr
- Technology: Adsorbtion, Activated Carbon
- Application: Industrial
-
Supplier: Airflow Systems, Inc.
Description: system performance. Available Filter Modules Chevron® mist collector, Disposable 4 prefilter, 99.97% efficiency HEPA safety filter, multi-filter gas adsorption module. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0 Noise Level (dBA): 78 Electrical: 3.0
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Morgan Advanced Materials
Description: Morcem 900 is ideal for general purpose applications including joining carbon or graphite-based materials and protective coating in foundries and steelworks and is activated by simply mixing the powder with hot water. Morcem 900 offers high strength combined with excellent
- Refractory: Carbon / Graphite
- Bond / Binder: Phosphate
-
Supplier: Hydrofarm, Inc.
Description: The very first OMRI certified foliar spray proven to enhance the performance of B'Cuzz stimulators in all stages of plant development. The new B'Cuzz Foliar contains all certified organic activators in one bottle (micronutrients, amino acids, cytokinins ,vitamins, esters, carbons) and are
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Beach Filter Products, Inc.
Description: Contains sight glass, tube coated with blue powder to eliminate corrosion
- Filtration Grade (Micron Rating): 0.3 µm
- Maximum Temperature: 1,200 SCFM
- Maximum Pressure: 250 psi
- Filter Medium Material: Activated Carbon
-
Supplier: Retsch, Inc.
Description: RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 tap is particularly used for sieve analysis of certain products such as activated carbon, abrasives, metal
- Frequency Range: 280 rpm
- Maximum Load: 3 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Hydrofarm, Inc.
Description: The very first OMRI certified foliar spray proven to enhance the performance of B'Cuzz stimulators in all stages of plant development. The new B'Cuzz Foliar contains all certified organic activators in one bottle (micronutrients, amino acids, cytokinins, vitamins, esters, carbons) and are
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Terra Universal, Inc.
Description: Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release Complete line of filters includes 99.99% efficient HEPA filter (rated @
- Efficiency: 99.99 to 99.999 %
- Length: 12.5 inch
- Height: 16 inch
- Width / Ring Size: 14 inch
-
Supplier: FLSmidth
Description: 500 blenders to industrial customers worldwide over the past 70 years. Our technology and commitment to product development and testing have made us the #1 supplier of air/gravity blenders. Materials Handled Include Ascorbic Acid Carbon Black Cement Raw Mix Delrin Plastic D.S. Nickel Edible
- Mixer / Homogenizer Location: Bottom Entry
- Operating Condition: Continuous Feed
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Supplier: SAE International
Description: To investigate the events that could arise when fighting fires in vehicles with carbon fiber reinforced plastic (CFRP) hydrogen storage cylinders, we conducted experiments to examine whether a hydrogen jet diffusion flame caused by activation of the pressure relief device (PRD) can be
-
Supplier: FLSmidth
Description: Shaft Arrangements A number of paddle shaft arrangements are available in cold rolled carbon and stain- less steel. Vertical lengths in excess of six (6) feet (1829 mm) use a flexible shaft coupling. Standard vertical extensions may be shortened by the customer. Horizontal units are available
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for straight and bent, headed and headless anchor bolts (also known as anchor rods) made of carbon, carbon boron, alloy, or high-strength low-alloy steel and having specified
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants routinely develops and tests products based on various technologies such as solvent, emulsion, hot melt, and 100% solids systems. Our chemistries include: Silicone polymers / release agents Heat seals / heat-activated adhesives Acrylic copolymers Block copolymers of
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Elastomers / Rubber, Noble / Precious Metal
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Powders, Webs / Continuous Stock
-
Supplier: Sentry Air Systems, Inc.
Description: to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. This system features choice of a cleanable Micro-Pleat Series 2 Particulate Filter, 32 lb disposable Activated Carbon Filter, or HEPA Filter (non-cleanable). The
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Harper International Corporation
Description: Applications include, but are not limited to; ceramic processing, shaped ceramics, activated carbon, battery materials, and food processing. Engineering Studies Count on our extraordinarily experienced engineering staff to conduct in-depth studies to determine equipment requirements
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Materials Processing Expertise: Carbon / Graphite, Ceramics, Nuclear Materials
- Features: North America, Northeast US Only, Specialty / Other, United States Only
- Product Forms: Powders
Find Suppliers by Category Top
Featured Products Top
-
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Breakdown of Key Components (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
Powdered activated carbon was used as an adsorbent in New Milford, New Jersey, in 1930.
-
Water Treatment: Principles and Design 2nd Edition
Strategies for the control of disinfection by-products (DBPs) include alternative disinfectants (ozone, chlorine dioxide, chloramines, and ultraviolet light) or removal of DBP precursor material (NOM) through enhanced coagulation or adsorption on activated carbon [either GAC or powdered activated carbon (PAC)].
-
Atmospheric and Biological Environmental Monitoring
Removal of Selected Organic Micropollutants from WWTP Effluent with Powdered Activated Carbon and Retention by Nanofiltration . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Water Encyclopedia 5 Volume Set
Some may involve adding chemicals, such as alum, powdered activated carbon , or an acid; other technologies may include physical separation as with a coalescer or ultrafiltration technology.
-
Amended Silicated for Mercury Control
The performance of the Amended Silicates sorbent was compared with that for powdered activated carbon (PAC).
-
Enhancing Carbon Reactivity in Mercury Control in Lignite-Fired Systems
4 3.2.1 Powdered Activated Carbons ..........................................................................
-
Materials, Transportation and Environmental Engineering
B) Then added a certain amount of H2O2 and powdered activated carbon .
-
Sustainable Cities Development and Environment Protection
Keywords: molybdenum removal, powdered activated carbon , potassium permanganate, water treatment for drinking .
-
Advanced Physicochemical Treatment Processes
Powdered Activated Carbon Adsorption .
Indicates content that may require registration and/or purchase.