-
Supplier: DigiKey
Description: 6000 JOKER RATCHETING COMBINATIO
- Drive Size: 0.3149608 inch
- Type: Combination Wrench
- Features: Ratcheting
-
Supplier: RS Components, Ltd.
Description: Norbar Torque Tools 130103
- Drive Size: 0.5 inch
- Features: Ratcheting
- Drive Type: Specialty/Other Drive
- Type: Torque Wrench
-
Supplier: Lowell Corporation
Description: Lowell Corporation SureTork Wrench. Unique bolt-thru head allows use on any length bolt or all-thread rod. Features a heavy duty reversible ratchet head, and quick release socket engagement for fast socket changes.
- Drive Size: 0.625 to 1.25 inch
- Length: 21.25 inch
- Weight: 4.25 to 5 lbs
- Features: Ratcheting
-
-
Supplier: RS Components, Ltd.
Description: 105mm Short Ratcheting Tap Wrench
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Model 8E “Bolt-Thru”, articulating, double socket wrench for pipeline installation and repair. Available in two models; 8E4D1 and 8E4D2. Reversible articulating head 12 point socket openings 200 lb-ft torque capacity 36 ratchet teeth (10 degree handle throw) Ergonomic handle
- Drive Size: 0.9375 to 1.25 inch
- Length: 16 inch
- Weight: 3.375 to 3.5 lbs
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Model 8C 4-in-1 “Bolt-Thru”, Ratcheting Box Wrench for pipe line installation and repair. Carry one wrench instead of four! 200 lb-ft torque capacity 12 point socket openings 36 ratchet teeth (10 degree handle throw) Ergonomic handle grip Hi-Vis sockets and grip
- Drive Size: 0.9375 to 1.25 inch
- Length: 15 inch
- Weight: 2.5 lbs
- Type: Box Wrench, Socket Wrench
-
Supplier: Lowell Corporation
Description: Reversing control on both ends Twice as strong as a standard ratcheting box wrench Fluorescent orange sockets make the wrenches harder to lose, easier to find Bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length.
- Drive Size: 1.125 inch
- Length: 9 inch
- Weight: 1.25 lbs
- Features: Ratcheting
-
Supplier: Copper Mountain Technologies
Description: The TW-N is a N-Type, proof coupling torque wrench used to properly install or disassemble a wide range of coaxial connectors.
- Drive Size: 0.7480319 to 0.75 inch
- Length: 7.086 inch
- Torque: 11.946902654867255 to 12 In-lbs
- Features: Jaw Scale
-
Supplier: Copper Mountain Technologies
Description: The TW-N is a N-Type, proof coupling torque wrench used to properly install or disassemble a wide range of coaxial connectors.
- Drive Size: 0.7480319 to 0.75 inch
- Length: 7.086 inch
- Torque: 7.9646017699115035 to 8 In-lbs
- Features: Jaw Scale
-
Supplier: Copper Mountain Technologies
Description: The TW-S is a SMA Type, proof coupling torque wrench used for SMA 3.5mm, 2.92mm, 2.4mm and 1.85mm Type Connectors.
- Drive Size: 0.3149608 to 0.3125 inch
- Length: 6.438 inch
- Torque: 7.9646017699115035 to 8 In-lbs
- Features: Jaw Scale
-
Supplier: Proto® Industrial Tools
Description: ROUND HEAD TYPE FULL POLISH FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
- Drive Size: 0.5 inch
- Length: 9.375 inch
- Features: Ratcheting
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 5/8 INCH DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE
- Drive Size: 0.625 inch
- Torque: 3,780 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Stahlwille North America
Description: Type C, DIN 5234.
- Type: Pipe Wrench
-
Supplier: Snap-on Industrial Brands
Description: STRAIGHT TYPE ALUMINUM MATERIAL 18 INCH OVERALL LENGTH 3 1/8 INCH MAX. JAW CAPACITY 3.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
- Length: 18 inch
- Type: Pipe Wrench
-
Supplier: DME Company
Description: Air Tool-Ratchet Wrenches
- Drive Size: 0.375 to 0.5 inch
- Length: 10 inch
- Weight: 2.5 lbs
- Torque: 600 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life MULTI-AXIS SWIVEL: Greater
- Torque: 10,017.6991150442 to 67,061.9469026549 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 3/8 inch Impact Wrench is the right tool for the job when you need a smaller impact wrench that doesn’t compromise on power. The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use. With a working torque of 160 ft.
- Weight: 2.8 lbs
- Torque: 1,920 In-lbs
- Type: Impact Wrench
- Power: Pneumatic Tools, Power Tools
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
- Drive Size: 0.75 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
-
Supplier: Princess Auto Limited
Description: 1/2 in. dr x 17 in. Breaker Bar
- Drive Size: 0.5 inch
- Length: 17 inch
- Features: Ratcheting
- Type: Socket Wrench
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
- Length: 18 inch
- Power: Manual Tools
- Type: Pipe Wrench
-
Supplier: All-Spec Industries
Description: Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
- Drive Size: 0.393701 inch
- Length: 8.25 inch
- Weight: 0.85 lbs
- Drive Type: Angled Drive
-
Supplier: Gray Tools Canada Inc.
Description: Metric Combination Flex Head Multigear" Geared Wrench
- Type: Combination Wrench
- Features: Ratcheting
-
Supplier: Walter Surface Technologies
Description: Premium quality tool stock, all jaws and set screws are hardened and tempered for optimum tool life. Features 3 position ratchet Premium quality tool stock Applications For hand taps
- Features: Ratcheting
- Type: Specialty/Other Wrench
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Anti-slip design delivers 400% more gripping power to help reduce fastener damage and provide torque Long panel forging for reach and leverage Knurled panel rings provide a non-slip gripping surface Deep laser etched markings to help identify wrench sizes easy
- Drive Size: 0.7480319 inch
- Length: 6.5 to 10.75 inch
- Weight: 2.9 lbs
- Type: Combination Wrench
-
Supplier: Minerallac Company
Description: RATCHET TYPE #6-32 TPI MIN. TAP SIZE 1/4 INCH-20 TPI MAX. TAP SIZE TAP HANDLE TYPE STYLE PLUG MATERIAL CARBON STEEL
- Features: Ratcheting
-
Supplier: Greenlee Textron, Inc.
Description: MEASUREMENT SCALE TYPE 8-7/16 INCH OVERALL LENGTH 8 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL
- Drive Size: 8 inch
- Length: 8.4375 inch
- Type: Adjustable Wrench
- Features: Jaw Scale
-
Supplier: Stahlwille North America
Description: in sturdy plastic case (size 65 in steel case). Deviation of indication &plusm; 4%.
- Features: Ratcheting
-
Supplier: All-Spec Industries
Description: Features Size: 15/16" Length: 10-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
- Drive Size: 0.9375 inch
- Length: 10.5 inch
- Weight: 1.3 lbs
- Drive Type: Angled Drive
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED
- Torque: 2,398.23008849557 to 16,548.6725663717 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Snap-on Industrial Brands
Description: ENCLOSED HEAD TYPE 15 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
- Drive Size: 0.5 inch
- Length: 15 inch
- Features: Ratcheting
- Type: Specialty/Other Wrench
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END, OFFSET TYPE 5 1/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.11 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .438 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE PROTO[R]
- Drive Size: 0.375 to 0.4375 inch
- Length: 5.25 inch
- Type: Box Wrench
- Features: Ratcheting
-
Supplier: ILSCO Corporation
Description: RATCHET TYPE 100 TO 750 LB-INCH TORQUE RATING ILSCO[R] BRAND PACKAGING QUANTITY 1 TW MODEL
- Torque: 100 to 750 In-lbs
- Features: Ratcheting
- Type: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
action is easily reversed with levers at each end of the wrench head. For turning power, the wrench is conservatively rated at 200 ft. lbs. - strong enough not to break under hard use. The ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for working in (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
strap wrench, or other lineman tools. What Is a Socket Wrench? A socket wrench is a specific kind of wrench used to turn fasteners and has a socket on one end. This tool is also called a ratchet wrench. It’s a handheld (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Wrenches Chain wrenches have vital applications in pipeline works. They allow smooth ratchet action with their dual reversible jaws in multiple directions without any requirement to remove the wrench from pipes. 3) Strap Wrenches If you are working on (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
lineman wrench is required for high-line pole installation and repair. It helps in tight ratcheting mechanisms. The long handle of the wrenches also ensures greater leverage. Some socket (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
One jaw is fixed; the other is free to rock through a limited range so that it will form an ever tighter grip on a pipe to which it is fitted, but will release when contrarotated. .... Power : Wrench actuated by electric, hydraulic, or pneumatic force. .... with a square peg at right angles at one end, often as part of a ratchet mechanism.
-
CR4 - Thread: American Made Or Equal Tools!
Ridgid is best for pipe wrenches - the jaws last, and the mechanisms stay smooth after years of use. .... Panasonic, Metabo, Fein or Hilti for the best small power tools. .... than Craftsman but Mac, Snap-on and SK are still the best for fit, ratcheting action etc.
-
Innovative hand tools | Remodeling | Hand Tools, Tools and Equipment, Remodeling, Power Tools, Products, Frank Anton, Cooper Hand Tools
Three RapidGrip wrench sizes have been added to the maker's line of heavy-duty, self-adjusting pipe wrenches . .... Designed for one-handed operation, the wrenches feature a rapid ratcheting action, a patented tooth design, and a spring-loaded hook jaw design that adjusts to any size work surface. .... The Lufkin ProSeries line of power tape measures includes models with 12-, 16-, 25-, 30-, and 35…
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
Hand- powered winches and hoists shall be used within the manufacturer's rated capacity, and the capacity shall .... 16.9 LEVER AND RATCHET , SCREW, AND HYDRAULIC JACKS. .... 16.11.1 Wrenches . .... Wrenches, including adjustable, pipe , and socket wrenches shall not be used when jaws are sprung to the point that slipping occurs.
-
Popular Products In Hand & Metrics - Big Bruin
Offers the same durability and ease-of-use found in all RIDGID heavy-duty wrenches . .... 6 Pipe Capacity Rated: 0/10 0 Reviews. .... Features: Fast, clean pipe cutting by hand or power . .... 44" Center Cut Bolt Cutter Model S42 Bolt CutterProduct Features:Hardened alloy steel jaws are designed and .... Titan 11074 - TTN-11074 Flex-Head Ratchet , Vanadium Steel, Chrome, Rubber Handle, 1/4 in.
-
States > North Carolina > State > Proposed Regulations > 2010 Documents > August 16‚ 2010 > [2010 NC Proposed nc-20100816-0009-0000932] 13 NCAC 07F - Sta...
13 NCAC 07F .0414 JACKS: LEVER: RATCHET :. .... 13 NCAC 07F .0415 PORTABLE POWER AND HAND. .... (iii) The manufacturer's safe operating pressure for hoses, pipes , valves, filters, and other fittings on pneumatic .... (2) Wrenches , including adjustable, pipe, end, and sprocket wrenches, shall not be used when jaws are sprung to the point that slippage occurs.
-
Tools | Stanley Proto launches new line of shock-proof electrician tools | Plant Services
Stanley Proto's Proto Grip Pipe wrench features a self-adjusting, spring-loaded hook jaw . .... Stanley Proto's ratchets combine a quick-release button with ergonomically designed features in a compact design. .... India’s first microturbine to produce power from landfill gas .
-
Tools | Stanley Proto launches new line of shock-proof electrician tools | Plant Services
Stanley Proto's Proto Grip Pipe wrench features a self-adjusting, spring-loaded hook jaw . .... Stanley Proto's ratchets combine a quick-release button with ergonomically designed features in a compact design. .... ABB has introduced the Loop Tuning Accelerator Service, powered by…
-
Operating experience during high-level waste vitrification at the West Valley Demonstration Project
A battery- powered . .... actuated by raising and lowering a weighted portion of the assembly to drive a rotating ratchet assembly. .... Vitrification Cell components is aided by a jumper system that uses a 3- jaw connector. called a .... Other components, mainly piping and ducting larger than four-inch diameter, use a three-bolt flange system. .... equipped with two-inch hex operating screws, are operated using an electric impact wrench suspended from the…
-
Plant Maintenance Product | Stanley Proto's Proto Grip Pipe wrench features a self-adjusting, spring-loaded hook jaw | Plant Services
○ Power Generation. .... Home / Products & Vendors / Products / 2009 / Stanley Proto's Proto Grip Pipe wrench features a self-adjusting, spring-loaded hook jaw . .... Stanley Proto has introduced a pair of self-adjusting ratcheting pipe wrenches.
Indicates content that may require registration and/or purchase.