-
Supplier: Renesas Electronics Corporation
Description: and enable/disable of the outputs. These controls allow for lowering the power to fit the performance/power ratio for the application.brbr The ISL1571 is ideal for line driving applications following the Homeplug 1.0, Homeplug AV and UPA standard based PLC.
-
Supplier: Advantech
Description: Power Line Communication (PLC) module for Single Board Computer Dual QCA7006 for EVSE / Charging Station side Ethernet Host Interface, SPI Optional Extended Operating Temperature -40~85° C
-
Supplier: Accuris
Description: Transmission of IPv6 Packets over Power Line Communication (PLC) Networks
-
-
Supplier: Accuris
Description: Medium-Speed (up to 14 Mbps) Power Line Communications (PLC) Modems using Windowed OFDM
-
Supplier: Accuris
Description: Narrowband orthogonal frequency division multiplexing power line communication transceivers for G3-PLC networks
-
Supplier: Accuris
Description: Narrowband orthogonal frequency division multiplexing power line communication transceivers for G3-PLC networks Corrigendum 1
-
Supplier: SAE International
Description: compatibility such as interface requirements, system protocol, and message format that pertain to Power Line Communications (PLC) between Tractors and Trailers. This document defines a method of activating the trailer ABS Indicator Lamp that is located in the tractor.
-
Supplier: Renesas Electronics Corporation
Description: The ISL15110 is a dual port differential line driver developed for Power Line Communication (PLC) Multi Input Multi Output (MIMO) applications. MIMO PLC requires transmission on one or two pairs of Phase, Neutral, and Ground wires. The device is designed to
-
Supplier: Microchip Technology, Inc.
Description: The Le87511 is a single channel line driver designed to work in home network G.hn power line communication systems. The Le87511 contains a pair of wideband amplifiers designed with Microchip's HV30 Bipolar SOI process for low power consumption. The line
-
Supplier: Renesas Electronics Corporation
Description: The ISL15100 is a single port differential line driver developed for Power Line Communication (PLC) applications. The device is designed to drive heavy line loads while maintaining the high level of linearity required in OFDM PLC modem links. With
-
Description: IEC 62488-3:2021 applies to power line carrier terminals and networks used to transmit information over power networks including extra high, high and medium voltage (EHV/HV/MV) power lines using both digital and optionally analogue modulation systems in a frequency
-
Supplier: SAE International
Description: This SAE Technical Information Report SAE J2931/4 establishes the specifications for physical and data-link layer communications using broadband Power Line Communications (PLC) between the Plug-In Vehicle (PEV) and the Electric Vehicle Supply Equipment (EVSE) DC
-
Description: A worldwide standard for narrowband power line communications (PLC) via alternating current, direct current, and nonenergized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kb/s are supported. The field of use includes Smart
-
Description: A worldwide standard for narrow band power line communications via AC, DC, and non-energized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kbps are supported. The field-of-use includes Smart Grid applications. Coexistence mechanisms
-
Supplier: OnLogic Inc.
Description: 60601-1-2 and EN 60945). VERSATILE CONNECTIVITY FOR FIELDBUS AND EDGE DATA Built for complex operational technology environments, the Helix 521-PLC provides extensive onboard I/O for multi-protocol communication utilizing CODESYS, including PROFINET, EtherNet/IP, EtherCAT, Modbus TCP,
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 12V DC, 24V DC
- Input: DC Input
-
Description: A worldwide standard for narrow band power line communications via AC, DC, and non-energized electric power lines using frequencies below 500 kHz. Data rates of up to 500 kbps are supported. The field-of-use includes Smart Grid applications. Coexistence mechanisms
-
Supplier: GE Grid Solutions
Description: Line Traps Light Weight, Flexible Mounting Line traps are used in transmission and distribution networks around the world. Line traps are a key component in PLC (Power Line Carrier) systems used for remote control signals, voice communication, remote
-
Description: Narrowband orthogonal frequency division multiplexing power line communication transceivers for G3-PLC networks, an Orthogonal Frequency Division Multiplexing (OFDM) Power Line Communications (PLC) protocol. The contents of the corrigendum of
-
Supplier: CSA Group
Description: Narrowband orthogonal frequency division multiplexing power line communication transceivers for G3-PLC networks, an Orthogonal Frequency Division Multiplexing (OFDM) Power Line Communications (PLC) protocol. The contents of the corrigendum of
-
Description: An amendment to the IEEE Std 1901.2-2013™ standard for narrowband power line communications (PLC) via alternating current, direct current, and nonenergized electric power lines using frequencies below 500 kHz. The scope of the amendments include changes to
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: design, easy to install Support customized needs Support high-speed transmission protocol No packet loss, no crosstalk, patented structural design Typical applications: Automated cement production line Automotive welding production line Steel pipe cold rolling mill Our advantage:
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: IEC 62056-8-4:2018 specifies DLMS/COSEM communication profiles for narrow-band OFDM power line carrier PRIME neighbourhood networks using the modulation as specified in Recommendation ITU-T G.9904:2012. Three communication profiles are specified: • a profile using the IEC
-
Supplier: CSA Group
Description: IEC 62056-8-4:2018 specifies DLMS/COSEM communication profiles for narrow-band OFDM power line carrier PRIME neighbourhood networks using the modulation as specified in Recommendation ITU-T G.9904:2012. Three communication profiles are specified: • a profile using the IEC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOW CAPACITANCE TVS ARRAY Product overview: PLC01-6 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Renesas Electronics Corporation
Description: on Intersil’s HS30 Bipolar SOI process for low power consumption in Asymmetric Digital Subscriber Line (ADSL) and Power Line Communications (PLC) systems. This process also provides for very rugged protection against lightning induced surges on the
-
Supplier: DigiKey
Description: Telecom IC Power Line Communication Modem (PLC) 128-LQFP (14x20)
- TJ: -40 to 105 C
- Pin Count: 128 #
- Package Type: LQFP
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: POWER LINE COMMUNICATION SOM
- Category: Development Board
- Features: Other
- Supported System: Power
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Line Communications (PLC) Processors 80-LQFP -40 to 105 Product overview: TMS320F28PLC84PNTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Internal RAM Size: 102.4 KB
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TVS DIODE 6VWM 20VC 8-SOIC Product overview: CDNBS08-PLC03-6 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement
- Tj: -55 to 150 C
- Peak Pulse Power: 2,000.0000000000002 watts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CAN CTRLR 44-PLCC Product overview: IA82527PLC44AR2 from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Data Rate: 1,000 kbps
- TJ: -40 C
- Pin Count: 44 #
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps PLC Power Line Communication IC
- Features: Operational Amplifiers, Other
-
Supplier: Ikonix USA
Description: The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has the most common measuring devices (MD's) already incorporated into the instrument and can perform patient lead tests with
- AC Current: 40 amps
- AC Voltage: 0 to 277 volts
- Features: Automatic, Memory / Storage, Other, PLC Interface, Remote Control
- Safety Agency Rating: CE Conformity Marks
-
Supplier: DigiKey
Description: PL360 Power Line Communication/Modem (PLC, PLM) Interface Evaluation Board
- Category: Development Board
- Manufacturer: Microchip (PIC®)
- Supported System: Microcontroller
-
Supplier: Quarktwin Technology Ltd.
Description: Telecom IC Power Line Communication Modem (PLC) 48-QFN (6x6)
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
- Technology: SPI
-
Supplier: Marposs Corp
Description: industrial PC is integrated in the control cabinet for the communication with the PLC of the station and the data management. The machine is provided by CE mark, according to the European norms, and by ATEX certification. The station tests a SOFC stack with a nominal power of
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
Find Suppliers by Category Top
Featured Products Top
-
As the concept of the Internet of Things (IoT) began to be applied to the automotive industry, the Internet of Vehicles (IoV) was born. These large-scale integrated communication systems and networks for automobiles provide new information services while improving transportation efficiency and (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The FTR-MYWA is FCL Components’ newest socket-type compatible relay designed specifically for Programmable Logic Controller (PLC) applications. As a critical interface between PLC control logic and field devices, this slim-line relay provides reliable electrical isolation, safe (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Orbit® 3 Digital Measurement System. Solartron Metrology’s Protocol Interface Module (PIM) provides a simple way of interfacing the Orbit® Digital Measuring Network to most Programmable Logic Controllers (PLCs (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Oriental Motor USA Corporation is pleased to announce the launch of the RS-485 Communication Type Driver for the BLS Series Brushless Motors. Designed to meet the growing demands of the Factory Automation (FA) market, this new driver utilizes Modbus (RTU) protocol, enabling seamless data (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Based on Radyne’s new Digital iQ™ control technology the wide range of power and frequencies allow incredible ease of use, advanced communication, control and programming. Features Front: • USB Port • Emergency Stop (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
enables customers choose their own number of power and signal pins and the way those pins line up. Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
efficient components keep operational power costs to a minimum, improving the total cost-of-ownership. Treatment Capacity: 5 - 75 m³/h Upgrade your production line with a system that boosts sustainability and efficiency. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
– a field proven rapid deployment platform for machine vision, enabling seamless communication with PLCs and other devices via industry standard communication (read more)
Browse Dimensional and Profile Scanners Datasheets for Teledyne DALSA -
characteristics that make thermocouple power monitors a reliable choice for radar, communications, and laboratory measurement systems. Temperature Stability While other technologies such as square-law diode detection can be accurate, they vary dramatically over temperature and (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Data Security in Networks
Power Line Communication (PLC) is a technology for the transmission of signals and data over the. existing low-voltage networks, The signals are fed with a high-frequency carrier together with the. mains power. The applications range from intercoms and simple controls through in-house networks