Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Power systems management and associated information exchange - Interoperability in the long term Part 2: End-to-end quality codes for SCADA
-
Supplier: Sealevel Systems, Inc.
Description: Are you looking for an easy way to program your Sealevel SeaI/O, SeaDAC, or eI/O Modbus devices? AzeoTech’s DAQFactory software combines supervisory control (SCADA), human machine interface (HMI), factory automation, test and measurement, quality control, and remote monitoring and control in
-
Supplier: Accuris
Description: Power systems management and associated information exchange - Interoperability in the long term - Part 2: End to end quality codes for supervisory control and data acquisition (SCADA)
-
-
Supplier: Maple Systems, Inc.
Description: Powerful HMI/SCADA Software for Industrial Control Award-winning Web Studio is a powerful HMI/SCADA software package that enables you to create custom industrial control applications for your unique industry. With easy-to-use commands/tool bars and a Microsoft Windows environment, Web
-
Supplier: Accuris
Description: Power systems management and associated information exchange \x97 Interoperability in the long term Part 2: End to end quality codes for supervisory control and data acquisition (SCADA)
-
Description: cyber security throughout the power industry has created a need to protect communications to and from substations. This standard defines a cryptographic protocol known as Secure SCADA Communications Protocol (SSCP) that protects the integrity and, optionally, the confidentiality of
-
Supplier: Accuris
Description: Power systems management and associated information exchange \x96 Interoperability in the long term \x96 Part 2: End to end quality codes for supervisory control and data acquisition (SCADA)
-
Description: IEC 62361-2:2013 documents the quality codes used by existing IEC standards related to supervisory control and data acquisition (SCADA) in the field of power systems management. Meter reading quality coding is not considered to be in the scope of this version of the document. It
-
Supplier: CSA Group
Description: IEC 62361-2:2013 documents the quality codes used by existing IEC standards related to supervisory control and data acquisition (SCADA) in the field of power systems management. Meter reading quality coding is not considered to be in the scope of this version of the document. It
-
Description: cyber security throughout the power industry has created a need to protect communications to and from substations. This standard defines a cryptographic protocol known as Secure SCADA Communications Protocol (SSCP) that protects the integrity and, optionally, the confidentiality of
-
Supplier: Stored Energy Systems/SENS
Description: SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low voltage load
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- Number of Outputs: 1 #
-
Supplier: Revere Control Systems
Description: Revere builds the control systems that drive the industrialized world. We can drive a single motor or an entire plant. We apply our professional expertise in the latest control system technologies to help end users and OEMs improve operations, generate efficiencies, network
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Industries Served: Automotive, Chemical, Electrical, Environmental, Food / Beverage, Gas and Oil, General Industry / Manufacturing, Government, Mining, Paper, Pharmaceutical, Power Plants / Utilities, Textile
- Services: CAD / CAM Support, Control System Design / Programming, Data Acquisition, Factory Automation, In-house Prototyping / Testing, Instrumentation / Calibration, On-site Support / Training, Process Development, SCADA Systems, Safety and Operator Protection, Systems Design / Integration, Turnkey Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
-
Description: Specifies how to provide confidentiality, tamper detection, and message level authentication for SCADA and telecontrol protocols that make use of TCP/IP as a message transport layer. This publication is of core relevance for Smart Grid.
-
Supplier: CSA Group
Description: particular scope of this part is to provide security between communicating entities at either end of a TCP/IP connection within the end communicating entities. This part of IEC 62351 reflects the security requirements of the IEC power systems management protocols.
-
Supplier: Elspec
Description: Power quality analysis software that works in parallel with the on-board analyzer or controller, displaying system status and measurement results in a Windows operating environment. Allows the user remote-access to analyzer or control various parameters. All network parameters,
-
Supplier: Isotech, Inc.
Description: Robotics Video Production & Automation Systems Sorting Systems Inspection Systems Camera Mounts & Scanners Robotics Indexing Systems Packaging Handlers & Dispensing Systems Product Lifts, Dumbwaiters & Elevators Theatrical Automation Waterjet & Laser Cutting
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Environmental, Fiber Optics, Food / Beverage, Furnace / Heat Treatment, Gas and Oil, General Industry / Manufacturing, Government, Marine, Medical, Microelectronics /
- Features: Assembly Press, Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Automatic Insertion, Brazing and Soldering, Carousel Systems, Carts / Trucks / Dollies, Clinching / Stitch folding, Continuous Motion, Conveyors, Cranes / Hoists / Winches, Eyeletting, Flexible Assembly, High
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, Building / HVAC Automation, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Instrumentation / Calibration, Laboratory Automation, Manufacturing Cells,
-
Description: IEC TR 61850-90-14:2021(E), which is a technical report, specifies the information model of devices and functions related to systems of power utility automation, specifically related to FACTS (Flexible AC Transmission Systems) and Power Conversion applications. The IEC
-
Supplier: Eagle Eye Power Solutions, LLC
Description: systems have the option to include up to (8) Form C relays for additional external alarming. The BQMS battery monitoring system has a modular and scalable design. There are four system components that make up the BQMS battery monitoring system:1) Modules: Measure the cell
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
-
Description: IEC TS 61400-25-71:2019 focus on the communications between wind power plant components such as wind turbines and actors such as SCADA systems. Non-IEC 61850/IEC 61400-25 internal communication within wind power plant components is outside the normative scope of the IEC
-
Supplier: Suzlon Energy Ltd.
Description: paper works – tax rebate Centralised Communication network – in-house SCADA system Life cycle asset management – O&M
- Features: Photovoltaic (PV) and Solar Power Systems
-
Supplier: GE Grid Solutions
Description: power and utilization information with existing systems to enhance system security Facilitate contingency planning through continuous synchrophasor data collection and postmortem analysis Provides enhanced state estimation for SCADA to optimize system wide load
- Number of Data Channels: 6
- Data Scan Rate: 120 frames per second
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: DeZURIK, Inc.
Description: accept various power sources such as electric, gas, or diesel. Custom HPU skid designs are engineered to meet challenging environmental criteria and site space constraints. Control panels are designed to operate the HPU as a standalone system or integrate with an existing SCADA
-
Supplier: GE Grid Solutions
Description: EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Qualitrol Company, LLC
Description: Management Software Processes the acquired signals in real time Detects the various machine modes of operation: – Stationary – Run up – Normal operation – Transient – Coast down Determines alarm conditions and sends alerts to the plant SCADA system Communicates with the plant
-
Supplier: PR electronics
Description: Application Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC equipment. Especially useful in
- Operating Temperature: -4 to 140 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: AENOR
Description: Power systems management and associated information exchange - Interoperability in the long term - Part 2: End to end quality codes for supervisory control and data acquisition (SCADA)
-
Supplier: Data Connect Enterprise, Inc.
Description: interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU Power Port14.4L modem is designed to work temperatures from 40°C to +85°C, and is surge protected on both the power and analog lines. The MIU Power Port14.4L series modem is
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: CSA Group
Description: IEC TS 62351-100-1:2018(E), which is a technical specification, describes test cases of data and communication security for telecontrol equipment, substation automation systems (SAS) and telecontrol systems, including front-end functions of SCADA. The goal of this document is to
-
Supplier: CSA Group
Description: Is a technical specification describing the transport profiles for the IEC 60870-6 series over WAN with reference to international standardized profiles used by distributed SCADA/EMS applications in control centres, power plants and substations. This publication is of high relevance
-
Supplier: AENOR
Description: Power systems management and associated information exchange - Interoperability in the long term - Part 2: End to end quality codes for supervisory control and data acquisition (SCADA) (Endorsed by AENOR in October of 2014.)
-
Supplier: Senix Distance and Level Sensors
Description: Many Senix customers simply install their ultrasonic sensors, turn them on and never think about them again. But if you need to make a minor adjustment or even completely change the operation of your sensors, SenixVIEW gives you the power to do it quickly and easily. SenixVIEW provides an
-
Supplier: Autec Power Inc.
Description: ideal for IT infrastructure such as; small servers, routers, workstations, and monitoring equipment. As well as automated systems like ATM, TVM, SCADA, railway, and Metro signal systems. The battery backup has power ratings of 800W, 1600W, 2400W, 5400W, and 900W which are
- Volt-Amp Rating: 10 kVA
- Technology: On-line (Double-Conversion)
- Protection: Power Failure
Find Suppliers by Category Top
Featured Products Top
-
Accurate balancing and management of system parameters, done either digitally (via SCADA) or with analog system controls, can only be carried out when sensor signals are received properly. Assuring the integrity of these (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support for a RAID card, HSR/PRP expansion card, and redundant PSU Supports Intel® AMT, iBMC, SNMP for remote management Wide (read more)
Browse Ruggedized Computers Datasheets for Advantech -
. In turn, this shuts down the failed pump, preventing further fluid from escaping. The SPILLSTOP can be equipped with an optional warning alarm whistle, pneumatic-to-electric switch to power warning lights or connect to a SCADA panel, and additional pump shutoff valves for multiple pumps, high suction tank applications, and/or backup pump startup. (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
savings, all while ensuring a reliable supply of process air. SAM 4.0’s robust communications capabilities allow seamless integration into plant control/SCADA systems and tie blowers together into a secure Sigma Network. SAM 4.0 analyzes operating data, simulates possible responses (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
facility in Durham, North Carolina, this advanced furnace system is part of a collaborative effort to strengthen the U.S. rare earth supply chain. The Strip Casting process begins with the creation of a precise alloy of neodymium (Nd), iron (Fe), boron (B), and often other elements such as (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
available that supports SCADA systems, accommodating advanced data collection and control capabilities. The rugged ML04 has earned a reputation for effective performance and reliability. The construction features injection molded plastic bonnets and a hinged lid with padlock hasp to prevent (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
receiving signal if desired. 0-5/0-10 VDC can be scaled to optimize resolution and can output to a recorder, PLC, SCADA system, etc. 0-1 VDC is possible with optional resistor. User-specified hysteresis value prevents chatter, or let the 900 Series (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
: SCADA platforms Building management systems Emergency shutdown controls Ventilation systems Industrial automation platforms Integrated monitoring (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
SCADA: User-Friendly Flexible Architecture - Why TEOS SCADA Software?
points. TEOS is equipped with the all the powerful functions of a SCADA system and is largely scaleable. TEOS runs on Windows 2000/XP and uses the full power of the 32-bit multi-tasking environment. Supervisory Control and Data Acquisition concept is totally integrated in a user-friendly manner in TEOS
-
Moving Beyond Supervisory Control and Data Acquisition (SCADA)
Remote connectivity and monitoring for generator sets offers multiple opportunities to enhance reliability, increase efficiency, regulate emissions, optimize performance and reduce cost in distributed power settings - all without expensive capital investment in on-site IT infrastructure.
-
Cybersecurity for Critical Control Systems in the Power Industry
With the advent of Stuxnet, cybersecurity attacks on control and SCADA systems have become a reality. The threat of cybersecurity attacks on our nation's critical control systems infrastructure, which includes our power generation facilities, presents yet another challenge to utility directors
-
World-class Training Facility Achieves Net Zero Energy
Builders in California - and around the world - are looking for creative ways to implement Net Zero Energy; EnergyIQ created a comprehensive SCADA system to support the entire project, including lighting, involving HVAC, a microgrid, energy management, solar power, and more; Phoenix Contact
More Information Top
-
Information Technology For Balanced Manufacturing Systems
40 ARCHITECTURE OF A WEB-BASED POWER SCADA SYSTEM USING J2EE TECHNOLOGY .
-
SCADA communication and security issues
For example, one record shows an SQL slammer worm using four paths in the control systems to attack: (i) a nuclear power plant- processing computer with a contractor’s telephone line, (ii) a power SCADA system through a virtual private network (VPN), (iii…
-
Solutions for SCADA system communication reliability in photovoltaic power plants
[3] Hamoud, G. Chen, R.-L. Bradley, “Risk assessment of power systems SCADA ,” IEEE Power Engineering Society General Meeting, 2003, Vol.2, Jul. 2003.
-
Utility Communication Networks and Services
Power System SCADA . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Sandia SCADA Program -- High Surety SCADA LDRD Final Report
There is a collection of new issues, however, that could significantly influence the future security of electric power SCADA systems .
-
Remote Control
A number of large industrial houses involved in power system SCADA were contacted, and detailed dis- cussions were carried out with experts in the field.
-
The Teaching Experiment System of SCADA in Power System
In power system SCADA system is used to realize the data collection , monitoring and control for long-range unmanned electric power equipment running process , and to ensure the safe ,reliable and stable operation of the entire system.
-
Design and operational philosophy for a metro power network SCADA system
The Line Control centre desks would be provided with space for power system SCADA HMI's and the associated telephone/communications equipment for control of the dc traction and lv station supplies.
-
Copula‐based model for wind turbine power curve outlier rejection
Communication Vulnerabilities and Mitigations in Wind Power SCADA Systems , American Wind Energy Association WINDPOWER 2003 Conference, Texas, May 2003.
-
Data preprocessing using hybrid general regression neural networks and particle swarm optimization for remote terminal units
Fig. 1 shows the basic architecture of a typical power SCADA system .
Indicates content that may require registration and/or purchase.