-
Supplier: ValueTronics International, Inc.
Description: Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW and LabWindows drivers The Sorensen HPD15-20 Power Supply
- DC Output Power: 300 watts
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: °C Pre-regulator for low all over power loss: Integrated current mode Buck converter 5.5 V/2.5 A Post-regulators, e.g. for system and controller I/O supply: LDO1: 5V ±2%, 800 mA current limit, LDO2: 3.3 V ±2% or 2.6V ±2% (selectable output), 700 mA current limit Integrated
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: °C Pre-regulator for low all over power loss: Integrated current mode Buck converter 5.5 V/2.5 A Post-regulators, e.g. for system and controller I/O supply: LDO1: 5V ±2%, 800 mA current limit ,LDO2: 3.3 V ±2% or 2.6V ±2% (selectable output), 700 mA current limit Integrated
- Operating Temperature: -40 to 150 C
- Features: Other
-
-
Supplier: ValueTronics International, Inc.
Description: power = 125VA. Screw terminals 300 V 1 A 2 MHz 108 3 ms Maximum power = 125VA. 2 current measure channels. D-sub 300 V 500 mA 2 MHz 108 1 ms Reed relays. D-sub 300 V 2A 10 MHz 108 3 ms Maximum power = 125VA. Screw terminals 300 V 1 A 2 MHz 108 3 ms 2 analog outputs. 16 digital
-
Supplier: Electro Optical Components, Inc.
Description: materials and it is possible to use BBO Pockels cells at average power levels of hundreds of watts and power densities of several kW/cm2 In addition to this excellent power handling, BBO Q-switches have very low levels of piezo-electric resonances. For Q-switching, lasers
- Wavelength Range: 220 to 2,000 nm
- Aperture: 2 to 8 mm²
- Q-switch Type: Electro-optic
-
Supplier: Newport MKS
Description: Current, Power, and Intensity Control Modes The OPS Series power supplies allow the lamp to be operated in power, current, and intensity control modes. There is very little difference in the short term output stability when operating a QTH lamp in constant current or constant
- Lamp / Output Power: 45 to 250 watts
-
Supplier: Newport MKS
Description: Constant Current, Power, and Intensity Control Modes The OPS Series power supplies allow the lamp to be operated in power, current, and intensity control modes. There is very little difference in the short term output stability when operating a QTH lamp in constant current or
- Lamp / Output Power: 600 to 1,000 watts
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to DC
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Electro Optical Components, Inc.
Description: materials and it is possible to use BBO Pockels cells at average power levels of hundreds of watts and power densities of several kW/cm2 In addition to this excellent power handling, BBO Q-switches have very low levels of piezo-electric resonances. For Q-switching, lasers
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33EPXXGS50X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to DC
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Banner Engineering Corp.
Description: an external switch, controller or computer for setting window limits - ideal for inaccessible applications such as roll diameter detection for overhead cranes Features adjustable response speeds of 40 to 1280 milliseconds for short-range models and 80 to 2560 milliseconds for
- Operating Distance: 3.93701 to 118.1103 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the following
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the following
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on
- Measuring Range: 1.5 to 150 amps
- Response Time: 200,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the following
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated power amplifier with dynamic frequency control PID servo control with dynamic parameter switching Data recorder Powerful macro programming language, e.g., for stand-alone operation Extensive software support, e. g., for LabVIEW, shared libraries for Windows and Linux Servo
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 200 volts
- Rated Power: 15.000000000000002 to 24 watts
- Supply Voltage (DC): 24 volts
-
Supplier: ValueTronics International, Inc.
Description: decades plus slidewire,with central readout window Terminals provided for external detector,unknown,external battery,or external standard to extend range of the bridge Limits of error ±0.05% of reading. Improves to ±0.03% as the "A" dial is switched from the 1 to the 10 position
-
Supplier: OMEGA Engineering, Inc.
Description: power jack for extended use with the optional AC adapter. The HH802W and HH803W models replace the USB port with a built in wireless interface for cable free data transmission to a PC when purchased with the optional wireless receiver and Windows software. The HH802U is a dual input
- Fahrenheit Scale: -328 to 2,498 F
- Additional Output Options: "Output" is a switch or alarm signal
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Has Internal Timers or Counters, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: ValueTronics International, Inc.
Description: poor-quality data Average Power, Duty Cycle Corrected Pulse Power, and Measurement Logging on All Models Included Applications run under Microsoft Windows: Power Meter Application High-speed Logging Application LabVIEW Drivers and Programming Examples for Most Common
- Frequency Range: 8,000 MHz
-
Supplier: Tripp Lite by Eaton
Description: optional BP48V24-2U (limit 1), BP48V60RT3U (no limit) or BP48V27-2US (no limit) external battery packs (max output is reduced to 1600w with external battery packs connected) External battery configurations require the use of Tripp Lite's External Battery Configuration Software
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 11.9 minutes
-
Supplier: Acromag, Inc.
Description: microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option
- Operating Temperature: -13 to 158 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage, Relay / Switch Output
- Mounting Options: DIN Rail Mounting
- Local Interface: Digital Front Panel
-
Supplier: Transmotec
Description: screw or ball screw with adjustable limit switches. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Tripp Lite by Eaton
Description: overvoltages High 95% efficiency rating in line-power mode offers reduced power consumption and BTU emisssions Internal batteries offer 20.7 minutes at 50% load (300W) and 8.5 minutes at 100% load (600W) Extended runtime is available with optional BP24V15RT2U (limit 1),
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 20.7 minutes
-
Supplier: Transmotec
Description: robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Integrated preset limit switches •
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Tripp Lite by Eaton
Description: brownouts and overvoltages High 96% efficiency rating in line-power mode offers reduced power consumption and BTU emisssions Internal batteries offer 10 minutes at 50% load (1440W) and 3 minutes at 100% load (2880W) Extended runtime is available with optional BP48V24-2U / BP48V242UTAA
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.879999999999999 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet or RS-232 with an ASCII interface available for both Windows and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: software support, e. g. for LabVIEW, shared libraries for Windows and Linux Mercury class motion controller Daisy-chain networking for up to 16 axes operated via a common computer interface. Interfaces: USB and RS-232 for commands. A/B (quadrature) encoder input. TTL inputs for limit
- Rated Power: 30.000000000000004 watts
- Supply Voltage (DC): 24 volts
- Maximum Output Voltage: 0 to 100 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both Windows and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Tripp Lite by Eaton
Description: integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert UPS monitoring software is available via free download. Emergency Power Off (EPO) interface. LED display reports UPS operating mode, line power availability, battery
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 11.3 minutes
-
Supplier: Acromag, Inc.
Description: Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output Mechanical relay (25V @ 5A) alarm 10-36V DC power Software configured Performs linearization, square root extraction, and optional limit alarm functions
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: Marposs Corp
Description: signals). GEMDS can be operated as a stand-alone solution. The display and control software runs on Windows (Win 7/10) based machine control panels or on Siemens Linux based systems (TCU). The software can also be installed on 7"/10" industrial PCs from Marposs as well as on any
-
Supplier: Warner Linear
Description: housing resists corrosion and provides protection from dirt, dust and humidity The M-Track 1 has a temperature operating range of –15º to +150º F (-26º to + 65ºC) Standard stroke lengths of 2, 4, 6, 8, 10, 12 inches (50, 100, 150, 200, 254, 300 millimeters) are available Internal limit
- Device Type: Rod Type
-
Supplier: ACCES I/O Products, Inc.
Description: such as in test equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: TelephoneStuff.com
Description: integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - UPS
- Volt-Amp Rating: 2.2 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: TelephoneStuff.com
Description: USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system (read more)
Browse Pressure Switches Datasheets for DigiKey -
can be observed through an inspection window on the front of the switch. VHS switch disconnectors are available in single-phase, three-phase, or four-phase abreast configurations, designated by an S, T, or F suffix appended to the catalog number when ordering. Key Features (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
automatic control or asset management system can help protect from cyber sabotage. They provide reliable protection for equipment and personnel, and help prevent costly long-term interruptions in process and utility plants. Requiring no additional power, the electro-mechanical switches form an additional (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
. Modules using the C14 inlet are typically specified for applications 10A and below. Outlet An outlet is an IEC 60320 connection device that provides access to electricity from a power source. Outlets range from 10-20 amps. Switch The switch is used to turn the (read more)
Browse Power Entry Modules Datasheets for Interpower -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Federal Register > Tuesday, September 1, 2009 > [74 FR 45143] Federal Motor Vehicle Safety Standards; Power-Operated Window, Partition, and Roof Panel Systems
SAFETEA-LU mandated that NHTSA limit power window switches to a pull-to-close type, thereby prohibiting other types of switches which may have complied with the ball test, such as recessed toggle or rocker switches.
-
MOSTS: a mobile robot with a spherical continuously variable transmission
To achieve this operation we have adopted an internal gear driven by a simple actuator, e.g., a limit switch used in power windows , or a step motor, etc.
-
Federal Register > Wednesday, September 15, 2004 > [69 FR 55517] Federal Motor Vehicle Safety Standards; Power-Operated Window, Partition, and Roof Panel Syste...
The potential benefits attributable to safer switches are limited to power - window incidents resulting from inadvertent actuation.
-
Federal Register > Wednesday, April 12, 2006 > [71 FR 18673] Federal Motor Vehicle Safety Standards; Power-Operated Window, Partition, and Roof Panel Systems
Although the evidence from the case data is limited , it appears that the power window switches involved in events leading to death and injury are primarily designs where the switches were largely or totally exposed.
-
Direct torque control, induction motor vector control without an encoder
This input is used to vary the differential hysteresis limit windows such that the switching frequencies of the power output devices are maintained within the range of 1.5 kHz to 3.5 kHz.
-
Direct torque control, induction motor vector control without an encoder
This input is used to vary the differential hysteresis limit windows , such that the switching frequencies of the power output devices are maintained within the range of 1.5–3.5 kHz.
-
Sliding mode audio class-D amplifier for portable devices
The variable hysteresis window width limits the switching frequency variation due to the power supply voltage range.
-
High Performance AC Drives
This input is used to vary the differential hysteresis limit windows , such that the switching frequencies of the power output devices are maintained within the range of 1.5 to 3.5 KHz.
-
The integration of logic synthesis and high-level synthesis
…other things that are important to detailed logic design that are not captured well in a structural format: detailed timing constraints, timing boundary conditions, testability re- quirements, limits on power dissipation, allowable clock skew, and simultaneous switching windows are examples of this…
-
A DECT testbed for applications and services studies
…provides the addressing for the lower lines on the DPRAM, DPRAM address decoding and any time dependent control signals. latter includes multiplex windows for the codec, correlation windows (to limit correlating on noise), power ramp and frequency switch controls, and signalling for…
Indicates content that may require registration and/or purchase.