-
Supplier: Haida International Equipment Co., Ltd.
Description: automatic fault detectionand prompt; sampling methods: volume sampling, weighingsampling and dilution sampling, sample Chinese prompt inputparameters; automatic conversion; automatic conversion ppm , percentage, mgH2O\L and its average value: Display unit: gH2O, ppm, percentage,
- Operating Temperature: 41 to 113 F
- Display: Digital Readouts
- Form Factor: Instrument
- Variables Measured: Moisture Content
-
Supplier: Process Sensing Technologies USA
Description: The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange
- Dew Point Range: 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
Supplier: Haida International Equipment Co., Ltd.
Description: production processes and products - Determination of moisture; pharmaceuticals, pesticides, food, explosives, textiles, pigments, paints, mineral raw materials and other substances in the moisture content. Item Specification Titration Method: Karl Fischer coulometry (power law);
- Operating Temperature: 32 to 104 F
- Form Factor: Instrument
- Variables Measured: Moisture Content
-
-
Supplier: Vaisala
Description: For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet your moisture measurement application requirements. The PPM1 uses an electrolytic, phosphorus
- Dew Point Range: -4 to 203 F
- Moisture Content Accuracy: 5 ±%
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Instrument, Transmitter
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a
- Dew Point Range: -20 to 95 F
- Operating Temperature: 32 to 122 F
- Moisture Content Accuracy: 5 ±%
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: Panametrics
Description: Our TDLS moisture analyzer, Aurora, provides moisture measurements from low PPM to high percentage levels. Its accurate measurements detect moisture in many applications such as natural gas TEG dehydration, natural gas storage, transmission and custody transfer, carbon
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point
- Electrical Outputs: Analog Current
-
Supplier: E+E Elektronik
Description: accurately measures water activity aw and temperature T. By entering oil-specific parameters, the hand-held meter calculates water content in oil (ppm). Probes Pressure-tight oil probe up to 20bar Together with the ball valve assembly set, the oil probe can be fitted and removed
-
Supplier: Process Sensing Technologies USA
Description: Easy to install and maintain, the Easidew Online Hygrometer measures and displays dew point and moisture content for use in a wide range of moisture applications. The Easidew Online display provides analog, digital, and dual relay alarm outputs. This hygrometer is compatible with the
- Dew Point Range: 68 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
Supplier: Shaw Moisture Meters
Description: The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics,
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Vaisala
Description: (DMP5, DMP6, DMP7 and DMP8), temperature probe (TMP1), CO2 probes (GMP251 and GMP252), moisture in oil probe MMP8, as well as our vaporized hydrogen peroxide probe series HPP270: including HPP271 to measure hydrogen peroxide vapor (ppm), or the HPP272 to measure hydrogen peroxide vapor
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, UART/0-4V, 0-2000PPM
- Form Factor: Sensor / Probe
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, UART/0-4V, 0-5000PPM
- Form Factor: Sensor / Probe
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, I2C/UART/PWM, 0-2000PPM, MINI
- Form Factor: Sensor / Probe
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, I2C/UART/0-4V, 0-2000PPM
- Form Factor: Sensor / Probe
-
Supplier: Process Sensing Technologies USA
Description: A simple and efficient, self-contained dew-point hygrometer, with filtration and flow control, for measurement of dew point or moisture content at point of use. It uses the Easidew On-Line to measure dew point in the range –100 to + 20 °C dew point, or moisture content in the range
- Dew Point Range: 68 F
- Operating Temperature: 23 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Panametrics
Description: The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer calibration
- Dew Point Range: -130 to 50 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: InspectorTools
Description: The Amprobe CM100 is a compact size CO meter for measuring and displaying the presence of carbon monoxide. The CM100 displays the CO level on its digital display. You can set the meter’s alarm to alert when a CO level goes beyond a predetermined safety level. The CM100 User manual has
-
Supplier: Vaisala
Description: Features • Measured parameters: dew point, pressure, temperature • Calculated parameters: SF6 density, normalized pressure, dew point in atmospheric pressure, ppm • Digital output RS-485 with MODBUS Key Benefits • Risk-Free, Greener Solution • Enables gas trends to be followed via a
- Dew Point Range: -58 to 86 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Pressure, Temperature
-
Supplier: Process Sensing Technologies USA
Description: The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew-point
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Terra Universal, Inc.
Description: Monitors and displays dew/frost point between -80 and +20 degrees C on LED readout Features extreme sensitivity—measures moisture volumes from 0.5 PPM to 23,000 PPM Mounts in dry boxes and other hermetically sealed enclosures for accurate in-place moisture monitoring and
- Dew Point Range: -112 to 68 F
- Electrical Outputs: Analog Current, Analog Voltage
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Shaw Moisture Meters
Description: Accurate, reliable moisture measurement for process gases and compressed air The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built for demanding
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Alpha Moisture Systems
Description: The DS1200 Dewpoint Hygrometer is a panel-mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases, dry compressed air, and dry rooms/chambers. The instrument can be factory
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Alpha Moisture Systems
Description: Model AMT Dewpoint Transmitter is a 2-wire 4-20 mA loop-powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(V),
- Dew Point Range: -184 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Shaw Moisture Meters
Description: (Silver): -100 °C to -20 °C (-148 °F to -4 °F) DP, 0 – 1,000 ppm G (Grey): -80 °C to 0 °C (-112 °F to +32 °F) DP, 0 – 6,000 ppm R (Red): -80 °C to -20 °C (-112 °F to -4 °F) DP, 0 – 1,000 ppm B (Blue): -80 °C to +20 °C (-112 °F to +68 °F) DP, 0 – 23,000 ppm
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 122 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: Shaw Moisture Meters
Description: SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response. This
- Dew Point Range: -184 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: Alpha Moisture Systems
Description: Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v),
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box to improve
- Dew Point Range: -148 to 78.8 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid’s DewTran) to
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
The new range of instruments from Shaw Moisture Meters are easy to install and operate, require little or no maintenance and include a new high performance dewpoint transmitter, the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
the equivalent dewpoint temperature at any other pressure and view trace moisture content calculations in parts per million (ppm(V)). The reverse of the calculator displays easy conversions for dewpoint temperature in a table format. Use this side to convert your trace moisture measurement to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
°C (± 3.4 °F). The output is configurable to display in °C dewpoint, °F dewpoint, ppm(v), ppb(v), g/m3 and lb/MMSCF. Incorporating the unique AutoCal function, designed by Shaw Moisture (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
AutoCal function by Shaw Moisture Meters. The SHAW dewpoint sensor can be exposed to ambient conditions, wetter than its operating range and by using the AutoCal function, the dewpoint sensor can be brought back in to equilibrium. The dewpoint (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
moisture content for your accurate calculations. Easy to use, watch our tutorial as it guides you through the process (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
maintenance strategies. Customisable measurement outputs To meet your specific process requirements, every AcuDew is factory?configured to your chosen output units. Select from: °C or °F dewpoint ppm(V) or ppb(V) moisture content g/m³ or lb (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
EXPLORING AIRBORNE SOUND IN A NONVACUUM FREEZE‐DRYING PROCESS
air streams were monitored with an electrolytic moisture meter in ppm by volume (Consolidated Electrody- namic Corp.
-
Studies of the ionization chemistry in the re-circulation loop of the differential mobility spectrometer analyzer used to monitor air quality in the internatio...
As seen in the plot for moisture, as the water elutes from the GC column, moisture increases in the moisture meter to 6.3 ppm .
-
The mechanisms of breakaway oxidation of three mild steels in high-pressure CO2 at 500°C
This source was greater by an order of magnitude than the moisture input of the inlet gas, which was less than or equal to the sensitivity of the moisture meter (3 5 ppm ).
-
Release of volatile fission products from UO/sub 2/
100 ppm (monitored by a moisture meter ) to assure perfect stoichiometry .
-
Charge density enhancement due to recirculatory flow
The moisture content was measured to be 34 ppm with a Mitsubishi moisture meter , which performs a Karl Fis- cher titration.
-
Patterns of ion distributions from a cylindrical 63 N i foil in an ion mobility spectrometer
Moisture was 150 ppm from a Series II Moisture Meter (Panametrics, Waltham, MA).
-
BEATRIX-II, phase II: Data summary report
After an initial peak of 2300 ppm , the indicated moisture from the meter on the Phase 11temperature-gradient-canistersweep gas went to zero.
-
Moisture / Instruments / Calibration
PPM Meter - Automatic Microprocessor Based Moisture Titrator .
-
Moisture / Electrodes
PPM Meter - Automatic Microprocessor Based Moisture Titrator .
-
Moisture / Indicators
PPM Meter - Automatic Microprocessor Based Moisture Titrator .
Indicates content that may require registration and/or purchase.