Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Testing Methods of Precipitation Equipments
-
Supplier: SAE International
Description: Aircraft surface precipitation static (p-static) charge can be generated when aircraft fly through ice particles, rain, snow and dust. However, in the context of p-static protection, this document is used for providing guidance for any thing that charges the outer surface of the aircraft
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for testing the compatability of lithographic ink resins in high boiling ink solvents by precipitation temperature. 1.2 This test method uses laboratory equipment generally available in a normal, well-equipped laboratory. 1.3 This test method
-
-
Supplier: ASTM International
Description: 1.1 These test methods cover the manual and automatic procedures for testing the compatibility of lithographic ink resins in high boiling ink solvents by precipitation temperature (cloud point) in a range from 35 to 210C. 1.2 The manual procedure in this test method uses laboratory
-
Supplier: ASTM International
Description: 1.1 These test methods cover the manual and automatic procedures for testing the compatibility of lithographic ink resins in high boiling ink solvents by precipitation temperature (cloud point) in a range from 35 to 210°C. 1.2 The manual procedure in this test method uses laboratory
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless CLAR-I-VATOR® is a high rate, solids contact clarifier used for economical and efficient chemical precipitation in water and wastewater treatment applications. It combines flash-mixing, flocculation, clarification, sludge collection and sludge thickening in one unit
- Features: All Clarifiers, All Sedimentation Equipment
- Equipment Type: Conventional Clarifier
- Application / Industry: Waste / Sludge
-
Supplier: Trinity Brand Industries
Description: 17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC). The corrosion
- Overall Thickness: 0.006 inch
- Features: Coil Stock, Ferrous / Iron Based - Any Type, Other
- Type: Stainless Steel (UNS S)
-
Supplier: Kontek Ecology Systems Inc.
Description: Maxi-Polish automatic, multimedia, filtration systems are PLC controlled, and designed to eliminate suspended solids from a waste stream. Typical applications include suspended solids carryover that occurs from clarifiers and other conventional precipitation reactors. Maxi-Polish incorporates
-
Supplier: Aruba Wireless Networks
Description: temperatures, persistent moisture and precipitation, and are fully sealed to keep out airborne contaminants.
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Meter Group
Description: like radiation interception, energy conversion, momentum, gas exchange, precipitation interception, and evapotranspiration.
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Mounting / Loading Options: Handheld / Field
- Features: Other
- Properties Analyzed: Permeability - Liquid
-
Supplier: Hobart Brothers, an ITW Company
Description: precipitation. Applications Single and Multiple pass DCEP, AC, All Position Industries Pressure vessels for chemical plants and oil refinery equipment. AWS E347-16
- Diameter / Thickness: 0.15625 inch
- Welding Filler Types: Steel - Stainless
-
Supplier: DAS Environmental Expert GmbH
Description: wastewater can be separated more easily. Other options to remove harmful substances from the wastewater are precipitation, ionic exchange, flocculation or UV-treatment.
-
Supplier: Checkers
Description: crumble, rot or deteriorate. Resists tire scuffing. Resistant to damage from ultraviolet light and precipitation including ice, road salt, gas and oil. Does not change with extreme weather swings. Molded highway reflective tape makes curb highly visible at night No painting or maintenance
-
Supplier: Hewlett Packard Enterprise
Description: temperatures, persistent moisture and precipitation, and are fully sealed to keep out airborne contaminants. AP type: outdoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n In addition to 802.11n data rates, the 2.4-GHz radio supports 802.11ac data rates using 256-QAM modulation. 2x2 MIMO
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Checkers
Description: lasting durability and dependability Built to withstand abuse from ultraviolet light and precipitation including ice, road salt, gas and oil and does not change with extreme weather swings The modular interlocking tongue and groove system, creates a uniform surface fit any road width's
-
Supplier: Checkers
Description: lasting durability and dependability Built to withstand abuse from ultraviolet light and precipitation including ice, road salt, gas and oil and does not change with extreme weather swings The modular interlocking tongue and groove system, creates a uniform surface fit any road width's
-
Supplier: Checkers
Description: lasting durability and dependability Built to withstand abuse from ultraviolet light and precipitation including ice, road salt, gas and oil and does not change with extreme weather swings The modular interlocking tongue and groove system, creates a uniform surface fit any road width's
-
Supplier: Universal Wire Works Inc.
Description: Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and
- Tensile Strength (UTS): 86,000 psi
- Elongation: 42 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Flux Cored Wire
-
Supplier: Weldaloy Products Company
Description: of Precise Heat Treating Heat treating has two major phases. The first is called high temperature solution heat treating. This phase is applied to dissolve all constituents and create a uniform metal matrix. The second phase is a lower temperature heat treating‚ called precipitation or age
- Heat Treating Processes: Annealing, Precipitation Hardening / Aging, Solution Treating, Stress Relieving
- Services: Development Assistance, Grinding / Machining, Laboratory Testing & Inspection, Packaging
- Equipment Capability: Furnace
- Features: Midwest US Only, North America, Other, United States Only
-
Description: (Nickel 800) Strip, Coil, Foil, and Wire, AMS 5766, AMS 5871, AMS 5876, AMS 5877, ASTM B 408, ASTM B409 APPLICATIONS OF INCOLOY 800 Muffles Radiant tubes Heat Treat Trays Cracker Tubes Manifolds Food processing Furnace equipment parts DESCRIPTION lncoloy® 800 is a nickel-iron-chromium alloy
- UNS Number: 8,800
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 30 %
-
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective coatings,
-
Supplier: AMPP Resources
Description: alloys, fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective
-
Supplier: ZGC, Inc.
Description: PortaBrace Shoulder Case Your 'œnever without' rain protection! The SHOULDER CASE is a custom tailored padded camera cover that protects the camera from bumps, hits and scratches. Securely wrapped and strapped reduces the risk of camcorder damage due to precipitation, dust, and other harsh
- Features: Audio/Visual Case, Camera Case
-
Supplier: ZGC, Inc.
Description: PortaBrace SC-D250 Shoulder Case (Blue) Your 'œnever without' rain protection! The SHOULDER CASE is a custom tailored padded camera cover that protects the camera from bumps, hits and scratches. Securely wrapped and strapped reduces the risk of camcorder damage due to precipitation, dust, and
- Features: Audio/Visual Case, Camera Case
-
Supplier: TCI America
Description: Dimethylsulfonazo III [Spectrophotometric reagent for alkaline earth metals and indicator for the precipitation titration of SO4 with Ba] / 2,7-Bis(2-sulfo-p-tolylazo)-1,8-dihydroxy-3,6-naphthalenedisulfonic Acid Photometric ReagentsWith the development of new analytical equipment and
-
Supplier: NACE International
Description: coatings, cobalt alloys, cold working, copper alloys, fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays,
-
Supplier: AMPP Resources
Description: coatings, cobalt alloys, cold working, copper alloys, fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays,
-
Description: minimize carbide precipitation during welding. APPLICATIONS Furnace parts Heat Exchangers Paper Mill Equipment Exhaust Parts in Gas Turbines Jet Engine Parts Oil Refinery Equipment
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 31,008
-
Supplier: ZGC, Inc.
Description: PortaBrace SC-DC500Shoulder Case (Blue) Your 'œnever without' rain protection! The SHOULDER CASE is a custom tailored padded camera cover that protects the camera from bumps, hits and scratches. Securely wrapped and strapped reduces the risk of camcorder damage due to precipitation, dust, and
- Features: Audio/Visual Case, Camera Case
-
Supplier: AMPP Resources
Description: steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective coatings, sealing rings, shot peening, sour environments, springs, stainless steels, sulfide stress cracking, valves, welding. This
-
Supplier: SAE International
Description: conducted and radiated electromagnetic emissions and transients generated by the installed electrical and electronic systems which may affect other installed electrical and electronic systems on the aircraft. Application of appropriate electrical and electronic equipment EMC requirements are
-
Supplier: ASTM International
Description: extrusion press solution heat treatment for aluminum alloys and does not cover precipitation hardening (aging) processing. The alloy billets shall be preheated prior to being extruded. Heating methods shall include, but not limited to, induction, flame impingement, or forced air. Pertinent
-
Supplier: AMPP Resources
Description: equipment, precipitation-hardening steels, sour environments, stainless steels, sulfide stress cracking
-
Description: This NACE Standard establishes material requirements for resistance to sulfide stress cracking (SSC) in sour refinery process environments, i.e., environments that contain wet hydrogen sulfide (H2S). It is intended to be used by refineries, equipment manufacturers, engineering contractors,
-
Supplier: Hubbard-Hall Inc.
Description: conventional hydroxide precipitation systems or with organic precipitants such as Aquapure™ P 601. This polymer is highly concentrated and is always made down (diluted), into a day tank. FEATURES AND BENEFITS High charge, high molecular weight anionic charge Easy to use powdered flocculant
- Form & Features: Powder
- Function: Settling Agent / Flocculant
- Applications: Water Treatment
Find Suppliers by Category Top
Featured Products Top
-
Precipitation is one of the most efficient methods known for removal of sub micron particles from contaminated air. Electrostatic Precipitator acts as a magnet, attracting unwanted particles from the passing air, resulting in a clean and less odor discharge. (read more)
Browse Mist Collectors Datasheets for Ducon Environmental Systems -
ESPEC North America Inc | Qualmark Products and Services
Repetitive-shock Vibration Test System - OVTT 18
system is ideal for No Fault Found (NFF) precipitation screens of field returns, repair verification and random vibration test of small products. The OVTT 18 utilizes ESPEC Qualmark's patented six-degree-of-freedom vibration technology and is designed with reduced air requirements and low noise (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
sealing screw is perfect for protecting outdoor equipment exposed to precipitation, saltwater, water, moisture, chemicals, and pressure fluctuations, such as: Flow Pumps and Meters Spray Nozzles Electrical Enclosures Hydraulic Pumps Positive (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
precipitation from seeping into equipment and damaging it or out and potentially harming the environment. If you are designing military and aerospace equipment, the undercut O-ring groove system is best. Unlike sealants, the undercut O-ring groove system must meet strict military protocols and (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
volatilization of low-molecular-weight siloxanes and the precipitation of silicone oil that cause contamination. At the same time, it delivers industry-leading thermal performance — thermal conductivity up to 8.0 W/m·K — so heat from processors, accelerators, and power modules is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Can develop high strength by cold working. Additions of molybdenum (up to 7%) can increase the corrosion resistance. Typical use: Food equipment, chemical equipment, architectural applications. Precipitation Hardening – Typical grade: 17-4 Chromium (12 – 28%), Nickel (4 (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
applications. Precipitation Hardening – Typical grade: 17-4 Chromium (12 – 28%), Nickel (4 – 7%); martensitic or austenitic. Develop strength by precipitation harden reaction during heat treatment. Typical use: valves, gears, petrochemical equipment (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
customer, industry, and military specifications • Identify potential failure modes related to corrosion, electrical shorts, and material degradation Capabilities • Rainfall Simulation — controlled precipitation rates with or (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
, silicone-free resin base, AF800 prevents the volatilization of low-molecular-weight siloxanes and the precipitation of silicone oil that cause optical contamination and intermittent circuit issues. At the same time, the pad provides robust mechanical properties — excellent tensile strength and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
-proof seal. This impenetrable, air-tight seal prevents contaminants, i.e. water, oil, gas, fluids, precipitation, saltwater, dust, moisture and more, from entering and damaging equipment or leaking out and potentially harming our environment. Available in corrosion-resistant metals (i.e., stainless (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
A Guide to Precipitation - Hardening Stainless Steel Alloys
Designers of stainless steel and nickel alloy products are routinely faced with making tradeoffs between the properties needed for manufacturing and those required for its end use. When such compromises begin to adversely impact cost or performance, precipitation hardening (PH) alloys may offer
-
Rain Gauges Used for Forecasting Precipitation in Norway
Roar Has installed RainWise rain gauges in a number of remote locations.
-
How does Low-Field NMR Technique Study the Evolution of Wax Mobility during Wax Crystallization?
Doctor Batsberg Pedersen et al. first introduced low-field NMR to analyze wax precipitation in crude oil. They compared the amount of precipitated wax of 17 crude oils with the amount of wax determined by the acetone precipitation method with high accuracy. Yalaoui and his team used the CPMG
-
Tuning in to New Solvents
and effective technique, but is restricted by the limited solubility of drugs in SCFs. is another popular technique, shown in ). In this case, a gas such as CO is added to an organic solution of a desired drug, resulting in the expansion of the organic solvent and the precipitation of uniform drug particles
-
Case Study: Using & Monitoring Composite Insulators on Overhead Lines under Natural Pollution
of Pernambuco. This region is characterized by limited precipitation, typically only from April to August, as well as frequent fog and mist. This case study refers to a section of that line that runs from Tower #284 to #397 in that area.
-
A Guide to Centrifuge Selection
Solid-Liquid separation through centrifugation is often. a crucial step to obtain the desired product after. L.. precipitation or crystallization. thhere are two types. of centrifugation (also called dewatering or deliquoring): filtering and sedimenting. This guide focuses mainly on. filtering
-
Could Electric Actuators have prevented the Great Flood of Paris?
Since the middle of the 20th century, to regulate the level and the flow of water of a river, many cities use sluice, knife or slide gates. They can be essential in protecting against flooding in times of non-discontinuing precipitations but also in times of drought by regulating the flow
-
17-4 Stainless Steel Investment Casting and its Applications
Stainless steel is produced in a large number of grades that have austenitic, ferritic or martensitic structures. 17-4 is a martensitic grade that can be precipitation hardened, (leading to the 17-4 PH designation). It's often investment cast and is a good choice for parts requiring high strength
More Information Top
-
Settlement water management
Phosphorus (P) installations with flocculation filtration installations with P precipitation installations without P precipitation potassium (K) calcium (About) magnesium (Mg) kg GV t-1 TS .
-
The isolation and packaging of fission products at Hanford
The aluminus i n the Redox,wastes would plaee a serious limitation on the processing capacity of the precipitation equipment , and the phosphate ion in the m e t a l recovery wastes would cause an unknown process complication. of recovering fission …
-
Analytical technologies for real‐time drug dissolution and precipitation testing on a small scale
Such biphasic experi- ments can be conducted using the following small-scale dissolution/ precipitation equipment .
-
Design criteria for the Chloride wash process
The chloridewash process will be doneusing the Mg(OH)z/oxalicacid precipitation equipment located in room 230C of the 234-52 building at PFP.
-
Discussion on ¿Electrostatic precipitation of dust from boiler-plant flue gases¿ before the Institution, 2nd November, 1944
Electrostatic precipitation equipments are always run at the maximum possible voltage consistent with obtaining trouble-free running, i.e. freedom from sparkover in the treater.
-
Patent reportings on chemisch‐technische apparatuses.
Elektrisehe Staubniedersehlagseinrichtung,1 connected to a fuel dryer. dad. gek., daB in the line fiihrenden of the dryer after the electrical precipitation device the ausfiillendes the line cross-section, moved past a stripper screen aIs fire protection is arranged.
-
Physicochemical Treatment Processes
Precipitation equipment must be designed to ensure that the solid-formation process proceeds rapidly and produces solids that are easy to handle.
-
I-NERI ANNUAL TECHNICAL PROGRESS REPORT: 2006-002-K, Separation of Fission Products from Molten LiCl-KCl Salt Used for Electrorefining of Metal Fuels
In the case of oxygen bubbling, KAERI utilized lab-scale rare-earth (lanthanide elements) precipitation equipment with a 4-kg maximum batch size.
Indicates content that may require registration and/or purchase.