Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: RS232 data interface Overload protection Electronic filters for adapting the balance to the ambient conditions conversion by toggling, counting ISO/GLP-compliant recording and printing capability using an optional data printer or PC The CPA Series offers an especially high level of quality
- Capacity: 35.28 lbs
- Resolution: 0.0000002205 lbs
- Width / Diameter: 11.7 inch
- Length: 15.6 inch
-
Supplier: Setra Systems
Description: The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how much weight is zeroed out. For instance, the 0.001g resolution
- Capacity: 0.90405 lbs
- Width / Diameter: 4 inch
- Type: Bench / Counter Scale, Laboratory / Analytical Balance
- Display: Digital Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Quintix® Precision Balance QUINTIX213-1ORU Enjoy weighing with our easiest to operate Sartorius lab balance Save time and improve your workflow with simple menu navigation and integrated applications at the touch of a key Set your mind at ease - maximum accuracy all the time
- Capacity: 0.46305 lbs
- Resolution: 0.000002205 lbs
- Width / Diameter: 4.724412 inch
- Type: Bench / Counter Scale, Laboratory / Analytical Balance
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Electronic Balance 1. High quality & high accuracy 2. Reasonable price 3. Great after-sale service The electronic balance adopts imported high-precision sensors with a double overload protection device, so as to extend its service life. It has automatic weight
- Capacity: 0 to 0.6615 lbs
- Width / Diameter: 12.598432 inch
- Length: 7.87402 inch
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing
- Capacity: 1.3671 lbs
- Resolution: 0.000002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled body and large pan is for operator comfort during bulk
- Capacity: 26.46 lbs
- Resolution: 0.0002205 lbs
- Width / Diameter: 13.5826845 inch
- Type: Bench / Counter Scale, Laboratory / Analytical Balance
-
Supplier: Transcat, Inc.
Description: Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance
- Capacity: 0.4851 lbs
- Resolution: 0.000002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Transcat, Inc.
Description: Accessibility — The two piece, top-mounted draftshield doors open wide on both sides, providing ample room for sample placement, and also reduce the footprint of the draftshield in the rear of the balance when open. Capacity 620g Readability 0.01g Platform 175 x 195 mm Test Weight 600g, OIML
- Capacity: 1.3671 lbs
- Resolution: 0.00002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Transcat, Inc.
Description: Product Highlights Intelligent Performance – All Explorers have newly optimized linearity and repeatability specifications and enhanced vibration filtering for better balance stability. All models also come standard with AutoCalTM automatic internal calibration. These combined enhancements
- Capacity: 13.671 lbs
- Resolution: 0.0002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Parco Scientific Company
Description: Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable
- Capacity: 3.3075 lbs
-
Supplier: Seedburo Equipment Company
Description: precision balances. Both the PB153 and PB303 balances are manufactured with an all die-cast metal housing, MonoBlock weighing technology including permanent shock and overload protection. They are easy to operate with large, ergonomic touch-sensitive keys, RS232 interface and
-
Supplier: Seedburo Equipment Company
Description: precision balances. Both the PB153 and PB303 balances are manufactured with an all die-cast metal housing, MonoBlock weighing technology including permanent shock and overload protection. They are easy to operate with large, ergonomic touch-sensitive keys, RS232 interface and
-
Supplier: Cole-Parmer
Description: drafts or temperature changes • Lock down mounting part offers additional security from theft • Selectable multi-language display and output • Fast stabilization and response time
across the supercapacitors, ensuring minimal additional leakage currents. FEATURES & BENEFITS: Simple and economical to use Precision factory trimmed Automatically regulates and balances leakage currents Scalable for larger (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
, resulting in minimal power loss. By effectively balancing series and parallel-connected supercaps, these MOSFETs provide a reliable solution for a wide range of applications. Featuring a precision gate threshold voltage in the Vt mode, the SAB MOSFETs ensure accurate voltage regulation. When (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Understanding Airflow Balance in Biological Safety Cabinets: Why Performance Envelopes Matter Class II biological safety cabinets (BSCs) are essential for laboratories working with biohazards (read more)
Browse Biological Safety Cabinets Datasheets for Baker
automatically balance leakage currents and manage over-voltage, enabling ultra-low power usage in supercapacitors used in a series stack. The board uses ALD’s SAB MOSFETs to balance the leakage current in each individual supercapacitor cell, even for cells of 3000 Farad (F) or more. The PCB (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
equipment, barcode scanners, advanced metering boxes, and battery backup systems. The MOSFETs can balance two to four supercaps with very small voltage differences and dissipate no power beyond the actual leakage current differences between the two cells. When VIN = 3.0 V is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Vibration Isolation Table Vibration Control for Optical Microscopes and Precision Balances Using NonBuren, with its excellent vibration damping and shock absorption, we’ve achieved a level of vibration control that goes beyond conventional rubber (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC
0.500” diameter relief valves use the patented “momentum free” design concept, which compensates for momentum forces that upset the normal force balance of a direct acting valve. These momentum forces are produced by localized pressure gradients (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The)
Engineers and manufacturers require reliable precision components that balance performance and cost efficiency across various mechanical and consumer applications. Manufactured from AISI 1010/1015 carbon steel, these precision balls offer consistent (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
As advanced motion systems demand greater positioning accuracy and load stability, gearbox performance has become increasingly critical to overall system precision. Conventional solutions often struggle to balance backlash control, rigidity, and load capacity in (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
Conduct Research Top
-
Balancing Quality and Budget in Precision Pin Manufacturing
The selection of materials significantly impacts both the cost and quality of precision pins
-
Motors for Craniotomy Hand Tools
Craniotomy hand tools are high speed drills used in Neuro (Skull) surgeries. These highly complex procedures require very high precision and balancing. Even minor vibrations or jerks could impact the outcome of surgeries. These quick coupling hand pieces require perfectly balanced motors with low
-
Proper Shaft Fits for Precision Coupling Devices
When sizing high performance drive components, proper shaft fit is an important consideration in helping to maintain concentricity and balance in the rotating equipment. In v-belt drives, chain drives and other low-cost / low-speed systems, designers often give little thought to shaft fit. Many
-
Developing Needs of the EV Market - Challenges and Opportunities in EV Testing
Testing of Electric and Plug-in Hybrid Electric vehicles has new challenges with respect to the ever-increasing demands of the EV market, the test cases, and the testing procedures. Main questions arise from the fact that automotive companies have to balance testing coverage and risk with cost
-
Understanding Challenges and Opportunities of Electric Vehicle Testing
Testing of Electric and Plug-in Hybrid Electric vehicles has new challenges with respect to the ever-increasing demands of the EV market, the test cases, and the testing procedures. Main questions arise from the fact that automotive companies have to balance testing coverage and risk with cost
-
Introduction to Load Cells
components and in stand-alone load cells. Today, except for certain laboratories where precision mechanical balances are still used, strain gage load cells dominate the weighing industry. Pneumatic load cells are sometimes used where intrinsic safety and hygiene are desired, and hydraulic load cells
-
Floating Point Routines
together with versions in 24-bit reduced format. The techniques and methods of approximation pre-sented here attempt to balance the usually conflicting goals of execution speed verses memory consumption, while still achieving full machine precision estimates. Although 32-bit arithmetic routines
-
Floating Point Routines
together with versions in 24-bit reduced format. The techniques and methods of approximation pre-sented here attempt to balance the usually conflicting goals of execution speed verses memory consumption, while still achieving full machine precision estimates. Although 32-bit arithmetic routines
More Information Top
-
Balances
Since 1993 work on the history of precision balance production in the region of the Suabian Alb.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1717 - Systematic Radiolo...
According to Setra Systems, Inc., and Mettler Toledo, major manufacturers of precision balances , 3 H is not currently being used on balances of precision (Phone call, G. Zenoni, Safety and Quality, Setra Systems, Inc., Acton, MA, July 1996; phone call, Sales Support …
-
Price Scale - Price Scale Manufacturers, Suppliers
0.1g Industrial Electronic Precision Balance Electronic Price Computing Scale Sensitivity .
-
The beam balance as an instrument for very precise weighing
Reference should also be made to descriptions of various high- precision balances .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Lab-Balances/Cubis/Data-Sheets/Data_Cubis_W--2025-e.pdf
Precision Balances Model .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Lab-Balances/Cubis/Manuals/MAN-Cubis_MSE-e.pdf
Analytical and precision balances with a weighing range of up to 15 kg .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Lab-Balances/Cubis/Manuals/MAN-Cubis_MSA_User_Manual-e.pdf
Analytical and precision balances with a weighing range of up to 15 kg .
-
Mass Metrology
S.N. Afanasov, S.V. Biryuzov, et al., Estimating the metrological characteristics of a precision balance . Meas.
Indicates content that may require registration and/or purchase.