Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reverso Pumps, Inc.
Description: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water)
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Features: AC Powered, Cast Iron, Wastewater, Wastewater Treatment Pumps, Water Pumps
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps
-
Supplier: Vaughan Company
Description: nearby communities. That’s why Vaughan Company has developed the Vaughan Chopper Storm™, a fully enclosed stand-alone emergency backup pump solution. For municipal facilities investing in flood resilience, this is the backup pump solution for you. Pump systems are only as strong
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
-
-
Supplier: Hartell Pumps
Description: The LTA pumps are completely self contained units that are easy to connect directly to laundry tray tubs. Lightweight and compact, these models eliminate reservoirs, traps, extra fittings, and costly labor. This pump includes a pressure activated switch that turns on the
- Maximum Discharge Flow: 600 to 1,650 GPM
- Horsepower: 0.125 HP
- Features: AC Powered, Other
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and tighten. To activate
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding municipal, commercial and industrial sewage. Cutter System:
- Pump Type: Centrifugal Pumps, Grinder Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Taco Comfort Solutions
Description: and testing and automatic, manual reset mode and are available in 24VAC or 120VAC models. The Taco LWCO can act as either the primary or secondary low water cutoff on low-pressure steam boilers, the primary limit control on hot water boilers or to protect pumps from
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: Parker Sporlan Division
Description: The Heat Pump Liquid Line Filter-driers - Sporlan HPC Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance heat
- Features: Other
-
Supplier: Suttner America Company
Description: Water-flow activated switch to control the on and off of the burner. Although the most popular application is high pressure washing, the flow switch is suitable for other appliances, including carpet cleaning equipment, steam boilers and other types of pumping systems.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 257 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: ALLDOS Inc.
Description: material feeding system • Ultrasonic sensor for continuous level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface
- Pump Type: Dosing Pumps
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines, vacuum pumps, and
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines, vacuum pumps, and
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Jet Edge
Description: unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: Alpine Technical Services
Description: is fully compliant with ANSI Z358.1 2009 Standards for safety showers and eyewashes. This all-electric model includes an effective immersion heater to maintain the temperature of the water in the tank above the ANSI minimum temperature of 16°C (60°F). Water pressure is provided
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
-
Supplier: Terra Universal, Inc.
Description: ppm oxygen. Additionally, each box has been factory tested to have no detectable leaks greater than 0.0001 ml/sec. Chamber and Pressure Gauge Main chamber pressure gauge monitors pressure between -5 to +5 inches of water gauge. The Pressure Relief valve activates
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: APV, An SPX Brand
Description: by the seawater-driven ejector. At this pressure, the seawater to be distilled enters the evaporator where it evaporates at approx. 44°C - 49°C when passing the plates heated by the heating medium - typically hot water (engine jacket water) at 75°C - 90°C. The steam leaves the
-
Supplier: UE Systems, Inc.
Description: valve leak, an alarm is activated. IV. A food producer automatically washes large tanks with an internal spray wand. A sensor mounted on the outer wall detects the spray of water as it hits the interior wall. A localized indicator signals a ” no-wash” condition. V. An Electric utility
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: Filtertech, Inc.
Description: to meet your specific application requirements. The TEB produces two components from the breaking process, highly concentrated oil and either water vapor or distilled water if a condenser option is incorporated. There is no need for further treatment because the water vapor is
-
Supplier: Lift Products, Inc.
Description: Steel Round Top Stainless Steel Base Frame Steel-It Scissor Arms Water Resistant Remote Power Unit Stainless Steel Bearings Water Proof Lift Limit Switch Request A Roto-Max Quote Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Northwest Screen Systems
Description: pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation combined
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most components are made of welded polypropylene.
- Features: Immersion Systems - Agitated / Scrub
-
Supplier: Northwest Screen Systems
Description: filter, the solvent is returned to the reservoir for reuse. Because the solvent is filtered before being returned to the reservoir, there is no sump to clean out. Screen Systems biodegradable solvents are water soluble and easily removed from the screen with water. The cabinet and most
- Type: Cleaner / Cleaning Agent
-
Supplier: Lift Products, Inc.
Description: yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally mounted
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler cooling pump (SCAC) — gear-driven centrifugal Diesel Fuel System Fuel filter Fuel transfer pump Flexible fuel lines Fuel priming pump Electronically controlled unit injectors Exhaust System Exhaust flexible fitting, adapter and flanges Dual turbochargers with
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: cooled packages sized for 45°C ambient air temp, gear-driven centrifugal jacket water pump, de-aeration expansion tank, exhaust gas heat exchanger (cooler), additional heat load from exhaust heat exchanger included in cooling circuit Exhaust System ATEX designed and tested exhaust
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
, more than 60 years later, packaged Smith & Loveless pumping systems, featuring durable S&L Non-Clog Pumps, handle water and wastewater for municipalities, devlopments, and industry. Our complete line of factory-built and tested pumps and systems include above-grade and underground wastewater (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
of carbon. Allows good flow but can channel (create paths of least resistance). Carbon Block: A fine powder of carbon compressed into a solid block under high pressure. More effective at filtering fine particles and has longer contact time. Common in water pitcher filters and under (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
requirements. The brushless motor contributes to efficient operation and extended service life, while the pump operates at below 55 dB for quieter water delivery in residential, mobile, and outdoor environments. 50 PSI Pressure and 3.3 GPM (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
Pump Handbook, Fourth Edition > JET PUMP APPLICATIONS
When the surface pump is activated , pressure water through the eductor entrains water from the well, lifting it high enough to enable the mechanical pump to carry it to the surface.
-
Design of control for efficiency of AUV power systems
The system first empties the water from the snorkel plenum by opening the high-pressure and low- pressure valves and activating the water pumps .
-
States > Iowa > State > Administrative Bulletin > 2007 > [2007 IA Register 214] 02/14/2007
…the Continental Fire Sprinkler Company, most nursing facility fires start in a room where only four sprinkler heads are required to extinguish the fire, and a sys- tem without a fire pump has enough water pressure to acti- vate the sprinkler system.
-
States > Iowa > State > Administrative Bulletin > 2007 > [2007 IA Register 411] 04/11/2007
…the Continental Fire Sprinkler Company, most nursing facility fires start in a room where only four sprinkler heads are required to extinguish the fire, and a sys- tem without a fire pump has enough water pressure to acti- vate the sprinkler system.
-
Proceedings of the 7th International Meeting on Nuclear Reactor Thermal-Hydraulics NURETH-7. Volume 1, Sessions 1-5
In response to protective signals the high pressure safety injection pump activated to maintain water iventory in the primary system.
-
CR4 - Blog Entry: UK Oysters Could Be Tapped to Generate Electricity
Each passing wave activates the pump ; which delivers high pressure water via a sub-sea pipeline to the shore.
-
Queen's energy partnership makes waves for UK | EurekAlert! Science News
Each passing wave activates the pump ; which delivers high pressure water via a sub-sea pipeline to the shore.
Indicates content that may require registration and/or purchase.