Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure release valves are used to release pressure on single acting cylinders, hydrostatic test applications, or for providing a safety relief in a circuit.
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH RELEASE VALVE
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility
-
-
Supplier: Harwood Engineering Company
Description: Features Service for liquids and gases for pressures up to 200,000 psi. Hydraulically-operated. Replaceable seat and packings. Hydraulic control pressure of 1,000-1,500 psi. Hydraulic control ports are ¼NPT. Options Stainless steel valves for water service. Custom design
- Pressure Rating: 100,000 psi
- Media: Air, Gas, Water
- Actuation: Mechanical Device
- Features: Other, Threaded
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT PSI Range: 0.5-15 Deletion of Safety release Valve (SRV)
- Pressure Rating: 15 psi
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, spool-type, hydraulic directional valve which operates by pressure-to-shift spring return. It is normally used to release a spring-applied brake whenever hydraulic power is directed to move a load.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 5,656.4703 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 248 F
-
Supplier: U.S. Plastic Corporation
Description: and PP is per ASTM D4101. Maximum pressure rating is 150 psi @70F non-shock. One air release valve will vent a tank with flows of up to 150 GPM (either in or out). For higher flow rates use additional air release valves.
- Valve Size: 0.75 inch
-
Supplier: Flomatic Valves
Description: BACKFLUSH® - Fabric reinforced NITRILE (Buna-N) hose with bronze shut off valves and galvanized quick disconnects. Designed for pressure backflush Sewair models. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Port Size / OD: 2 to 3 inch
-
Supplier: Flomatic Valves
Description: COMBOAIR® - Cast iron body-stainless steel trim. Combines features of Miniair® and Maxiair® in one housing. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. All Air Release, Air & Vacuum and Universal Combination Valves meet or exceed
- Port Size / OD: 1 to 4 inch
- Operating / Bake-out Temperature: 150 F
- Features: Other
-
Supplier: DeZURIK, Inc.
Description: The APCO Clean Water Air Release Valves (ARV) function to release air pockets that collect at each high point of a pressured pipeline, and are essential for pipeline efficiency and water hammer protection. Air Release Valves are available in a wide variety of
- Media: Air, Water
-
Supplier: HAWE North America Inc.
Description: the event of high pressure and high consumer flows. The type DRH has many variations and options such as in-line design, manifold mounting design, shock valves, pressure limiting valves to prevent slow pressure rises, and a leakage port to prevent unintended
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 4
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Waterman Industries, Inc.
Description: This moderately priced valve is especially suitable for most aluminum sprinkler and higher pressure plastic pipe. Features Dependable, time-proven design with the spring on top, out of the flow, for longer, more accurate operation. Constructed from high strength aluminum castings with
- Valve Type: Pressure Relief Valves
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Pressure Exhaust Valve is a regulating valve that automatically reduces the working pressure in brewery, food, dairy and beverage process tanks as the pressure in the vessel increases. The valve is an integral part of SCANDI BREW® tank top
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Features: Compression Fitting
- Valve Type: Pressure Relief Valves
-
Supplier: General Pump
Description: Automatic Pressure Regulating Valve Features Regulates operating pressure of the system by releasing excess volume through the by-pass. Protects the system from over pressurization.
- Valve Size: 0.75 to 1.25 inch
- Pressure Rating: 3,050 psi
- Controlled Pressure Range: 3,050 psi
- Number of Ports/Ways: 3
-
Supplier: HAWE North America Inc.
Description: The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Radwell International
Description: BLOW OFF VALVE, INCLUDES GASKET, BRASS VALVE SEAT, LEVER RELEASE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Blow Off Valves
- Primary Material: Brass / Bronze
- Media: Gas
-
Supplier: General Pump
Description: Safety and Pressure Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 7,250 psi
- Media Temperature: 185 F
-
Supplier: General Pump
Description: Stainless steel regulating valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
- Valve Size: 1 to 1.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 4,350 psi
- Port Size: 1 to 1.25 inch
-
Supplier: Spirax-Sarco
Description: The SRV66HC all stainless steel sanitary pressure reducing valve is a double seated, high capacity, spring loaded proportional control valve which also benefits from having a quick release body clamp ring. It is designed for hygienic applications in the food processing,
- Pressure Rating: 220.457304 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Features: Bolt Flange
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
-
Supplier: Ellsworth Adhesives
Description: Fisnar 790HPSS-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Supplier: Ellsworth Adhesives
Description: Fisnar 790HP-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that prevents
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560671U High-Pressure Dispensing Valve Stand is designed to hold the Fisnar 790HP-LF High Pressure Dispensing Valve in place while dispensing. The Fisnar 790HP-LF High Pressure Dispensing Valve dispenses high viscosity fluids such as silicones, RTV,
-
Supplier: Haskel International LLC
Description: Featuring a repeatable pressure release design for pressures up to 20,000 psi (1,380 bar).
- Valve Size: 0.75 inch
- Pressure Rating: 1,500 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Features: Compression Fitting
-
Supplier: Armstrong International
Description: The dual relief valve manifold meets the ANSI/ASHRAE 15-1994 safety requirements for mechanical refrigeration in which pressure vessels that have 10 cubic feet or more of internal gross volume shall be fitted with dual pressure relief valves. This is typically
- Valve Size: 0.5 to 1.25 inch
- Number of Ports/Ways: 3
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
- Features: Other
-
Supplier: Xoxide
Description: the extreme temperature differences between operation and standby may cause such high pressures that it is advisable to release the pressure to avoid damages. This pressure relief valve can, for example, easily be screwed into a T-piece and therefore be installed
-
Supplier: Armstrong International
Description: Armstrong’s safety relief valves for refrigeration service are designed to provide emergency relief from excessive pressure in refrigerant containing vessels. These tamper-resistant valves are accurately set and sealed by qualified technicians at the factory. Our safety
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 365 psi
- Media Temperature: 240 F
- Controlled Pressure Range: 150 to 350 psi
-
Supplier: Xoxide
Description: the extreme temperature differences between operation and standby may cause such high pressures that it is advisable to release the pressure to avoid damages. This pressure relief valve can, for example, easily be screwed into a T-piece and therefore be installed
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Application: E-car Battery Pack ex-proof Vavle For other Battery Pack · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants like dust, dirt and debris ·
- Pressure Rating: 1.450377 psi
- Media: Air, Breathable Air
- Features: Other, Threaded
- Valve Type: Pressure Relief Valves
-
Description: pressure, and pressure release functions. It is easily mounted onto the pump by removing the standard manual air vent valve and replacing it with the MFV. No tools are necessary. Air Vent/Bleed allows the pump to be easily primed or have air purged even when the discharge
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 105 F
- Primary Material: PVC
-
Supplier: RS Components, Ltd.
Description: SMC VHS50-F06-D Pressure Release Valve
- Pressure Rating: 116.03016 psi
- Media: Air
- Valve Type: Control Valves
-
Supplier: Eaton Hydraulics Group
Description: Check Valves For a wide selection of direct- and pilot-operated check valves, engineers look to Eaton for a variety of cartridge and in-line hydraulic products. Eaton covers everything from simple, cost-saving load-bearing devices—beneficial when overrunning loads and control of load
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Check Valves
- Media: Hydraulic Fluid
-
Supplier: SC Hydraulic Engineering Corporation
Description: The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure
- Valve Size: 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
power source. In a typical nitrogen blanketing system, the NGP nitrogen supply valve works together with the GBV nitrogen release valve and breather valve. When tank pressure rises above the set value, the nitrogen supply valve closes and excess pressure can be released. As tank pressure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
chemical absorbent) that traps or chemically neutralizes pollutants. The cleaned gas is then released, while the contaminated liquid is collected for treatment or disposal. For drying processes, scrubbers remove moisture-laden gases and fine particulates generated during material processing. In (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
storage systems. Balancing Pressure to Prevent Failure Milvent vent valves are designed to maintain internal pressure stability in sealed enclosures (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
for reducing, releasing, or stabilizing pressure in industrial applications involving gas, steam, and liquid media. Key Features No External Power Supply Required Self-Operated Pressure Regulation Energy-Saving Operation Fast (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
How do you protect battery packs from pressure buildup, moisture, and contaminants? The M32×1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
integrity and shorten seal life. MILVENT battery pack protective vent valves combine IP66, IP67, and IP68 waterproof protection, breathable pressure equalization, and rapid pressure release under abnormal conditions to help protect battery enclosures from moisture (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Rapid Pressure Release: The valve opens automatically to release high pressure during abnormal conditions (e.g., battery pack failure, overheating in gearboxes, tanks, or containers). Durability: Resettable after (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
minimizing pressure-related stress. In abnormal operating conditions, the valve can rapidly release pressure generated by heat buildup, providing an additional layer of protection for battery pack systems. With waterproof ratings up to IP69K, the MIV-32MAEX offers reliable performance in demanding (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
How to Choose the Right Size Air Release Valve
One size-fits-all is not a good way of thinking when it comes to selecting air and vacuum valves and air release valves. In fact, choosing the wrong size valve can negate the purpose of a release valve completely. Air valves are hydro-mechanical valves designed to automatically release or admit air
-
Piping System Safeguards: Air Release Valves & Degassing Valves
Air pockets and outgassing in a liquid piping system can result in water hammer, pressure surges, pump damage, and in extreme cases, compressed air will cause catastrophic failure. Strategic use of specialized air release and degassing valves can eliminate the danger and improve system performance
-
Petroleum Industry Operator Reduces Nuisance False Alarms with Rosemount Incus
Finding a balance between safety and efficiency at gas compressor stations is a challenge for most major operators. For one company in Asia, this balance had reached critical proportions. This operation has 51 stations consisting of compressor and distribution stations with pressure release valves
-
Multi-pole Connector for Nuclear Electric Valve Actuators
Nuclear valve actuators are safety related devices, and defined as essential. equipment for an emergency reactor shutdown, containment isolation, reactor. core cooling, containment and reactor heat removal, or otherwise essential. in preventing significant release of radioactive material
-
Flare Gas Monitoring Systems (.pdf)
Flare stacks are used in many industries to burn off unwanted waste gas byproducts, or flammable gases released by pressure relief valves during unplanned over-pressuring of plant equipment. Applications include oil and gas well drilling operations, oil refineries, chemical process plants, gas
More Information Top
-
RESISTANCE OF CONCRETE TO FREEZING AND THAWING
The cylindrical part of the pressure chamber shall be fitted with necessary valves and fittings to permit the application of pressure (pressure valve), release of pressure ( pressure release valve ), filling with water (fill valve), and draining (drain valve).
-
water pressure release valve - offers from water pressure release valve manufacturers, suppliers, exporters & wholesalers
water pressure release valve .
-
CR4 - Thread: Pressue Safety Valves vs. Pressure Relief Valves
Pathfinder Tags: pressure regulating valve pressure release valve pressure relief valve .
-
water pressure release valve ( Page 11 ) - offers from water pressure release valve manufacturers, suppliers, exporters & wholesalers
water pressure release valve .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0933 - A Prioritization o...
3) Small LOCA - the small LOCA sequence is similar to the medium LOCA sequence, except that the reactor protection system, the auxiliary feedwater system, the pressure release valves , operator depressurization, and high pressure recirculation may be used for recovery.
Indicates content that may require registration and/or purchase.