-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves / Pumps
- Services: Aging / Life Testing, Altitude Simulation, Decompression / Vacuum, Fatigue / Endurance, Flow Testing, Fungus / Biofouling, Gunfire / Pyrotechnic Shock, Leak / Seal Testing, NDT / Inspection, Pressure / Hydrostatic Testing, Thermal Cycling / Shock
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves /
- Services: Aging / Life Testing, Altitude Simulation, Decompression / Vacuum, Fatigue / Endurance, Flow Testing, Leak / Seal Testing, NDT / Inspection, Pressure / Hydrostatic Testing, Thermal Cycling / Shock
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: ValueTronics International, Inc.
Description: The 8009 is a fixture from Keithley. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the
-
-
Supplier: WEH Technologies Inc.
Description: surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any
- English Size: 0.125 to 2.5 inch
- Metric Size: 5.000000000000001 mm
- Material: Aluminum
- Features: English, Metric
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure
- Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure
- Test / Certify To: ASTM, FDA, IEEE, ISO, MIL-SPEC, NIST, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Condition Monitoring, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Fire Characteristics / Flammability, Flow / Pressure Testing, Functional /
- Industry: Aerospace / Avionics, Automotive, Building & Construction, Coatings / Paint, Electrical Power / Distribution, Electronics, Food & Beverage, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Motor Controllers / Control Systems, Piping / Pressure Vessels, Rubber Products,
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Rig-A-Lite
Description: hose down, wet/damp location, corrosion resistant or restricted breathing fixtures are needed. One additional feature that makes this luminaire the preferred choice of engineers, contractors and maintenance professionals is that the SAF series fixture is the only HID & CF solution
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: hose down, wet/damp location, corrosion resistant or restricted breathing fixtures are needed. One additional feature that makes this luminaire the preferred choice of engineers, contractors and maintenance professionals is that the SAF series fixture is the only HID & CF solution
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Thermal Cycling / Shock, UV Exposure (Weathering / Solar Radiation), Wind & Rain / Icing Simulation
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,
- Test / Certify To: ASTM, IEEE, ISO, MIL-SPEC, OEM Specific
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Color / Appearance, Combined Environments / Conditions, Condition Monitoring, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers /
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Element Materials Technology
Description: Expertise Performance Verification Cracking/Reseat Pressure Leakage & Pressure Drop Continuous Flow Hydraulic Impulse Endurance Valve Certification Burst & Proof Pressure Fluid Susceptibility Contaminated Fuel: Full Range Cryogenics Icing/Ice Ingestion: ARP 1401 Steam Facility
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test Development, Test Fixtures
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure
- Industry Served: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Distribution, Food & Beverage, Hydraulics / Pneumatics, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Materials, Microelectronics / Electronics, Piping /
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Evaluation, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Fixtures / Equipment, In-process / In-line Testing, Research and Development
- Services Offered: Color / Appearance, Condition Monitoring, Corrosion, Dimensional Gaging / Metrology, Electrical / Electronic Testing, Electromagnetic / EMC, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Statics), NDT / Inspection, Reliability / Robustness, Safety / Liability, Visual / Video
- Forms Inspected: Components / Parts, Facilities / Capital Equipment, Products, Quality / Management Systems, Samples, Services
-
Supplier: Peridot Corporation
Description: Peridot offers product testing such as pull testing for weld break strength, pull testing for bonding strength, spring load testing, cycle testing and packaging validation.
- Test / Certify To: ASTM
- Industry: Aerospace / Avionics, Electrical Power / Distribution, Electronics, Industrial, Instruments / Sensors, Medical Devices / Equipment, RF / Wireless Products
- Services: Aging / Life Testing, Climatics / Environmental Exposure, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Static Load / Stress), NDT / Inspection, Performance Testing, Sterilization Testing /
- Capabilities: Certification / Qualification, Comparisons, Engineering Verification Testing, First Article / Contract QA, In-Process In-Line Testing, Reliability / Robustness, Research and Development, Test Fixtures / Equipment, Validation
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,
- Test / Certify To: ASTM, IEEE, MIL-SPEC, OEM Specific
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Electrical / Electronic Testing, Electrostatic Discharge (ESD), Functional / ATE, Load / Capacity Testing, Performance Testing, Thermal Cycling / Shock
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Motors and Control Systems,
- Forms Tested: Capital Equipment, Components / Parts, Products, Samples
-
Supplier: ASTM International
Description: proportional to the pore size. This test method details the methodology to determine the bubble point pressure, and the applicable variables to calculate a standardized pressure. The test is recommended for filter cloth with a minimum test pressure of 1.0
-
Supplier: Mark-10 Corporation
Description: Designed for tack force testing of pressure-sensitive adhesives, in conformance with ASTM D6195 and related standards. A looped sample is loaded onto the test strip, and the closed end of the loop is secured by an upper grip (not included - suggested model: G1008). The test
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves /
- Services: Aging / Life Testing, Flow Testing, Leak / Seal Testing
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing / Simulation
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: Mahr Inc.
Description: documentation is included. All tests are performed with a low viscous silicone oil (viscosity around 50 mPas) in order to get the highest accuracy of measurement. All other parameters remain constant while the outlet pressure will be adjusted to the required differential
- Test Fixture Type: Test Stand
-
Supplier: Element Materials Technology
Description: Serving power and energy industries "Power Generation" is a short phrase for a very wide field. Participants in the power generation industry can be utility company officers, independent power producers, industrial facility managers, project developers, architects and engineers, waste-to-energy
- Test / Certify To: ASME, ASTM, IEC, IEEE, ISO, ISTA, NRC, OEM Specific
- Industry: Aerospace / Avionics, Alternative / Renewable Energy, Appliances, Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, Fuels / Gas & Oil, HVAC, Plumbing and Lighting, Hydraulics, Hydrogen / Gases, Marine, Motors and Control Systems, Nuclear / Utility, Piping / Pressure
- Services Offered: Aging / Life Testing, Alignment, Chemical Analysis / Testing, Electrical / Electronic Testing, Fire Characteristics / Flammability Testing, Flow Testing, Load / Capacity Testing, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical /
- Capabilities: Auditing / Assessment, Certification, Component / Product Comparison, Data Acquisition / Instrumentation, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Predictive Analysis /
-
Supplier: Rig-A-Lite
Description: FEATURES NSF Certified Food Equipment High Pressure Hose Down UL1598 Wet Locations UL8750- LED Safety Non-Metallic Tested to LM79 & LM 80 Standards LIGHT SOURCE LED The FPF LED series fixture is UL listed for wet and damp environments. It is also NSF certified food equipment and rated
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 25 to 100 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants
-
Supplier: Marposs Corp
Description: DESCRIPTION Double station Emptying/Filling test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading (a console provided by the customer allows the integration of the DUT with the test bench) Principle of measurement: bubble
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: NDE Professionals Inc.
Description: NDE Professionals, Inc., incorporated in Oregon in 1991, specializes in providing nondestructive testing and quality consulting to the Commercial Aerospace, Defense, Energy, Maritime, Petrochemical, Pulp and Paper, Semiconductor and Transportation industries. Facilities Over 7,400 square feet of
- Test / Certify To: ASTM, MIL-SPEC, NRC
- Industry: Aerospace / Avionics, Building & Construction, Coatings / Paint, HVAC, Industrial, Marine, Piping / Pressure Vessels, Semiconductors / IC Packages
- Forms Tested: Capital Equipment, Components / Parts, Samples / Materials
- Capabilities: Certification / Qualification, Consulting / Training, Evaluation and Analysis, In-Process In-Line Testing, Proficiency Testing, Research and Development, Test Fixtures / Equipment, Testing, Witness / Review
-
Supplier: Qualitrol Company, LLC
Description: indicator lamps show test status and results Unit has an adjustable pressure switch for fixture calibration Modular construction for ease of storage and transportation Fixture consists of three separate, easily-carried components (test stand, calibration switch,
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations
- Test / Certify To: ASTM, Access to Multiple Marks, FDA, IEC, ISO, NRTL Mark (UL, CSA, TUV, etc.)
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Acoustic / PIND Testing, Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Color / Appearance, Condition Monitoring, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Fire
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Medical
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: TUV Rheinland of North America
Description: TÜVRheinland® delivers premier independent testing, assessment, and certification services to help companies gain access into global markets. Boasting an international network across six continents, the company's in-country experts ease the path to compliance with cost-effective pricing and quick
- Test / Certify To: AAMI, ASTM, CB Report, FDA, IEC, IEEE, MIL-SPEC, NIST, NRTL Mark (UL, CSA, TUV, etc.), NSF Standard Mark, OEM Specific
- Services: Abrasion / Wear Testing, Acoustic / PIND Testing, Chemical Compatibility Testing, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Functional / ATE, Leak / Seal Testing, Mechanical / Structural (Static Load / Stress), NDT / Inspection, Performance Testing,
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices /
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Haida International Equipment Co., Ltd.
Description: Height 100mm Distance between pressure head and tester wall 105mm Outside Dimension 180×270×560 (mm) Weight 140kg (appro.) Accessaries large / small and v-shaped testing bench each 1 set; cone-shaped diamond pressure head 1 set; 1/16" steel ball pressure head 1 piece; standard
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: Uson, L.P.
Description: USON Innovative Systems (UIS) - formerly known as "Prex" Leak Test Systems Precision engineered test systems for manual, semi-automatic and fully automated leak testing. Uson can design and manufacture leak test systems to customer requirements ranging from a simple
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Flow, Mass Spectrometer (Helium Leak Detector), Pressure Differential / Decay
- Computer Interface Options: Other, Parallel Interface, Serial Interface
-
Supplier: IMR Test Labs
Description: No Description Provided
- Test / Certify To: ASTM, FDA, IEEE, MIL-SPEC, NIST, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Color / Appearance, Combined Environments / Conditions, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Fire Characteristics / Flammability, Flow /
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers /
- Capabilities: Certification / Qualification, Comparisons, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, Reliability / Robustness, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing
-
Supplier: Integrity Testing Laboratory Inc.
Description: No Description Provided
- Test / Certify To: ASTM, MIL-SPEC, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Color / Appearance, Combined Environments / Conditions, Dimensional Gaging, Electrical Characteristics Testing, Flow / Pressure Testing, Leak / Seal Testing, NDT / Inspection, Optical Testing, Performance Testing,
- Industry: Aerospace / Avionics, Automotive, Building & Construction, Coatings / Paint, Electrical Power / Distribution, Electronics, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Motor Controllers / Control Systems, Paper / Plastic Packaging, Piping / Pressure Vessels,
- Capabilities: Comparisons, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing, Witness / Review
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing:
- Connection Size: 0.551 to 0.63 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Haida International Equipment Co., Ltd.
Description: equipment can do tensile test, tear test, peel test, bond test with different clamps main for all kind of tape and paper, film,High-temperature tape, double-sided tape, insulating tape, special tape, pressure sensitive tape, die-cutting tape. This universal
- Force / Load Capacity: 4.41 to 55.125 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Qualitrol Company, LLC
Description: Patented mechanical device for detection of sudden pressure events based on the rate of pressure rise and safe limits established by transformer manufacturers. When a dangerous pressure rise has been detected, the Qualitrol rapid pressure rise relay (RPRR) will change
-
Supplier: Haida International Equipment Co., Ltd.
Description: Fixture: Whole set fextures include:stretch fixture,compression fixture,bending fixture. Main specifications: Max. Test load: 300KN Load frame *Rigid four column construction &compact design * Dual workspace design : upper for tensile test , lower for
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: 980.7N(100kgf), 1471N(150kfg) Maximum Height 100mm Distance between pressure head and tester wall 105mm Outside Dimension 180×270×560 (mm) Weight 140kg (appro.) Accessaries large / small and v-shaped testing bench each 1 set; cone-shaped diamond pressure head 1 set; 1/16" steel ball
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Primary Material: Brass / Bronze
- Features: Regulators
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
software. It is capable of remotely controlling all tests, from initiation to camera sequencing, and recording of light and pressure detector signals. E-Labs, Inc. is a Full Service Testing and Evaluation Laboratory. We offer customers (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
of environmental testing procedures and standards that we are fully equipped to offer you such as the following: 500.4 Low Pressure 501.4 High Temperature 502.4 Low Temperature 504 Contamination by Fluids 505.4 Solar Radiation 506 (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
Special testing such as explosive atmosphere, high pressure, high vacuum, Helium leak detection and fungus are also performed at our facility. E-Labs offers simulation services from cradle to grave, from concept to analysis, test planning, fixture design and fabrication consulting to testing (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
of environmental testing procedures and standards that we are fully equipped to offer you such as the following: 500.4 Low Pressure 501.4 High Temperature 502.4 Low Temperature 504 Contamination by Fluids 505.4 Solar Radiation 506 (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
E-Labs personnel have over 70 years of hands-on lab testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial, Electronics and IT industries. From concept to analysis, test planning, fixture design and fabrication (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
, electronics, and IT. » CONTACT E-LABS « From initial concept to comprehensive analysis, test planning, fixture design, fabrication consulting, and laboratory testing, E-Labs offers end (read more)
Browse Analytical Laboratory Services Datasheets for E-Labs, Inc. -
custom test and analysis software. It is capable of remotely controlling all tests, from initiation to camera sequencing, and recording of light and pressure detector signals. E-Labs, Inc. is a Full Service Testing and Evaluation Laboratory. We (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc. -
, fixture design and fabrication consulting and lab testing, E-Labs offers what you need. Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities. (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
Why Altitude Testing Matters Testing at altitude is more than just reducing air pressure. It reveals problems that only appear under reduced atmospheric pressure, rapid decompression, or extreme (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc.
More Information Top
-
Meeting Specifications Of Antares NaCl Laser Windows
Pressure Testing a Window Figure I is a view of the pressure test fixture with an Antares window in place under- going pressurization.
-
A Study of Fabric Seam Failure under Biaxial Stress Loading
This Cylindrical Pressure Testing Fixture , as it is called, accurately simulates the biaxial stresses the seam is exposed to in most applications.
-
SEALING SIMULATED LEAKS
34 Photo 30: High Pressure Test Fixture .
-
Cask fleet operations study
These include slings, pressure test fixtures , torque wrenches, etc.
-
Damage and failure in silicon-glass-metal microfluidic joints for high-pressure MEMS devices
Pressure tests on single joint specimens were performed using a setup consisting of a high-pressure helium gas tank connected to the specimen via an o-ring/clamp pressure test fixture .
Indicates content that may require registration and/or purchase.