-
Supplier: Ellsworth Adhesives
Description: OKi Quant 3D Q200 is a compact, 3D printer that is used to print custom models for medical devices, manufacturing tools, molds, spare parts, or aerospace applications. It features a heated platform, easy-to-use 3D software, outstanding print quality, and automatic platform leveling and
-
Supplier: Brady Corporation
Description: The BBP33 Label Maker is an industrial label printer that's simple, powerful and brilliantly fast. This label maker features full hassle-free operation with automatic label set-up, no calibration, no sensor adjustment and no label waste. The BBP33 printer also makes it easy for
-
Supplier: Brady Corporation
Description: The BBP33 Label Maker is an industrial label printer that's simple, powerful and brilliantly fast. This label maker features full hassle-free operation with automatic label set-up, no calibration, no sensor adjustment and no label waste. The BBP33 printer also makes it easy for
-
-
Supplier: Brady Corporation
Description: The BBP33 Label Maker is an industrial label printer that's simple, powerful and brilliantly fast. This label maker features full hassle-free operation with automatic label set-up, no calibration, no sensor adjustment and no label waste. The BBP33 printer also makes it easy for
-
Supplier: Brady Corporation
Description: temperature, material size and layout are eliminated; printer sets correct printer settings for material. Automatic calibration; sensor position shown for notched, gapped, or continuous materials. Printer tracks material and ribbon levels and displays it on LCD.
-
Supplier: Foundrax Engineering Products, Ltd.
Description: modern closed loop control systems and software. Using the system is simple, all the operations associated with indentation are automatic, and the indentation measurement is clear and straight forward. Only the minimum of training is required for optimum results. BRIN200C Brinell
- Software: Application Software Included
- Calibrator Style: Fixed
-
Supplier: Foundrax Engineering Products, Ltd.
Description: modern closed loop control systems and software. Using the system is simple, all the operations associated with indentation are automatic, and the indentation measurement is clear and straight forward. Only the minimum of training is required for optimum results. BRIN200C Brinell
- Software: Application Software Included
- Calibrator Style: Fixed
-
Supplier: Videojet Technologies, Inc.
Description: printers offer the most advantaged printhead on the market today. The Clean Flow™ printhead design is available in the 1520, 1620 and 1710 printers, providing maximum uptime. By reducing ink build up that can cause traditional ink jet printers to shut down, this unique printhead
- Printing Rate: 2,707.6399999999985 to 4,876.799999999997 mm/sec
- Features: Bar Codes, Graphics, Industrial Metal Housing, Memory / Storage, Other, Stand Alone
- Media Handling: Glass / Ceramics, Paper, Plastics
- Technology: Ink Jet
-
Supplier: InspectorTools
Description: PC or printed version via an infrared printer. Bacharach’s unique smart sensor exchange program will deliver new B-Smart Sensors right to the user. Just a simple “pop out and pop in” replacement of the sensor permits self calibration with no gas or guess work required! Providing the
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger is shipped with a factory calibration. An ISO calibration can be ordered separately. Its many components provide the Data- Logger with a multitude of uses. Optional components include a tripod, an RS-232 to USB adaptor and replacement rolls of paper for the printer
- Fahrenheit Scale: -40 to 932 F
- Celsius Scale: -40 to 500 C
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Cole-Parmer
Description: • Super Hybrid Sensor (SHS) technology offers fastest response time in its class
one second! • Store weighing data GX series stores 200 sets • Complementary WinCT software supports data collection and statistical analysis • Internal calibration • GLP/GMP/GCP/ISO - Capacity: 2.4255 lbs
- Type: Bench / Counter Scale
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • Super Hybrid Sensor (SHS) technology offers fastest response time in its class
one second! • Store weighing data GX series stores 200 sets • Complementary WinCT software supports data collection and statistical analysis • Internal calibration • GLP/GMP/GCP/ISO - Capacity: 1.78605 lbs
- Type: Bench / Counter Scale
- Interface: Serial
-
Supplier: Cole-Parmer
Description: application. TruLab 1310 is a pH/mV/temperature meter that adds GLP/AQA compliant datalogging. Collect 500 data sets manually or 5000 automatically. USB connectivity with the option of a built-in printer. Single channel meter with backlit display and up to five point calibration.|
- pH Range: -2 to 19.999 pH
- Accuracy: 0.001 ±pH
- Form Factor: Lab / Benchtop
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: • Super Hybrid Sensor (SHS) technology offers fastest response time in its class
one second! • Store weighing data GX series stores 200 sets • Complementary WinCT software supports data collection and statistical analysis • Internal calibration • GLP/GMP/GCP/ISO - Capacity: 0.46305 lbs
- Type: Bench / Counter Scale
- Interface: Serial
-
Supplier: Kett US
Description: and analysis of samples. Connects to the serial port of a PC for calibration and data tracking. Can be run without attachment to the PC once calibration(s) have been loaded into the KJT230. Passwords protect calibrations from unauthorized alteration. An optional printer
- Spectral / Wavelength Range: 1,450 to 1,940 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Kett US
Description: Connects to the serial port of a PC for calibration and data tracking. Can be run without attachment to the PC once calibration(s) have been loaded into the KJT270. Passwords protect calibrations from unauthorized alteration. An optional printer is available for printed
- Spectral / Wavelength Range: 1,200 to 2,400 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: MPI Label Systems
Description: ownership—making them a smart investment for organizations with high-volume, mission-critical or specialty labeling applications. Standard Features Advanced label/media counters Auto calibration—printer calibrates when printer is turned on or when printhead is closed using
- Printing Width: 215.89988341406297 mm
- Printing Rate: 355.5999999999998 mm/sec
- Resolution: 202 to 600 dpi
- Features: Application Software Included, Cutter, Industrial Metal Housing, Labels, Memory / Storage, Other, Programmable
-
Supplier: Kett US
Description: and analysis of samples. Connects to the serial port of a PC for calibration and data tracking. Can be run without attachment to the PC once calibration(s) have been loaded into the KJT230. Passwords protect calibrations from unauthorized alteration. An optional printer
- Moisture Content Range: 0 to 100 %
- Display: Digital Readouts
- Technology: Infrared
- Form Factor: Meter / Indicator
-
Supplier: SMC International
Description: graphical results display. Test leads & accessories, PC software, transport bag, calibration certificate and user's manual included. Weight: 8 kg.
- Testing Current Range: 0 to 50 amps
- Number of inputs: 3
- Options & Features: Application Software, Auto-Ranging, Battery Powered, Graphic Results, Printer / Plotter Interface, Programmable
- Test Variable: DC
-
Supplier: MBW Calibration AG
Description: and are limited only by the operational range of the 3900 humidity Generator. Features Traceable to NIST Based on NIST Proven Two-Pressure Principle Push Button (Keypad) Control Automated Control of User Setpoints 3900 ControLog® Automation Software HumiCalc® with Uncertainty Software
- Operating Temperature: 59 to 86 F
- User Interface: Digital Front Panel
- Calibrator Style: Fixed, Portable
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: Tinsley Precision Instruments
Description: voltage test Real time clock and calendar Built-in printer 4000 readings memory USB interface Software for data management Rechargeable battery
- AC Voltage: 15 to 600 volts
- DC Voltage: 15 to 600 volts
- Test Time: 0 to 5,400 seconds
- Types of Measurements: AC/DC Selectable, Insulation Resistance
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads Clip Type Probe Temperature Probe USB Cable to upload to a PC DC Clamp Meter for Ripple Measurement Serial Comm Excel Software Exmons Ultra Diagnosis Software Standard Charger (100 to 240 VAC) Hard Plastic
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: Mahr Inc.
Description: Product features Includes laptop computer and printer for automated surface plate profiling Surface plate profiling software provides automated collection of data and plotting of profile results Profiling software allows user to select surface plate size, number of runs to make
-
Supplier: Biochrom, Ltd.
Description: Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Temperature contol Printer Full PC control with Acquire and Acquire 21 CFR software Built in self test diagnostics for GLP instrument performance
- Wavelength Range: 325 to 1,100 nm
- Spectral Resolution: 3 nm
- Wavelength Accuracy: 1 nm
- Wavelength Reproducibility: 0.5 nm
-
Supplier: Biochrom, Ltd.
Description: product Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Tube adaptors Cell changers Temperature contol Printer Full PC control with Acquire and Acquire 21 CFR
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 3 nm
- Wavelength Accuracy: 1 nm
- Wavelength Reproducibility: 0.5 nm
-
Supplier: Biochrom, Ltd.
Description: for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Optional Resolution software modules for Life Science methods and 21CFRpart 11 compliance Wide range of easily changeable accessories Resolution PC software included as standard Optional Accessories/p> On board
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 1 nm
- Wavelength Accuracy: 0.3 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: Biochrom, Ltd.
Description: for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Optional software modules for Life Science methods and 21CFRpart 11 compliance Wide range of easily changeable accessories Resolution PC software included as standard Optional Accessories On board memory plus
- Wavelength Range: 190 to 1,100 nm
- Wavelength Accuracy: 0.3 nm
- Wavelength Reproducibility: 0.1 nm
- Stray Light: 0.025 %
-
Description: LectroCount3„¢ POS System is an electronic register that replaces the mechanical register, printer, calibration gears and/or adjuster mechanism. Retrofits to most truck mounted meters regardless of brand or principle of operation. This system utilizes Weights and Measures approved
- Operating Temperature: -40 to 158 F
- Display Types: Digital
- Local Interface: Digital Front Panel
- Outputs: Frequency / Pulse
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger is shipped with a factory calibration. An ISO calibration can be ordered separately. Its many components provide the Data- Logger with a multitude of uses. Optional components include a tripod, an RS-232 to USB adaptor and replacement rolls of paper for the printer
- Operating Temperature: -40 to 932 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: American Hofmann Corporation
Description: balancing software, which includes: Electronic zeroing Tooling compensation Auto ranging Averaging over time Component balancing Rotor (setup) memory Empirical calibration Networking Serial port Printer software ISO/API tolerance calculation software
-
Supplier: TSI Incorporated
Description: Software Operation and service manual Calibration certificate Features & Benefits High accuracy over a wide velocity range Displays up to five measurements simultaneously Optional "smart" plug-in probes, including CO2 and rotating vane probes Large graphic display Manual or continuous
- Measurement Type: Air Pressure Differential
-
Supplier: TSI Incorporated
Description: Downloading Software included Name test IDs meaningful to you Bluetooth® printer capability Fast calibration and repair service - just send the probe
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: between an A4 inkjet printer and thermal roll- paper printer (printers are options). Standard data output functions can transfer all measured data (test conditions, test results, raw data) to a PC. Warm-up Function The warm-up function starts unit heating to a set temperature on
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Rotational Viscometry (Spindle)
- Features: Specialty / Other
-
Supplier: Tobias Associates, Inc.
Description: and easy software calibration. RS-232 outputs the information to a printer or computer. Cordless convenience allows B&W transmission density readings at any location Film density values up to 6.00D read with rock-solid accuracy and stability Density difference reading instantly
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Even the standalone models are capable of output to a general-purpose PC printer or to a USB memory stick. Options to further enhance functionality With the TOC-L series, numerous options enable a variety of functional enhancements. These include simultaneous measurement of TOC and TN (total
- Measurement Range: 0 to 35,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 41 to 95 F
Find Suppliers by Category Top
Featured Products Top
-
threaten an overnight, unmonitored print. Automation thus requires features like automatic filament reloads, backup extruders, auto-calibration, and similar. While there will always be challenges that require human intervention, these redundancies, together with more robust software and monitoring (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://wwwca.kodak.com/global/en/professional/member/service/printers/led2Printer/operGuideLED20P.pdf
Calibrating the Printer—describes the calibration functions for the KODAK Calibration Software and the Printer Calibration Software .
-
http://wwwcafr.kodak.com/global/en/professional/member/service/printers/led2Printer/operGuideLED20R.pdf
Calibrating the Printer—describes the calibration functions for the KODAK Calibration Software as well as Printer Calibration Software .
-
KODAK: Drivers, Software and Firmware: KODAK PROFESSIONAL 4720 Photo Printer
The KODAK PROFESSIONAL 4720 Thermal Printer Calibration Plug-in software , together with the KODAK DIGITAL SCIENCE Calibration Utility software for WINDOWS Systems, allows you to perform color calibrations on the KODAK PROFESSIONAL 4720 Thermal Printer.
-
Maintaining and Troubleshooting Your 3D Printer
I find it easier to use the printer controller software when calibrating .
-
KODAK PROFESSIONAL: Technical Information Bulletin
• Download the latest calibration software and calibrate the printer .
-
KODAK PROFESSIONAL: Technical Information Bulletin
• Download the latest calibration software and calibrate the printer .
-
Perspectives: The Looking Time Experimental Paradigm in Studies of Animal Visual Perception and Cognition
An alternative is to under- take a printer calibration (e.g., using hardware and software combinations such as the ColorMunki© suite; Dubuc et al. in review), although it remains necessary to test the final results before stimuli are used.
-
Digital Color Management
A complete proofing solution encompasses the proof printer , a proof software with a powerful calibration , supplied DeviceLink profiles for different print stan- dards, an integrated media wedge/Color Control Strip as well as a spectropho- tometer for the calibration and evaluation of the …
-
3D Printing with Delta Printers
Using 3D printing software with a poorly calibrated or improperly configured printer will result in frustration and disappointment.
-
Federal Register > Thursday, January 31, 2008 > [73 FR 5862] Notice of Issuance of Final Determination Concerning Printers
The printer is precision adjusted using Océ Technologies' calibration software .
Indicates content that may require registration and/or purchase.