Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JML Optical Industries, LLC
Description: We manufacture optical assemblies and components in our US facility in Rochester, NY and with our off-shore manufacturing partners. Our component manufacturing capabilities include spherical (singlets, achromats/doublets), plano (windows, mirrors, beamsplitters, prisms) and
-
Supplier: CRYSTECH, Inc.
Description: CRYSTECH is dedicated to manufacturing high precision prism for solid-state laser systems. We have over 20 years of experience in prism manufacturing, design, and coating. There are many types of prisms, each having a particular geometry to achieve the invert,
- Surface Flatness: λ/4
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector, Dove, Equilateral, Right Angle, Wedge
-
Supplier: Rainbow Research Optics, Inc.
Description: Custom Optics Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings,
- Surface Flatness: λ/10, λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Prism Material: BK7 Glass, F2 Glass, SF10 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector, Dove, Equilateral, Penta, Rhomboid, Right Angle
-
-
Supplier: Argyle International, Inc.
Description: Prisms are an Argyle specialty. We manufacture almost any design. Accuracy to 2 arc seconds and 10-5 surface finish are standard. Roof Right Wedge Penta Rhomboid Custom to your specification Micro prisms from 1mm
- Surface Quality: 10-5 Scratch / Dig
- Prism Material: BK7 Glass, F2 Glass, SF10 Glass, UV-grade Fused Silica
- Features: Other Material
- Prism Type: Penta, Rhomboid, Right Angle, Roof, Wedge
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Sunday Optics manufacture half penta angle prisms according to customer size and drawing。 The half penta prism makes the beam turn 45°, generally Aluminum coatied and black paint protection。
- Largest Dimension: 1 to 600.0000000000001 mm
- Prism Material: BK7 Glass
- Features: Other Material
- Prism Type: Wedge
-
Supplier: Shanghai Optics
Description: A prism is a solid glass object given a specific geometric shape for the purpose of dispersing, deviating, rotating or displacing a beam of light. A micro prism, as the name suggests, is a very small version of an optical prism. Though there are many types of prisms,
- Prism Material: BK7 Glass
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Silica. They are supplied uncoated but many coating options are available. Description Of Rhomboid Prism BRD Optical rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Artifex Engineering
Description: We offer a wide variety of standard prisms for reflection, deviation and image manipulation. Here you will find our standard prisms. We have the manufacturing capability to realize any other prism design. Contact us to discuss your requirements.
- Largest Dimension: 41.1 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Prism Material: BK7 Glass
-
Supplier: Shanghai Optics
Description: A Dove Prism is an optical prism that can be used to rotate, retroflect, or invert an image. It is shaped like a triangular right-angle prism with the top cut off, or truncated. These prisms work best with collimated light. The length of these prisms (approximately
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Dove
-
Supplier: Shanghai Optics
Description: An Amici roof prism is a special prism that is meant to deviate a beam of light by ninety degrees while inverting the image. Shaped like a right angled prism whose hypotenuse has been replaced by a 90 degree TIR roof, these prisms are often used in the eyepieces of
- Prism Material: BK7 Glass
- Prism Type: Roof
-
Supplier: CeNing Optics Co., Ltd.
Description: Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows *Diameter: 1mm-300mm *Thickness: 0.1mm-100mm
- Largest Dimension: 300.00000000000006 mm
- Surface Flatness: λ/10, λ/2, λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Prism Type: Anamorphic, Corner Cube Retroreflector, Dove, Equilateral, Penta, Rhomboid, Right Angle, Wedge
-
Supplier: Thorlabs, Inc.
Description: an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Largest Dimension: 23.000000000000004 mm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
-
Supplier: Artifex Engineering
Description: By adding a wedge and a partially reflective coating on the interface surface, the penta prism can be used as a beamsplitter. We term this optic "Beamsplitter Penta Prism". If you do not find what you require below, we will gladly manufacture to your requirements. 50/50 R/T ratio for
- Largest Dimension: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
-
Supplier: Shanghai Optics
Description: two porro prisms, sometimes cemented together with optical cement, are used for these applications. Dove Prism A dove prism is a variation on the right angle prism, and is used as an image rotator. Light enters the prism through one of the legs, at an angle
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
-
Supplier: Zygo Corporation
Description: ZYGO's Optics business segment manufactures prisms when the most demanding angles and flatness tolerances are required. Our metrology and polishing capabilities allow us to supply prisms with sub arc-second angle tolerances, very flat surfaces and excellent transmitted wavefront
- Coating Options: Antireflection Coating
- Features: Other
-
Supplier: Thorlabs, Inc.
Description: an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Largest Dimension: 21.200000000000003 to 127.10000000000001 mm
- Surface Flatness: λ/5
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass
-
Supplier: Thorlabs, Inc.
Description: an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Largest Dimension: 6 mm
- Surface Flatness: λ/4, λ/8
- Surface Quality: 40-20 Scratch / Dig
- Features: Other, Other Material
-
Supplier: Thorlabs, Inc.
Description: an extensive collection of prisms in various shapes and configurations: right-angle, dispersing, roof, dove, retro-reflecting, penta, and wedge prisms are available.
- Largest Dimension: 33 to 66 mm
- Surface Flatness: λ/8
- Surface Quality: 20-10 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Artifex Engineering
Description: The wedge is an optical element having plane inclined surfaces. Usually the faces are inclined toward one another at very small angles. Wedges divert light toward their thicker portions. These optics may be used to deviate a beam or to frustrate etalon effects in beam splitting or window
- Prism Type: Wedge
-
Supplier: Fairfield Crystal Technology, LLC.
Description: Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Features: Other
- Prism Type: Wedge
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The wavelengths of filters commonly used in biochemical instruments are 340nm, 405nm, 492nm, 546nm, 578nm, 630nm, etc.Biochemical filters are manufactured using plasma assisted deposition (PIAD) and ion beam assisted deposition (IAD) processes to ensure stable spectral performance and long service
- Largest Dimension: 5.000000000000001 to 100 mm
- Surface Quality: 20-10 Scratch / Dig
- Features: Other Material
- Prism Type: Penta
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Precision right-angle prisms with reflective coatings are very popular optical components used in a wide variety of optical systems. A precision right-angle prism is essentially a prism with two reflective surfaces perpendicular to each other, and the third surface is either the
- Surface Quality: 40-20 Scratch / Dig
- Features: Other Material
- Prism Type: Right Angle
-
Supplier: Fairfield Crystal Technology, LLC.
Description: OPTICAL COMPONENT MANUFACTURING Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses,
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Beamsplitters, Crystals, Laser Optics, Lenses, Mirrors, Polarizing Optics, Prisms, Waveplates, Wedges, Windows
- Capabilities: Grinding and Polishing, Prototyping, Sizing and Shaping
-
Supplier: Raytheon ELCAN Optical Technologies
Description: Cutting-Edge Technology Optical Fabrication Thin Film Processing Diamond Point Turning Mechanical Fabrication Surface Treatment Electronics Manufacturing Electro/Optical/Mechanical Assemblies Full Testing and Alignment Capabilities Supply Chain Optimization After-Market Service
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Diffraction Optics, Etalons, Fiber Optics, Filters, Laser Optics, Lenses, Mirrors, Mounts, Polarizing Optics, Prisms, Reticles, Waveplates, Wedges, Windows
- Features: Canada Only, North America, Other, Southern US Only, United States Only
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel prisms are simple prisms but manufactured using the stepped surface approach of a Fresnel lens. Fresnel prisms must not be confused with fresnel rhombs or biprisms. We can offer two types of Fresnel prisms. The simple ones have sawtooth-like structure and will
-
Supplier: Zygo Corporation
Description: Precision Optical Components & Systems ZYGO's Optics business segment specializes in producing complex electro-optical systems and high-precision optical components for the Medical/Life Sciences, Defense & Aerospace, Semiconductor, and Industrial OEM markets. Precision Optical Components ZYGO is a
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Aspheres, Beamsplitters, Lenses, Mirrors, Polarizing Optics, Prisms, Windows
- Capabilities: Coatings, Design, Diamond Turning, Grinding and Polishing, High Volume Production, Prototyping, Testing
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel prisms are simple prisms but manufactured using the stepped surface approach of a Fresnel lens. Fresnel prisms must not be confused with fresnel rhombs or biprisms. We can offer two types of Fresnel prisms. The simple ones have sawtooth-like structure and will
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel prisms are simple prisms but manufactured using the stepped surface approach of a Fresnel lens. Fresnel prisms must not be confused with fresnel rhombs or biprisms. We can offer two types of Fresnel prisms. The simple ones have sawtooth-like structure and will
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel prisms are simple prisms but manufactured using the stepped surface approach of a Fresnel lens. Fresnel prisms must not be confused with fresnel rhombs or biprisms. We can offer two types of Fresnel prisms. The simple ones have sawtooth-like structure and will
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: The Penta Prism is a five-sided prism made of optical glass that has two parallel faces and five angle faces. It is used to reflect a beam of light by 90 degrees without inverting or reverting it. The reflecting surface of the prism is coated with a thin layer of silver,
- Largest Dimension: 10.000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Features: Other Material
- Prism Type: Penta
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge allows each membrane air dryer
- Drying Capacity: 3.2 to 5.8 SCFM
- Maximum Pressure: 300 psi
- Minimum Output Dew Point: 14 F
- Dryer Technology: Membrane
Find Suppliers by Category Top
Featured Products Top
-
Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism. General (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
broad wavelength coverage, and stable optical performance in precision photonic systems. Using an air-spaced prism structure, the polarizer delivers high transmission efficiency and excellent extinction ratio for demanding optical and (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
Fresnel prisms of the PR series are characterized by very low tip roundings and high accuracy manufacturing. Both in imaging and lighting applications the Fresnel prisms offer a lightweight and cost-effective way of redirecting light with aperatures ranging up to 300 mm (depending on the design). On request a custom Fresnel prism can be designed with the defection angle tailord to the intended application. (read more)
Browse Optical Prisms Datasheets for ORAFOL Fresnel Optics GmbH -
L-Prism: An optical element featuring an angular prism at its core, paired with an L-shaped adjustable locking bracket to serve as a collaborative optical target for surveying. The core element is made of K9 optical glass and utilizes three-sided orthogonal total internal reflection to (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier’s Large Size Prism stands as a versatile and indispensable component in the field of optics. Its availability in multiple materials, each with specific advantages, enables tailored solutions across a wide range of applications. Whether one requires optical clarity with glass, durability (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Optical Glass Cutting Optical Prism Manufacturing Precision Optical Components Cube and Multi-Angle Cutting Automatic Slicing Processing Flexibility The SGR-40 combines automatic rotation, multi (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Currently, Yutai Optics only manufactures light pipe prisms from optical glass. Its core function is to alter the light path through refraction, reflection, or total internal reflection (TIR), efficiently transmitting light from the source to the target area. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
manufacturers and optical system designers, selecting wedge prisms with consistent manufacturing quality is essential for achieving reliable optical performance. Cening Optics manufactures wedge prisms using high-quality N-BK7 optical glass and precision fabrication processes (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
incoming light, improving optical stability and alignment reliability. Manufactured from N-BK7 optical glass with precision dimensional control, optical surface finishing, and coating technologies, Cening Optics penta prisms support MgF? anti-reflection coatings and aluminized (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
What are the advantages of fused silica porro prisms? High transmittance Low dispersion High index of refraction Good thermal stability Corrosion resistance The fused (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Prisms
Prisms are used in an optical system when the exit beam may be reflected or deviated from the entrance direction. The images produced by prisms can be made reversed, inverted or rotated. Prisms are typically made of glass materials, and can be made from any material that is transparent
-
Optical Prism
Before delving into the theory of light guide prism, consider its manufacturing process.
-
What is the Penta Prism?
The penta prism uses the reflection of the two surfaces to deflect the beam by 90° while maintaining the parity of the image. The deviation of the beam does not change the slight rotation of the prism, so it is useful for applications that require strict alignment. Alternative prism configurations
-
OEM Optical Prisms
Daheng Optics can offer custom and Original equipment Manufacturing (OEM) ordering for optics prisms. We can use software tools such as AutoCAD to transfer your optical prisms drawings to internal manufacturing documents when we get mutually agreed specifications.
-
Optical Prism Application Notes
Optical prisms have at least two polished and flat surfaces which are designed to perform different functions such as changing the direction of light, combining or splitting optical beams, providing proper image orientation, dispersing light, or creating beam displacement. You can find Precision
-
In the Spotlight: Light Guides & Prisms
beauty and medical therapies. While the other is perhaps the most widely recognised optic globally, thanks to a little English '60s music group named Pink Floyd. Of course, the latter refers to the colourful world of Optical Prisms. However, some may be unaware of the former use of Light Guides within
-
Introduction to Different Types of Optical Prisms
A prism is a transparent object surrounded by two planes that intersect but are not parallel to each other. The most important parameters of a prism are the angle and material. Prisms are widely used in splitting, depolarization, polarization, image orientation, dual channel instruments, etc
-
Performance Challenges in Audio Converter Design - Ian Dennis (Prism Sound)
The habitat of audio converters is ever-changing. Early converters were built into stand-alone digital audio equipment. Later, they were built as stand-alone conversion devices with dedicated digital audio connectivity. Nowadays they are increasingly offered as peripherals for PCs or computer
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/57879/635577729-MIT.pdf?sequence=2
… with the maximum power, was made in order to leave some margin from the minimum web thickness considered in this analysis, i.e. 2 mm, since this latter value may be too small thus making fuel prism manufacture very difficult to perform.
-
Compensation analysis of a rotationally shearing interferometer using exact ray trace
The prism manufacturing error and the mirror movement deviate the director vector of the rays over the xz plane (δx[arc sec]) and the yz plane (δy[arc sec]).
-
Manufacture and use of a Shack-Hartmann sensor with a multifaceted prism for simultaneous sensing of multiple wavefronts
The second piece was an 18 subaperture prism manufactured with prism angles of 10.42 and 19.90 +/- 0.05 degrees.
-
Manufacturing and verification of ZnS and Ge prisms for the JWST MIRI imager
PRISMS MANUFACTURING .
-
Dimensional accuracy improvement of FDM square cross-section parts using artificial neural networks and an optimization algorithm
The largest outer prism manufactured has 93 mm between opposite faces.
-
Sliced-pupil grating: a novel concept for increasing spectral resolution
This was done intentionally to facilitate prism manufacturing , stacking alignment and the final surface testing.
-
The JWST MIRI double-prism: design and science drivers
For most dimensions, the philosophy was to allow the manufacturing of the prism crystals to constrain the distribution of the tolerance budget, i.e. the larger budget is allocated to the prism manufacturing .
-
Radially sawn timber—the Primwood Method for improved properties
Flexibility is thus also created in the sawmill where rectangular timber can be sawn on demand and triangles suitable for prism manufacture can be produced at the same time.
Indicates content that may require registration and/or purchase.