Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Lists the chemical composition and density of wrought nickel and nickel alloys and commercially available wrought products. Annex A contains a list of ISO methods of analysis. The definitions for nickel and nickel alloys in ISO 6372-1 and for wrought
-
Description: applied to batteries embedded in end-use products. Once the embedded battery is removed from an end-use product, this document becomes applicable to it. The safety and control circuits as well as cases associated with relevant secondary batteries, except for those forming part of an
-
Description: Flat, Shaped and Round Wire APPLICATIONS Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry DESCRIPTION UNS C76200 nickel silver is a copper-nickel alloy formulated for primary forming into wrought products.
- UNS Number: 76,200
- Tensile Strength (UTS, Break): 53,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
-
-
Supplier: ASTM International
Description: This general specification contains the mandatory requirements to the ASTM standards listed herein for longitudinally welded tubular products made from nickel and nickel alloys. In case of conflict, the requirements listed in the particular product specification takes
-
Supplier: ASTM International
Description: This general specification contains the mandatory requirements to the ASTM standards listed herein for longitudinally welded piping made from nickel and nickel alloys. In case of conflict, the requirements listed in the particular product specification takes precedence over
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-nickel-tin, copper-nickel-zinc, and copper-nickel alloy plates, sheets, strips, and rolled bars made from UNS C70600, C70620, C71000, C71500, C71520, C72200, C72500, C73500, C74000, C74500, C75200, C76200, or C77000
-
Supplier: Umicore Materials
Description: means of continuous active carbon purification, interfering organic decomposition products can be effectively removed from the electrolyte. Depending on the operating conditions, the electrolyte deposits alloy coatings containing approx. 80 % of palladium. The palladium-nickel
-
Supplier: Umicore Metal Deposition Solutions
Description: means of continuous active carbon purification, interfering organic decomposition products can be effectively removed from the electrolyte. Depending on the operating conditions, the electrolyte deposits alloy coatings containing approx. 80 % of palladium. The palladium-nickel
-
Supplier: ASTM International
Description: This general specification contains the mandatory requirements to the ASTM standards listed herein for seamless pipes and tubes made from nickel and nickel alloys. In case of conflict, the requirements listed in the particular product specification takes precedence over those
-
Supplier: MilesTek Corporation
Description: These ruggedized RJ45 receptacles are transversely sealed with no mate but also designed to work with MilesTek's line of ruggedized RJ45 plugs. These parts are made to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel version contains an EMI
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: UL Standards & Engagement
Description: This part of IEC 62133 specifies requirements and tests for the safe operation of portable sealed secondary nickel cells and batteries containing alkaline electrolyte, under intended use and reasonably foreseeable misuse. This standard is not, by itself, generally suitable for the
-
Supplier: MilesTek Corporation
Description: These ruggedized RJ45 receptacles are transversely sealed with no mate but also designed to work with MilesTek's line of ruggedized RJ45 plugs. These parts are made to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel version contains an EMI
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Description: This part of IEC 60952 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used
-
Supplier: Radwell International
Description: NUT & WASHER SET, CONTAINS 2 NUTS & 1 WASHER, FITS M18 STYLE SENSORS, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: IEC 60952-3:2013 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for
-
Supplier: Richardson RFPD
Description: Commercial grade ADPT1 is a 30 piece kit containing 2 each males and females of: BNC, TNC, N, Mini-UHF, UHF, SMA and 6 universal adapters. Made of machined brass and nickel plated bodies. Gold contacts.
-
Supplier: Henkel Corporation - Industrial
Description: compatible with stainless steel and other nickel alloys. It is used in many industries. This product is typically used in applications with an operating range of -20.2 °F to +2,399 °F (-29 °C to +1,315 °C). Free from lead, copper, sulfur and their compounds Contains no free metals and
- Type: Anti-Seize / Thread Compound, Fluid / Oil
- Composition / Chemistry: Graphite
-
Supplier: Ellsworth Adhesives
Description: Dymax SpeedMask 738 Thermal Spray Coating Mask contains no nonreactive solvents, provides great cavity and surface protection, and cures upon exposure to UV/visible light. SpeedMask 738 is a durable, fast curing, high adhesion product that can be used on nickel alloys or
- Features: Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Oerlikon Metco
Description: Oxy-acetylene welding products Carbide-containing solid rod products: High abrasion resistance Filled or composite rod products: Maximum abrasion resistance Arc welding products Wire Cored wire Electrodes Sintered electrodes Expert manufacturing for products
-
Supplier: Dupont Molykote
Description: Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine Prevents seize of austenite steel and high nickel chromium steel alloy screws used at high temperatures APPLICATIONS Suitable for screws, nuts and bolts that are
- Operating / Use Temperature: -22 to 2,552 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Grease / Gel, Lubricant
- Applications: Machine / Gears
-
Supplier: Dupont Molykote
Description: Solid lubricant paste for bolted metal joints; contains no lead or nickel Applications Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects, and which, after assembling and the initial operation, have to be re-tightened or disconnected. In
- Density / Specific Gravity (@15.6°C, 60°F): 1.26 specific gravity
- Operating / Use Temperature: -22 to 1,202 F
- Type / Function: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Solid Lubricant / Dry Film
- Composition / Chemistry: Mineral Oil
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Systek™ BAF Ni is an easy to control nickel barrier layer electroplating process. It delivers pure, ductile, fine-grained, low stress nickel deposits with excellent coplanarity, meeting the requirements of next-generation semiconductor packages. Part of our
- Industry: Electronics, Semiconductors / IC Packaging
- Form / Shape: Film / Sheet
-
Supplier: CSA Group
Description: ISO 13680:2010 specifies the technical delivery conditions for corrosion-resistant alloy seamless tubulars for casing, tubing and coupling stock for two product specification levels: PSL-1, which is the basis of ISO 13680:2010; PSL-2, which provides additional requirements for a
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Easy-Flo alloys are free-flowing filler metals that have been the standard in the industry for over 60 years. They are versatile, high-strength alloys that have the lowest melting point of all silver based brazing materials. These alloys have been used successfully on nearly all nickel,
- Tensile Strength (UTS): 55,000 to 75,000 psi
- Melting Range: 1,320 F
- Conductivity: 185,020,000,000 µS/cm
- Joining Process / Product Form: Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Xoxide
Description: restriction. The CPU-370 contains a copper cold plate with brass top. As with all Koolance products, nickel plating is added to improve corrosion resistance. Two universal steel mounting brackets are included for mainstream Intel and AMD processors. The CPU-370 has standard G 1/4 BSP
- Device: Cold Plate
-
Supplier: Win Source Electronics
Description: Package: 50 Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250"
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
Find Suppliers by Category Top
Featured Products Top
-
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
maintain passivity. Understanding the different alloy series can aid in material selection. Austenitic, ferritic, martensitic, precipitation hardening (PH) and duplex are the main series of stainless steel alloys. The austenitic 300 series of stainless steel alloys contain nickel additions as well (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
different alloy series can aid in material selection. Austenitic, ferritic, martensitic, precipitation hardening (PH) and duplex are the main series of stainless steel alloys. 300-Series Stainless Steel The austenitic 300 series of stainless steel alloys contain nickel (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. The extra layer of protection this plating ensures reliable RF performance. Tin-nickel plating is RoHS and REACH compliant and does not contain potentially harmful, commonly used anti-corrosive elements. Mechanical robustness is achieved by applying alternate plating that can extend the life of the (read more)
Browse RF Amplifiers Datasheets for DigiKey -
Standard and custom-designed thermocouples and RTDs Conax Technologies is a team of problem solvers. Whether it’s a unique, customized solution or a standard product from our catalog, Conax is your fully-integrated source for all types of (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
silicon. MONEL Approximately 2/3 nickel and 1/3 copper. It has good strength and excellent corrosion resistance against salt water and in high temperatures. STEEL A hard, strong, durable, malleable alloy of iron and carbon. It contains (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Steel A hard, strong, durable, malleable alloy of iron and carbon. It contains other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. Titanium A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal. (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Bromide Analysis in Nickel Sulfamate Bath
The Iotron Bromide Electrode may be utilized in analysis of nickel sulfamate bath as an easy means of monitoring the bromide additive. Caution must be exercised in using the electrode in strong reducing solutions or silver ion solutions. The bath must not contain sulfide ions. Cyanide and iodine
-
SubCom (R) Case Study: Homestake Canada Inc. Nickel Plate Mine
In late 1996, Inproheat supplied a 4 MM Btu/h pond water heating system for Homestake Canada (since acquired by Barrick Gold) Nickel Plate Mine. Water in these ponds contains various minerals and chemicals used in the gold extraction process. Before water was permitted to be discharged to the local
-
Dual Bulk Bag Filling/Palletizing System Fills 30 Tons/H of Copper Concentrate
Vale Canada Limited operates one of the largest integrated mining facilities in the world here, mining and processing ores containing nickel, copper and other metals.
-
Ferritic Stainless Steel: A Useful Overview of Ferritic Steel Grades
Stainless steel differs from other types of steel in that it contains chromium, nickel and other alloying elements that give it a far superior degree of corrosion resistance. Within the world of stainless steel, a staggering amount of variation exists, with well over 100 unique grades currently
-
Cyanide Destruction Monitoring with pH and ORP
Mining and electroplating processes generate waste materials containing alkaline, rare earth metals, and other heavy metals such as iron, nickel, zinc, cadmium, copper, silver, and gold. The wastes often contain cyanide, a deadly poison. Federal and State regulatory agencies require that cyanide
-
What is Stainless Steel?
WHAT IS "STAINLESS" STEEL?. By "stainless" is generally meant a large group of types of steel which. contain at least 12% chromium (Cr) and often additions of other alloy. substances, for example, nickel (Ni) and molybdenum (Mo). The types. of steel that BULTEN STAINLESS generally uses can
-
Measuring pH in Bacterial Oxidation of Metal Ores
Some gold ore deposits can be processed by simple grinding, followed by extraction with cyanide, but many refractory deposits contain gold that cannot be so easily separated. The most common example of these ores contains sulfides, the reduced form of sulfur. A powerful technique for exploiting
-
Bellows With a Twist (.doc)
What do a micron-precision silicon wafer cutter, a surgical microscope focusing mechanism, and a target sighting system for an MIA2 Abrams tank all have in common? Each contains an electrodeposited nickel bellows coupling. Such couplings excel in instrumentation and fractional-horsepower
More Information Top
-
http://usitc.gov/publications/701_731/pub3788.pdf
There is an antidumping duty investigation underway in Russia pertaining to stainless steel products containing nickel that involves Germany and Italy; however, we do not speculate on any possible outcome.
-
Corrosion of metals and alloys in mixed gas environments at elevated temperatures
For example, if a diagram is constructed for an alloy with a nickel activity of 0.1 rather than unity, the boundary between the alloy and the reaction products containing nickel is at an activity of 0.1 rather than 1.0 …
-
Dermatologic Complications with Body Art
Advice must be given that a sensitization implies problems with products containing nickel or other agents of metal allergy, respectively.
-
Assessment of nickel release from earrings randomly purchased in China and Thailand using the dimethylglyoxime test
The economic value of nickel used in consumer products in contact with the skin is immaterial to nickel producers, yet it creates a public relations challenge which unnecessarily commutes to all products containing nickel .
-
Nickel allergy presenting as mobile phone contact dermatitis
It was therefore recommended that the patient avoid contact with products containing nickel , particularly his mobile phone.
-
Collaborative Problem Solving Using an Industrial Ecology Approach
This may reflect the fact that increasing amounts of products containing nickel -cadmium batteries are reaching the end of life and are being dis- carded, most likely in the trash.
-
Complementary and alternative remedies: an additional source of potential systemic nickel exposure
We identified 4 such products containing nickel in doses ranging from 0.5 to 1.5 mg per tablet (Table 1).
-
Bailey's Industrial Oil and Fat Products, Volume 4, Edible Oil and Fat Products: Products and Applications
The recovered catalyst product contains nickel , clay materi- als, and residual fat or oil, as well as any filtration media used to aid in filtration of the physically fine spent catalyst.
Indicates content that may require registration and/or purchase.