Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BARTEC
Description: The PROFIBUS devices have been particularly dimensioned for the industrial requirements of hazardous areas of zone 1. They are used for the separation or generation of new segments, converting the RS485 typical line structure into an open and flexible tree structure. Downstream stations can
-
Supplier: Softing Industrial Automation GmbH
Description: stand-alone mode. Optionally, also PROFIBUS PA network can be analyzed. In addition, the PROFIBUS Tester 5 supports the export of test results for advanced analysis. Test PROFIBUS Cable, Signals, and Data, All-In-One Handheld Tester Combination of PROFIBUS signal tester,
- Number of Ports: 1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer, Network Cable tester
- Features: Other
-
Supplier: VEGA Americas, Inc.
Description: Application area For use in conjunction with Profibus DP/PA bus systems. The segment coupler is suitable for coupling and power supply of Profibus PA networks. The Ex version ensures Ex intrinsic safety in conjunction with Ex circuits. Your benefit Simple setup because no own GSD, DTM
-
-
Supplier: POSITAL B.V.
Description: POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: LAPP
Description: These pre-tested molded cordsets utilize high-quality continuous flex cable and integral molded strain relief. They are designed to provide interconnection between simple devices such as sensors and actuators and high level devices such as PLCs and computers in high motion applications. When
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.25 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly, Other
-
Supplier: Leine & Linde AB
Description: Profibus DP Gateway for EnDat encoders Functionality according to PROFIBUS DP encoder profile class 1 and 2 Integrated T-coupling and bus termination Same gateway can be used with all EnDat encoders
- Data Rate: 0.0000096 to 0.012 Gbps
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
-
Supplier: POSITAL B.V.
Description: POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: LAPP
Description: An EPIC® product from an EPIC company. High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of connectors is no exception. Whether the application is power, control, or signal/data, EPIC® connectors offer performance you can count on, providing secure and
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: VEGA Americas, Inc.
Description: Application area Profibus PA T-distributors are used for coupling of Profibus PA transmitters to the Profibus PA bus cable Your benefit Simple connection possibilities through star distributor via M12 plug connector or distribution terminal Optimized cable glands allow an
-
Supplier: Softing Industrial Automation GmbH
Description: TH LINK PROFIBUS provides controller-independent access to PROFIBUS networks for plant operation and maintenance staff. The tool supports both plant asset management applications and network diagnostics. TH LINK PROFIBUS is easy to be integrated without interfering with the
- Number of Ports: 1 #
- Data Rate: 0.012 Gbps
- Network Equipment: Gateway
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Profibus-DP-Cable
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -40 to 80 C
- Cable Shielding: Braid
- Features: Other
-
Supplier: Softing Inc. Industrial Automation
Description: PC software for performing, evaluating and managing tests of bus physics, bus communication and cabling in PROFIBUS networks. The application is extremely easy to use, with a quick test available at a click of the mouse.
- Equipment Type: Protocol Analyzer
-
Supplier: Hi-Tech Controls, Inc.
Description: The DESINA® Cu/POF hybrid field bus cables combines signal lines made of plastic fiber-optic conductors and copper cables. The use of these transmission systems significantly reduces the number of different cables in a planned bus installation in machine tools operations. The main applications of
- Number of Conductors: 6 #
- Operating Temperature: -20 to 80 C
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Other
-
Supplier: Softing Industrial Automation GmbH
Description: The Diagnostic Monitor is a versatile tool for testing PROFIBUS PA during operation. It is powered by the fieldbus so that no battery or external power source is required. The monitor is also suitable for use in hazardous areas. Universal Application Testing of the bus physics Verification of
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: This Profibus PA line is used in the area of process automation, among other things in the chemical industry. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected
- Rated Voltage: 2,500 volts
- Nominal Outer Diameter: 0.29921276 inch
- Operating Temperature: 70 C
- North American (AWG): 18 AWG
-
Supplier: Softing Inc. Industrial Automation
Description: The PROFIBUS Tester 5 (BC-700-PB) is a powerful PROFIBUS diagnostic and troubleshooting tool for testing the cables, measuring the signals and analyzing the communication of PROFIBUS networks. It is battery-powered and provides a graphical display, allowing for quick results
- Equipment Type: Protocol Analyzer
-
Supplier: BARTEC
Description: The PROFIBUS Interface terminator is an active bus terminator. Its essential benefit is the fact that bus devices can be switched off, removed or replaced without impairing data transfer. This especially applies to bus devices on both ends of the bus line through which terminal resistances
-
Supplier: Hi-Tech Controls, Inc.
Description: This Profibus PA line is used in the area of process automation, among other things in the chemical industry. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected
- Number of Conductors: 2 #
- Operating Temperature: -20 to 70 C
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: Mueller Group, Inc. (The)
Description: PROFIBUS-PVC or PROFIBUS-PUR are field bus cables that connect digital field devices at the sensor/actuator level to the higher level components. Used for linking industrial field bus systems in automation and communication technology. The stationary PVC and high flex polyurethane
- Rated Voltage: 0.25 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2C22 – Profibus DP, Electrical Interface Modules (EIMs)
- Operating Temperature: -40 to 85 F
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Baumer Ltd.
Description: When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods
- Resolution: 13 bits
- Accuracy: 90 arcsec
- Diameter or Width: 2.755907 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: ProSoft Technology, Inc.
Description: The PROFIBUS DP Slave protocol driver supports the PROFIBUS V0 Slave implementation, providing powerful data transfer capability between the module and Scneider Electric Quantum and Unity processors. User configurable data mapping and DP port operation make the interface an easy to use
- Data Rate: 9.6 kbps
- Operating Temperature: 0 to 60 C
- Protocol / Network: PROFIBUS, Serial
- Port Type: RS232
-
Supplier: Rotork plc
Description: Profibus® is a leading international network protocol for high speed data communications in industrial automation and control. The Rotork Profibus® DP interface card provides comprehensive control and feedback data about the valve and actuator using DP-V0 cyclic communications whilst
- Protocol / Network: PROFIBUS
- Port Type: RS485
-
Supplier: BARTEC
Description: The PROFIBUS LWL - coupler reroutes the PROFIBUS from copper conductors to optical waveguides. The coupler is a passive bus participant and are suitable for hazardous areas of zone 1 and 21. In plants, the PROFIBUS LWL - coupler allows the bridging of great distance with
-
Supplier: ProSoft Technology, Inc.
Description: The 3170-PDP module is simple to use, requiring only the setting of the node address and the connection of 24VDC power. The FLEX and Integra module data images are configured using standard PROFIBUS configuration tools. The 3170-PDP's GSD file, available in the download section, defines the
- Operating Temperature: 0 to 60 C
- Features: Other
- Protocol / Network: PROFIBUS
-
Supplier: Beckhoff Automation LLC
Description: The BK3100 Bus Coupler connects the PROFIBUS system to the electronic terminal blocks, which can be extended in modular fashion. One unit consists of the Bus Coupler, any number of up to 64 terminals and one end terminal. The Bus Coupler recognizes the connected terminals and automatically
- Data Acquisition: I/O Module
-
Supplier: BARTEC
Description: The PROFIBUS LWL - coupler reroutes the PROFIBUS from copper conductors to optical waveguides. The coupler is a passive bus participant and are suitable for hazardous areas of zone 1 and 21. In plants, the PROFIBUS LWL - coupler allows the bridging of great distance with
-
Supplier: Beckhoff Automation LLC
Description: connected to PROFIBUS via a 9-pin D-sub plug. In EtherCAT, the PROFIBUS coupler has at its disposal a lower-level, powerful and ultra-fast I/O system with a large selection of terminals. The coupler supports the PROFIBUS profile and fits seamlessly into PROFIBUS networks.
- Data Acquisition: I/O Module
-
Supplier: Baumer Ltd.
Description: Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive versatile
- Maximum Torque: 0.513274336283186 In-lbs
- Rotary Velocity / Speed: 0 to 25,500 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2C23 – Profibus DP, Electrical Interface Modules (EIMs)
- Operating Temperature: -40 to 85 F
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: VEGA Americas, Inc.
Description: Application area The TH-LINK.X is an Ethernet Profibus Interface providing the connection between the higher-level network and the field level. Hence the access of the parameter software PACTware from the Ethernet to the Profibus network is ensured. A separate PCMCIA card for the PC is
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 4 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 70 C
- North American (AWG): 24 AWG
-
Supplier: Critical Link, LLC
Description: The PROFIBUS/RS485 Expansion Kit is compatible with Critical Link’s line of MitySOM based development kits; one is required to interface with this expansion kit. Specific MitySOM based System on Modules support PROFIBUS. All MitySOM based System on Modules support RS485, see the tables
Find Suppliers by Category Top
Featured Products Top
-
CODESYS Profibus Master (for EL6731) SL CODESYS Profibus Master (for EL6731) SL is a product that allows end users to integrate their devices as a Profibus master into a Profibus network. (read more)
Browse Communications Software Datasheets for Codesys Group -
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
. A Lenze frequency converter connecting Profibus devices shall be reused. However, the frequency converter does not support Profinet. The Lence frequency converter needs to be connected by a Profibus master (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
and productivity Simple integration into the controller of your choice: PROFINET, PROFIBUS, EtherCAT®, EtherNet/IP, ModbusTCP, Profibus Module for IO-Link® available Real-time capability, transmission speed of 200 Mbps full-duplex High-performance remote I/O system that flexibly networks 80 modules in real time with a 200 Mbaud data rate (read more)
Browse I/O Modules and Instruments Datasheets for Festo Corporation -
External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, RS232, CAN (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
This module is GY sensor conditioning module for IRD series. 1 axis and 2 axes types are available. The digital position data can be transferred to various fieldbus network (CC-Link, PROFIBUS, EtherNet/IP, EtherCAT) by connecting IRDM (master module). (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Exsenco, LLC -
kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to connect GY sensor directly as position feedback and build up high performance position control system with 1μm resolution (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
using ModBus or Profibus. For additional information on the SUPREMATouch, view: Product Information Bulletin #07-20135-MC To learn more about MSA products visit: www.MSAsafety.com (read more)
Browse Gas Instruments Datasheets for MSA Safety -
direct USB connection PROFIBUS-DP communication integrates with distributed PLC-based control architectures Easy DIN rail mounting with integrated rear connections for shared power and network (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
-
FIBER OPTIC APPLICATION IN A PROFIBUS NETWORK
developed and several are standardized in IEC 61158. IEC 61158. describes PROFIBUS as Type 3 and PROFInet as Type 10. IEC 61784 further defines communication profiles and. sets.
-
Profibus-enabled Actuators Support Advanced Water Treatment Plant in Brazil
About Us COVID-19 Statement Our Purpose, Vision & Values Our Communities Our Markets Our Brands Our History Rotork plc Board Rotork Management Board Company Certificates Terms and Conditions Privacy. Profibus (R) is an international network protocol and with Rotork's Profibus DP module, it can
-
Wastewater Treatment Plant in Portugal Using Profibus-enabled Actuators
penstocks and butterfly valves for flow control. Rotork was able to provide the latest multi-turn and part-turn intelligent non-intrusive electric actuators with Profibus (R) as a network control system, which successfully met Viseu Sul's requirements.
-
PROFIBUS Fun Facts
I love fun facts, especially those that disprove common misconceptions. Here are a few that should really screw with your head: the pterodactyl was not a dinosaur. In fact, dinosaurs didn 't fly or live in the water. Furthermore, the pterodactyl wasn 't even a species --Pterodactylus are technically
-
Micro Contact Position Chart
Circular M12 and 1/2-20? cordsets and receptacles are available in a variety of pin configurations and wiring protocols. This chart shows the various pin-outs for micro cordsets including network protocols such as Ethernet, Profibus and Foundation Fieldbus.
-
The Ups and Downs of Taking the Bus: Part Two
and the field devices. Foundation fieldbus provided full digital communications and diagnostics for all devices without the need for complex configuration or interpretation of signal bits. In contrast to our experience with Foundation fieldbus, there were problems with our specific implementation of Profibus
-
The Ups and Downs of Taking the Bus
. In contrast, Profibus DP requires that each device be wired in sequence with either a Profibus DP sub-D connector or a Euro type 5-pin connector. The installation of busbased instrumentation and controls resulted in a clean, uncluttered design because fewer wires, interface devices and controls
-
One Gateway That Can Do It All (.pdf)
The term "Fieldbus" refers to a collection of communication protocols that were introduced to replace 4 to 20 mA analog signals. Fieldbus protocols include DF1, PROFIBUS, and Modbus for serial, and EtherNet/IP, PROFINET, and Modbus TCP for Ethernet. In this paper we concentrate on DF1 and EtherNet
-
Introduction of Large Current Slip Ring
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
More Information Top
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
PROFIBUS Networks .
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/78/SIMATICPCS7_STPCS7_complete_Spanish_2010-02.pdf
PROFIBUS PA .
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
PROFIBUS PA .
-
Industrial Ethernet & Fieldbus Tech Report - 2014
Leading fieldbus technologies include PROFIBUS , AS-i, CANopen, and Modbus.
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_D/POS1.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Dezentraler Positioniermotor am PROFIBUS -DP .
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/prdbrief/kb_profibus_en.pdf
PROFIBUS .
-
Bus systems in the automation and process technique
185 4.2.2.4 PROFIBUS -FMS.................................................................
Indicates content that may require registration and/or purchase.