-
Supplier: SAE International
Description: Automated countersink measurement methods which require contact with the workpiece are susceptible to a loss of accuracy due to cutting debris and lube build-up. This paper demonstrates a non-contact method for countersink diameter measurement on CFRP which eliminates the need for
-
Supplier: Polytec, Inc.
Description: The TopMap µ.Lab is a complete white-light interferometric measurement microscope workstation for micro-topography measurement on almost any surface. The system is well suited to product development and off-line quality control measurements.
- Measurement Capability: 3D / Areal Topography, Flatness, Parallelism, Roundness
- Applications: Aerospace / Defense, Automotive
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
-
Supplier: Mahr Inc.
Description: measurement systems for form, contour, surface finish and length. Mahr Inc. is also well known as a producer of custom-designed gages and a provider of calibration and contract measurement services. Mahr Inc. supports its customers with factory repair and calibration services,
- Applications / Industry: Aerospace / Avionics, Automotive, Health Care / Medical
- Forms Tested / Certified: Components / Parts, Products
- Services Offered: Dimensional Gaging / Metrology, Form / Geometry (Straightness, Roundness, etc.), Surface Profilometry
-
-
Supplier: Tordivel AS
Description: The Scorpion Laser Length Measurement system is a general purpose length measurement system. Download Laser Length Measurement System – 1MByte pdf The system assumes that the other end of the object has a fixed position and direction during the measurement. The camera is
- Image Source: Confocal Laser, Line Scan Camera
- Applications: Non-contact Profilometry
-
Supplier: Tordivel AS
Description: The Scorpion Laser Profile Measurement System is a single camera 3D measurement system dedicated to the verification of object geometry and dimensions. Download Laser Profile Measurement System – 818 kbyte pdf A junction box containing the camera and laser is placed about 60 mm
- Image Source: Confocal Laser, Line Scan Camera
- Applications: Gauging, Scanning & Dimensioning, Non-contact Profilometry
-
Supplier: Renishaw
Description: Multi-sensor 5-axis measurement system The REVO system uses synchronised motion and 5-axis measurement technology to minimise the dynamic effects of CMM motion at ultra high measurement speeds. This is achieved by letting the REVO-2 head do the fast demanding motion while the
- Technology: Non-contact - Optical / Laser
- Applications: Precision Machining / Grinding
- Features: Surface Profilometry
-
Supplier: Micro-Epsilon Group
Description: 3D HLP's ability to generate a detailed 3D representation of the surface, which can be used to accurately determine the topology of components, such as flatness, deflection and curvature. The RCS130-160 3D HLP is specially optimized for measurement and inspection tasks in production lines. It
- Vertical (Z) Range: 6.8897675 to 8.8582725 inch
- Lateral (X) Resolution: 0.00393701 inch
- Traverse Length: 6.299216 inch
- Operating Temperature: 32 to 104 F
-
Supplier: Zygo Corporation
Description: spherical or aspherical micro lenses and their alignment features. Compass RT – A fast and flexible system for precision metrology of micro lens relational/dimensional parameters, plus general profilometry applications. This is the ideal choice when form deviation metrology is not required.
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Features: Form Measurement, Surface Profilometry
-
Supplier: KEYENCE
Description: Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification 0.5
- Features: Surface Profilometry
-
Supplier: Zygo Corporation
Description: flexible system for precision metrology of micro lens relational/dimensional parameters, plus general profilometry applications. This is the ideal choice when form deviation metrology is not required.
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement, Surface Profilometry
-
Supplier: MTI Instruments Inc.
Description: The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a
- Operating Temperature: 32 to 104 F
- Display & Special Features: Computer Interface / Networkable
- Features: Form Measurement, Surface Profilometry
- Mounting / Loading Options: Machine Mounted
-
Supplier: LMI Technologies
Description: MikroCAD delivers sub-micron accuracy and repeatability on a variety of challenging scan surfaces such as shiny, reflective and steep edges, in contrast to confocal solutions that are unable to handle steeply angled geometries. With MikroCAD 3D Surface Metrology you can: Measure roughness and
- Traverse Length: 0.03149608 to 1.181103 inch
- Measuring Path / Scan Length: 0.03149608 to 1.181103 inch
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
-
Supplier: Matexcel
Description: tip so that the binding strength between the tip and the molecule is more than the interaction between the surface and the ligand; control of ligand’s surface density, which is crucial for single binding events measurements. Other factors such as temperature, buffer composition, and pH during
- Forms Tested / Certified: Components / Parts, Products, Samples or Materials
- Capabilities: Consulting / Training, Failure Analysis / Troubleshooting, Test Development
- Applications / Industry: Health Care / Medical, Materials
- Features: Specialty / Other
-
Supplier: Nikon Metrology
Description: process in order to avoid issues and maintain high quality standards. Results are supplied in the form of easy-to-interpret graphic reports, complemented with complete measurement datasets. Short training sessions get you up and running quickly to use and operate the 3D laser scanners
- Applications / Industry: Aerospace / Avionics, Automotive, Health Care / Medical, Microelectronics / Electronics
- Services Offered: CMM Inspection, Dimensional Gaging / Metrology, Form / Geometry (Straightness, Roundness, etc.), Surface Profilometry
- Forms Tested / Certified: Components / Parts, Products
-
Supplier: Nikon Metrology
Description: Viewfield Diagram The 6B Autocollimator makes high-precision measurements simultaneously on two axes with the brightfield technique.
- Applications: Alignment, Dimensional Gaging / Metrology, Surface Profilometry
- Features: Portable
- Type: Visual Autocollimator
-
Supplier: Zygo Corporation
Description: measurement and testing, often pioneering advanced testing techniques themselves. We also offer absolute calibration of spheres and flats, as well as large aperture plano surfaces. To assist you in establishing and maintaining a routine calibration program, we can automatically notify you
- Applications / Industry: Aerospace / Avionics, Health Care / Medical, Semiconductor / IC Packages
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Testing / Simulation
- Forms Tested / Certified: Components / Parts, Samples or Materials
- Services Offered: Dimensional Gaging / Metrology, Form / Geometry (Straightness, Roundness, etc.), Surface Profilometry
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This
- Vertical (Z) Resolution: 0.0001 inch
- Profile Vertical Resolution: 0.0001 inch
- Applications: Aerospace / Defense, Electronics, Precision Machining / Grinding
- Display & Special Features: Analog Meter, Digital Readout
-
Supplier: MTI Instruments Inc.
Description: The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,
- Vertical (Z) Range: 0.393701 inch
- Vertical (Z) Resolution: 0.0000075196891 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 0.393701 inch
-
Supplier: Nikon Metrology
Description: line reticles for improved detection. Viewfield Diagram The 6D Autocollimator makes high-precision measurements simultaneously on two axes with the darkfield technique. It projects a bright crossline and Nikon's most popular model because the bright-line cross is the easiest to see.
- Applications: Alignment, Dimensional Gaging / Metrology, Surface Profilometry
- Features: Dark field Viewing, Portable
- Type: Visual Autocollimator
-
Supplier: MTI Instruments Inc.
Description: control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior
- Vertical (Z) Range: 1.968505 inch
- Vertical (Z) Resolution: 0.00000300393863 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 1.968505 inch
-
Supplier: SICK
Description: measurement results are very reliable. The factory-calibrated sensor extracts the true 3D shape of an object, regardless of its contrast or color. Ruler 3000 delivers accurate measurement values down to 8 µm in height. Thanks to the guaranteed field-of-view concept, commissioning is
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Materials Analysis, Non-contact Profilometry, Pattern Recognition
- Image Source: Line Scan Camera
- System Type: Modular / PC-Based
-
Supplier: Mahr Inc.
Description: technical surfaces and surfaces of circuit boards, semiconductor products and biological tissue 2D surface analysis and measurement evaluations Topographical 3D surface analysis and measurement evaluations Fast measurements #96 short measuring times Manual table and object
- Vertical (Z) Range: 7.87402 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Applications: Electronics, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
-
Supplier: Micro-Epsilon Group
Description: The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a
- Vertical (Z) Range: 3.149608 to 4.5275615 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 3.149608 to 4.5275615 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Mahr Inc.
Description: reproduction of tiny surface features up to the physical limit Surface scanning in video real time technology for fast and reliable results Large selection of highest quality objectives Measurement of topography, height, shape and position of elements and structures Robust, maintenance free,
- Vertical (Z) Range: 3.93701 inch
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Applications: Electronics, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate,
- Vertical (Z) Range: 7.480319 to 11.417329 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 7.480319 to 11.417329 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate,
- Vertical (Z) Range: 2.755907 to 4.724412 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 2.755907 to 4.724412 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Surface texture meter / measurement range covers Ra and Rz / LCD display with background lights / sensor made of a diamond / induction principle The surface texture meter PCE-RT 10 is a small, light device with simple navigation. Despite the fact that the device functions on a very complex
- Operating Temperature: 32 to 122 F
- Standards Compliance: DIN, ISO / EN, JIS
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Portable
-
Supplier: KEYENCE
Description: Wide-field Model [IM-6120] Just place and press even for large targets. Redesigned from the ground up, this dimension measurement system allows measurements for a whole part to be carried out in an instant. The Wide-Field Model gives you a 200mm x 100mm field of view to fit even more
- Data Storage: 160 GB
- Features: Alarm or Reject Trigger, Other, Other Positioner
- Applications: Alignment / Guidance, Assembly Quality, Biotechnology or Medical, Edge Detection, Electronics or Semiconductor Inspection, Flaw Detection, Gauging, Scanning & Dimensioning, Non-contact Profilometry, Pattern Recognition, Production & Quality Control, Tool & Die Monitoring
- Image Source: Area Scan Camera, Optical Microscope
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for determining the wear volume WV of wear scars and tracks on test pieces tribologically stresses under high-frequency, linear-oscillation motion using a SRV test machine by means of stylus tip profilometry. 1.2 The values stated in SI units are to be
-
Supplier: Bruker Corporation
Description: Bruker's Dektak® stylus profilers are the product of over four decades of proprietary technology advances. They provide repeatable, accurate measurements on varied surfaces, from traditional 2D roughness surface characterization and step height measurements to advanced 3D mapping and
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Thickness
- Mounting / Loading Options: Benchtop, Floor / Free Standing
- Display & Special Features: Computer Interface / Networkable
- Technology: Contact / Stylus Based
-
Supplier: Smartmore Corporation Limited
Description: Application Scenarios: It is widely used in step height measurement, thickness measurement, wafer surface testing, flatness measurement, center pointing, positioning of the needle of the dispenser, CNC tool positioning, and the positioning of the industrial robot. ● The laser
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: Smartmore Corporation Limited
Description: The series is a Ultra high-speed and high-precision laser 3D profile measuring instrument, High-precision point laser displacement sensor.The series of 3D profile , achieving a precedent for high-precision 3D measurements in the Chinese market and reaching an advanced level recognized
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Image Source: Line Scan Camera
-
Supplier: North Star Imaging, Inc.
Description: Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled
- Part Diameter / Width: 12 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography
- Applications: Aerospace / Defense, Automotive, Coatings (Thin Films, Plating, etc.), Electronics, Mechanical Parts (Bearings, Shafting), Medical, Precision Machining / Grinding, Wear / Tribology
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: Smartmore Corporation Limited
Description: SMore 3D camera (SMI-3DBL-400-01),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. - Out-of-the-box: Pre-calibrated
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Image Source: Line Scan Camera
-
Supplier: Newport MKS
Description: characterization, velocimetry, scattering and polarization. The intensity lock ensures highly stable (less than 0.1% over short intervals) output power, ideal for applications where optical signal strength varies with changes in the test subject. Examples include surface scattering,
- Lamp / Output Power: 0.0005 watts
Find Suppliers by Category Top
More Information Top
-
Materials Engineering and Automatic Control
The proposed technology makes three constraints of the traditional phase-shifting profilometry measurement system less constrains.
-
Phase-height mapping and coordinate calibration simultaneously in phase-measuring profilometry
Optical profilometry measurements have been extensively studied.1 Several methods have been used, including Moire tomography,2 Fourier transform profilometry FTP ,3,4 phase-measuring profilometry PMP ,5,6 and modulation .
-
Three-dimensional surface profile intensity correction for spatially modulated imaging
Orientation of the sine waves is shown for optical properties measurement a and profilometry measurement b .
-
Rapid characterization and modeling of pattern-dependent variation in chemical-mechanical polishing
Second, the masks support simplified metrology tools and techniques including optical film thickness and profilometry measurements .
-
Clinical in situ study investigating abrasive effects of two commercially available toothpastes
Following contact profilometry measurements at day 10, an additional non-contact profilometer measure- ment was recorded using the Proscan which captured a 3D topographical image of the dentine surface loss of each dentine specimen across the area, which had been treated and …
-
Measurement of Rock Joint Roughness by 3D Scanner
Laser profilometry measures the height of the roughness in the vertical direction at each dx ͑sam- pling interval͒.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50041/40458672-MIT.pdf?sequence=2
optical and profilometry measurements .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40352/174145450-MIT.pdf?sequence=2
Profilometry measurement of one A-stack patterned porous film .............
-
TSV reveal height and dimension metrology by the TSOM method
However, with several significant TSV reveal features not accounted for in the simulation model, it is difficult to draw conclusions comparing profilometry measurements to TSOM DTI’s when such features generate strong optical interactions.
-
High-speed precision surface profilometry using large phase shifting
The proposed profilometry measures 3-D shape by using phase-shifting technique with large phase shifts around 6π m π/2.
Indicates content that may require registration and/or purchase.