-
Supplier: LS Industries
Description: Two Turbo Shot™ impellers, one each, balanced overhead, and under throw. Long life impeller housing with easily replaced liners and impeller blades. Sealed bearings for longer bearing life Abrasive feed system includes augers and bucket elevator. Access doors for impeller wheels and for bucket
- Power: 30 HP
- Part Loading: Belt / Roller Conveyor Loaded, Hand Loaded
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: CECOR
Description: pressure lubrication provide maximum power and torque. Dependable electronic ignition ensures fast, easy starts. CECOR’s SP50-175 propane sump cleaner sump cleaner is the smallest capacity of our propane units. Powerful 20 HP propane engine creates deep suction to pick up thick
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
-
Supplier: CECOR
Description: Large Propane Sump Cleaner for cleaner coolant. The SP50-600 (600 gallons) is the largest Sump Shark in the SP50 series. This unit comes on a custom base for mounting on a flat bed trailer or truck. The propane twin cylinder engine drive allows for greater convenience and flexibility.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: UL Standards & Engagement
Description: a hose swivel or swivel joint. The swivel connector will allow radial movement and is constructed for petroleum product, liquefied petroleum gas (LP-Gas) or anhydrous ammonia (NH3) service. NOTE: For the purposes of this standard the terms “LP-Gas” and “Propane” are interchangeable. 1.3 An
-
Supplier: Cleaver-Brooks
Description: M series models are offered in natural gas, propane and combination gas/oil fuel options from 1.4 to 10.5 MMBTU. Full modulation and cam trim adjustment provide optimum performance to meet load demand. A backward-curved impeller ensures adequate combustion air for exceptional performance at
- Maximum Capacity: 1,399,999.9999999998 to 10,500,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: AENOR
Description: Flexible rubber and plastics hose, tubing, nozzles and assemblies for use with propane and butane in the vapour phase. Specifications
-
Supplier: Cleaver-Brooks
Description: The S1 series is suitable for firetube and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air-atomized #2 or #6 oil and combination gas/oil fuel options from 46.2 to 63.0 MMBTU. The LNS1 series offers natural gas, propane gas, air-atomized #2 oil
- Maximum Capacity: 32,999,999.999999996 to 62,999,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Industrial Combustion, LLC
Description: D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: The CBND is designed and engineered into a single boiler package, from the air inlet to the stack outlet and the feedwater inlet to the steam nozzle outlet, along with everything you need to operate the boiler. The important layout and configuration drawings are available with a quote, while
- Maximum Pressure: 1,500 psi
- Features: Economizer
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Water Tube
-
Supplier: International Thermal Systems LLC.
Description: vertical down airflow. All supply nozzles are easily removable for greater maintenance access to the oven interior. An automatic supply nozzle adjustment system is available to accommodate multiple can heights. The IBO features access doors along the length of the chamber for complete
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: Dry-off Oven Features include: A Kevlar conveyor belt reduces energy consumption; increases can stability, and eliminate metal fines. Automated conveyor belt tracking system. Our proprietary supply nozzle design achieves uniform vertical down airflow. All supply nozzles are easily
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: Vactrans® - OBO Engineered Features include: A Synthetic conveyor belt reduces energy consumption; increases can stability, and eliminate metal fines. Automated conveyor belt tracking system guides the belt smoothly. Our proprietary supply nozzle design achieves uniform vertical down airflow.
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Schutte & Koerting
Description: compressed air enters the exhauster through an inlet and flows through an expanding nozzle. Issuing from the nozzle at high velocity, the jet discharges into the diffuser, produces a powerful suction which entrains air or vapors through the suction connection, and compresses the air or
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Reznor
Description: up to .5" w.c. of external static pressure; sizes 60-125 will handle up to .75" w.c. of external static pressure. Sizes 150-400 are equipped with a centrifugal blower with an adjustable belt drive and motor. All units are designed for use with optional 30° and 60° downturn nozzles with
- Heating Capacity: 85.14555 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,977 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: SAE International
Description: was performed for the combustion of a premixed propane/air mixture initiated by a pre-chamber turbulent jet ignition system with no auxiliary fuel injection, in a rapid compression machine. Three different single orifice nozzles with orifice diameters of 1.5 mm, 2 mm, and 3 mm were
-
Supplier: Haida International Equipment Co., Ltd.
Description: standard is 15s) Counter: 0~9999×100times(GB standard is 3S) Combustion gas: 98% methane gas98%propane gas(usuallyLPGcanbeusedinstead Power supply: 220V±10%;10A,50Hz Manual / automatic type optional switch, vertical/horizontal optional switch Nozzle of combustion: 20 degree Automatic
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: UL Standards & Engagement
Description: Multiple function valves, h) Internal valve, i) Emergency shutoff valve, j) Lever operated transfer valve, and k) LP-Gas Hose Nozzle Valve. 1.2 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the
-
Supplier: UL Standards & Engagement
Description: Multiple function valves, h) Internal valve, i) Emergency shutoff valve, j) Lever operated transfer valve, and k) LP-Gas Hose Nozzle Valve. 1.2 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the
-
Supplier: UL Standards & Engagement
Description: Multiple function valves, h) Internal valve, i) Emergency shutoff valve, j) Lever operated transfer valve, and k) LP-Gas Hose Nozzle Valve. 1.2 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the
-
Supplier: ASTM International
Description: ethylene, propane, and water. This test method may be extended to other impurities provided that they are in the gaseous phase or can be vaporized and are active infrared absorbers. 1.3 This test method is intended for analysis of hydrogen fuels used for fuel cell feed gases or for internal
-
Supplier: CSA Group
Description: storage container of the vehicle; b) LNG dispensers contained in a single housing; and c) LNG dispensers contained in multiple housings for metering and registering devices, remote electronics, overfill protection, hoses, and fuelling nozzles. 1.1.2 Each dispenser may have the capability of
Find Suppliers by Category Top
More Information Top
-
TECHNOLOGY ASSESSMENT OF REFUELING-CONNECTION DEVICES FOR CNG, LNG, AND PROPANE
Bayco Propane Nozzle .
-
propane torches - offers from propane torches manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : gas cutting tip, propane nozzle , LPG nozzle ] .
-
Fluidized bed calcination experience with simulated commercial high-level nuclear waste
Propane Nozzle .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/858/1/Piro_Markus_HA_200709_MScEng.pdf
24 x Propane Nozzles (0.6 mm diameter .
-
A Composite-Construction Egress System with High Temperature Protection
Jet-fire Test No. 1 had the propane nozzle positioned 20 feet in front of the entry doors with the EEP in the upright .
-
Thermophysical and optical properties of silicon carbide-based microsystems with a dimple relief
The experimental setup (Fig. 1b) consisted of a gas ( propane ) nozzle system with a RM A 0.0631 gas flow rate meter in the main pipeline, a manipulator for introducing a probe into a certain region in a gas flow (positioning accuracy …
-
A catalytic burner using propane and toluene alternately for the drying of textile coatings
The nozzle for propane is relatively small comparing with that of toluene mixture, thus the propane nozzle was built just below the toluene nozzle.
-
Propane Nozzle type for soldering copper pipe - Self Help Forums
Propane Nozzle type for soldering copper pipe .
-
Self Help Forums - Propane Nozzle type for soldering copper pipe
- - Propane Nozzle type for soldering copper pipe (http://www.selfhelpforums.com/showthread.php?t=12152 .
-
Propane Nozzle type for soldering copper pipe - Self Help Forums
Propane Nozzle type for soldering copper pipe .
Indicates content that may require registration and/or purchase.