-
Supplier: Accuris
Description: COLLAR, PROPELLER SHAFT, SHIPPING
-
Supplier: Accuris
Description: Handle - Propeller Shaft Wrench
-
Supplier: Accuris
Description: Torque Ratings, Propeller Shaft
-
-
Supplier: Accuris
Description: Pin - Propeller Shaft Wrench
-
Supplier: SAE International
Description: This SAE Standard covers propeller shaft couplings for use with propeller shafts up to 3 inches outside diameter.
-
Supplier: SAE International
Description: This SAE Standard covers propeller shaft couplings for use with propeller shafts up to 3 inches outside diameter. To provide design guidance that results in dimensional interchangeability of marine propeller-shaft couplings within the scope of this standard.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Description: Specifies the dimensions for interchangeability of propeller bosses and propeller shaft ends in the shaft diameter range of 20 mm to 160 mm with a taper of 1:16, intended for installation in inboard-engined recreational and commercial small craft.
-
Supplier: CSA Group
Description: Specifies the dimensions for interchangeability of propeller bosses and propeller shaft ends in the shaft diameter range of 20 mm to 160 mm with a taper of 1:16, intended for installation in inboard-engined recreational and commercial small craft.
-
Description: ISO 22554:2007 specifies the construction, performance requirements, methods of testing and required test results for electric and electronic propeller shaft revolution indicators required by clause 2.5.4, Regulation 19, chapter V, SOLAS 1974 (as amended, 2000).
-
Supplier: CSA Group
Description: Specifies the nominal dimensions and tolerances which affect interchangeability as well as designation. Dimensions and tolerances of the mating parts, i.e. type T cross-tooth gearbox flanges, are specified in ISO 8667.
-
Description: Specifies the dimensions and tolerances for interchangeability in the shaft diameter range of 20 mm to 160 mm with a taper of 1 : 10.
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 100 to 2,000 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Loren Cook Company
Description: The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving
- Air Flow Rate: 200 to 5,800 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: IHS ESDU
Description: ESDU 86017 gives a simple method of estimating the thrust decrement and drag increment due to the interaction of propeller flow with a body (or nacelle) at zero incidence. It applies to smoothly contoured bodies with a tractor propeller at or near the nose or a pusher propeller
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: A drive shaft, driveshaft, driving shaft, propeller shaft (prop shaft), or Cardan shaft is a mechanical component for transmitting torque and rotation, usually used to connect other components of a drive train that cannot be connected directly because of
- Shaft Diameter: 113 mm
- Maximum Length: 1,435 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: A drive shaft, driveshaft, driving shaft, propeller shaft (prop shaft), or Cardan shaft is a mechanical component for transmitting torque and rotation, usually used to connect other components of a drive train that cannot be connected directly because of
- Shaft Diameter: 180 mm
- Maximum Length: 370 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: A drive shaft, driveshaft, driving shaft, propeller shaft (prop shaft), or Cardan shaft is a mechanical component for transmitting torque and rotation, usually used to connect other components of a drive train that cannot be connected directly because of
- Shaft Diameter: 64 mm
- Maximum Length: 1,111 mm
-
Supplier: IHS ESDU
Description: ESDU 75018 gives formulae for specific air range that can then be integrated to give range under the assumptions that fuel consumption per unit engine output-shaft power (or equivalent power) is constant and that cruise is at constant lift/drag ratio or a parabolic law connects the lift and
-
Supplier: ContiTech AG
Description: Our drive shaft sealing components provide covering for propeller shaft joints. They provide optimum protection under high dynamic stress. ContiTech axle boots made of thermoplastic elastomers protect for drive shaft’s joints. Axle boots can also be supplied as a
- End Configuration: Collar
- Shape: Round, Tapered
- Features: Specialty / Other
-
Supplier: MXD Process
Description: Features of our 1 gallon dual shaft disperser: Equipped with an anchor impeller and dispersion blade for efficient high shear mixing Designed to handle ultra-high viscosity products, up to 1.5mil cps. Independent operation of mixer impellers allows for speed variations Available with TEFC
- Media Viscosity: 15,000,000 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: MXD Process
Description: This 3 gallon dual shaft disperser is equipped with an anchor impeller and dispersion blade to efficiently and effectively mix ultra-high viscosity products. Our 3 gallon dual shaft disperser can easily handle products with viscosity up to 1.5million cps. The mixers are operated
- Media Viscosity: 15,000,000 cps
- Capacity: 0.40104163881655286 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed ball-and-socket design with
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed ball-and-socket design with
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 100 to 2,000 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune's clamp mounted, air driven mixer uses 316SS shaft and 316SS marine propellers. Knob allows clamp to be loosened without tools to adjust shaft angle. Handle allows firm grip on mixer when positioning. Three blade left-hand marine propellers pump downward in normal
- Motor Power: 1 to 2 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: AENOR
Description: SHIPBUILDING. INBOARD-ENGINED PLEASURE CRAFT. PROPELLER SHAFT ENDS AND BOSSES. (ISO 4566:1985)
-
Description: Corrigendum relates to the extension of the length of the threaded end of propeller shafts (table 1).
-
Supplier: AENOR
Description: SMALL CRAFT WITH INBOARD ENGINE. PROPELLER SHAFT ENDS AND BOSSES WITH 1:10 TAPER. (ISO 4566:1992).
-
Supplier: CSA Group
Description: Corrigendum relates to the extension of the length of the threaded end of propeller shafts (table 1).
-
Supplier: Rolls-Royce Holdings plc
Description: The AE 2100 turboprop is a two shaft gas turbine with a 14-stage high pressure (HP) compressor driven by a two-stage HP turbine. The LP shaft, driven by a two-stage power turbine, drives the compound planetary reduction gearbox connected to the propeller. The engine is the first
- Horse Power: 4,152 to 4,637 HP
- Length: 117 to 124.1 inch
- Width: 28.7 to 32.8 inch
- Weight: 1,627 to 1,776 lbs
-
Supplier: Fasco
Description: needs. The Morrill Fan Blade is engineered to fit all unit bearing motors or 2 bearing motors with shaft adapters. Hubbed blade options offer precise unity between the motor and blade, and are available for 3/16" to 3/8" shaft diameters in 6" through 12" fan diameters. The hubless
-
Supplier: Pump Solutions Group
Description: standard 2-in. Bung on 55-gallon drums. Features • Shaft and folding propeller are 316SS. Propeller folds for entry; opens to 3 3/4-in. diameter when operating. • All mixers are in stock for off-the-shelf delivery. • Motors are available in TEFC or explosion-proof enclosures
-
Supplier: Mixer Direct
Description: their longevity. Outstanding adjustability allows shaft positioning on two axis of rotation. Each mixer comes standard with an oversized 316SS shaft and 316SS set screw attached propellers. Many options are available on these mixer with multiple impeller types, stand mounting
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
Find Suppliers by Category Top
Featured Products Top
-
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
CNC Machine Tools: Spindle and feed system connections requiring high precision Marine Propulsion: Engine to propeller shaft connections in vessels up to 50,000 DWT (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
fixed shafts, wiring, and connector configurations. The BL2312 Brushless DC Motor is designed to meet these integration challenges through customizable shaft lengths, lead wire lengths, and connector (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ROSS VersaMix Multi-Shaft Mixers are proudly designed and manufactured in the U.S. to optimize the processing of medium to high-viscosity products. These versatile mixers exhibit outstanding (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
NorthLink Ferries
Each propeller shaft is equipped with a Dellner Brakes model SKD 4x100 pressure applied disc brake operating on a ø1050 mm (41.3 in) brake disc. The primary function of the brake is to hold the propeller shaft: * while maintenance is done on one and the other propeller still operates. * when
-
AHTS Tug Ship, Maersk
Shaft brakes are used to stop and hold the propeller shafts in case of an emergency. Each propeller shaft is equipped with two Dellner Brakes type SKD 4x100 pressure applied caliper disc brakes operating on a 1500 mm (59 in) diameter disc. The brakes are supplied with hydraulic pressure from
-
Hellenic Navy - Gun Boats
Each of the eleven vessels is powered by 2 x Wärtsilä 16V25 main diesel engines which provide a total propulsion power of 7360 kW (10000 bhp). Each propeller shaft is equipped with a shaft brake system consisting of two Dellner type SKD 4x100 hydraulic disc brakes working on ø1100 mm (43.3
-
Multi-purpose Vessels, Swedish Coastguard
Each propeller shaft is equipped with a Dellner Brakes model SKD 2x100 hydraulic pressure applied disc brake operating on a ø 750 mm (29.5 in) brake disc which provides a brake torque of 28 400 Nm (20,950 lbf ft).
-
Archipelago ferries, Waxholm
Each propeller shaft now has installed one Dellner Brakes type SKD 65 pressure applied disc brake operating on a 600 mm (23.6 in) diameter brake disc. With 59 bar (856 psi) hydraulic pressure to each brake, a torque of 4,2 kNm (37,170 lbf-in) is generated. After installation of the shaft brakes
-
Ocean Liner Queen Mary 2
The propulsion brake systems on Queen Mary 2 consists of four Dellner model SKD 100 hydraulic pressure applied brakes working on a brake disc ø1300 mm (51.18 in). Each Mermaid Pod uses this system, which also have a mechanical device that locks the propeller shaft after the brakes are set
-
Cruise Liner, Millenium
torque. Also included as part of the brake system is a mechanical locking device unit on each propeller shaft.
-
Berg Propulsion: High-tech From Sweden (video)
, end cap fixing on hub shafts, and securing dowel pins for propeller blades.
-
Berg Propulsion Relies on LOCTITE (R) to Provide Reliability
LOCTITE products are used to provide reliability along the whole manufacturing process: assembly of hydraulic pipes, fixing of hydraulic pipe systems, raw material processing for propeller hubs, securing of steering mechanisms, end cap fixing on hub shafts, and securing dowel pins for propeller
-
What is Synchronous (Angular) Sampling?
The term synchronous data is usually applied to vibration or acoustic data that is captured from an item of rotating equipment at regularly spaced angle intervals as distinct from regularly spaced time intervals. The rotating component could be an engine, a gear wheel, a drive shaft, a turbine