Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 20-3302 is a two component, ultra clear epoxy system. It provides excellent optical transmission along with outstanding adhesion and electrical properties. This high purity grade polymer system is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured
- Viscosity: 500 cP
- Use Temperature: -49 to 275 F
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Epoxies Etc...
Description: 10-3713 used as a two component ultra clear epoxy adhesive designed for a variety of bonding applications. 10- 3713 forms a crystal clear bond line and is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy. This adhesive when UV aged in a
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.41826091 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 µin/in-F
- Tensile Strength (Break): 9,400 psi
-
Supplier: Epoxies Etc...
Description: 50-3115 is a one part thermally conductive electrically insulating epoxy. This epoxy system is designed and engineered for demanding electronic bonding applications. It is formulated with low ionic high performance polymers and new proprietary thermally conductive fillers.
- Use Temperature: 572 F
- Thermal Conductivity: 1.5865069 W/m-K
- Tensile Strength (Break): 1,500 psi
- Dielectric Strength: 369.99999999999903 kV/in
-
-
Supplier: Techsil Limited
Description: MG Chemicals 832TC is a thermally conductive encapsulating and potting epoxy compound designed for use with electronics. It uses a high-purity aluminum oxide to provide excellent thermal conductivity at reasonable costs. This black, two-part epoxy provides superior shock insulation and
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Epoxy (EP)
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: G6E-SG™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG™ is formulated with proprietary nanomaterials and fillers. G6E-SG™
- Viscosity: 110,000 to 120,000 cP
- Use Temperature: 77 to 302 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: RCD Components, Inc.
Description: Low self Inductance Heating. Various RF applications. RCD’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and dielectric
- Capacitance Range: 0.0000003 to 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Operating Temperature: -30 to 85 C
-
Supplier: Graphene Laboratories, Inc.
Description: technology that utilizes 20% or less silver content to be at par with leading silver-based epoxies in terms of electrical properties. G6E-HTNS™ epoxy’s properties result from being formulated with proprietary nanomaterials and fillers. A heating oven is required for curing. Uses for
- Viscosity: 220,000 to 230,000 cP
- Use Temperature: 302 to 356 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: RCD Components, Inc.
Description: Wide Range of Capacitance and Styles. Various Applications. RCD’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and
- Capacitance Range: 0.00000047000000000000005 to 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Graphene Laboratories, Inc.
Description: epoxy’s properties result from being formulated with proprietary nanomaterials and fillers. G6E-FRP™ epoxy is low cost (compared with silver). A heating oven is highly recommended during curing. Uses for G6E-FRP™ epoxy include flexible circuits, medical sensor assembly
- Viscosity: 285,000 to 295,000 cP
- Use Temperature: 77 to 248 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Filled, Flexible / Dampening, Grease / Paste, Other, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: G6E-NS10™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10™ has been developed based on advanced proprietary technology that
- Viscosity: 150,000 to 155,000 cP
- Use Temperature: 77 to 302 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small
-
Supplier: Allied Electronics, Inc.
Description: Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small
-
Supplier: Allied Electronics, Inc.
Description: Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small
-
Supplier: Allied Electronics, Inc.
Description: Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® HXI is DuPont™ Kapton® black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It offers thinner construction than Pyralux® HXC, but similar mechanical and process properties. It is coated on one side with a
- Thickness: 0.0004 inches
- Width: 19.7 inches
- Length: 656 ft
- Features: Dielectric / Insulating, Specialty / Other, Tested to IPC, UL Listed
-
Supplier: Advanced Sensor Technologies, Inc.
Description: availability is only limited by actual manufacturing time, processing of the order and time in the production queue. SELECTED UNIQUE FEATURES OF INTEREST FOR ALL ZEUS„¢ SENSOR CONFIGURATIONS: Best reference service lifetime in process industry through the proprietary and novel non-porous,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: OILES America Corporation
Description: Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior
- Inside Diameter: 1.382677912 to 1.3855125592 inch
- Outside Diameter: 1.789371045 to 1.7749615884 inch
- Length: 1.16929197 to 1.181103 inch
- Operating Temperature: -40 to 248 F
-
Supplier: Powell Fabrication & Manufacturing, LLC
Description: others throughout the world use proprietary Powell ORP Electrodes for this application.
- Body Material: Epoxy or Polymer
- Mounting Options: Flow Thru (Pipeline), In-Line (Insertion)
-
Supplier: Cree, Inc.
Description: Cree's EZBright® LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary optical design and device technology to deliver superior value for high-intensity LEDs. The optical design maximizes light extraction efficiency and
-
Supplier: Myron L Company
Description: Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Powered by One N Type Battery (Included) Waterproof
- Operating Temperature: 32 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Computer Interface
- Form Factor: Hand Held
-
Supplier: Myron L Company
Description: Calibration Mode 99.9% Pure Platinum Electrode Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics
- Operating Temperature: 32 to 131 F
- ORP / Redox Range: 1,000 millivolts
- Accuracy: 10 millivolts
- Process Media Temperature: 32 to 160 F
-
Supplier: Douglas Electrical Components
Description: enhanced protection in harsh environments or new product development. Does Douglas sell the epoxy as a standalone item? No, we do not sell the epoxy; we manufacture the pre-potted assembly. Aside from the proprietary nature to our epoxy, we also employ special techniques
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Marktech Optoelectronics
Description: Cree's TR™ LEDs are the newest generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary device technology and silicon carbide substrates to deliver superior value for the LCD sideview market. The TR LEDs are among the brightest in the
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature barbed inserts for installation by braze, solder, epoxy, anaerobic adhesive, or other methods. Note: Press fit installation is not recommended for the MHPR. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
-
Supplier: Marktech Optoelectronics
Description: Cree's EZBright® LEDs are the next generation of solid-state LED emitters that combine highly efficient InGaN materials with Cree's proprietary optical design and device technology to deliver superior value for high-intensity LEDs. The optical design maximizes light extraction efficiency and
-
Supplier: Littelfuse, Inc.
Description: improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
- Polarity: N-Channel
- Features: Other
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily
- Filtration Product: Coolants, Hydraulic Fluid
- Features: Gas, Gasoline / Diesel, Micro Filtration, Other
- Filter Medium Material: Glass Fiber
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Littelfuse, Inc.
Description: This series is not recommended for new designs. Suggests to use SP1026-01UTG for the new designs in near future. The SP1027 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for
- VR: 5 volts
- CT: 6.5 pF
- Features: Array, Avalanche Diodes
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Richardson RFPD
Description: FC22 Compression Load Cell The FC22 is a medium compression force sensorthat creates new markets previously unrealizable due tocost and performance constraints. The FC22 offersnormalized zero and span for interchangeability and isthermally compensated for changes in zero and span withrespect to
- Device: Sensor Element / Chip
-
Supplier: Materion Corporation
Description: board. Zentrix's proprietary plating process produces flange surfaces that are free of pits, scratches or other defects that would prevent a good die attach. Scratch-free surfaces are especially important for flanges with outer surfaces made of copper, which is a soft metal.
- Type: Aluminum / Aluminum Alloy (UNS A), Nickel / Nickel Alloy (UNS N)
- Applications: Electronics / RF-Microwave
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Douglas Electrical Components
Description: variety of metals to ensure the best chemical compatibility or molded from custom materials. Our epoxy creates a liquid-tight seal against the housing, conductors, and wire jackets to prevent the penetration of liquids including waters and fuels. Our fuel-resistant epoxy is used in a
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Nordson EFD
Description: and 55cc capacities, Nordson EFD syringe barrels are molded from a proprietary blend of polypropylene, to provide exceptional clarity and chemical compatibility. Nordson syringe barrels and pistons are manufactured in EFD’s own certified silicone-free facilities in the United States and are
- Syringe Volume: 3 to 55 cc
- Features: Interchangeable Plunger, Reusable
- Injection Method: Manual
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Not all epoxy sealing processes are built to handle the demands of mission-critical environments. At Douglas Electrical Components, our proprietary approach is engineered to maintain electrical signal integrity and hermetic sealing performance, even in applications exposed to extreme temperature (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
An excellent floor coating for foot traffic areas where slip resistance is important, Firmfoot has been manufactured and sold by FORREST Technical Coatings for more than 20 years. Our proprietary grit gives the coating slip resistance that exceeds both static and dynamic testing (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
technology helps protect electronics in sensors, instrumentation, and transmitters from moisture and environmental exposure. Using a proprietary epoxy bonding process, JacketSeal™ seals directly to conductors, wire jackets, and housings to prevent liquid and gas penetration. These (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
outer diameter. Douglas Electrical Components utilizes proprietary epoxy technology to hermetically seal and bond the power cable directly to the wellhead. This restricts gas to the wellbore and permanently blocks the pathway to control boxes (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
types support vacuum environments. While epoxy does not natively match the raw pressure limits of glass or ceramic, proprietary processing and an additional standard vacuum bake ensure full UHV compliance. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT2 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT3 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT3 is designed with high performance features including: proprietary sensor design (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
bottleneck with extreme design flexibility, manufacturing hermetic electrical feedthroughs directly into cast or customized housings using proprietary epoxy technology.By potting components directly into the existing hardware, this method creates a lightweight, low-profile, and hermetically sealed connection (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
, store and export water quality data (includes time, date, and location) for pH and Temperature! The UltrapenX2 PTBT2 is designed with high performance features including proprietary sensor design; accuracy of ±.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Silver-Nanocarbon Electrically Conductive Epoxy
G6E-NS10 TM epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 TM is developed based on advanced proprietary technology that requires 25% or less silver
-
Graphene Enhanced Conductive Adhesives
G6 Epoxy offers a broad range of electrically conductive adhesives based on proprietary fillers. In our formulations, we extensively use nanomaterials, especially graphene, which profoundly enhance the performance of epoxy resins.
More Information Top
-
Jet Fire Resistance For Passive Fire Protection Materials On Tubular Sections
Four tubular steel sections, of two sizes, were coated with the same thickness and type of proprietary epoxy intumescent pfp material system.
-
Handbook of Composite Reinforcements
In the early phases of composite development, propri- etary epoxy -based finishes were fonnulated and applied to the carbon fibers.
-
Innovative subsurface stabilization project -- Final Report
The proprietary epoxy material could not be jet grouted because the B part of the mixture was too viscous. vi .
-
Americam Society of Composites: 29th Technical Conference
The parts were then infused with proprietary epoxy resin and cured at elevated temperatures.
-
Foam sandwich composites with cyanate ester based syntactic foam as core and carbon‐cyanate ester as skin: Processing and properties
The loading blocks of aluminum of dimension 25 Â 25 Â 25 mm were bonded to the facings of the test specimen using a proprietary epoxy adhesive.
-
High dielectric constant polymer-ceramic (Epoxy varnish-barium titanate) nanocomposites at moderate filler loadings for embedded capacitors
A proprietary epoxy varnish (from Oak-Mitsui Technologies, LLC, Hoosick Falls, NY) for printed circuit boards (PCBs) was used as the polymer matrix for high-k polymer nanocomposites.
Indicates content that may require registration and/or purchase.