Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Information Report - Bibliography - Hydraulic Fluid Power - Non-Proprietary Hydraulic Fluid Specifications and Selected Recommended Practices
-
Hydraulic Oils and Transmission Fluids - Transmission / Power Fluid -- QuatraSyn® Transmission FluidSupplier: CITGO Petroleum Corporation
Description: CITGO QuatraSyn Synthetic Transmission Fluid is the next generation in automatic transmission fluids. QuatraSyn is engineered to offer extended service intervals and remain stable under extremely severe operating conditions. CITGO QuatraSyn Synthetic Transmission Fluid is
- Kinematic Viscosity: 36.5 cSt
- Viscosity Index: 171
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
-
Supplier: Royal Purple, Ltd.
Description: Synchromax is a manual transmission fluid that increases performance and the life of your equipment. It improves shifting, reduces gear noise and increases power transfer to the wheels. It also lowers operating temperatures and provides outstanding wear protection for longer transmission
- Kinematic Viscosity: 35.3 cSt
- Viscosity Index: 196
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Shell Lubricants
Description: synthetic hydrocarbon hydraulic fluid AeroShell Fluid 71 – a preservative, mineral hydraulic fluid AeroShell Landing Gear Fluid - an extreme-pressure mineral hydraulic fluid AeroShell Shock Strut Fluid – a extreme-pressure, preservative mineral hydraulic
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple’s proprietary Synerlec additive technology, which is proven to make equipment run
- Kinematic Viscosity (@ 40°C): 45 cSt
- Viscosity Index: 187
- Pour Point: -75 F
- Flash Point: 400 F
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Cool 35200 is a semi-synthetic metalworking fluid with superior performance for critical applications. This product contains unique ingredients designed to significantly reduce odors and problems associated with bath life. This proprietary blend of highly polar ingredients
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PS Fluids are premium synthetic blend compressor lubricants formulated with ultra high purity hydrotreated base stocks and a proprietary synthetic component to aid in controlling sludge and deposit formation in compressor applications. CompressorGard PS
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Siemens EDA
Description: Proven, industry-leading CFD software for Electronics Cooling applications from the thermal analysis leaders. FloTHERM® is powerful 3D computational fluid dynamics (CFD) software that predicts airflow and heat transfer in and around electronic equipment, from components and boards up to
-
Supplier: Siemens EDA
Description: FloEFD™ is “Concurrent CFD”. Analyze as you design and speed up your workflow. FloEFD is the ONLY computational fluid dynamics analysis tool that is truly embedded into major MCAD systems. These include Creo, CATIA, Siemens NX and SolidWorks; and tight integration with Inventor and SolidEdge.
-
Supplier: Siemens EDA
Description: Optimizing airflow with simulation. Fast. Easy-to-use. Industry-Proven. FloVENT® is a powerful Computational Fluid Dynamics (CFD) software that predicts 3D airflow, heat transfer, contamination distribution and comfort indices in and around buildings of all types and sizes. FloVENT’s fast and
-
Supplier: Software Cradle
Description: HEAT Designer is a structured (Cartesian) mesh thermal fluid analysis software designed for electronics cooling thermal analysis. It uses core technology from Software Cradle's STREAM general purpose thermal/fluid software product.
- Use: Professional
- Source Code: Proprietary
-
Supplier: Software Cradle
Description: SC/Tetra is an all-in-one general purpose Computational Fluid Dynamic (CFD) software using unstructured mesh (tetrahedron, pentahedron and hexahedron). It was developed in 1998 with the specific purpose of "Easily enabling calculation of complex geometries"
- Use: Professional
- Source Code: Proprietary
-
Supplier: AMETEK Spectro Scientific
Description: fluid condition for an engine, department or an entire fleet. SpectroTrack Highlights User Asset Management Sample listing by Alarm group gives a quick review of the state of your assets Ability to assign Analysis Kit schedules to assets Improvements to management of asset and build asset
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
- Operating System: Windows
-
Supplier: AMETEK Spectro Scientific
Description: TruVu 360™ Enterprise Fluid Intelligence simplifies and streamlines the on-site oil analysis process, so high-quality information and actionable intelligence leads to effective decision making. Closes the gap between recommendations on the oil analysis report, maintenance actions taken and
- Licensing: Perpetual, Subscription
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
-
Supplier: Pentair Oil & Gas Separations
Description: water from the process stream. The APEX element design works in concert with the media technology promoting uniform fluid flow, while minimizing the potential for turbulence and high fluid velocities which might interfere with water removal from the process stream. LIQUISEP technology
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Royal Purple, Ltd.
Description: leaking past faulty seals often found in older gear boxes. Thermax® Semi-Fluid Grease also has very good oxidation stability and provides excellent rust and corrosion protection to both ferrous and nonferrous metals. Thermax® Semi-Fluid Grease is formulated with Royal Purple's
- Kinematic Viscosity (@ 40°C): 380 cSt
- Flash Point: 410 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: LabChem Inc.
Description: DILUTING FLUID FOR CSF-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies
-
Supplier: Software Cradle
Description: STREAM is general purpose, structured mesh (Cartesian or cylindrical) thermal fluid analysis software. STREAM has been used in a wide variety of commercial applications since it was first released in 1984. Over the years since it's inception, STREAM has increased its capabilities to appeal to
- Use: Professional
- Source Code: Proprietary
-
Supplier: LabChem Inc.
Description: DILUTING FLUID FOR SPERM-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies
-
Supplier: LabChem Inc.
Description: BOUIN'S FLUID TISSUE FIXATIVE-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial
-
Supplier: Zuken
Description: Software Solutions for Electrical Wiring and Fluid Design E³.series provides a comprehensive, Windows® based, solution for the design and documentation of today’s complex electrical and electronic systems. It is a state-of-the-art proven application, based on common component databases and
- Software Type / Category: Electronic Design Automation (EDA) and Electronic Computer-aided Design (ECAD)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: ASTM International
Description: 1.1 This guide establishes test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston pumps is
-
Description: ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure
- Viscosity: 300 cP
- Use Temperature: -20 to 250 F
- Tensile Strength (Break): 2,440 psi
- Elongation: 530 %
-
Supplier: ASTM International
Description: 1.1 This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston
-
Supplier: SAE International
Description: valve will operate in and select test contamination levels significantly higher than the operating level to assess the suitability of the valve. The test procedure permits a valve to be tested without disassembly and therefore permits protection of proprietary design information.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: dilution. By utilizing 316L electropolished stainless steel with a 5Ra surface finish, we ensure zero-particle shedding and maximum chemical inertness across all fluid paths. Jewellok distinguishes itself through a commitment to “Intelligence + Safety.” Our systems feature proprietary
- Body Material: Stainless Steel
-
Supplier: ANSYS, Inc.
Description: ANSYS CFX software is a high-performance, general purpose fluid dynamics program that has been applied to solve wide-ranging fluid flow problems for over 20 years. At the heart of ANSYS CFX is its advanced solver technology, the key to achieving reliable and accurate solutions quickly
- Use: Educational, Professional
- Source Code: Proprietary
- Licensing: Subscription
-
Supplier: Dassault Systemes SolidWorks Corp.
Description: SolidWorks Flow Simulation takes the complexity out of computational fluid dynamics. You can quickly and easily simulate fluid flow, heat transfer, and fluid forces that are critical to the success of your design. Simulate liquid and gas flow in real world conditions, run “what
- Use: Educational, Professional
- Source Code: Proprietary
- Deployment: Standalone
- Operating System: Windows
-
Supplier: SYSTEK Technologies, Inc.
Description: LPIPE ( aka LIQTHERM-Lite) is a steady state, hydraulic simulation software for liquid pipelines under isothermal (constant temperature) flow. It is a scaled-down version of the LIQTHERM software. Multiple pump stations (Maximum of 5 pump stations ) along the pipeline with pumps in series or
- Use: Professional
- Source Code: Proprietary
-
Supplier: SYSTEK Technologies, Inc.
Description: GASMOD is a hydraulic simulation software for gas pipelines that takes into account the heat transfer between the gas in the pipeline and the surrounding medium. Gas may be injected or delivered at various locations along the pipeline. The resultant blended gas properties (specific gravity and
- Use: Professional
- Source Code: Proprietary
-
Supplier: SYSTEK Technologies, Inc.
Description: PUMPCALC is a Centrifugal Pump Analysis program. It can be used to predict the performance of one or more centrifugal pumps, at various impeller sizes, speeds and series or parallel configurations. The following are the main features of PUMPCALC: Single pump performance- Impeller size and speed
- Use: Professional
- Source Code: Proprietary
-
Supplier: SYSTEK Technologies, Inc.
Description: GPIPE is a steady state, thermal hydraulic simulation program for gas pipelines. Several compressor stations along the pipeline can be modeled, considering various pressure drop formulas such as AGA, Panhandle A or B, General Flow Equation or Colebrook-White equation. Gas may be injected or
- Use: Professional
- Source Code: Proprietary
-
Supplier: Houghton International, Inc.
Description: Houghton’s newest aluminum cold rolling chemistry is the Cindolube™ technology, which incorporates the proprietary “carrier” technology.
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
Find Suppliers by Category Top
Featured Products Top
-
Presented in partnership with Noria Corporation, the Oil Analysis Fundamentals course provides comprehensive information regarding lubricant analysis and its critical role in increasing machinery life and uptime.
(read more)
Browse Datasheets for AMETEK Spectro Scientific -
Everlube Products' coatings enhance lubrication, provide corrosion resistance, eliminate galling, and provides noise reduction, which helps to extend part life and reduce service and warranty claims.
(read more)
Browse Rust and Corrosion Inhibiting Fluids Datasheets for Everlube Products -
As semiconductor equipment becomes increasingly complex, maintaining stable process conditions throughout the tool lifecycle is more critical than ever. Every connection point, whether electrical, thermal or fluid, can directly impact process performance, equipment uptime (read more)
Browse Fluid Couplings Datasheets for STAUBLI Fluid Connectors -
next-generation liquid-cooled optical modules. The Mini QD addresses the industry's growing need for compact, serviceable and reliable fluid connections in highly integrated optical environments. As power densities continue to increase, cooling technologies must evolve to (read more)
Browse Fluid Couplings Datasheets for STAUBLI Fluid Connectors -
Proper mixing of your coolant will optimize its performance and help to avoid potential issues.
(read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
QualiChem's XTREME CUT 250C and XTREME CUT 290 are approved by Boeing in usage areas 1-6 per BAC 5008.
(read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Refractometers are one of the most basic tools to measure water-diluted metalworking fluids' concentration. Learn from this step-by-step guide for calibrating and using an analog and digital refractometer. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
MTI de Baja Inc., in Ensenada, MX, doubles tool life and reduces coolant consumption by 70% by switching to QualiChem's XTREME CUT 240.
(read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
We support manufacturers throughout Mexico by providing our premium metalworking fluid technology and top-notch service. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
samples accurately represent the fluid in your machine. This will help maintain the reliability of your test results. If you have any questions regarding how to properly collect a lab sample, contact us today. We are here to help you optimize your metalworking processes. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
Conduct Research Top
-
Iwaki MDM Solves Purity Issues At Chemical Manufacturer
This customer required lower ionic particle count on their fluid to be more competitive. Customer was using ANSIMAG pumps for this application, which involves a proprietary mix of chemicals and transfer from bulk tanks to day tanks to process within their facility. Their own customers required
-
Interphex 2006 Preview: The Best of the Phex
By Paul Thomas, Managing Editor Tablet Coater and Process Control The GCSmart Tablet Coater incorporates a fully perforated drum, Fischer baffle system for improved mixing, proprietary anti-bearding spray nozzle, WIP cleaning and Glatt s new SmartScoop discharge system. The new EcoView Controls
More Information Top
-
CR4 - Thread: Proprietary CVT Fluid
They used an NS 2 fluid, but not the proprietary fluid from Nissan.
-
Metallographic Polishing by Mechanical Methods
Proprietary fluid .
-
Handbook of Petroleum Processing
• Finally, use a proprietary fluid coking unit for the atmospheric residue that eliminates the coke by converting it into low Btu gas.
-
Proppant Settling Velocities in Nonflowing Slurries
Proprietary Fluid A-1 .
-
Differentiating Applications of Hydraulic Fracturing
A typical oil and gas well hydraulic fracture treatment, on the other hand, requires millions of litres of injected proprietary fluid and proppant in order to propagate and maintain the fracture effectively into the reservoir.
Indicates content that may require registration and/or purchase.