-
Supplier: Automation24, Inc.
Description: Temperature controller N321 Pt100 - 8032101012 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 Pt100 - 8032101012 can read signals from PT100 RTDs, and operates on 100-240 V AC/DC and offers 1 relay output.
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
Supplier: FineTek
Description: PID+Fuzzy Temperature Controller The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
- Temperature: RTD / Thermistor Controller
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE CONTROLLER, PT100; Thermocouple Type:Pt100; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: The new Zelio REG Temperature Controllers offer seamless interfacing with solid state relays, electromechanical relays, PLCs, variable speed drives and HMI displays make them a key component to controlling the temperature in your process. Offer includes 3 versions: A 24 × 48
-
Supplier: RS Components, Ltd.
Description: Eliwell EMPLUS 600 PT100/TCJ-K 230Vac
- Number of Inputs: 1 inputs
- Standards and Compliance: Other, RoHS Compliant
- Form Factor: Panel / Chassis Mount
- Temperature: Thermocouple Controller
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Nexthermal controllers make precise control of your application easy, repeatable and affordable. Highly featured, yet simple to operate. Nexthermal Controllers support thermocouple types J, K, E, T, L, N, B, C, S & R; RTDs 100Ω Plt. NIST, 100Ω Plt. DIN, 120Ω Ni Industrial, 1000Ω Plt.
-
Supplier: Gefran
Description: The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: The CN1000 Series combines the features of a controller, monitor and temperature limit alarm into one easy-to-use digital meter for applications that require maximum versatility. The CN1001TC is selectable for J, K, T or J DIN thermocouple input with 1° resolution. The CN1001RTD is
- Number of Inputs: 1 inputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and sensor
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: short depth behind panel (3.54", 90 mm) help save panel space and installation costs. All models have a digital thumbwheel for adjusting the setpoint. The CN370 Series models provide continuous digital display of the process temperature. The CN360 Series indicate whether the process
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1.5 ±% FS
- Type: DC Voltage Input
-
Supplier: ValueTronics International, Inc.
Description: improved sensor input and interface flexibility, including compatibility with negative temperature coefficient (NTC) resistance temperature detectors (RTDs). Backed by the Lake Shore tradition of excellence in cryogenic sensors and instrumentation, the Model 331 temperature
-
Supplier: OMEGA Engineering, Inc.
Description: The CCD Temperature Controller is used as a remote control thermostat for individual circuits requiring a weatherproof device. The OMEGALUX CCD100N SPST Thermostat uses a temperature-sensitive bi-metal disc in an epoxy-sealed housing. Upon reaching the non-adjustable calibrated
- High Temperature Set Point: 35 to 200 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 277 volts
-
Supplier: West Control Solutions
Description: The safety temperature limiter STB 55 is used wherever thermal processes need to be monitored, and the plant switched into a safe condition in case of a fault. If the permissible temperature limit is reached or if a fault occurs in the monitoring equipment within the permissible
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Quarktwin Technology Ltd.
Description: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
- Temperature: RTD / Thermistor Controller
- Standards and Compliance: RoHS Compliant
- Features: Temperature Controller
-
Supplier: OMEGA Engineering, Inc.
Description: or current input. The voltage/current inputs are fully scalable to engineering units, with selectable decimal point, perfect for use with pressure, flow or other process input. The MICROMEGA® controller features a large, dual LED display, front panel configuration, selectable
- Number of Control Outputs: 5 outputs
- Accuracy: 0.03 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: West Control Solutions
Description: The TB 45 temperature limiter is intended for precise, cost-effective signal monitoring & limiting tasks. The TB 45 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a proportional way with
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Backer Hotwatt Inc.
Description: The Series 100 controller was designed for general purpose commercial and industrial temperature regulating applications.The latest solid state technology and an innovative modular packaging concept has produced a uniquely flexible family of controllers. Low cost, a choice of
- Temperature Set Point Range: 0 to 1,000 F
- Voltage: 28 to 240 volts
- Thermostat Type: Digital
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features DIN Rail Mount, 35 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control & auto-tune
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Allied Electronics, Inc.
Description: The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle. An innovative 2-PID control uses a powerfull algorithm that enables the controller to be tuned for optimum disturbance response without
-
Supplier: OMRON Automation and Safety
Description: Omron's basic ON/OFF or PD controller features an analogue setting dial. This compact, low-cost controller has a setting accuracy of 2% of full scale. It incorporates a plug-in socket allowing for DIN-rail or flush mounting. Compact, cost-effective controller Control mode:
-
Supplier: Chromalox
Description: Compact Size Explosion Resistant and Raintight Applications 0 - 150°F and 100 - 250°F Temperature Range Single Phase, 120 - 277 Vac Bulb & Capillary UL Listed
- Temperature: Heating Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Honeywell International, Inc.
Description: 2 INCH WIDTH X 2-5/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL BOILER, TANK, PIPE, DUCT, HEATING, COOLING APPLICATION 120/240/277 VOLT AC VOLTAGE RATING 125 DEG F OPERATING TEMPERATURE COPPER DIFFERENTIAL TEMPERATURE RATING 3 TO 10 DEG F SETPOINT
- Standards and Compliance: Other
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:
-
Supplier: Nanmac Corporation
Description: The H34-540 Series is 1/16 DIN or 1/4 DIN temperature controller with auto tuning PID control capabilities. One of four user programmable set points may be selected. For PID control in the form of time proportional relay on/off output, time proportional voltage pulse, or 4-20 mAmp
- Features: Temperature Controller
-
Supplier: Automation24, Inc.
Description: Temperature controller N1020 USB - 8102020000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1020 USB - 8102020000 can read signals from Thermocouples and PT100 RTDs, as well as 0-50 mV analog
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Lake Shore Cryotronics, Inc.
Description: most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Chromalox
Description: Description The 3204 control provides full auto-tuning PID control in a compact 1/32 DIN package, making it an excellent choice where panel space is a premium. The large 4-digit display, several temperature and process control options, a rugged design and efficient programming capabilities
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Supplier: Automation24, Inc.
Description: The dual set point temperature controller TC344AX-CU from Selec has a dual 4 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/°F
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that
- Number of Inputs: 1 inputs
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control accuracy, and
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to
-
Supplier: Allied Electronics, Inc.
Description: Features: ON/OFF or PID Control with On-Demand Auto-Tuning Select Ability Accepts Multiple Temperature Sensor Inputs — Thermocouple and Platinum RTD Sampling Rate (500 ms)/Selectable Control Period (2 s/20 s) Improves Response 8-Mode Alarm Output and Sensor Error Detection Accuracy: 0.1% FS
Find Suppliers by Category Top
Featured Products Top
-
Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART® 7 Protocol, digital display & Bluetooth® options available. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
HV-compatible Pt100 and Pt1000 sensors provide high measurement accuracy and fast response times, making them ideal for monitoring temperatures between individual battery cells and in confined installation spaces. Type (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Pt100 Resistance Thermometers in high voltage environments need to be isolated in order to maintain proper function of temperature measurement. These thermometers can be insulated against high voltage. In practice, however, the available installation space is often too small. P44000 from (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
-point temperature sensor consists of a number of RTDs (Pt100s) or thermocouples encased at various points inside a sleeve, sheath, jacket or tube with a single access point at a junction enclosure. Multi-point sensors can be various lengths, sizes in diameter, made of a variety of materials, and (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
RTDs for many industry applications. From single- or dual-element RTDs to PT100's to Sanitary CIP types, we have the right sensor for your job. If what you need is not available from our catalog, our product engineers will design an RTD for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
P 44000 series was developed by Knick to accurately measure temperature from Pt100 RTDs in high-voltage environments, up to 11kV. The P44000 converts the RTD signal (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
humidity level with a fast response time. Coverage of the full measurement range from 0 % RH to 100 % RH is mandatory, while durability and signal stability have to remains always high, even if operated under elevated conditions over years. Temperature and environmental aspects of the individual (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
HiRel temperature sensors Sensors that are used in space have to fulfill a number of special characteristics that qualify them for space missions. Innovative Sensor Technology IST AG offers ESCC (European Space Components Coordination) qualified thin-film Pt (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Development of carbon fiber-based piezoresistive linear sensing technique
The specimens were heated with a rubber resistive heater, and the temperature was controlled with a Pt100 temperature controller .
-
Temperature Instruments - China Temperature Instruments Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 253
Related Products:High Quality,digital temperature controller, temperature controller pt100 ,AKT8111100 .
-
temperature controller jsd1004d,China temperature controller jsd1004d Manufacturers, Suppliers - ECOL
OEM pt100 smart temperature controller TMT272 with lcd display .
-
Metal-coated second-order fibre Bragg gratings produced by infrared femtosecond radiation for dual temperature and strain sensing
For temperature calibration the sensor was inserted in an oven with PID temperature controller and Pt100 for temperature measurement at the grating location with 0.1 °C accuracy.
-
Thermal research of infrared sight signal processing circuit board under temperature shock environment
temperature controller using Pt100 platinum resistance is adopted and LED display (P, I, D+S, S, R) is controlled by microcomputer.
-
Modeling and fuzzy control of the engine coolant conditioning system in an IC engine test bed
The CCS consists of the follow- ing elements: - Shell and tube heat exchanger - Electro- pneumatic control valve - PT100 temperature sensor - Controller (PI or fuzzy) The heat exchanger is the heat transfer unit of the system and an energy balance should be considered…
-
SEOP polarized 3He Neutron Spin Filters for the JCNS user program
Subsequent to this data, the temperature sensor has been replaced by one with longer all platinum leads such that the connection of the pt100 to the temperature controller cable is outside the oven solving the problem of long term drift.
-
Defect creation by swift heavy ion induced secondary electrons
Lake Shore model 340 temperature controller with a Pt100 sensor fixed close to the sample on the sample holder was used to measure the temperature during irradiation and in situ XRD data collection.
-
Study of reversible kinetic models for alkali-catalyzed Jatropha curcas transesterification
The reactor was equipped with a fine-tuned PID temperature controller , RTD PT100 temperature sensor, electrically heated jacket, a tem- perature controlled cooling water circulation system, mechan- ical stirrer with magnetic drive, and bottom valve for sampling and a reflux condenser with…
-
Electrical resistance of Ni nanowires (diameter greater than or equal to
20 nm) near the Curie Temperatures
The temperature was measured and controlled by a temperature controller (with PT100 sen- sor) that allows resolution and control to a mK.
Indicates content that may require registration and/or purchase.