-
Supplier: Golden Collar Technology Co., Ltd .
Description: The PTFE threaded joint is a pipe connection that is important. Its main function is to join two sections of PTFE pipes, providing a reliable, sealed connection so that medium can flow freely in the pipe system. Corrosion Resistance: PTFE has excellent corrosion resistance. It
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: International Polymer Solutions Inc.
Description: fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethylene (PTFE). Ferrules: Ferrules are machined from virgin
- English Size: 0.125 to 1 inch
- Features: English, Tube Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Gas Fitting
-
Supplier: International Polymer Solutions Inc.
Description: fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethylene (PTFE). Ferrules: Ferrules are machined from virgin
- English Size: 0.187 to 1 inch
- Features: English, Tube Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Gas Fitting
-
-
Supplier: International Polymer Solutions Inc.
Description: fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethylene (PTFE). Ferrules: Ferrules are machined from virgin
- English Size: 0.0625 to 0.75 inch
- Metric Size: 4 to 12 mm
- Connection Type: Compression Fitting
- Features: English, Metric, Tube Fitting
-
Supplier: International Polymer Solutions Inc.
Description: fittings and 40 psi for fittings larger than 3/4”. Contact factory for pressure temperature ratings above 85 ºC / 185 ºF. Materials of Construction: Fittings: Machined from virgin Polytetrafluoroethylene (PTFE). Ferrules: Ferrules are machined from virgin
- English Size: 0.0625 to 1 inch
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Cole-Parmer
Description: tubing, and one PTFE cone per cap to make chemically inert connections for 1/16" OD tubing or to create zero dead volume fittings for connection to high-pressure fittings (sold below).|Standard fittings 06473-07 and -08 include one fluoroelastomer O-ring per PTFE
- Fitting Type: Coupling
-
Supplier: Cole-Parmer
Description: tubing, and one PTFE cone per cap to make chemically inert connections for 1/16" OD tubing or to create zero dead volume fittings for connection to high-pressure fittings (sold below).|Standard fittings 06473-07 and -08 include one fluoroelastomer O-ring per PTFE
- Fitting Type: Coupling
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: tubing, and one PTFE cone per cap to make chemically inert connections for 1/16" OD tubing or to create zero dead volume fittings for connection to high-pressure fittings (sold below).|Standard fittings 06473-07 and -08 include one fluoroelastomer O-ring per PTFE
-
Supplier: Cole-Parmer
Description: tubing, and one PTFE cone per cap to make chemically inert connections for 1/16" OD tubing or to create zero dead volume fittings for connection to high-pressure fittings (sold below).|Standard fittings 06473-07 and -08 include one fluoroelastomer O-ring per PTFE
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE bellows with features PTFE materials are excellent in terms of high temperature resistance. They can be used at a variety of temperatures and maintain a stable performance. Good corrosion resistance PTFE is resistant to a wide range of chemicals, including strong acids,
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Hydraulic Fitting, Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: RS Components, Ltd.
Description: Ferrule for 8mm OD PTFE tube
- Connection Type: Ferrule, Push-to-Connect / Push-On
- Fitting Type: Pneumatic Fitting
- Material: Stainless Steel
- Features: Tube Fitting
-
Supplier: Radwell International
Description: PTFE SWAGELOK TUBE FITTING, UNION TEE, 1/4 IN. TUBE OD. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Union
-
Supplier: Radwell International
Description: PUSH IN FITTING, TUBE TO TUBE CONNECTOR, 12MM PUSH IN FITTING, 10MM TUBE, TYPE OF THREADED SEAL: PTFE, STRAIGHT FITTING SHAPE CONNECTOR, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Accuris
Description: Aerospace Series PTFE Flexible Hose Assembly with Convaluted Inner Tube of a Nominal Pressure up to 6800 kPa and 8 Degree 30' Fitting in Titanium Product Standard
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: manufacturing.We often provide parts of PCTFE Multi way valve head, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, peek pvdf pctfe fittings and nuts, and Sealing gaskets and flanges, Components for pump and
- Fitting Type: Adapter, Elbow
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female
- Material: Brass/Bronze
- Fitting Type: Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: MFP Automation Engineering
Description: Parker offers tubing in both single and bonded designs. Available tubing includes thermoplastic, fluoropolymer, metal, PVC and PTFE. Parker’s thermoplastic, fluoropolymer and metal tubing provide the widest range of tubing products in the industry and are manufactured to meet or exceed
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Pneumatic Fitting, Sanitary / Food Grade Fitting
-
Supplier: Accuris
Description: Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8\xb030' fitting in titanium - Product standard
-
Supplier: OMEGA Engineering, Inc.
Description: • Straight Male Adaptors • Tees • Union Reducers • Union Elbows • Union Panel Mounts
- English Size: 0.125 to 1 inch
- Connection Type: Compression Fitting
- Fitting Type: Elbow, Sanitary / Food Grade Fitting, Tee
- Features: English, Tube Fitting
-
Supplier: Anti-Seize Technology
Description: SLICKON® GTS GOLD™ is engineered and tested to be FBC™ system compatible with FlowGuard Gold®, Corzan®, and BlazeMaster® pipe and fittings. General purpose use, paste consistency, heavy-duty, thread-sealing compound. Contains no solvents or other ingredients that harm CPVC plastics. Not for
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Accuris
Description: Aerospace series \x96 PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8\xb030' fitting in titanium \x96 Product standard
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 565 Thread Sealant is a high viscosity, low strength acrylic thread sealing adhesive that is designed for the locking and sealing of metal pipes and fittings. 250 mL Tube.
- Viscosity: 175,000 to 525,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our high quality PTFE Straight Union is made of 100% pure PTFE material from Daikin, with excellent chemical resistance and high temperature durability, and can be threaded and locked without loosening, ensuring that the liquid does not leak. It provides: Superior chemical
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 554 is a medium viscosity anaerobic sealant that is solvent resistant on threaded fittings and pipes with diameters up to 3 in. Recommended for refrigeration systems and service with strong chemicals. 50 mL Tube.
- Viscosity: 175,000 to 525,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Asahi/America, Inc.
Description: The flexible tube is pressed onto the connecting sleeve integrated onto the connector body. The flexible tube is secured using a sealing ring and a cutting ring locking is via a knurled nut. Available in PFA Series 1C connection type: insert the rigid tube or plastic pipe over
- English Size: 0.125 to 0.75 inch
- Metric Size: 4 to 20.000000000000004 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: Asahi/America, Inc.
Description: The flexible tube is pressed onto the connecting sleeve integrated onto the connector body. The flexible tube is secured using a clamping ring locking is via a knurled nut. Available in PP, PPn, PVDF Series 1A connection type: insert the tube over the integrated connecting
- English Size: 0.125 to 0.75 inch
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: CSA Group
Description: ISO 8829-2:2006 specifies test methods for flexible polytetrafluoroethylene (PTFE) inner tubes with non-metallic braided hose and hose assemblies used in aircraft fluid systems, in the pressure and temperature ranges covered by pressure classes and temperature types, as specified in
-
Description: ISO 8829-2:2006 specifies test methods for flexible polytetrafluoroethylene (PTFE) inner tubes with non-metallic braided hose and hose assemblies used in aircraft fluid systems, in the pressure and temperature ranges covered by pressure classes and temperature types, as specified in
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: ARKPLAS
Description: accepted for any reason other than error by Ark-Plas®. This is your guarantee that no fittings ever leave our control, only to be restocked for future sale. This allows only the highest quality fittings to be marked as Premium Grade Fittings. Our line of Premium Grade
- English Size: 0.375 inch
- Connection Type: Barbed
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Asahi/America, Inc.
Description: The Connectors of Series 1 or 2 which can be screwed onto a laboratory type glass cylinder with GL thread. Series 3G glass thread adapters: connect laboratory-type glass cylinder with GL thread to flexible tube or G male thread.
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: Lechler, Inc.
Description: fluid could get trapped within the threads and remain there between processings. Lechler's sanitary connection PTFE Whirlies come with either ¾" or 1" tube fittings into which an inlet tube or pipe fits, connected to the nozzle by an R-clip. Combined with the Whirlies'
- Maximum Pressure: 20 to 90 psi
- Maximum Flow: 1,980 to 3,480 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: JOGLER, Inc.
Description: Model LAT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction - flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
Find Suppliers by Category Top
Featured Products Top
-
JINSHILING PTFE flex hose is manufactured from high-quality polytetrafluoroethylene and features a flexible, corrugated construction suitable for frequent movement, tight installation spaces, and vibration absorption. Its (read more)
Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Body: 316 Seat: PTFE Orifice: 6mm/1/4”Tube fitting, 1/4NPT ?5mm 10mm/3/8”Tube fitting ?7 mm (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
withstand the harshest conditions. From aggressive chemicals to extreme temperatures, these technologies deliver proven reliability where it matters most. Components like valves, fittings, enclosures and piping made with high-performance fluoropolymer resins offer exceptional chemical (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
like valves, fittings, enclosures and piping made with high-performance fluoropolymer resins offer exceptional chemical resistance and durability you can count on. Visit our industrial markets page to see how our solutions keep critical systems running smoothly (read more)
Browse Electrical and Electronic Resins Datasheets for AGC Chemicals Americas, Inc. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
AFLAS® fluoroelastomers, Fluon® PTFE, (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40872/181009104-MIT.pdf?sequence=2
Figure 41: Nanosled external motor drive with K coupling, wiring, and PTFE tube fitting ...................................................................................................................
-
Free-air fumigation of mature trees
Different from the FACE design (see Karnosky et al. 2000, Pinter et al. 2000) utilizing a ring tube for fumigation from the outside cir- cumference, we use a system of 100 PTFE tubes fitted to the mixing tank by a manifold to …
-
Nano Chromatography and Capillary Electrophoresis: Pharmaceutical and Environmental Analyses
Weigel et al. [38] described a PTFE tubing fitted with a gear pump (model MCP-Z pump head Z-120 with PTFE gears, magnet 66, Ismatec, Wertheim, Germany) for the filtration of liquid samples.
-
Measurement of Tracheal Static Pressure in Exercising Horses
ID, 2.4 mm OD, closed at the end with a plug of latex caulk to prevent air or liquids from entering, and ma- chined sothe inner PTFE tubing fit snugly inside and the outer PFTE tubing snugly fit outside.
-
Membrane and trap system for continuous monitoring of volatile organic compounds using a portable gas chromatograph with thermal conductivity detector
The carrier gas is supplied to the module through small-diameter PTFE tubing fitting tightly into the PTFE washer.
-
Preliminary Results of Testing of Flow Effects on Evaporator Scaling
PTFE lines through samples of stainless steel tubing that sealed in the line using PTFE tubing fittings and were immersed in the water bath to hold them at temperature.
-
Oxidation of Zircaloy Fuel Cladding in Water-Cooled Nuclear Reactors
The Ag/AgCl rod was housed in a PTFE tube fitted with a porous zirconia plug at one end with the silver rod protruding through a PTFE cylinder.
-
A flow analysis system with an amperometric detector for the determination of hydrogen sulphide in waters
The injection volume is changed by different lengths of a fitted PTFE tube (inner diameter 0.8 mm).
-
Integrated sorption–energy-dispersive X-ray fluorescence detection for automatic determination of lead and cadmium in low-concentration solutions
PTFE tubing of 3- mm inner diameter with the ends capped by fitting PTFE tubing of 0.5-mm inner diameter was packed with 0.08 g of dry Dowex-50W ion-exchange resin, and was sealed at both ends with small …
-
Continuous‐flow 13 C‐filtered 1 H NMR spectroscopy of ethanol metabolism in rat liver perfusate
The cell is constructedof a 5-mm-0.d.silylatedglass tube (4 mm i.d.) tapered at both ends to facilitate connection to shrink- fit PTFE tubing .
Indicates content that may require registration and/or purchase.