Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MODULE, STANDARD ELECTRONIC RESISTOR, PULL UP, POWER, KEY CODE ADL
-
Supplier: Nexperia B.V.
Description: 16 I/O pins which power up configured in input state with weak configurable pull-up resistors Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset Configuration pull-up registers to disable pull up
- TJ: 85 C
- Features: Other, RoHS Compliant
-
Supplier: Honeywell Sensing & IoT
Description: smaller, often less expensive magnets. The internal pull-up resistor often eliminates the need for external components, further helping to reduce system cost. These economical bipolar sensors are suited for many simple, high-volume, cost-sensitive, rotary sensing applications.
- Input (Supply) Voltage: 2.7 to 7 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Features: Magnetic Sensor, Other
-
-
Supplier: Honeywell Sensing & IoT
Description: requirements of a wide range of potential applications. The internal pull-up resistor often eliminates the need for external components, further helping to reduce the system cost. These economical unipolar sensors are well suited for simple, high-volume, cost-sensitive position
- Input (Supply) Voltage: 2.7 to 7 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS360PT/SS460P High Sensitivity Latching Hall-Effect Sensor ICs with Built-in Pull-up Resistor are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Industrial
-
Supplier: Honeywell Sensing & IoT
Description: requirements of a wide range of potential applications. The internal pull-up resistor often eliminates the need for external components, further helping to reduce the system cost. These economical unipolar sensors are well suited for simple, high-volume, cost-sensitive position
- Input (Supply) Voltage: 2.7 to 7 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
-
Supplier: Nexperia B.V.
Description: Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state with weak pull-up
- TJ: 85 C
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: power supply voltage range of 1.65 V to 5.5 V 5 V tolerant I/Os Polarity Inversion register Active LOW open-drain interrupt output (INT) Software-configurable integrated 100-kΩ pull-up resistors on all I/Os Low standby current Noise filter on SCL/SDA inputs No glitch on
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: power-on reset 8 I/O pins which default to 8 inputs with 100 kΩ internal pull-up resistor 0 Hz to 1 MHz clock frequency Fast-mode Plus I²C-bus ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: 3.08V, 4.38V and 4.63V Resets microcontroller in a power-loss event Reset pin (Active low): MCP121: Active-low, open-drain MCP131: Active-low, open-drain with internal pull-up resistor MCP102 and MCP103: Active-low, push-pull Reset Delay Timer (120ms delay, typ.)
- Quiescent Current (IQ): 1 µA
- Supply Voltage (Vi): 1 to 5.5 volts
- Threshold Voltage: 1.95 to 4.75 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL or DTL circuits may require the use of appropriate pull-up resistors. The bipolar outputs are suitable for use with relays, solenoids, stepping motors, LED
- Package Type: DIP, SOIC
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: supplies. The MIC7211 features a conventional push-pull output while the MIC7221 has an open-drain output for mixed-voltage applications with an external pull-up resistor. The MIC7211/21 benefits small battery-operated portable electronic devices where small size and the
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: HV53011 is a high-voltage driver solution for surface haptic applications. It consists of 16 push-pull drivers capable of +/-135V output swing with Return-To-Zero (RTZ) function. Each output driver is capable of sourcing and sinking at least 24 mA. Each high-voltage output is capable of
- Features: Other
-
Supplier: Radwell International
Description: BORE W/RESISTOR PULL UP QRK182TC 1-1/8INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ENCODER, 0-70 DEGREES, 5000 PULSES, PULL UP RESISTOR, 100KHZ, NEMA MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Manual Pulse Generator
-
Supplier: Measurement Computing
Description: PCI-based 48-channel, high-drive, 64 mA digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO48 Series of 82C55-based PCI digital boards provide 48 logic-level, bidirectional digital I/O and high current output.
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, PCI
-
Supplier: Measurement Computing
Description: PCI-based 96-channel digital I/O board with SIP sockets for pull-up/pull-down resistors. KEY HIGHLIGHTS The PCI-DIO96 Series of 82C55-based PCI digital boards provide a higher digital channel count than other PCI digital boards. Available with high current output.
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, PCI
-
Supplier: Broadcom Inc.
Description: output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifications and performance plots are given for typical IPM applications.
- Isolation Voltage: 2,652 volts
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 100 C
- Input: DC
-
Supplier: Radwell International
Description: MOUNTING BOARD, PRINTED CIRCUIT BOARD, I/O MODULE RACK, 24 CHANNELS, 5 AMP LINE FUSE, 50 TRACE SIGNAL INPUT/OUTPUT, 1 AMP LOGIC SUPPLY FUSE, SCREW TERMINAL BARRIER BLOCKS, RESIDENT PULL-UP RESISTORS, LOGIC STATUS INDICATING LEDS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vincotech GmbH
Description: Gate Resistor Half Bridge Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up CTI600 housing material Compact, baseplate-less housing VINcoPress Technology Thermo-mechanical push-and-pull force
- Output Voltage: 1,200 volts
- Output Current: 680 amps
- Configuration: Half-Bridge
- Features: Other / Specialty Technology
-
Supplier: Allied Electronics, Inc.
Description: Hex Open Collector Outputs Inverter, PDIP Package Type, 0 to 70°C These devices contain six independent inverters. To perform correctly, the open-collector outputs require pull-up resistors. These devices may be connected to other open-collector outputs to implement active-low
-
Supplier: Vincotech GmbH
Description: Gate Resistor Half Bridge Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical
- Output Voltage: 1,200 volts
- Output Current: 290 amps
- Configuration: Half-Bridge
- Features: Other / Specialty Technology
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) All even-numbered logic connections are logic ground Input and output modules accepted interchangeably
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) All even-numbered logic connections are logic ground Input and output modules accepted interchangeably
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) All even-numbered logic connections are logic ground Input and output modules accepted interchangeably
-
Supplier: OMEGA Engineering, Inc.
Description: will not be generated unless a pull-up resistor is connected from the open-collector to the positive side of an external supply. The same supply can be used for powering the unit and for the pull-up resistor.
- Resolution (counts per revolution): 1 to 20,480 (counts/revolution)
- Count Rate: 1,000 kHz
- Positional Accuracy: 36 to 60.00000000000012 arcsec
- Diameter or Width: 0.375 inch
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are logic ground Input and output
-
Supplier: Opto 22
Description: The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and
- Analog Input Channels: 2 #
- Sampling Frequency: 0.007936507936507936 kHz
- Accuracy: 0.5 % FS
- Operating Temperature: 32 to 158 F
-
Supplier: Littelfuse, Inc.
Description: LS05006VPQ33 has a CC pin pull-down resistor that helps power up and charge mobile devices with dead batteries. Once the system power is up, the device automatically cuts out the CC pin pull-down resistor, allowing the Type-C controller’s CC pin pulldown
-
Supplier: Integrated Device Technology
Description: The 74ALVCH16245 16-bit bus transceiver is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The 74ALVCH16245 has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down
- TJ: -40 to 85 C
- Pin Count: 48 #
- Supply Voltage: 3.3 V
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Range of developement boards based on the micro Crystal real time clock modules. Each developement board has the relevant module soldered directly to it with all connections made available to uses by connections to via points and test pins. required decoupling and pull up
Find Suppliers by Category Top
Featured Products Top
-
, including: 1. Voltage division in voltage divider circuits. 2. Current limiting to protect sensitive components. 3. Pull-up/pull-down resistors in digital circuits to ensure a defined logic level. 4. Termination of transmission lines to reduce signal reflection. Applications (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd. -
shunt comes in. It must measure extremely precisely the current input of the actuator when the EPB is activated and released. This means that it reports the voltage drop across the resistor back to the control unit. The control unit is set up with a fixed current profile for the EPB’s contact (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Nexperia's NCA9555 provides 16 bits of general-purpose input/output (GPIO) expansion for I²C bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt and default pull-up resistors on GPIOs. Nexperia GPIO expanders provide an elegant (read more)
Browse Serial Cables Datasheets for DigiKey -
external pull-up resistors to appropriate system interface voltage. The device offers FLAG and UVOV communication signals to indicate different operational and fault signals. The communication signal pins are open drain in nature and require external pull-up resistors to appropriate system (read more)
Browse Power Supplies Datasheets for DigiKey
Conduct Research Top
-
Recommended Usage of Microchip Serial RTCC Devices
system, the. designer must consider the rest of the system components. including pull-up resistor values and the crystal. selection. There are a number of situations that can. result in less than optimal operation, many of which are. easy mistakes that are avoidable with some initial. knowledge. The most
-
Using C and I/O Pins to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
is the hardware schematic depicting the interface between the Microchip 24XXX series of I2C serial EEPROMs and NXP's P89LPC952 8051-based MCU. The schematic shows the connections necessary between the MCU and the serial EEPROM as tested, as well as the required pull-up resistors on the clock line (SCL) and data
-
Use of the SSP Module in the IIC Multi-Master Environment
whether the Master wishes to read-from or write-to the Slave device. The output stages of each device on the bus, attached to the clock (SCL) and data (SDA) lines, must have an open-drain or open-collector in order to perform the wired-AND function of the bus. External pull-up resistors are used
-
Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
SDA1/RG3 SCK1/INT0/RF6 SDI1/RF7100 Pin TQFP SDO1/RF8 dsPIC33FJ256GP710 U1RX/RF2 1 8 VccCS PIC24FJ128GA010 U1TX/RF3 X 2 7SO HOLDX 4 54 5 25X SS DD F F WP 3 6 SCK V V R R / / RD1 RD1 7 8 / / 0 1 Vss 4 5 SI CN1 CN1 / X TRX/ S/CN2 S/CN2 2 T U2U CT R U1 U1 Note: CS, WP and HOLD pins should all have pull-up
-
Using a Timer to Interface Mid-Range PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
Technology's broad serial EEPROM product line, and EEPROM as tested. The software was written is compatible with the newly developed UNI/O bus. assuming these connections. The single I/O connection between the microcontroller and the serial EEPROM includes a recommended pull-up resistor. FIGURE 1
-
Interfacing Mid-Range PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
EEPROM product line, and EEPROM as tested. The software was writtenis compatible with the newly developed UNI/O bus. assuming these connections. The single I/O connection between the microcontroller and the serial EEPROM includes a recommended pull-up resistor. FIGURE 1: CIRCUIT FOR PIC12F609 AND 11XXX
-
Interfacing PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
assuming these connections. The single I/Ois compatible with the newly developed UNI/O bus. connection between the microcontroller and the serial EEPROM includes a recommended pull-up resistor. FIGURE 1: CIRCUIT FOR PIC18F1220 AND 11XXX SERIAL EEPROM PDIP 118RA0 RB3 217RA1 RB2 3 16RA4 RA7 (2) VCC0 4
-
Using a Timer to Interface 8051 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
. The software was written is compatible with the newly developed UNI/O bus. assuming these connections. The single I/O connec- tion between the MCU and the serial EEPROM in- cludes a recommended pull-up resistor. A decoupling CC and VSS is also recommended.capacitor across V FIGURE 1: CIRCUIT FOR P89LPC952
More Information Top
-
PNF in the practice
jBetonte movement sequence For accented exercise of fingers or the wrist can be given the flexion-abduction, outer rotation, on the beginning of the shoulder movement - or in every any position, a holding resistance , for the movement components.
-
Physiotherapy in the traumatology
The upper arm draws against guiding contact into Adduktion / surface rotation until possible extension (Exchange of Punktum fixum and mobile), there holding resistance .
-
Rehabilitation in orthopaedics and traumatology
- Holding resistances on basin / shoulder, - find Austarieren of the balance the body center in the stand with offenen/geschlossenen eyes with offenen/geschlossenen eyes .
-
Physiotherapy by chronic Atemwegs- and lung diseases
4 leading resistance to the inspiration, 4 holding resistance at the end of the inspiration and 4 manual compression by the Exspiration.
-
Dysphagia
At the end of every movement path, a static holding resistance can additionally be set.
-
PNF in the practice
Holding resistance (Hold).5 .
-
Dysphagia: diagnosis and therapy
At the end of every movement path, a static holding resistance can additionally be set.
-
The molecular heat conduction of gases and the accommodation coefficient
determined where e is the voltage difference abzilglich of the voltage loss in the Zuleitungsdrahten, and 10 resistance constantly held in an experimental row of the wire measured at the compensation apparatus.
Indicates content that may require registration and/or purchase.