Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.08 inch
- Material: Aluminum
- Type: English Pitch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.375 inch
- Material: Aluminum
- Type: English Pitch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.2 inch
- Type: English Pitch
- Material: Steel
-
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.2 inch
- Material: Aluminum
- Type: Metric Pitch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 10 to 72
- Pitch Type: HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 5mm
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 67.44 to 741.84 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 110
- Pitch Type: 0.200" (XL)
- Material: Aluminum
- Mounting and Features: Hub on Pulley, Set Screw
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 84
- Pitch Type: 0.375" (L)
- Mounting and Features: Hub on Pulley, Simple Bore
- Flanges: No Flanges
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 14 to 120
- Pitch Type: 0.500" (H)
- Material: Aluminum
- Mounting and Features: Hub on Pulley, Simple Bore
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 14 to 120
- Pitch Type: 0.500" (H)
- Mounting and Features: Hub on Pulley, Simple Bore
- Flanges: No Flanges
-
Supplier: Princess Auto Limited
Description: 2" Pulley Block with Fixed Flange
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 32
- Material: Aluminum
- Type: English Pitch
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 19
- Type: English Pitch
- Material: Steel
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 10
- Type: English Pitch
- Material: Steel
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 23
- Material: Aluminum
- Type: English Pitch
-
Supplier: Princess Auto Limited
Description: 2-1/2" Pulley Block with Fixed Flange
-
Supplier: Princess Auto Limited
Description: 1-1/2" Pulley Block with Fixed Flange
-
Supplier: Boston Gear
Description: wide temperature range from 0°F to 185°F. Pulleys are available with either one, two, or no flanges at all. And because the belts are reinforced with fiberglass, they tolerate rigorous conditions nicely. Sample Applications Business machines Medical equipment Office equipment Sorting
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 16
- Belt Width: 0.375 inch
- Bore Diameter (if applicable): 0.375 inch
- Length Through Bore (if applicable): 0.813 inch
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/2" pitch timing pulley, light weight, with flanges
- Number of Teeth: 21
- Belt Width: 1.5 inch
- Bore Diameter (if applicable): 1.688 inch
- Length Through Bore (if applicable): 2.75 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 15
- Belt Width: 0.3543309 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 0.59 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 48
- Belt Width: 0.687 inch
- Bore Diameter (if applicable): 0.689 inch
- Length Through Bore (if applicable): 0.563 inch
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Hub on Pulley, Set Screw, Simple Bore
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Radwell International
Description: PULLEY, TIMING PULLEY, 0.375 INCH PITCH, 20 TOOTH, 0.5 INCH BELT WIDTH, BUSHING BORE, TAPER LOCK, W/FLANGES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make
- Number of Teeth: 150
- Length (Pulley Stock Only): 72 inch
- Pitch Type: 0.080" (MXL)
- Material: Aluminum, Steel
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 21
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: Belt Technologies, Inc.
Description: design of the TruTrack™ Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can’t. The TruTrack™ Pulley is also manufactured in the United States of America. Applications The TruTrack™
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Pitch Diameter: 1.31 to 3.4 inch
- Bore Diameter: 0.625 inch
- Style: Variable Speed
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley Systems with multiple idler
-
Supplier: CoorsTek
Description: CoorsTek supplies a wide range of low inertia, lightweight pulleys that provide vibration-free performance required for high-speed processing. Pulley flanges are available in plastic materials that are non-conductive, will not corrode, are not affected by most wire drawing
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: W.M. Berg
Description: Operates with Max-M-Driver TB3 series
- Number of Teeth: 11
- Material: Aluminum
- Features: Other Metric Pitch
- Component Type: Timing Pulley
-
Supplier: Phoenix Manufacturing Inc.
Description: 6203 2- 3/4" dia. overall, without flanges; flat width 1- 1/16", bore 3/8 ", economy bearing, painted. Image shows a similar pulley. 2 3/4" od. overall, without flange, 2 3/4" running dia., flat width 7/8", 5/8" bore, painted If 1/2" or 3/8" bore is needed select one of the
-
Supplier: Hymark/Kentucky Gauge
Description: The DF Series planetary gearboxes features a rotating output flange that allows machine elements such as gears, pulleys, rotary index tables and transmissions shafting to be easily connected directly to the output. These gearboxes are ideal for motion control applications that require
- Output Torque: 389.380530973451 to 4,955.75221238938 In-lbs
- Maximum Input Speed: 2,200 to 5,500 rpm
- Backlash: 4.999999999999998 to 7.99999999999998 arcmin
- Mounting Style: Flange(s)
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- English: B / 5L
- Style: Idler
- Material: Plastic
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
Find Suppliers by Category Top
Featured Products Top
-
As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
Flange 1) Plain Bore Timing Pulleys (MXL, XL, L, H) 2) Plain Bore Timing Pulleys (T2.5 , T5, T10) 3) Plain Bore Timing Pulleys (AT5, AT10) 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ) 5 (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Timing Pulley Bar Flange Applications manufacturing (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. S. Himmelstein and Company has been offering innovative torque measurement solutions since 1960, manufacturing a full line of shaft, spline, flange, pulley, wheel, and reaction torquemeters., and other torque measuring instruments. For more information, call 1-800-632-7873 or 1-847-843-3300. Contact Us Today! (read more)
Browse Datasheets for S. Himmelstein & Company -
we’ll pay the UPS ground freight charges. In addition, we carry a complete line of matching pulley stock flanges to provide you with a one-stop-solution for all your needs. We want your pulley stock business and we’re out to prove it! (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
line of matching timing pulley stock flanges to provide you with a one-stop solution. Give us a try. We want your pulley stock business and we are out to prove it. Avaliable in Aluminum, Steel, Stainless, Nylon, and other materials and tooth counts upon request. (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Custom Dimensions: Tooth count, pitch, pulley width, bore, keyway, hub, and flange configurations. Precision Machining: CNC machining to meet application-specific dimensional and tolerance (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Say goodbye to shaft damage from set screws. Discover the difference our Concentric Maxi-Torque bushing brings to timing pulley applications. Reusable, repositionable, and engineered for reliable, shaft-friendly performance. (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc.
Conduct Research Top
-
Tracking Control of Gantry and Overhead Cranes
Gantry and overhead cranes are guided on rails. Rail-guiding elements (wheel flanges, guide pulleys). ensure that the crane stays on the rails. Due to uneven distribution of mass, track errors, rails offset and different driving speeds, the rail-guiding elements can mesh.
More Information Top
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Miniature Timing Belt Pulley Flanges - 1mm Pitch .
-
An Implicit FE Analysis of Power Transmitting Mechanisms of CVT Using a Dry Hybrid V-Belt
We will show the effects of pulley flange deflection due to tilting and elastic deformation on the power transmission for the dry hybrid V-belt type CVT by using the present approach.
-
Handbook Timing Belts
Flanges attached by crimping or rolling-on are problematic in this case since heat-shrinking the pulley onto the shaft can damage the pulley flange attach- ment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80208/44420824-MIT.pdf?sequence=2
Process Plan for InnerFord Motor Pulley Flange .
-
http://www.sdp-si.com/D265/PDF/D265T063.pdf
Terms Used for Timing Pulley Flange Design .
Indicates content that may require registration and/or purchase.