Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thompson Equipment Company, Inc.
Description: The C5000 Consistency Sensor is the workhorse of the TECO StockriteTM family of consistency instruments. The main feature of the C5000 sensor is the retractable design with isolation valve, enabling the papermaker the ability to clean, repair or replace without a costly production
- Properties Analyzed: Consistency / % Solids
- Features: Process Line Mounted (Continuous), Pulp / Paper
-
Supplier: SensorsONE, Ltd.
Description: The DMK-331-P viscous media pressure transmitter is designed for use with media which is likely to clog a pressure connection such as paper pulp, adhesives and paint. For high temperature applications a cooling element can be specified allowing the DMK 331P flush pressure transmitter to be
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Imego
Description: humidity in places that are hard to reach, for instance behind walls, in closed packages and for monitoring moisture in food, pulp and sand. The wireless sensor system is under development and there is currently no general purpose system for sale. However, we have a few readout units
- Technology: Capacitive
- Display: Digital Readouts
- Form Factor: Instrument, Meter / Indicator
- Application: Moisture in Bulk Solids / Powders, Moisture in Gases / Air
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: For medium and high conductivity measurements in hazardous areas. The InPro 7250HT electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and suitable for applications in hazardous areas. The sensors wide temperature range from -20 to 180°C (-4...356 °F) and its
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 356 F
- Operating Pressure: 290.0754 psi
-
Supplier: Automation24, Inc.
Description: from, and a measuring surface made of gold or platinum. The Memosens CPS12E redox sensor with a measuring range of -1,500 to 1,500 mV can store extensive calibration and process data through Memosens 2.0 technology, which is the perfect basis for IIoT services. Possible areas of application
-
Supplier: Emerson Automation Solutions – Rosemount
Description: aggressive applications. TITANIUM AND Tefzel® CONSTRUCTION with choice of Kalrez® or Viton® seals allows sensor to be tailored to individual process needs. STANDS UP TO CHLORINE DIOXIDE in pulp bleaching towers and resists a wide variety of organic solvents and oxidizing agents.
- pH Range: 0 to 14 ph
- pH Accuracy: 1 to 7 (+/- % FS)
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 250 psi
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: OMEGA Engineering, Inc.
Description: The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low impedance output,
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Response Time: 10 seconds
- Operating Temperature: 32 to 230 F
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP sensors are manufactured with rugged RADEL®
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Viatran
Description: Viatran Model 551 pressure sensors is one of the most rugged transmitters available for the pulp and paper industry. Viatran's flush bonded foil sensor has no oil fill which means easy cleaning with no damage to the unit or its performance.
- Working Pressure Range: 0 to 1,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Advanced Sensor Technologies, Inc.
Description: resistant Q7M/Q7F snap connector option is available for pH sensors and ORP sensors with integral preamplifiers. HiQDT SMART DIGITAL MODBUS RTU pH & ORP SENSORS FOR DIRECT CONNECTION TO ANY PLC, HMI, SCADA or any other data acquisition or control device that can serve as the
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Siemens Process Instrumentation
Description: This high-powered flow meter consists of the SITRANS F M TRANSMAG 2 transmitter and the SITRANS F M 911/E sensor. It's the best choice for special applications such as pulsating flow, low conductivity or high percentage of solids. Application examples include the pulp & paper industry
- Pipe Diameter: 0.5 to 40 inch
- Media Temperature Range: -4 to 300 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: KPM Analytics
Description: Product Overview The Guardian-HD Essential Web Profile Analyzer is a single-scanner operation to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. It features a Near Infrared (NIR) sensor that connects to a traversing frame that
- Display & Special Features: Graphic / Video Display
- Features: Laboratory / Batch, Other, Pulp / Paper
-
Supplier: KPM Analytics
Description: featuring a pre-installed proprietary Windows®-based ViewerSuite software that allows for advanced roll reporting and raw data-logging capabilities for traceability and audits. The Guardian-HD Elite features a Near Infrared (NIR) sensor that connects to a traversing frame that continually
- Display & Special Features: Graphic / Video Display
- Features: Laboratory / Batch, Other, Pulp / Paper
-
Supplier: KPM Analytics
Description: testing and adjustments Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed
- Display & Special Features: Graphic / Video Display
- Features: Laboratory / Batch, Other, Pulp / Paper
-
Supplier: KADANT
Description: to measure the actual doctor blade angle. The blade angle can be read directly from the digital display without changing the orientation of the sensor with respect to the housing.
-
Supplier: Gems Sensors & Controls
Description: For Metallic and Non-Metallic Containers Food Grade Plastic Housing No Sensor Well Required RoHS Compliant The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non-metal tanks. The highly accurate
- Measuring Range: 0 to 0.118 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -13 to 158 F
- Maximum Current: 0.3 amps
-
Supplier: PMC Engineering LLC
Description: Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD Display optional Applications: Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: PMC Engineering LLC
Description: Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD Display optional Applications: Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: SWAN Analytical USA, INC.
Description: Sensor for the measurement of the specific conductivity. Toroidal design with integrated temperature sensor. For applications in the chemical, food & dairy, refinery, pulp & paper, metal finishing and wastewater industries. For conductivity measurements and monitoring of
- Conductivity Range: 0.2 to 2,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.3779535 inch
- Maximum Length: 5.0000027 inch
- Operating Temperature: 302 F
-
Supplier: SWAN Analytical USA, INC.
Description: Sensor for the measurement of the specific conductivity. Toroidal design with integrated temperature sensor. For applications in the chemical, food & dairy, refinery, pulp & paper, metal finishing and wastewater industries. For conductivity measurements and monitoring of
- Conductivity Range: 0.2 to 2,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.3779535 inch
- Maximum Length: 5.0000027 inch
- Operating Temperature: 302 F
-
Supplier: PMC Engineering LLC
Description: The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range. Tolerance to overload
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
- Signal Output: Analog Current
-
Supplier: PMC Engineering LLC
Description: Communicator Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional Applications: Pulp Process / Mechanical › Pulp Process / Chemical › Blend Chest › Refining › Screening › Cleaning › Paper Making Machine › Hydrapulper ›
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: Gefran
Description: rubber, pulps, chemical products, etc.) and the traditional transducers with internal measuring chamber cannot be used. The high thickness of the diapragm makes the product very reliable and suitable for heavy industrial application. Internal state of the art electronics and very high
- Working Pressure Range: 150 to 15,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, the microwave sensor is valuable in many process stages: in the refining of wood pulp, during resin treatment, during pressing/dewatering and during the final drying. When used for measuring the moisture content of sawdust or larger wood chips, the microwave sensor
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 176 F
- Electrical Outputs: Analog Current
- Form Factor: Meter / Indicator
-
Supplier: Quantachrome Instruments
Description: of <0.04 to 500 µm to be measured quickly and reproducibly on a wide variety of materials like woven and non-woven filter materials, membranes, papers, sintered metals, etc. The availibility of different flow sensor modules (from 1L/min to 200 L/min) makes the 3G z the ideal customizable
- Pore Diameter Range: 400 to 5,000,000 Å
- Features: Ceramics / Glass, Laboratory / Batch, Other, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials, Pulp / Paper, Textiles
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: SPC Software / Capability
-
Industrial Parts Washers and Cleaning Systems - Retractable Process Adaption (Housings) -- InTrac787Supplier: Mettler-Toledo Technologies GmbH
Description: Chemical, as well as pulp and paper processes. The InTrac787 retractable housing is designed for continuous in-line measurements in industrial processes including chemical and pulp & paper applications. The hot-tap design allows the sensor to be removed from a process line,
- Machine Type: Aqueous Cleaning, Component / Accessory
- Features: Other
-
Supplier: ABB Measurement & Analytics
Description: transmitter is compatible with ABB's full range of conductivity sensors. Automatic temperature sensor recognition for both 2- and 3-wire RTD inputs for common inputs such as Pt100, Pt1000 and 3K Balco is included as standard. Data Transmitter options for all sensor types —
- Conductivity / Dissolved Solids Range: 0 to 2,000,000 µS/cm
- Conductivity Accuracy: 0.001 to 1 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: Sesotec GmbH
Description: ■ Applicable to solid waste, plastics, wood, metal, and electronic waste recycling ■ Consistent and effective detection and separation ■ Modular design facilitates customer and application solutions Features: • Conveyor based systems with individual sensor options • High throughput by
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Applications: Dry / Free Flowing Materials, Other, Polymers, Waste / Recycling, Wood / Pulp and Paper
Find Suppliers by Category Top
Featured Products Top
-
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
atmospheres, such as chemical processing, water treatment plants, and other specialty applications where standard plated steel may not be adequate. Other applications could include food processing, pharmaceutical, marine & coastal, petrochemical facilities, pulp & paper mills, telecommunications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
complex installation. This makes it a lower cost solution in most large transmission line applications. The Multi-Mag's advanced streamline multi-electrode sensor design compensates for real world variable water flow profiles, including low-flow conditions. Multiple electrodes located across the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. It is compatible with most BinMaster continuous-level sensors and other sensor brands with a 4 -20 mA analog, HART, or Modbus RTU output. Featuring automated text and email push alerts and a real-time graphical inventory data display, Bin (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
power generation, food/beverage, oil/gas production and refining, pharmaceutical, pulp/paper and more. With a design based on advanced differential pressure technology that requires no-moving parts, McCrometer's V-Cone Flow Meter is highly resistant to breakage due to corrosion and also (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
True or pHalse - Is Your Measurement Accurate?
Endress+Hauser: suppliers of liquid and solid level measurement and limit detection (or limit switch) sensors for all types of industry - food & beverage, chemical, pharmaceutical, water & wastewater, environmental, oil & gas, pulp & paper, primaries or mining minerals and metals & bulk solids.
-
Dilution Flow Panels for Combustible Gas Monitoring
As the name implies, catalytic combustible sensors detect combustible gas presence using a catalytic bead or coil, producing. an electronic signal that is proportional to the gas concentration. This sensor type requires that combustion take place for the. signal to be generated, necessitating
-
New Release in Process Industry | MDM6000 Series Intelligent Pressure Transmitter
Micro Sensor MDM6000 series intelligent pressure transmitter adopts high-performance monocrystalline silicon composite pressure sensing technology, with high precision and reliable stability. The product has a variety of forms and modular function designs, which can be widely used in petrochemical
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
and pulp, food, or textiles, as well as incinerators and medium/small boilers. It can help conserve energy in these industries. The ZR402G also contributes to preservation of the earth's environment in preventing global warming and air pollution by controlling complete combustion to reduce CO2, SOx
More Information Top
-
The Handbook of Plant Biosecurity
• Diagrams of refrigerated compartments; • Printouts from the temperature recording system (must be hourly and include date, time, temperature unit, and vessel name); • Diagrams of air and pulp sensors for each compartment; • Make and model of refrigeration unit; • …
-
Federal Register > Thursday, June 14, 2001 > [66 FR 32210] Importation of Mangoes From the Philippines
4) During the run-up time, temperature should be recorded from each pulp sensor once every 5 minutes.
-
Interferometric measurement of in-plane motion
Paper Pulp Sensor : there is a need to monitor the velocity of paper pulp as a function of position across the width of the head box.
-
Federal Register > Wednesday, August 25, 2010 > [75 FR 52213] Cold Treatment Regulations
‡One commenter stated that it is standard practice for APHIS to require a minimum of four pulp temperature sensors and two air sensors in an independent deck; six pulp sensors (three per deck) and three air sensors (one in the bottom deck …
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/11180/Abstract.pdf?sequence=1
utilised to collect information of the media and slurry dynamic positions inside a laboratory ball mill while a commercial on-line ball and pulp sensor was employed to collect similar .
-
Evaluation of the Force Sensitive Application hand force measurement system
Power grip (18 sensors ) Pulp press (1 sensor .
-
Manufacturing Engineering and Process
Therefore, in order to fully characterize the quality of pulp , Sensors with other important parameters should be developed, in the residual soda and black liquor detection.
-
New method to measure pulp flow velocity based on time-frequency analysis of pulp consistency noise
[2] Y. Shen Yi, J.Q. Zhang and S.Z. Wang, “A New Method for Nonlinear Estimation and Dynamic Calibration of Pulp Consistency Sensors ,” Chinese Journal of Scientific Instrumentation, vol.
-
Optics At The Arctic Circle, An Example Of Application-Oriented Research Generating New Industrial Activities
- a pulp brightness sensor that measures the brightness in the process pipe, giving continuous information on the course of the bleaching process.
-
Proceedings of the DOE/Industry Sensor Working Group meeting, Austin, Texas
Pulp Vclocity Sensor .
Indicates content that may require registration and/or purchase.