Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Pump SSiC Shaft Seal Sleeve Silicon carbide shaft sleeve and seal for silicon carbide ceramic kettle can be used for sliding bearing,It is mainly used in shielded pump and magnetic pump for conveying medium, and can also be used
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Witte Pumps & Technology GmbH
Description: Standard seal for extrusion melt pumps
- Seal Application: Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: Radial shaft seals cover the drive shaft to the atmosphere outside of the pump. They are located permanently in the casing or casing cover. The sealing lip is on the surface of the rotating shaft and is normally pressed from a spring and the pressure radial on the
- Operating Pressure: 14.50377 to 43.51131 psi
- Operating Temperature: 482 F
- Seal Application: Pump
-
-
Supplier: KC Seals, Inc.
Description: Are used to seal rotary elements, such as a shaft or rotating bore. Common examples include strut seals, hydraulic pumps seals, axle seals, power steering seals, and valve stem seals. We stock a wide variety of shaft seals for
- Seal Type: Oil / Grease Seal
-
Supplier: FTL Technology
Description: lead times. Why PTFE Shaft Seals? PTFE shaft seals are the perfect choice when it comes to sealing applications with demanding operational parameters. Using high performance fillers, our PTFE shaft seals are able to operate in environments that are too
- Maximum Operating Speed: 3,937.00787401574 to 5,905.51181102361 ft/min
- Maximum Operating Pressure: 7.251885 to 145.0377 psi
- Operating Temperature: -76 to 392 F
- Seal Type: Oil / Grease Seal
-
Supplier: Witte Pumps & Technology GmbH
Description: The vacuum threaded shaft seal can alternatively be used with a leap seal as a static shaft seal. As with the stuffing box packing, the buffering medium forms the required barrier to reliably prevent air from entering through the shaft seal if the
- Operating Pressure: 145.0377 psi
- Operating Temperature: 527 F
- Seal Application: Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: The threaded shaft seal is the standard seal for WITTE melt pumps from the EXTRU and BOOSTER series. It is a dynamic seal for high viscosities and suction pressures. It can have a heated or cooled design. The dynamic seal is suitable for high pressures and
- Operating Pressure: 14.50377 to 1,740.4524 psi
- Operating Temperature: 842 F
- Seal Application: Pump
-
Supplier: John Crane, Inc.
Description: The Type 2106 mechanical seal is a compact, unitized, single-spring elastomer bellows seal that not only offers durability and performance but also fast and easy installation and replacement. It retrofits the Type 6. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 0.437 to 1 inch
- Operating Pressure: 150 psi
- Operating Temperature: -20 to 300 F
- Seal Design: Elastomeric Bellows
-
Supplier: John Crane, Inc.
Description: Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers. Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances. The Type 21 is ideal for use in centrifugal, rotary and turbine
- Shaft Diameter (Nominal): 0.25 to 4 inch
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 400 F
-
Supplier: EQYO
Description: These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™
- Maximum Operating Speed: 1,968.50393700787 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Features: Double Lip Oil Seal, Metal Cased (Double or Inner), Seal is Spring-energized
- Seal Orientation: Internal / Rod Seal
-
Description: packing component mechanical seals cartridge single-mechanical seals cartridge double-mechanical seals, and cartridge triple-lip seals. This allows drive-end access for maintenance or replacement of cartridge seals without opening the head and pulling the
- Maximum Discharge Flow: 135 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 2.5 inch
- Media Temperature: 450 F
-
Supplier: John Crane, Inc.
Description: Designed for demanding applications, the Type 2100 mechanical seal is a compact, unitized, single-spring elastomer bellows seal that offers maximum durability and performance. Ideal for use in centrifugal, rotary and turbine pumps, compressors, chillers and other rotary
- Shaft Diameter (Nominal): 0.375 to 3.75 inch
- Alternate Shaft or Rubbing Speed: 3,000 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: -40 to 300 F
-
Supplier: John Crane, Inc.
Description: in pumps, mixers, blenders, agitators, air compressors, blowers, fans and other rotary shaft equipment. It is frequently used by the pulp and paper, petrochemical, food processing, wastewater treatment, chemical processing and power generation industries. Applications Process
- Shaft Diameter (Nominal): 1 to 4 inch
- Operating Pressure: 1,200 psi
- Operating Temperature: -40 to 400 F
- Seal Design: Elastomeric Bellows
-
Description: FICEM PLDa series self-priming electric pumps are monobloc pumps with a horizontal shaft, an incorporated check valve and direct coupling to the motor. The pump body and the impeller are made of cast iron with a considerable thickness, the latter having two wide open
- Pump Type: Self-Priming Pump
-
Supplier: 3X Ceramic Parts Company Limited
Description: 3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3.5mm/4mm/4.5mm/5mm/6mm/8mm/10mm/12mm/14mm/16mm/18mm Ceramic Water Pump Shaft Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into two categories:
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Supplier: Radwell International
Description: HYDRAULIC PUMP PART, SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Description: FICEM PHO series centrifugal pumps are multistage pumps with a horizontal shaft with motor Coupling by means of a flexible coupling; the intake body and the discharge casing offer the layout of the relative openings in a lateral or vertical position. The pumps are
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: maximum efficiency Dual Mechanical Seals Optional Seal Sensor Cord located in oil-filled chamber Stainless Steel Shaft and Fasteners
- Pump Type: Centrifugal Pumps, Grinder Pumps, Submersible Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: General Pump
Description: lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil
- Maximum Discharge Flow: 5.55 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Gator Pump, Inc.
Description: tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the
- Discharge Size: 10 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Power Source: None, Pump Only
- Features: Wastewater, Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Exclusive Seal-less Diaphragm Design Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 3SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron 2-vane, semi-open, non-clog impeller with pump-out
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Gator Pump, Inc.
Description: flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High
- Discharge Size: 10 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: U.S. Plastic Corporation
Description: Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2
- Pump Type: Drum Pumps
-
Supplier: Accuris
Description: SEALS, SHAFT, MECHANICAL, LOW-PRESSURE TYPE, SELF-LUBRICATING: FOR GENERAL-PURPOSE CENTRIFUGAL PUMPS
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Non-contact drive mechanism using magnetic force reduces seal wear and fluid leakage risk Customizable surface roughness and
- Material Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with 60Hz, power input of 620 watt, and power output of 0.5hp. The driving motor has separate on/off
- Pump Type: Drum Pumps
-
Supplier: PressureParts.Com
Description: pressure washing and contract cleaning. Specifications For Model: RW15 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 3500 Required Power (EBHP): 9.6 Weight (lbs): 31 PARTS LIST
- Pump Type: Triplex Pumps
-
Supplier: Gator Pump, Inc.
Description: supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and
- Discharge Size: 10 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: PressureParts.Com
Description: pressure washing and contract cleaning. Specifications For Model: RW21 Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.5 Max Pressure (PSI): 3500 Required Power (EBHP): 13.2 Weight (lbs): 31 PARTS LIST
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 3.96 Max Pressure (PSI): 3000 Required Power (EBHP): 8.1 Weight (lbs): 22 PARTS LIST
- Pump Type: Triplex Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Carbide SSiC Pump Shaft SSiC Pump Shaft is produced using very fine SiC powder containing sintering additives. It is processed using forming methods typical for other ceramics and sintered at 2,000 to 2,200° C in an inert gas atmosphere. As well as fine-grained
- Density: 3.0999980435061194 to 3.149998011949766 g/cc
- Thermal Conductivity: 125.52471714534 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Description: for the improvement of equipment availability and the reduction of both emissions to the atmosphere and life-cycle sealing costs. It covers seals for pump shaft diameters from 20 mm (0,75 in) to 110 mm (4,3 in). ISO 21049:2004 is also applicable to seal spare parts and
-
Supplier: CSA Group
Description: for the improvement of equipment availability and the reduction of both emissions to the atmosphere and life-cycle sealing costs. It covers seals for pump shaft diameters from 20 mm (0,75 in) to 110 mm (4,3 in). ISO 21049:2004 is also applicable to seal spare parts and
-
Supplier: PressureParts.Com
Description: RKA-SS2.3G15N* Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.3 Max Pressure (PSI): 3000 Required Power (EBHP): 4.7 Weight (lbs): 22 PARTS LIST
- Pump Type: Triplex Pumps
Find Suppliers by Category Top
Featured Products Top
-
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
From chemicals to carbon anodes, plastics to pharmaceuticals and food to farm machinery, MECO® custom-engineered shaft seals have solved some of the thorniest sealing problems industry has to offer. For example - the MECO® EA Type-2 seal is ideal for large solvent (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO custom-engineered shaft seals are designed to solve the world’s toughest industrial sealing challenges. Unlike conventional mechanical packing, MECO seals can accommodate 1/4″ or more of diametric runout while maintaining dependable sealing integrity. Traditional packing systems (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Need a shaft seal? What basic information does a manufacturer need to start a quote? Designing a mechanical shaft seal to meet the specific needs of your machinery and process parameters requires sharing information. To ensure the best design and seal performance, open dialog (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
diameter shaft, turning at 12 rpm. The liquid product is processed at atmospheric pressure and ambient temperature to 90°F. The MD seals that came on the blender had been working well in the food application, but once Taylor began mixing its adhesive products in the machine, the seals began (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Whatever the cause of your downtime, Woodex MECO Industries can help. What goes into designing a custom seal? MECO engineers begin by reviewing information about your machine and process. The more information you can (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Crankshaft and camshaft seals Transmission and differential seals Electric vehicle motor shaft seals (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
used on horizontal, inclined or top-entering shafts. The seal addresses the challenges of higher temperatures, large thermal motion, changing pressures and shaft runout. They are frequently used on agitator shafts in reactors where the process medium goes through several phase changes, containing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Using Polymeric Rotary Shaft Seals? How to Plan for a Successful Project
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as "off
-
Pump Basics
a hermetically sealed chamber provided with an inlet and an outlet(cochlea or volute). The impeller is the rotating element of the pump that converts the motor's energy into kinetic energy (the static portion of the pump, i.e. the volute, instead converts kinetic energy into pressure energy
-
Extending Seal Life Starts with Proper Selection
Although not often the most expensive component in a bearing assembly the proper selection of the radial shaft seal can be crucial to ensuring bearing longevity and reducing system maintenance costs of gear boxes, pumps, motors and other power transmission devices.
-
Chilling Out with Sealless Pumps (Process Cooling & Equipment : September-October 2005)
Sealless pumps are used in many industries, most commonly to avoid the leak potential of rotating mechanical shaft seals. The term "sealless" is actually somewhat of a misnomer - while sealless pumps do not have a rotating shaft seal, they usually have at least a gasket or O-ring, often located
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
-
Definition and Applications of Compression Packing
the rotating member, and the body of the pump or valve. By tightening a gland follower against the top ring, pressure is transmitted to the packing set, expanding the rings radially against the side of the stuffing box and rotating member, effecting a seal.
More Information Top
-
FAILURE DATA HANDBOOK FOR NUCLEAR POWER FACILITIES. A GUIDE FOR THE DESIGN, CONSTRUCTION, AND MAINTENANCE OF NUCLEAR POWER PLANTS FROM A RELIABILITY IMPROVEM...
At the present the free-surface pump shaft seals a r e in a n advanced de- .
-
Main-coolant-pump shaft-seal guidelines. Volume 1. Maintenance-manual guidelines. Final report. [PWR; BWR]
Main Coolant Pump Shaft Seal Guidelines .
-
Main-coolant-pump shaft-seal guidelines. Volume 3. Specification guidelines. Final report. [PWR; BWR]
Main Coolant Pump Shaft Seal Guidelines .
-
Main-coolant-pump shaft-seal guidelines. Volume 2. Operational guidelines. Final report. [PWR; BWR]
Main Coolant Pump Shaft Seal Guidelines .
-
$200-$300 Pump Accessories - Pumps - Grainger Industrial Supply
• Pump Shaft Seals (11) .
-
CR4 - Thread: How to Choose Pump Shaft Sealing
How to Choose Pump Shaft Sealing .
-
Aging management guideline for commercial nuclear power plants-pumps
Packing material is often used for pump shaft seals .
-
PIQUA NUCLEAR POWER FACILITY AVAILABILITY EVALUATION REPORT. VOLUME II. RELIABILITY BLOCK DIAGRAMS, MAJOR COMPONENT FAILURE DATA, FAILURE MODE AND EFFECT ANALY...
Hydraulic pump fails 4-way sole- noid valve fail PiDing failure Accumulator malfunction P r e s s u r e switch m a l - function Pump shaft seal Piping fails 4-way sole- noid valve fails Accumulator fails Filter seal fails …
-
Main-coolant-pump shaft-seal reliability investigation. Interim report
This report contains the results of a survey of reactor coolant pump shaft seal reliability.
-
Vaned chemical process pumps
of the pump shaft seal .
Indicates content that may require registration and/or purchase.