-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1431608-LENOVO 49Y4220 - NetXtreme II 1000 Express Quad Port Ethernet Manufacturer: Lenovo
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine modules
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Broadcom Inc.
Description: As the fourth generation of the Emulex OneConnect® product line, the OCe14000 family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including: Increasing data center IT agility
- Data Rate: 64,000,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
-
Supplier: Acromag, Inc.
Description: PCIe Gen 3 x8 interface • Extended temperature Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network performance.
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: American Portwell Technology Inc.
Description: Quad-Port 64-bit PCI-X Gigabit Ethernet Network Accelerator Card with 2nd Generation Bypass Function Adaptor
- Number of Ports: 2
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: QLogic Corporation
Description: Access (RDMA) over converged Ethernet (RoCE), iSCSI, Fibre Channel over Ethernet (FCoE), and data center bridging (DCB). They also support PCI Express (PCIe) Gen 3, along with embedded virtual bridging and other switching technologies for virtual machine (VM)-to-VM switching. FastLinQ
- Data Rate: 10,000,000 to 25,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: The Intel® 82583V gigabit Ethernet controller is a small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package that is ideal for GbE implementations on small form-factor embedded designs. The Intel 82583V gigabit Ethernet controller consumes less than 750 milliwatts
- Number of Ports: 1
- Operating Temperature: 0 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® Gigabit ET and EF Multi-Port Server Adapters are Intel's third generation of PCIe GbE network adapters. Built with the Intel® 82576 Gigabit Ethernet Controller, these new adapters showcase the next evolution in GbE networking features for the enterprise network and data center.
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: Intel Corporation
Description: Intel® 82574L/IT gigabit Ethernet controllers are ideal for GbE implementations on small form-factor embedded designs as well as client and server LAN on motherboard (LOM) configurations. This very small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package provides a
- Number of Ports: 1
- Operating Temperature: 0 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: Intel® 82574L/IT gigabit Ethernet controllers are ideal for GbE implementations on small form-factor embedded designs as well as client and server LAN on motherboard (LOM) configurations. This very small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package provides a
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Supports four transparent/non-transparent links Configurable control plane fabric interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces via P4 1 x Gigabit Ethernet port via front panel 2 x PMC/XMC module interfaces: 32/64-bit, 33/66/100 MHz PCI/PCI-X 2 x
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x USB-Device (Type-B connector)
- Category: Development Board
- Ports: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Features: 4 full-featured T1/E1/J1 interface ports High-density synchronous communications controller Onboard timeslot interchanger offers local routing of individual timeslots, hyperchannels, and subchannels
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® J1900 Quad-Core Bay Trail J1900 processor. PCI Expansion Slot Supports one PCI card up to 168mm in length. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity Dual gigabit Ethernet ports and
- Speed: 2,000 to 2,420 MHz
- RAM: 8 GB
- Operating Temperature: 14 to 140 F
- Processor: Intel®
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® J1900 Quad-Core Bay Trail J1900 processor. PCI Expansion Slot Supports one PCI card up to 168mm in length. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity Dual gigabit Ethernet ports and
- Number of ports: 2
- Form Factor: Mini Card
-
Supplier: Broadcom Inc.
Description: XE4310R is a single chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10Gb wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The XE4310R Controller has two 10GbE interfaces that support XAUI, CX-4, KR and
- Data Rate: 1,000,000 to 10,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Hewlett Packard Enterprise
Description: Memory and processor Intel Atom C2538 quad-core x86 processor @ 2.4 GHz 8 GB DDR3 SDRAM Packet buffer size: 12 MB 16 GB SD Card Latency 40 Gbps Latency: > 0.6 µs Throughput 1 Bpps Maximum
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: DigiKey
Description: ETHERNET FMC QUAD SGMII
-
Supplier: Broadcom Inc.
Description: 40Gb Ethernet network adapters is designed for the high bandwidth and scalability demands of enterprise applications with more scalable virtualization including support for RDMA over Converged Ethernet (RoCEv2) fabric, enhanced Single-Root I/O Virtualization (SR-IOV), Network Interface
- Data Rate: 64,000,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support XAUI, CX-4,
- Data Rate: 10,000,000 kbps
- Operating System: Linux
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: The Relio™ R1 QuickStart kit allows you to quickly get started with your application development by including the most popular configuration options and accessories: Relio R1 industrial computer with 1.91 GHz Quad-Core Intel® Atom™ Bay Trail CPU 8 GB DDR3L RAM installed 64 GB MLC CFast
-
Supplier: Advantech
Description: Expandable Industrial IoT Gateway with TI AM6734 Quad Cortex A53 TI AM6734 Quad-core Cortex A53 CPU up to 1.4GHz LPDDR4 2/4GB up to 8GB, eMMC 32GB for system storage 2x isolated serial ports, configurable for RS232/485 2x 10/100/1000 Ethernet ports Add-on modules available for
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Aaeon Systems Inc.
Description: Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Ports Network Appliance Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU 240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports
-
Supplier: Aaeon Systems Inc.
Description: space. Additionally, this board offers six USB2.0 ports, two USB3.0 ports, one keyboard/mouse and four COM ports. Users can increase board functionality with one PCIe[x16], one Mini Card and one CFast™ slot. EMB-QM77 has two Gigabit Ethernet ports to help with fast internet connection.
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: offers eight USB2.0 ports, one keyboard/mouse and six COM ports. Users can increase board functionality with onePCI-Express[X4] X 1, Full Size Mini PCIe Socket With One SIM Slot X 1. EMB-H61A has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports
- Memory Capacity: 1.748 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Description: QUAD ETHERNET SWITCHING TXVR
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: QUAD ETHERNET SWITCHING TXVR
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
-
Supplier: Advantech
Description: ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU with 1 GB RAM 2× SIM, eSIM Ready, TPM 2.0 5× Gigabit Ethernet, 4× PoE+ PSE (PoE use is
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Advantech
Description: ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet SFP Connector for SFP modules up to 10 Gbp TPM 2.0 RS232, RS485, CAN BUS, 2× DI, 2× DO, USB Host Micro SD Card Robust metal cover with
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Router
-
Supplier: Advantech
Description: Compact High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53, 2 LAN, 2 COM & 1 USB NXP i.MX8M Quad Core Cortex A53 1.3G CPU DDR4 2GB RAM, 16GB eMMC for system storage 2 x RS-232/485 isolated serial ports 2 x 10/100/1000 Ethernet ports 1 x Mini-PCIe for
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
- Area Network Type: Local Area Network (LAN)
-
Supplier: Microchip Technology, Inc.
Description: Power: < 2W Increases Design efficiency: - Easy programming: SPI/I2C - Up to four unique customer defined default configurations, including input/output frequencies, are available via OTP (One Time Programmable) memory Applications: - OTN muxponders - 10 Gigabit Line cards - Synchronous
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and onboard DDR2 memory makes it suitable
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: American Portwell Technology Inc.
Description: Intel®Quad Core based 4U rackmount media server with 12 SATA hot-swap bays, up to 32GB ECC/Registered memory, redundant power supply, up to 18 GbE Ethernet ports, PCI-X/PCI Raid card. Ideal platform for enterprise Internet Security and Media Storage Server.
-
Supplier: Ant Computer, Inc.
Description: Socket 775 Intel® Core 2 Duo/ Core 2 Quad PICMG 1.3 CPU Card w/ VGA/Sound/2LAN FEATURES > Support Intel Core 2 Quad, Intel Core 2 Duo, Intel Celeron M > Support Trusted Platform Module > Memory Supports DDRII 800 SDRAM up to 4GB > Equipped with Intel Q35 Chipset with FSB 1333MHz
- CPU Speed: 1,800 to 3,000 MHz
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® J1900 Quad-core processor for adequate performance at a great value. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity One gigabit Ethernet port and optional WiFi/Bluetooth connectivity via Mini PCIe
- Number of ports: 2
- Form Factor: Mini Card
Find Suppliers by Category Top
Featured Products Top
-
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 Tri-Band WiFi 6, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO Tri-Band Wi (read more)
Browse Network Routers Datasheets for Advantech -
The ADRV9009-ZU11EG is highly customizable and offers wide bandwidth and tuning range for a broad range of applications. It contains 2x Wideband ADRV9009 Dual Transceivers and Quad-core ARM® Cortex™-A53 MPCore™. 4GB of DDR4 (with ECC) is dedicated to the Programming System and 2x (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
BWI Product Information for Aei AEI-1400C
10/100/100 PCI-X Ethernet Card Quad Gigabit NIC.
-
http://www.cisco.com/en/US/docs/voice_ip_comm/pgw/9/installation/software/SW2/swinst.pdf
Chapter 5: Updates to migration procedures; note regarding the Sun Quad Fast Ethernet card (qfe) OL-1150-06, June 17, 2002 .
-
BWI Product Information for Aei AEI-P460TX-S
PCI 32/64-bit 33/66 MHz Quad Fast Ethernet Card .
-
The NA62 experiment at CERN
The output stage uses a quad GigaBit Ethernet card (total output bandwidth of 4 GB/s).
-
Managing advanced communication services using active network overlays in grid environments
This testbed consists of six Pen- tium IIIs (700 MHz., 256 MB memory each, 20 GB disk each, RedHat Linux 6.2, quad fast ethernet cards ).
-
Scalable time management algorithms using active networks for distributed simulation
The ATMD prototype was hosted on a dedicated testbed consisting of six Pentium IIIs (700 MHz., 256 MB mem- ory each, 20 GB disk each, RedHat Linux 6.2, quad fast ethernet cards ).
-
Using topology-aware communication services in grid environments
This testbed consists of six Pen- tium IIIs (700 MHz., 256 MB memory each, 20 GB disk each, RedHat Linux 6.2, quad fast ethernet cards ).
-
Shopping In Network Adapters - Big Bruin
Intel E1G44ET2 - E1G44ET2 PCI-Express Gigabit Ethernet Card Intel Networking Card Ethernet E1G44ET2 QUAD PORT PCI-Express Copper 1Gb Server Network Interface Card Retail Rated: 8/10 1 Review .
-
Shopping In Network Adapters - Big Bruin
Intel E1G44ET2 - E1G44ET2 PCI-Express Gigabit Ethernet Card Intel Networking Card Ethernet E1G44ET2 QUAD PORT PCI-Express Copper 1Gb Server Network Interface Card Retail Rated: 8/10 1 Review .
-
Shopping In Network Adapters - Big Bruin
Intel E1G44ET2 - E1G44ET2 PCI-Express Gigabit Ethernet Card Intel Networking Card Ethernet E1G44ET2 QUAD PORT PCI-Express Copper 1Gb Server Network Interface Card Retail Rated: 8/10 1 Review .
Indicates content that may require registration and/or purchase.