Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Matexcel
Description: Quartz Parameters: Round or square Thickness: 3 mm or 1 mm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
-
Supplier: Knowles
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Length: 1 to 4 inch
- Width / O.D.: 1 to 4 inch
- Thickness / Wall Thickness: 0.025 inch
- Coeff. of Thermal Expansion (CTE): 0.55 to 10.1 µm/m-C
-
Supplier: CoorsTek
Description: CoorsTek photomask substrates are made from high-purity synthetic quartz glass to deliver superior UV and visible light transmittance, thermal stability, electrical insulation, low birefringence, and durable chemical stability. Advanced, scalable polishing technology makes these
- Applications: Chemical / Materials Processing
- Features: Dielectric / Electrical Insulation, Other
- Shape / Form: Wafer Carrier / Holder
-
-
Supplier: San Jose Delta Associates, Inc.
Description: San Jose Delta performs precision machining, grinding and polishing services on ceramics, Macor-Machinable Glass Ceramic by Corning, Beryllium Oxide, Quartz and other hard and ceramic like materials.
- Density: 0.22657096174793365 g/cc
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.55 µm/m-C
- Compressive / Crushing Strength: 160,000 psi
-
Supplier: Matexcel
Description: Source: CVD synthesis Storage: Store at room temperature Product overview: This product is made for order. We use CVD synthesis method to manufacture. Coverage of graphene is 99% and transparency is 97%. The substrate can be Cu, SiO2, Si, quartz, and PET.
-
Supplier: Matexcel
Description: The graphene film is grown on copper foil and then transferred on to quartz substrates. Size: 1cm*1cm, 1cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service for your different request of size and layers.
- Transmission: 97 %
-
Description: Advantages Of Beryllium Oxide Ceramic Substrate Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It is used in microwave
- Density: 3.019998093996284 g/cc
- Thermal Conductivity: 200 to 250 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
-
Supplier: Matexcel
Description: Type: P type heavily doped (R: 3*3Ω10cm) Thickness: 525+20μm Thickness of oxide layer: 300nm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
- Material Type: Silica / Silicate Materials
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive
- Viscosity: 150,000 cP
- Use Temperature: -60 to 275 F
- Dielectric Strength: 420 kV/in
- Dielectric Constant (Relative Permittivity): 3.96
-
Supplier: Ushio America, Inc.
Description: 3D printing is an up and coming industry that requires precise substrate and environmental temperatures to obtain the best 3D print results. USHIO offers a wide array of custom design capabilities to fit your specific needs. Features & Benefits Highly Efficient Heat Source Over 85% of the
- Heating Capacity: 1.3 to 3.65 kW
- AC Voltage Required: 230 to 480 volts
- Watts: 1.3 to 3.65 kW
- Features: Electric, Other
-
Supplier: Master Bond, Inc.
Description: Featuring exceptional abrasion and chemical resistance, Supreme 45HTQ is a two component, quartz filled epoxy system for bonding, sealing and casting applications. It effectively withstands exposure to petrochemicals, acids, bases and solvents, while retaining its outstanding performance
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: -60 to 450 F
- Coeff. of Thermal Expansion (CTE): 16.669999999999998 to 19.439999999999998 µin/in-F
- Tensile Strength (Break): 8,000 to 9,000 psi
-
Supplier: Knight Optical (UK) Ltd
Description: Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Optical flats are single precision flat surfaces. They are used as reference surfaces to compare flatness of a substrate where flatness is unknown. When a high quality optical flat is placed on top of a polished substrate and used in conjunction with a monochromatic light source light
- Diameter, Square Side, or Rectangular Length: 2 mm
- Thickness: 1 mm
-
Supplier: TOP-electronics USA
Description: EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate. Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance and
-
Supplier: Ross Optical Industries
Description: Made of a single quartz plate that is very thin, true zero order waveplates are provided either by themselves as a single plate for high damage threshold applications (greater than 1 GW/cm2), or as a cemented plate on a BK7 substrate to provide strength.
- Wavelength Range: 1,480 to 1,550 nm
- Diameter: 20.000000000000004 mm
- Thickness: 0.00004 to 0.00009 mm
- Surface Flatness: λ/4
-
Supplier: Ross Optical Industries
Description: Made of a single quartz plate that is very thin, true zero order waveplates are provided either by themselves as a single plate for high damage threshold applications (greater than 1 GW/cm2), or as a cemented plate on a BK7 substrate to provide strength.
- Wavelength Range: 532 to 1,550 nm
- Diameter: 20.000000000000004 mm
- Thickness: 1 mm
- Surface Flatness: λ/2
-
Supplier: CoorsTek
Description: Forsterite is used in electronics, often as silicate substrates, because of its good electrical and dielectric properties. Example Applications Sensors Electrical substrates
- Max Use / Curie Temperature: 1,400 C
- Thermal Conductivity: 7.3 W/m-K
- MOR / Flexural Strength: 2,900.73678714394 psi
- Applications: Electrical / HV Parts
-
Supplier: Tower Optical Corporation
Description: Tower Optical offers this second series of Achromatic Waveplates (AWP’s) which are built using 25.4 mm substrates of crystal quartz and magnesium fluoride. These substrates are cemented together. This technique helps to control costs by reducing the number of surfaces requiring
- Wavelength Range: 465 to 1,650 nm
- Clear Aperture: 23.000000000000004 mm
- Diameter: 25.400000000000002 to 30 mm
- Surface Flatness: λ/2, λ/4
-
Supplier: Accuratus Corporation
Description: Fused silica is a noncrystalline (glass) form of silicon dioxide (quartz, sand). Typical of glasses, it lacks long range order in its atomic structure. It’s highly cross linked three dimensional structure gives rise to it’s high use temperature and low thermal expansion coefficient. High
- Features: Dielectric Ceramic, Silica / Fused Silica
- Shape / Form: Fabricated / Custom Shape
- Material Type: Silica / Silicate Materials
-
Supplier: Newark, An Avnet Company
Description: CAP, TRANSMISSION LINE MIM, 1PF, 100V; Product Range:MV Series; Capacitance:1pF; Voltage Rating:100V; Impedance:-; Capacitance Tolerance:± 20%; Substrate Material:Quartz; Substrate Dimensions (L x W x T):1.01mm X 1.01mm X 0.127mm; RoHS Compliant: Yes
-
Supplier: Kyocera Corporation
Description: Featuring low microwave loss, excellent insulation at high temperatures, and a smooth surface, forsterite is ideal for use in electron tube parts and circuit substrates. Due to its high coefficient of thermal expansion, it bonds easily with metals and glass.
- MOR / Flexural Strength: 23,205.8942971515 to 30,457.7362650114 psi
- Modulus of Elasticity: 21,755,525.9035796 to 27,556,999.4778674 psi
- Density: 3 to 3.6 g/cc
- Shape / Form: Fabricated / Custom Shape
-
Description: Applies to single crystal wafers intended for manufacturing substrates made of synthetic quartz crystal, lithium niobate, lithium tantalate, lithium tetraborate crystals for surface acoustic wave (SAW) filters and resonators. Lays down specifications and measuring methods.
-
Description: provide single plate true zero order waveplates of quartz, with a minimum thickness that produces π/2 phase delay for 800nm light source and π/4 phase delay for 1550nm light source. Type2: Quartz single plate + BK7 substrate The version with BK7 substrates is either
- Wavelength Range: 532,000,000 to 7,000 nm
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Antireflective Coating
- Features: Other Material, Waveplate / Retardation Plate
-
Supplier: MACOM
Description: MACOM's MMI-300 Series of Spiral Inductors are formed by photolithography and plating techniques on quartz substrates. They eliminate the need for hand forming and “staking” of coil in hybrid circuits. They provide uniformity, durability and repeatability in circuit fabrication. The
- DCR: 0.85 to 20 ohms
- Testing Frequency: 500,000 to 1,500,000 kHz
- Configuration: Fixed
- Application: High Frequency
-
Supplier: CASTECH, Inc.
Description: Achromatic Zero-Order waveplate is made from two different substrate Material such as crystal quartz and magnesium fluoride. For the single material waveplates the working wavelength is very limited because of the dispersion of the material. While Achromatic Zero-Order Waveplate use
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Retardation: Half Wave (λ/2), Quarter Wave (λ/4)
- Material: Quartz
-
Supplier: CoorsTek
Description: CoorsTek provides high-performance, critical-duty ceramic components for Flat Panel Display (FPD) manufacturing from a range of specialized, high-purity engineered ceramics. Large-scale synthetic quartz LCD photomask substrates Etch processing components CVD deposition processing
- Density: 3.72 to 5.91 g/cc
- Thermal Conductivity: 5 to 31 W/m-K
- Coeff. of Thermal Expansion (CTE): 8 to 10 µm/m-C
- MOR / Flexural Strength: 43,511.0518071591 to 94,273.945582178 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Description: Provides specifications for manufacturing piezoelectric single crystal wafers to be used in surface acoustic wave devices. Applies to the manufacture of synthetic quartz, lithium niobate, lithium tantalate, lithium tetraborate, and lanthanum gallium silicate single crystal wafers intended for
-
Supplier: Shimadzu Corporation
Description: incidence, unlike dielectric beamsplitters. Shimadzu Polka-Dot Beamsplitters are based on a synthetic quartz substrate that permits application across a wide wavelength range from the ultraviolet to the infrared.
- Wavelength Range: 250 to 3,200 nm
- Surface Quality: 80-50 Scratch / Dig
- Beamsplitter Shape: Circular, Square
-
Supplier: FX PCB Co., Ltd.
Description: 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick film Stencil
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick film Stencil
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Features: Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing technology and methods.
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: CSA Group
Description: definition. - Etch channels maximum number at quartz wafer of seed which do not pass through from surface to back surface are classified for three grades in 4.2.13 a). Users use seed portions of quartz wafers for devices. They request quartz wafers with less etch channels in
Find Suppliers by Category Top
Featured Products Top
-
been significantly improved. It can be used in electric heating, thermal conductive substrates and other fields. Used as a water heater heating element, its high thermal conductivity enables it to quickly transfer heat to the heated medium, and its good thermomechanical properties and insulation (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
high-end electronics displays Ceramic industry — cutting industrial ceramics such as alumina, silicon carbide, zirconia, cordierite, and titanate Semiconductor industry — slicing quartz and other crystal substrates foundational to semiconductor wafers and chips (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
not flake from the quartz substrate, which could cause particle contamination to the wafer. Durability – The coating does not decompose, out-gas or sublimate under vacuum at high temperature. Slower devitrification – The coating greatly (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
flake from the quartz substrate, which can cause particle contamination to the wafer. Durability – The coating does not decompose, out-gas, or sublimate under vacuum at high temperature. Slower devitrification – The coating greatly (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Polyonics has developed a growing family of coated polyimide and other materials utilized by the electronics and PCB manufacturing industry.
(read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Apex Series, Polyonics’ latest breakthrough in engineered label materials for operations that span metals processing and electronics manufacturing.
The Apex Series is designed for automotive suppliers, aerospace tier-ones, and EV battery producers who require labels that perform across both worlds.
Key performance specifications of the Apex Series include:
(read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Altaflex applies its knowledge base of materials and processes to work with customers participating in a variety of markets and application spaces.
Altaflex is ISO 9001:2015 and ISO13485:2016 registered.
Commercial
- Consumer Electronics
- IOT
- Communications
- AR/VR
- Data Storage
Automotive
...
(read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
Materials & Surface Finishes
Stiffeners are materials added to a flex circuit to rigidize areas. Rigidizing is recommended under SMT components, but not required. Other areas to consider rigidizing include:
- Hole patterns stiffener image
- Forcing bends
- Increasing overall thickness
- Protecting solder joints
- Die attach platform.../li>
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
PCB Polyimide Label Materials - Polyimide label materials are designed to maintain the integrity of barcodes and images through challenging multi-cycle PCB manufacturing.
(read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Need labels that can handle 500°F and still stay readable?
(read more)
Polyimide labels are your go-to for electronics, aerospace, and automotive applications.
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics
Conduct Research Top
-
Surface Acoustic Wave (SAW) Torque Measurement - How it Works...
to a shaft to which the SAWs are fixed. The applied torque causes a deformation of the quartz substrate of the SAW device, which in turn causes a change in its resonant frequency. Essentially the SAWs act as 'frequency dependent ' strain gauges.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
with UWB chip set Focus Enhancements Inc., a video production and conversion technology developer, said it has received first silicon for its 880-Mbps ultrawideband chip. Quartz device maker Epsom Toyocom launches operations Epson Toyocom Corp., formed through the integration of the quartz device business
More Information Top
-
RF MEMS: Theory Design and Technology
… considerably less loss than CPW lines, and they result in Rs1 of 0.05 – 0.1 W on silicon substrates at 10 – 40 GHz (for Au or Al) and result in 0.02 – 0.05 W on quartz substrates .
-
http://dspace.mit.edu/bitstream/handle/1721.1/74979/43845367-MIT.pdf?sequence=2
Copper-doped films were spin- coated onto nonporous quartz substrates and pyrolyzed.
-
Advances in Abrasive Technology XVI
Experimental Study on the Ultra-Precision Polishing for the Quartz Substrates L. Sun, W.G. Guo, J.L. Yuan, Q.F. Deng, M. Feng and W.H. Zhou .
-
http://dspace.mit.edu/bitstream/handle/1721.1/84386/867640938-MIT.pdf?sequence=2
3 Photograph of a patterned graphene films on a quartz substrate (0.5 inch x 0 .5 inch).
-
Beam lead quartz chips for superconducting millimeter-wave circuits
However, niobium circuits on quartz substrates present unique difficulties.
-
Controlled growth of high-quality
TiO2
nanowires on sapphire and silica
High-resolution transmission electron microscopy (HRTEM) and selected area electron diffraction (SAED) analyses reveal growth of the rutile NWs having twofold twin structures along the growth direction on Ti/sapphire and the defect-free single-crystalline rutile NWs on Ti/ quartz substrates .
-
Multifractal characterization of water soluble copper phthalocyanine based films surfaces
This paper presents a multifractal approach to characterize the structural complexity of 3D surface roughness of CuTsPc films on the glass and quartz substrate , obtained with atomic force microscopy (AFM) analysis.
-
Structural and optical properties of nc-Si:H thin films deposited by layer-by-layer technique
Abstract Hydrogenated nanocrystalline silicon (nc-Si:H) thin films deposited on c-Si and quartz substrates by layer- by-layer (LBL) technique using radio-frequency plasma enhanced chemical vapour deposition system.
-
Preparation and characterization of oxadiazole based electron transporting thin films
… study the effect of aggregation of the 2-(4-biphenylyl)-5-phenyl-1,3,4-oxadiazole (PBD) molecule in solid state, thin films of PBD have been prepared by the thermal evaporation technique onto glass and quartz substrates under different experimental conditions.
Indicates content that may require registration and/or purchase.