Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Water Soluble Quenching Fluid
-
Supplier: Chevron Lubricants
Description: Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal fluid cooling rate decreases to help eliminate the possibility of stresses and metal
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Houghton International, Inc.
Description: Houghto-Quench® 3440 and Houghton-Quench K are low-viscosity, fast cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants provide greater depth of hardening than straight mineral oils and medium-fast oils. Houghto-Quench 3440 is based on
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
-
Supplier: Houghton International, Inc.
Description: Dasco-Quench™ MPA 60 is a medium-viscosity, dark-colored, dual-purpose quenching oil based on selected virgin paraffinic base stocks. The oil is enhanced with a unique additive package to assure desired hardness along with unsurpassed cleanliness of quenched parts after heat treatment.
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
Supplier: Total Lubricants USA, Inc.
Description: Additive designed for use in heat transfer fluids and quench oils.
- Features: Quenchant / Heat Treat
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR QUENCHING TIME OF HEAT-TREATING FLUIDS (MAGNETIC QUENCHOMETER METHOD)
-
Supplier: Houghton International, Inc.
Description: Aqua-Quench® C is an advanced polymer quenchant designed for both low- and high-hardenability steel applications including forged parts, coils of wire and bar stock, and in special steels, martensitic stainless and titanium alloys. The quenching characteristics of Aqua-Quench C can be
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 96
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: L&L Special Furnace Co., Inc.
Description: The IQV 1224 is a vertical loading integral quench furnace. The seal between the furnace chamber and the quench tank is made in the quenchant media. This provides the furnace with a unique safety feature. The quench tank is open to the air and provides automatic relief to excess
- Process Temperature: 980 C
- Height: 609.5996708161778 mm
- Heat Source: Combustion, Natural Gas
- Features: Other, View Ports
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 5.5 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for making a comparative evaluation of the quenching speed characteristics of petroleum fluids used in the quenching of metals by means of the Magnetic Quenchometer. Note 1-A comparison method for testing the hardenability of steel is Test Method A 255.
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO Quenchol products provide: •
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Dry Coolers, Inc.
Description: in reliability and maintainability. Solanus quench coolers are a totally safe method of cooling quench oil baths compared to water-cooled systems. Using ambient air as the cooling medium, there is no chance of contaminating oil quench tanks with water, which can cause disastrous
-
Supplier: SAE International
Description: Residual stress of an air quenched engine cylinder head is studied in the present paper. The numerical simulation is accomplished by sequential thermal and stress analyses. Thermal history of the cylinder head is simulated by using the commercial Computation Fluid Mechanics (CFD) code FLUENT.
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, red colored, water-glycol based fire resistant hydraulic fluid. Designed for use in hydraulic circuits that regulate furnaces, continuous casting units, and heat treat ovens in quenching operations.
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Hubbard-Hall Inc.
Description: additions of small amounts of water. Salt bath furnaces are available which are equipped to add water in the required quantities at periodic intervals. Quick Temper 275, because it is a eutectic mixture with a low, sharp melting point, is very fluid at the operating temperatures. Its cooling
- Operating / Use Temperature: 300 to 1,100 F
- Pour Point: 275 F
- Features: Quenchant / Heat Treat, Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Sanborn Technologies
Description: The Freddy Tramp Oil Separator The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps, aqueous parts washers and process fluids from quench tanks. The Freddy TOS is
- Maximum Liquid Flow: 2 GPM
- Filtration Product: Coolants
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Body Aluminum (A5052) Anodized Piston SK95 steel Quenched & tempered Black oxide finished Locking Shaft S45C steel Electroless nickel plated
- Plunger / Suppport Surface Diameter: 0.2755907 to 0.3149608 inch
- Stroke: 0.1181103 to 0.1574804 inch
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
-
Supplier: ASTM International
Description: 1.1 This test method covers the equipment and the procedure for evaluation of quenching characteristics of a quenching fluid by cooling rate determination. 1.2 This test method is designed to evaluate quenching fluids with agitation, using the Drayton Agitation Unit. 1.3 The values in
-
Supplier: ASTM International
Description: 1.1 This test method covers the equipment and the procedure for evaluation of quenching characteristics of a quenching fluid by cooling rate determination. 1.2 This test method is designed to evaluate quenching fluids with agitation, using the Tensi agitation apparatus. 1.3 The values
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Black Oxide Finish Piston Steel (SK95) Quenched and tempered Black Oxide Finish Feature The positive locking mechanism allows the ball-thumb-screw style to offer high support capacities.
- Plunger / Suppport Surface Diameter: 0.5511814 to 1.2992133 inch
- Stroke: 0.2362206 to 0.393701 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Hilliard Corporation (The)
Description: Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids.
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: John Crane, Inc.
Description: The Type 1604HTC is an API 682/ISO 21049 qualified single stationary bellows cartridge seal Type C, Arrangement 1. The Type 1604HTC incorporates all-Inconel HTC technology to reliably seal high-temperature corrosive fluids. The seal includes a segmented spring-loaded carbon throttle bushing
- Shaft Diameter (Nominal): 1.5 to 4.5 inch
- Alternate Shaft or Rubbing Speed: 10,000 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: -100 to 800 F
-
Supplier: National Oilwell Varco
Description: or spiraled in 30 or 31 foot lengths. Slick drill collars are supplied with the mill as-rolled surface finish. Spiraled drill collars have grooves machined in the outside surface. The spiral grooves promote even flow of drilling fluid around the collar diameter, equalizing pressure and
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: extremely low particularly ideal for hydraulic applications requiring high flow rates. Both socket and plug have built-in automatic shut-off valves to prevent fluid spill out when disconnected. Easy to handle. Special steel body material is adopted for its excellent strength and additional
- English Size: 0.25 to 1 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: ASTM International
Description: This practice is intended for use in the heat treatment of wrought aluminum alloys for general purpose applications. Aluminum alloys are typically heated in air chamber furnaces or molten salt baths. Though lead baths, oil baths, or fluidized beds may be used, uncontrolled heating is not permitted.
-
Supplier: Armstrong International
Description: gravity traps depends upon a float that will sink in the light liquid and float in the heavy liquid. When the specific gravities of the two liquids are very close, the available operating forces are, therefore, also very small. Viscous fluids may impair the ability of the trap to respond to
- Connection Size: 0.5 to 1 inch
- Body Material: Cast Iron, Stainless Steel
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: cover Versatile 4-way mounting of gear case, including vertical alignment of ports Product Benefiits: Pumps with flushed double mechanical seals can run dry indefinitely Very low shear, product not damaged during pumping No internal rotor contact Large fluid cavities can pump liquids with
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: SAE International
Description: used. The experimental results are supplemented by LES and 0D modelling, providing insights into the mass flow rate evolution at the orifice and into the nature of the fluid there. Both LES and experiment suggest that for large orifice diameters, the flow that exits the orifice is composed of
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems ELSP Current-Limiting Backup Fuse is used in series with low current primary protection devices such as a Bay-O-Net fuse or MagneX Interrupter. The ELSP fuse is designed for use in transformer oil, Envirotemp™ FR3™ fluid, or an approved equivalent. The fuse's highly
- Voltage Rating: 23,000 volts
- Current Rating: 250 amps
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: petroleum and chemical engineering, hydraulic equipment, automobile and locomotive manufacturing, aviation industry, refrigeration engineering and other industries, such as: motor, compressor host, fluid valve, water valve, air valve, Automobile clutches, brakes, electrical connectors,
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.900000486 inch
- Spring Rate: 66.12350414486502 lbs/in
- Features: Other / Specialty
Find Suppliers by Category Top
Featured Products Top
-
crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of mechanical seals in order to meet regulations pertaining to emissions. Examples include double acting mechanical seals of "tandem (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of mechanical seals in order to meet regulations pertaining to emissions. Examples include double acting mechanical seals of "tandem design (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
EXAIR's patented 1/4 NPT No Drip internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
Filtering cutting fluids, grinding fluids, quenching oils, and wash water to extend fluid life, improve machining quality, and protect equipment. Power Generation: Filtering fuel oils (diesel, heavy fuel oil). Treating boiler feed water and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
additional cooling is required when the media has vapor pressure greater than atmospheric pressure at operating temperatures. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of mechanical seals in order to meet regulations pertaining to emissions. Examples include double acting mechanical seals of "tandem design", "back-to-back design (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of mechanical seals in order to meet regulations pertaining to emissions. Examples include double (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
media has vapor pressure greater than atmospheric pressure at operating temperatures. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
pressure greater than atmospheric pressure at operating temperatures. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of mechanical seals in (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
pressure greater than atmospheric pressure at operating temperatures. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate quench connection or barrier fluid must be provided. Various attempts have been made to improve the performance of mechanical seals in (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Novel Method for Instantaneous, Quantitative Measurement of Molecular Mixing in Gaseous Flows
We describe a novel method for making instantaneous, quantitative, planar measurements of fluid mixed at the molecular level in gaseous flows. The method relies on the effective oxygen quenching of the phosphorescence of luminescent tracers, such as acetone and biacetyl. The tracer's fluorescence
-
A Spectroscopy Guide for PAT
By Emil W. Ciurczak, Contributing Editor MIR is used in liquid chemical reaction vessels and more and more in biological processes. The ability to follow reactions such as fermentation allows biopharmaceutical operations to respond more quickly in either batch-fed operations or simply to quench
More Information Top
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
• variations in the quench fluid temperature .
-
Leakage of adenylates during cold methanol/glycerol quenching of Escherichia coli
In this work leakage of adenylates is quantified for different quenching fluids .
-
ZCP2012QCD05365L
… The test matrix calls for assessing the following variables: · The different flow/gravity/surface normal orientations noted in Figure 1 · velocities up to 5 m/s · different levels of free stream turbulence · variations in the quench fluid temperature · several different …
-
Modeling and Simulation of Catalytic Reactors for Petroleum Refining
Hence, in the sense of temperature control of multiple catalytic beds, injection of quench fluids and/or heat integration of the effluent from each bed come together (Alvarez and Ancheyta, 2008).
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
To quantitatively define the change of the wetting behavior, for example, to ascertain the cooling process or to develop or aneJyze quenching fluids , the measurement of the electrical conductance between the submerged sample and a counter electrode is helpful [13].
-
Chapter 22-Non-Lubricating Process Fluids: Steel Quenching Technology
To quantitatively define the change of the wetting behavior, for example, to ascertain the cooling process or to develop or aneJyze quenching fluids , the measurement of the electrical conductance between the submerged sample and a counter electrode is helpful [13].
-
Experimentally determined stability of alkali amphibole in metasomatised dunite at sub-arc pressures
Fig. 2 Representative BSE pictures of quenched fluids . a D971: 3.5 GPa—850 °C.
-
Experimental determination of quartz solubility and melting in the system SiO2 –H2 O–NaCl at 15–20 kbar and 900–1100 °C: implications for silica polymerization...
In selected experiments at 1100 °C, the pH of the quench fluid was measured to detect excess Cl− relative to Na+ in the residual fluid (see below).
-
Containment system design
The design considerations include: quench fluid selection, sizing of the quench tank, fluid mixing, sparging dynamics, vapor condensation efficiency, and post relief heatup.
-
Fluid compositions in equilibrium with silica-undersaturated magmas in the system Na2 O–Al2 O3 –SiO2 –H2 O: clues to the composition of fenitizing fluids
That in S2a could not be calculated as glass and quenched fluid products could not be satisfactorily separated.
Indicates content that may require registration and/or purchase.