-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333655-928901-3 Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge:
-
Supplier: DigiKey
Description: CONN QC TAB 0.250 SOLDER
- Features: Other, RoHS
-
Supplier: Waytek, Inc.
Description: Molex 19043-0053 3-Way Quick Disconnect Adapters Category: Quick Disconnect Manufacturer: Molex Series: Krimptite Material: Brass Terminal Connection Type: Push-On
- Terminal Type: Ferrule Terminal
- Features: Other, RoHS
-
-
Supplier: Waytek, Inc.
Description: Molex 19043-0010 3-Way Quick Disconnect Adapters Category: Quick Disconnect Manufacturer: Molex Series: Krimptite Material: Brass Terminal Connection Type: Push-On
- Terminal Type: Ferrule Terminal
- Features: Other, RoHS
-
Supplier: TE Connectivity
Description: Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.6 MM [.102 INCH ] Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) :
- North American (AWG): 17 to 20 AWG
- International (mm2): 0.5 to 1 mm2
- Features: Other, RoHS
-
Wire Terminals - Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone -- 62W4847Supplier: Newark, An Avnet Company
Description: TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032" RoHS Compliant: Yes
-
Wire Terminals - Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone -- 62W4867Supplier: Newark, An Avnet Company
Description: TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FEMALE QUICK DISCONNECT, 6.3MM, 13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FEMALE QUICK DISCONNECT, 6.3MM, 15AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: 3M 73M-250-32-NL Scotchlok(TM) Male Quick Disconnects Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Material: Tin-plated copper Operating Temp: -40°F to 220°F (-40°C to 105°C) Increased corrosion resistance Easily connect and disconnect at the
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Features: Insulated, Other, RoHS
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Differential Analog preamplifier to allow for interfacing with most any existing OEM transmitter. Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Types for rivet mounting available upon request Types for enhanced glow wire test requirements acc. IEC
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 120 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: TelephoneStuff.com
Description: Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch - Body Material: Thermoplastic - NEMA: 5-15R - Bulk pack of 250
- Poles: 2 Poles
- Wires: 3-Wire
- Type / Features: Corrosion Resistant, Quick Connect / Disconnect
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Features Meets CEC and NEC code changes for non-residential fluorescent luminaires with ballasts Perfect for OEM or retrofit lighting applications Patented push-in technology quickly locks wires in place Passes UL 2459 and CSA 182.3 finger probe requirements Fits through 1/2 in.
-
Supplier: UL Standards & Engagement
Description: does not apply to (a) splicing wire connectors intended for direct burial; (b) insulated splicing wire connectors intended for use at voltage levels exceeding 600 V (1000 V in a sign or luminaire); (c) terminal wire connectors; (d) wire binding screw
-
Supplier: TE Connectivity
Description: Retention Type : Push-Pull Quick Disconnect Operation/Application Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug
- Contact Size (AWG): 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 19 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: Hubbell Incorporated
Description: WIDTH MATERIAL BRASS FINISH TIN PLATED WIRE STRIP LENGTH 3/8 INCH VOLTAGE RATING 600 VOLT QP-F MODEL
- North American (AWG): 16 to 14 AWG
- Features: Insulated
- Terminal Type: Push On Terminal
-
Supplier: Allied Electronics, Inc.
Description: Features Choice of Barrel with Potted-In Cable or M8 ( picofast®), M12 ( eurofast®) Quick-Disconnect Short Circuit and Overload Protection Incorporated Reverse Polarity and Wire Break Protection LEDs Indicate: Output Energized and Short Circuit Warning Normally Open Output
-
Supplier: Interpower
Description: Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Radwell International
Description: CORDSET, M8 QUICK DISCONNECT, 3 POLE, FEMALE (STRAIGHT) CONNECTOR, 2 METER CABLE LENGTH, 4 AMP MAX, 150 VAC/DC, ROBOHAND. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160826-3 can be used for catalog matching
- Gender: Female / Jack
-
Supplier: Radwell International
Description: CONNECTOR, FEMALE, QUICK DISCONNECT, 3 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: AUTO SWITCH, 12-24 VDC, INLINE, SOLID, 2 WIRE BAND, 3-PIN MALE CONNECTOR, NPT THREAD, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Remke Industries
Description: Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: Remke Industries
Description: Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Radwell International
Description: 26650 - VALU-BEAM: RECEIVER; RANGE: 3 M;INPUT: 24-250V AC; OUTPUT: SPST SCR SOLID-STATE 2-WIRE; QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Remke Industries
Description: Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: Remke Industries
Description: Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Anderson Power Products
Description: Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 350BBS includes lock nuts. Locknuts must be ordered separately for B01998P1. Lock Nut 3
- Current Rating: 500 amps
-
Supplier: Anderson Power Products
Description: Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 350BBS includes lock nuts. Locknuts must be ordered separately for B01998P1. Busbar 3/8
- Current Rating: 500 amps
-
Supplier: Anderson Power Products
Description: Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 350BBS includes lock nuts. Locknuts must be ordered separately for B01998P1. Busbar 3/8
- Current Rating: 500 amps
-
Supplier: Allied Electronics, Inc.
Description: 3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for
-
Supplier: LAPP
Description: EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads.
- Voltage Rating: 200 to 250 volts
- Current Rating: 63 amps
- Operating Temperature: -25 to 50 C
- Dielectric Withstanding Voltage: 3 kilovolts
-
Supplier: Quail Electronics
Description: The 6653.3300W is a screw-mounted outlet version of the standard IEC-60320-C19 Connector. Soldered ends or quick disconnect terminals connect the live, neutral, and ground wires to the metal tabs at the back of this outlet. This product is rated at 20A and 250V and
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
Find Suppliers by Category Top
Featured Products Top
-
BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
Adam Tech’s Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2 (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100” pitch wire-to-board system, the 3M 451 & 452 come in at .050” pitch and mate with a 3M 0.025” pitch cable to complete the compact footprint. The compressed size aids in (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
and 39 pin layouts, while the connectors themselves are available: soldercup, pre-wired with Teflon® insulated 26 AWG wire, straight thru-hole, and in some cases, right -angle thru-hole. The insulator material is comprised of LCP (Liquid Crystal Polymer). Designers have the ability to add (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
assemblies / Outdoor illumination systems 5- LED driver power units / Rugged portable computing devices / Custom power modification kits 6- High-output portable power stations / High-current digital hardware / Heavy-duty domestic electrical devices 7- Quick-disconnect power interfaces / High-current power connection assemblies and related equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
linked CNC systems and combined with quick assembly and wire connections to provide rapid prototypes of both original connector designs and corresponding cable assemblies needed for new technologies. These new processing capabilities make it easy to optimize original connector designs to help (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
during mating operation while preventing unintentional disconnection during vibration from occurring once mated together. They can be used for quick disconnect RF applications, generally used at lower frequencies (up to 4 GHz) since the quick disconnect is much less secure and shock resistant than a (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable