-
Supplier: Accuris
Description: Paint, Metal Primer Surfacing, Quick Drying For Use on Vehicles, Equipment, Ammunition, Ammunition Boxes, Etc
-
Supplier: FORREST Technical Coatings
Description: Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. May be used direct-to-metal or with a
- Coverage: 275 to 674 ft²
- Wet / Applied Thickness: 0.003 to 0.01 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Description: A fast drying, water reducible primer designed for the steel fabricator market. It is intended as a general application product with quick dry-to-touch and dry-to-handle times that allow for quick turnaround in the shop. It is easy to apply by spray application and
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 55 to 100 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Other, Primer, Protective, Sprayable, Touch-Up
-
-
Supplier: Aervoe Industries Incorporated
Description: Quick-drying, asphalt-based material, forms a smooth, even, protective film
- Coverage: 76 to 152 ft²
- Cure / Dry Temperature: 50 to 120 F
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Primer, Protective, Sprayable, Waterproof / Water Repellant
-
Supplier: Ushio America, Inc.
Description: The importance of using infrared lamps for paint and ink drying applications is the quick and even drying of the paint and ink. This minimizes air movement, streaking, and dust particles adhering to the paint and ink surfaces. Pretreatment and primer coatings can easily be dried to
- Heating Capacity: 0.375 to 3.65 kW
- AC Voltage Required: 120 to 480 volts
- Watts: 0.375 to 3.65 kW
- Features: Electric, Other
-
Supplier: FORREST Technical Coatings
Description: A versatile and quick-dry low-HAPS, low-VOC high-gloss finish designed for interior or exterior exposure. Products in this line are less than 3.5 lbs/gallon VOC. Should be used over an industrial primer.
- Coverage: 175 to 497.00000000000006 ft²
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 40 to 100 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production.
- Coverage: 200 to 577.4 ft²
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Description: Pro Industrial Multi-Surface Acrylic is a waterborne acrylic gloss for interior and exterior use on marginally prepared metal or masonry surfaces. Features gloss, fast dry, easy application and dry fall properties. Impact resistant - alkyd-like hardness Low odor Nonflammable
- Wet / Applied Thickness: 0.00375 to 0.005 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 55 to 100 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Coatings For Industry, Inc.
Description: resistance. It does, however, possess improved hydrolytic stability and quick-dry properties. It may also be applied as a texture coat and be used on flexible substances.
- Coverage: 408.00000000000006 to 496.00000000000006 ft²
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Exterior, Interior, Primer, Protective, Sprayable
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Sauereisen, Inc.
Description: chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer. A monolithic coating applied by airless spray, the Fast-Trak system may be used to
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 250 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective
-
Supplier: Sauereisen, Inc.
Description: chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer. A monolithic coating applied by airless spray, the Fast-Trak system may be used to
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Description: a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer/finish. It can be a stand alone finish or topcoated with an alkyd, acrylic, or high performance coating. Also suitable as a "barrier" coat over conventional coatings which would
- Wet / Applied Thickness: 0.003 to 0.0065 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure Provides cathodic protection Damaged film exhibits
- Wet / Applied Thickness: 0.0055 to 0.009 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Description: No Description Provided
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Operating / Use Temperature: -40 to 180 F
- Industry: Automotive, Food and Beverage, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Other, Primer, Sprayable
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Valspar Corporation (The)
Description: GENERAL PURPOSE Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER Get your project off to the best start possible with job-specific formulations that cover a wide range of
- Form: Aerosol
- Features: Base Coat, Clear Coat / Top Coat, Enamel Paint, Lacquer Paint, Primer, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: Sanchem, Inc.
Description: is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coatings that melts at over 300 F. For protection of finished and semi-finished metal parts and metal stock of all types. Protection is afforded for interplant domestic shipment or
- Operating / Use Temperature: 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system.
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Low Friction / Lubricious, Powder Coating, Primer, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Dampney Company, Inc.
Description: Pheonxy Zinc Rich Primer
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 40 F
- Operating / Use Temperature: -40 to 300 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: PPG TrueFinish
Description: Fast drying, no heavy metals, excellent salt spray performance
- Coverage: 539.0000000000001 to 599 ft²
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond of Sauereisen vinyl ester topcoats to concrete and steel substrates. VEPrime is a packaged, pre-measured unit for use with
- Coverage: 267 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Description: Use with AF-163-2 Bonding Films. Sprayable or Brushable, Curing Type. High Degree of Protection Against Corrosive Environments Both Inside and Outside the Bond Line.
- Substrate: Aluminum, Metal
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant, Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Hubbard-Hall Inc.
Description: Hubbard-Hall's Black Magic™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the black oxide process, these essentially dimensionless coatings create very decorative, highly durable black
- Operating / Use Temperature: 200 to 210 F
- Chemistry: Conversion Coating
- Form: Liquid
- Substrate: Metal
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, for use on clean, abrasive blasted or previously painted steel
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Hubbard-Hall Inc.
Description: Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.) a base for paint; 2.) a corrosion resistance coating; 3.) an aid to cold forming process. Benefits: Offers
- Operating / Use Temperature: 170 to 185 F
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Sealer / Surface Sealant, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 50 to 70 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Sanchem, Inc.
Description: This rust control product is a non-drying medium viscous oil type protective coating. This thixotropic rust preventatives is designed to be pumped at ambient temperature from the drum into the annular areas of between pipelines and the carrier pipe. Casing Filler also contains an extremely
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Primer, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
- Form: Liquid
- Industry: Military Specification, OEM / Industrial
-
Supplier: Sanchem, Inc.
Description: SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries to a
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Water Based
Find Suppliers by Category Top
Featured Products Top
-
-pack primer that dries at normal temperatures so "wet-on-wet" coating is possible. · Appropriate for coating and bonding almost all paints and adhesives and all types of PP. · Suitable as a primer for coating (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
Everlube 620C All purpose dry film Advantages Everlube Product We meet your toughest performance (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
ensures gentle, yet uniform mixing—capable of blending microgram-level ingredients uniformly into hundreds of pounds in just minutes. With a rapid rinse, clean, and dry cycle under 15 minutes, it is ideal for environments where batch consistency, quick product changeover, and sanitary design are (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
fabricated metal, automotive, Fasteners, Chemical (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Lubri-Bond®220 Air Dry, MoS2 Solid Film Lubricant Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction (read more)
Browse Datasheets for Everlube Products -
MIV-32MAEX Metal Battery Pack Vent Valve offers a cost-effective solution to prevent these failures by allowing battery packs to “breathe” while protecting against environmental factors. Key features of this vent valve (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
, extreme, and high impact environments. This product is sprayable and contains an acid catalyst for faster cure and hardness. It also offers surface slip properties that help with mar resistance and surface toughness. It is user friendly and cratering resistant and can be used with almost any spray system. If using the two-coat system with LP-1100, the primer should be air-dried for 2 hours or baked prior to the application of the topcoat. (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
The T2K Experiment
The lead sheets are made of lead with 2% antimony to provide some stiffness and were primed on both sides with a quick - drying metal primer .
-
The Electromagnetic Calorimeter for the T2K Near Detector ND280
Each sheet of lead was coated with black, quick - drying , metal -conditioning primer , CELEROL-Reaktionsgrund 918 (Reaction Primer), before being used in a layer, in order to protect personnel from the harmful effects of lead .
Indicates content that may require registration and/or purchase.