-
Supplier: IMI Bimba
Description: Quick exhaust valves are designed to quickly exhaust pneumatic cylinders. This increases the cylinder rod speed by dumping exhausted air directly at the cylinder port. Using a QEV to increase cylinder speed allows for a smaller valve to be used in the system.
- Media: Air, Compressed Air
-
Supplier: Trebor International
Description: Many of our end users have lines with high backpressures, which can negatively affect the operation of AODD pumps. To help reduce the backpressure on pumps in such applications, we designed the Quick Exhaust Valve. In addition to reducing the exhaust backpressure, it can
- Flow (Cv): 1.8
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
- Valve Type: Pressure Relief Valves
-
Supplier: RS Components, Ltd.
Description: AQ, Quick Exhaust Valve, Metric
- Pressure Rating: 101.5257875500379 psi
- Media: Air
-
-
Supplier: Festo Corporation
Description: Valve function: quick exhaust Stop valve, piloted Screw-in With or without muffler
- Pressure Rating: 7.251885 to 145.0377 psi
- Media Temperature: 167 to -4 F
- Media: Air, Compressed Air
- Features: Other, Threaded
-
Supplier: Pneumadyne, Inc.
Description: The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet. Materials used: - OT58 (brass) body, Nickel Plated - Desmopan seal (polyurethane)
- Valve Size: 0.1574804 inch
- Flow (Cv): 0.04 to 0.09
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet. Materials used: - OT58 (brass) body, Nickel Plated - Desmopan seal (polyurethane)
- Valve Size: 0.125 inch
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 3
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: ASCO
Description: • Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
- Valve Size: 0.375 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Newark, An Avnet Company
Description: QUICK EXHAUST VALVE 1/2 NPT
-
Supplier: Radwell International
Description: QUICK EXHAUST VALVE, SERIES AQ, 1/4 INCH PORT SIZE, DIAPHRAGM TYPE, NPT PORT THREAD, USA. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Diaphragm Valves
- Features: Threaded
-
Supplier: Newark, An Avnet Company
Description: VALVE,QUICK EXHAUST
-
Supplier: Schmalz Inc.
Description: intervals as well as simple, quick and tool-free cleaning.
-
Supplier: Schmalz Inc.
Description: intervals as well as simple, quick and tool-free cleaning.
-
Description: Quick Exhaust Valves Increases piston speeds Super sensitive diaphragm May be used as a differemtial shuttle valve
- Valve Size: 0.5 inch
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 14 to 176 F
- Number of Ports/Ways: 2
-
Supplier: Allied Electronics, Inc.
Description: Quick exhaust, 1/8NPT
-
Supplier: CSA Group
Description: ISO 19973-5:2015 provides test procedures for assessing the reliability of the following types of pneumatic valves: ? non-return (check) valves; ? pilot-operated non-return valves; ? shuttle valves; ? dual pressure valves (AND function); ? one-way adjustable flow
-
Description: Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
- Valve Size: 0.25 inch
- Flow (Cv): 0.11 to 0.35
- Pressure Rating: 0 to 125 psi
- Media Temperature: 185 F
-
Supplier: Allied Electronics, Inc.
Description: Quick exhaust valves are used to quickly vent exhaust air at the cylinder ports rather than porting the exhaust all the way back through the valve. They are often used to speed up cylinder operation.
-
Supplier: Allied Electronics, Inc.
Description: Quick exhaust valves are used to quickly vent exhaust air at the cylinder ports rather than porting the exhaust all the way back through the valve. They are often used to speed up cylinder operation.
-
Supplier: Accuris
Description: Pneumatic fluid power - Assessment of component reliability by testing - Part 5: Non-return valves, shuttle valves, dual pressure valves (AND function), oneway adjustable flow control valves, quick-exhaust valves
-
Supplier: DigiKey
Description: QUICK EXHAUST VALVE
- Pressure Rating: 51 to 145 psi
- Valve Type: Control Valves
- Features: Other, Threaded
-
Supplier: Accuris
Description: Pneumatic fluid power - Assessment of component reliability by testing Part 5: Non-return valves, shuttle valves, dual pressure valves (AND function), one-way adjustable flow control valves, quick-exhaust valves
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers quick opening devices intended for attachment to dry pipe valves to reduce the time delay in operation of the valve following opening of one or more sprinklers. The quick opening devices consist of accelerators and exhausters for use with a
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers quick opening devices intended for attachment to dry pipe valves to reduce the time delay in operation of the valve following opening of one or more sprinklers. The quick opening devices consist of accelerators and exhausters for use with a
-
Supplier: IMI Bimba
Description: Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. Available accessories include air mufflers, pressure switches, air
- Valve Size: 0.25 to 1.5 inch
- Pressure Rating: 15 to 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: Reid Supply
Description: Quick Exhaust Valves are non-return valves that increase piston speeds and can be used as a differential shuttle valve. The compact design uses low operating pressure and allows full flow in one direction. . 2.047 inH x 2.441 inL Quick Exhaust
- Valve Size: 0.25 inch
-
Supplier: Rotork plc
Description: Valves, Pilot Valves, Interface Valves, Quick Exhaust Valves, Check Valves, Relief Valves, Pumps, Pressure Intensifiers, Pressure Transmitters, Fittings, Adaptors and Nipples Up to 1"" actuated solutions available
- Pressure Rating: 20,000 psi
- Valve Type: Needle Valves
- Actuation: Pilot Operated
-
Supplier: Radwell International
Description: PNEUMATIC VALVE REPAIR KIT, FOR SERIES QUICK EXHAUST VALVE. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Rotork plc
Description: Valves, Pilot Valves, Interface Valves, Quick Exhaust Valves, Check Valves, Relief Valves, Pumps, Pressure Intensifiers, Pressure Transmitters, Fittings, Adaptors and Nipples Up to 1"" actuated solutions available
- Pressure Rating: 20,000 psi
- Valve Type: Ball Valves
- Actuation: Pilot Operated
-
Supplier: OMEGA Engineering, Inc.
Description: The P72F Series Smooth Start/Exhaust Valves are designed for use as a single in-line unit or as part of Norgren's Excelon® modular compressed air preparation supply system. As a modular component, this smooth start /exhaust valve can quickly be attached to filters,
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -4 to 149 F
- Number of Ports/Ways: 3
-
Supplier: OMEGA Engineering, Inc.
Description: The T72T Series Lockout Valves are designed for use as a single in-line unit or as part of Norgren's Excelon® modular compressed air line preparation supply system. As a modular component, this lockout valve can quickly be attached to air regulators, filters, oilers, smooth start /
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 4 to 8.1
- Pressure Rating: 250 psi
- Media Temperature: -29.2 to 149 F
-
Supplier: Garage Equipment Supply
Description: Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Connection sizes are from 0.5 to 1.5 in.; filtration grades range from 40 μm to activated carbon filtration. All modules can be replaced without disassembling the entire system. MS9 units can be combined with soft-start and quick-exhaust valves for rapid venting during an emergency shutdown in safety-critical areas. (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
contains pressure drop indicator notifying you of needed filter changes Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
production including deposition, etching, cleaning and doping. FFKM fluoroelastomers are particularly suited for creating semiconductor chamber seals, cushioning for wafer transport, butterfly exhaust valves and centering O-rings in flanges. AGC’s AFLAS® FFKM PM-5000 and PM-5500 nitrile (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
environments, leading to sulfide stress cracking and the formation of iron sulfide scales. The result of this is accelerated wear on pipelines, storage tanks, and valves, increasing the risk of mechanical failure. Highly flammable: Hydrogen sulfide has a wide explosive range (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
More Information Top
-
Pneumatic Drives
13.1 Non-Return Valves.....................................................................185 13.2 Non-Return Valves with Override..............................................188 13.3 Shuttle Valves.............................................................................189 13.4 Twin Pressure Valves .................................................................190 13.5 Quick Exhaust Valves ................................................................191 .
-
quick exhaust valve herion,China quick exhaust valve herion Manufacturers, Suppliers - ECOL
Home > Product > By q > quick exhaust valve herion .
-
Behavior of Pipe Piles in Sand
Quick Exhaust Valve .
-
CR4 - Thread: Quick Exhaust Valve For On/Off Valve Actuator
Quick Exhaust Valve For On/Off Valve Actuator .
-
Valve Handbook, Third Edition > Manual Operators and Actuators
Quick Exhaust Valves .
-
Fluid Power Engineering > Introduction to Pneumatic Systems
Quick Exhaust Valves .
-
ISA TR84.00.03 - Guidance for Testing of Process Sector Safety Instrumented Functions (SIF) Implemented as or within Safety Instrumented Systems (SIS)
A combination of 3-way solenoid valve and quick exhaust valve controls the pneumatic drive.
-
ISA CNTRL VALVES - Control Valves
• Quick exhaust valves .
-
Design and Performance of an Electro-Pneumatic Pile Hammer for Laboratory Applications
A smaller 19 mm (3 ⁄4 in.) diameter line connects to the anvil through a quick exhaust valve , which is opened to the atmosphere during the downstroke.
-
Experimental investigation of active adaptability of the SMArt (SMA reseTtable) dual-chamber pneumatic lift device for pedestrian protection
The piston lifts the hood by quickly evacuating the upper chamber via a Shape Memory Alloy (SMA) controlled Quick Exhaust Valve (QEV).
Indicates content that may require registration and/or purchase.