Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Andantex USA, Inc.
Description: Overview KRP+ planetary reducers are the SingleDRIVE components in a family of reducers dedicated to Rack & Pinion and Rotary Table drive applications. They can be used alone as a single drive or combined with a second unit to create a ZERO-BACKLASH Rack &
- Axis Drive Force: 30,000 lbs
- Axis Weight Rating: 200,000 lbs
- Gearing: Helical Tooth
-
Supplier: Stober Drives, Inc.
Description: The "ZV" rack and pinion system uses the new shaft mounted pinion without support bearings. This system is suitable for applications where high accuracy is not necessary.
- Axis Drive Force: 247.28 to 3,821.6 lbs
- Features: Ground Teeth
- Gearing: Straight Tooth
-
Supplier: Stober Drives, Inc.
Description: The "ZTR" rack and pinion system uses the new flanged pinion without support bearings. This system is suitable for applications where the support housing has an interference. The pinion gear can easily be changed or removed.
- Axis Drive Force: 1,056.56 to 12,813.6 lbs
- Features: Ground Teeth
- Gearing: Straight Tooth
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the pinion shaft. DUAL-PINION ELECTRICAL PRELOAD: Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup. One pinion drives the axis
- Axis Drive Force: 1,180 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth. These
- Axis Drive Force: 3,060 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives
- Axis Drive Force: 636 lbs
- AGMA Quality: AGMA 8
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: Hymark/Kentucky Gauge
Description: Portal linear drive size 160 as vertical drive with rack-and-pinion drive, powered carriage and dual ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 12000 N Max. feed force: FX = 4000 N Aluminum profile 160 x 115 mm
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 899.2 lbs
- Drive Type: Rack & Pinion
-
Supplier: BUG-O Systems, Inc.
Description: The BUG-O DC IV is a dual speed range, positive rack & pinion drive, ready for mounting welding or cutting attachments and accessories. It consists of a DC IV Drive unit mounted on a 12" (305 mm) Carriage. This unit runs on standard Aluminum Rigid Rail & Aluminum Flex
- Axis Weight Rating: 3 to 100 lbs
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 15 mm
- Shaft Diameter (if applicable): 28 mm
-
Supplier: Boston Gear
Description: Overview Boston Gear's stem pinions feature small numbers of teeth that are cut integral to the steel shaft. Using a special, enlarged pitch diameter minimizes the undercutting of the teeth. When run with standard stock spur gears, stem pinions increase the ratios normally found in
- Number of Teeth: 5 to 10
- Pressure Angle: 14.5°
- Design: English
- Gear Type: Pinion
-
Supplier: Andantex USA, Inc.
Description: Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment
- Gear Type: Pinion, Rack
- Tooth Form: Straight Teeth
-
Supplier: Inductotherm Group
Description: points for quick greasing Straightforward maintenance processes Rack and Pinion Drive Improved cut length accuracy Low backlash design Greater dependability Closed Loop Control System Optimized continuous closed loop control Dieset and tube speed position feedback Simple
- Technology: Servo (Driven / Control)
-
Supplier: Daheng New Epoch Technology, Inc.
Description: These stages provide the perfect solution for reliable long and fast travel by rack & pinion drive. One, two and three-dimensioned stages are available. A ruled scale and Vernier permit a readout accuracy of 0.1mm. In the tables, "x" denotes 1-dimensioned stage in x direction,
- Orientation: Horizontal, Vertical
- Motor Type: None
- Drive Type: Rack & Pinion
- Axis Configuration: X Axis Only, X-Y Axes, X-Y-Z Axes
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 0.6744 lbs
- Actuation Type: Electrical
-
Supplier: Andantex USA, Inc.
Description: Andantex is pleased to introduce a smaller size, KRP 0, rack and pinion dedicated reducer. This compact, cost effective solution includes integral module 3 helical output pinions. There are two standard output pinions 14 teeth or 18 teeth along with three standard ratios
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 2,212.38938053097 to 3,097.34513274336 In-lbs
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: Erdmann Corporation
Description: compact, dual opposed, patented balanced piston design and guide band suspension system for optimum performance and long service life. NAMUR, VDI/VDE 3845 solenoid, positioner, switch mounting, and a splined alloy 70-75 drive shaft with removable drive inserts provide universal
- Actuator Torque: 2,986 to 9,069 In-lbs
- Valve Stem Stroke Length: 1.7 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 4.5 seconds
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Tsubaki Pin Gear Drive Units (PDU) are a new type of transmission unit to replace gears and racks. Consisting of a pin wheel and rack, and a gear with a unique tooth profile, Pin Gear Drive Units offer limitless design possibilities for rotating and linear drives.
- Gearing: Roller Pinion
-
Supplier: Radwell International
Description: SEMI-ROTARY DRIVE, (1644389), STROKE 30 MM, SWIVEL ANGLE [DEG] 180, CONSTRUCTION SET UP TOOTHED RACK/PINION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BUG-O Systems, Inc.
Description: CIR-O machines are lightweight, heavy-duty, multipleuse circular drives. Each of the three sizes of machines has a positive rack and pinion drive and infinitely variable speed control which provides smooth, accurate travel in all positions. The carriage provides a
- Features: Integral Rack and Rail
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Description: Performance Class Rack has 62.5mm on-center mounting hole pattern. This rack is also available as Performance Class Rack with 125mm on-center mounting hole pattern.
- Gearing: Straight Tooth
-
Description: For demanding requirements with regard to dynamics and accuracy in high-end applications. Ultimate linear motion performance can be achieved with Premium Class rack systems from Wittenstein. For high-duty applications requiring optimal positioning accuracy and dynamics.
- Gearing: Straight Tooth
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7300 AquaGard Belted End Drive: Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Cleated, Sanitary
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in
- Gearbox Ratio: 18 to 58 : 1
- Shaft Size: 0.625 inch
- Motor Shape: Cylindrical Body
- Motor Type: DC Motor
-
Supplier: Schneeberger Inc.
Description: SCHNEEBERGER's MONORAIL BZ systems are high-precision linear guide systems with integral rack drive, based on the company's proven MONORAIL BM profile guideways with balls. Outlay on the production of machine beds, the installation and alignment of the guideway and gearing are
- Stroke or X-Axis Travel: 59.05515 to 236.2206 inch
- Rated Speed: 196.850393700787 in/sec
- Carriage Load: 4,743.28 to 24,795.44 lbs
- Base Length: 236.2206 inch
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in
- Gear Ratio: 20 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: Sunnen Products Company
Description: action is continuously and automatically controlled by the Sunnen system Rack and pinion stone feed cuts cycle time. Easy to change "no waste" stone sets All components easily replaced Add length by adding drive tubes Removal Rings simplify disassembly
- Outer Diameter (OD): 0.74409489 to 6.00000324 inch
- Applications & Coarseness: Internal / Bores
- Features: Other
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen IL Series Direct Drive Linear ironless motors have no slots for the coil windings. This design provides a very light mass, zero attractive forces between the coil assembly and the magnet way, and zero cogging. These motors are ideal for applications requiring very low bearing
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: MotiCont
Description: small form factor, traditionally possible by bulky and much larger actuators using rotary motors in conjunction with some other intermediate rotary to linear conversion methods such as lead screws, rack and pinion or belt driven systems.
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: BUG-O Systems, Inc.
Description: The G0-Fer III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640 mm/min) and it's direct rack and pinion drive make it ideal as an all position portable cutting machine for a plasma torch. The
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, QUARTER TURN ACTUATOR, SEMI-ROTARY DRIVE, METRIC, 120 SIZE, RACK AND PINION, 90 DEGREE SWIVEL ANGLE, RIGHT SWIVEL DIRECTION, SINGLE-ACTING, FOR CONNECTION PRESSURE 4 BAR, HOLE PATTERN F05 FLANGE 1, HOLE PATTERN 07 FLANGE 2. FREE 2 YEAR RADWELL
- Features: Pneumatic
- Actuator Type: Rack and Pinion Actuator
-
Supplier: Kollmorgen Corporation
Description: thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional
- Rated Continuous Thrust Force: 12.8 to 70.8 lbs
- Peak Force: 37.1 to 247 lbs
- Maximum Acceleration: 10 g
- Nominal Stator Length: 2.5196864 to 5.0393728 inch
-
Supplier: BUG-O Systems, Inc.
Description: the vertical and horizontal plane. A built in torch trigger contactor allows the operator to activate the wire feeder from a switch on the top of the Drive unit.
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: Asahi/America, Inc.
Description: Series 79P/PA pneumatic actuators have an aluminum housing with cataphoresis and Rilsan coating for chemical resistance. Air-to-spring models feature pre-loaded springs that safely avoid potential hazards during maintenance. The actuator functions using a double piston rack and pinion
-
Supplier: SAE International
Description: Traditionally, automated fiber placement (AFP) motion platforms use rack and pinion drive trains coupled through a gearbox to a rotary motor. Extensive use of non-contact linear motors on a new AFP motion platform produces a quiet, low-maintenance system without sacrificing
Find Suppliers by Category Top
Featured Products Top
-
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
- Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electrolimit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Robot is mounted to the platform and moved along the track. RTUs may be mounted to floors, walls or overhead depending on work cell requirements. There are many methods used to drive the linear motion, including: Belts Rack and Pinion Chains A (read more)
Browse Robots Datasheets for Isotech, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
ATLANTA Rack & Pinion Drives Featured in Motion Systems Design Magazine Article
The November 2011 issue of Motion Systems Design Magazine features ATLANTA Rack and Pinion Drives in an article titled "Separating Rack & Pinion Myths From Reality". Rack and pinion drives are an age-old mechanism widely used for converting rotary motion into linear motion. However, myths
-
Differences Abound Between Traditional Rack and Pinion Twin Drives, Split-Pinion-Based Designs, and Roller-Pinion Systems
From aerospace to machine tooling, glass cutting, medical and more, manufacturing processes depend on reliable motion control. Delivering the speed and precision required by these applications are various servo-controlled linear drive systems. One common setup combines servo controls
-
Dual Servo Reducers Eliminate Axis Backlash on Traveling Gantry
A gantry mill manufacturer wanted to improve the positioning accuracy of their existing rack & pinion drive. The backlash at the rack & pinion caused inaccuracies while cutting material.
-
Integrated Rack Simplifies Machine Design on Waterjet Machine
A manufacturer of waterjet cutting machines needed a axis drive solution for a new traveling gantry machine. They wanted to reduce the amount of machining needed for a typical rack & pinion drive, while simplifying assembly and alignment of the racks to their linear guides.
-
Zero-Backlash Rack & Pinion Axis Drives Insure Precise Motion of Electroimpact AFP Machines
Reducing aircraft weight is essential to boosting fuel efficiency. Not only is it very important in terms of cost, but also given the ever-increasing distances that airplanes of the future are expected to travel more capacity is essential.
-
Plasti-Fab Cuts Massive 8,000-Pound Fiberglass Parts with Jet Edge Water Jet
Plasti-Fab's massive 14X28-foot waterjet system is the largest in the Northwest. The system features a floor-mounted rack and pinion drive-rail motion system manufactured by Alltra Corporation of Dewey, Ok., and waterjet cutting components manufactured by Jet Edge of St. Michael, Minn. The system
-
How Axial and Radial Loads Affect Linear Motion Systems
. But for rotating components such as screws, rack and pinion drives, or belt and pulley systems, loads are typically described as axial or radial -- terms adopted from rotary bearing technology. These terms are also sometimes used to describe loads on linear guides, although their relation to the direction
-
Motor Application: Horizontal Panel Beam Saw
by a brushless motor matched to either a belt drive or rack and pinion system.
More Information Top
-
Movable Bridge Engineering Complete Document
The rack pinions driving a swing bridge open and closed are usually mounted on shafts supported in bearings that are mounted on brackets.
-
Modelling of Mesh Friction and Mechanical Efficiency of Rack and Pinion Steering Design
Figure 14 and 15 show the results of the rack driving pinion (Figure 4B) tests conducted on the same rack and pinion gear set.
-
Final Technical Report: Intensive Quenching Technology for Heat Treating and Forging Industries
… one that transfers the load in horizontal direction and another one that transfers the load in vertical direction. o Carriage providing a horizontal movement of the load. o Electrical motor located on the carriage, a rack pinion drive and a linear bearing …
-
Assembly in the industrial production
Toothed wheel drive pinion .
-
Design of a magnetic system for an MCC 30/15 cyclotron and field formation with movable shims
The rotation of the shims without vacuum failure in the chamber is provided by means of a pinion rack drive with a bellows sealed movable rod.
-
Elongating Milling Head to Improve Machining Capacity of Boring/Milling Machine--《Guangdong Shipbuilding》2009年02期
Huazhong Univ. of Sci. & Tech.,Wuhan 430074,China;2 Research Inst. of Intelligent Manuf. and Control, Wuhan Univ. of Tech.,Wuhan 430063,China);Siffness Analysis of CNC Heauy Duty Machine Tools Preload Double Pinion Rack Drive Device[J];Journal of …
-
Pictorial Handbook of Technical Devices
aj- Pinion driving racks and internal gear segments.
-
Mechatronics and Intelligent Materials II
To stabilize rotational speed, the fuzzy controller in the electronic governor must determine the steps B which the stepping motor rotates to drive pinion rack move based on fuzzy control rule according to engine rotational speed change δn and pinion rack position …
Indicates content that may require registration and/or purchase.