Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ATLANTA Drive Systems, Inc.
Description: the pinion shaft. DUAL-PINION ELECTRICAL PRELOAD: Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup. One pinion drives the axis (the
- Axis Drive Force: 424 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: KHK USA, Inc.
Description: Gear Assembly Kit (For use in learning about gears) Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
-
Supplier: ATLANTA Drive Systems, Inc.
Description: alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range
- Number of Teeth: 384
- Face Width: 20 mm
- Length: 1,920 mm
- Pressure Angle: 20°
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range
- Number of Teeth: 63
- Face Width: 49 mm
- Length: 840 mm
- Pressure Angle: 20°
-
Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a variety of materials,
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Features: Helical Gear, Other Plastic, Spur Gear, Worm
- Gear Type: Rack
-
Supplier: Thermal Press International, Inc.
Description: easy and repeatable operation Linear Guided Rail for accurate and repeatable results using the Rack & Pinion-based Arbor Adjustable Hard Stop for precise stroke distance PID Digital Temperature Control Digital Timer with Adjustable Dwell Start Position Switch and a
- Frame & Head Type: Bench Mounted
- Technology: Manual, Thermal Press
- Operation: Staking
-
Supplier: THK America, Inc.
Description: VRG is a finite stroke linear motion guide with rack and pinion mechanism. It provides smooth and highly accurate linear motion without cage-creep.
- Guide Width or Diameter: 0.4724412 to 0.8661422 inch
- Guide Length: 0.2362206 to 0.4330711 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: igus® inc.
Description: linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 3.93701 inch
- Carriage Load: 5.5125 lbs
-
Supplier: Encoder Products Company
Description: The Model TR2 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance in almost any application. The Model TR2 and features an integrated encoder and spring-loaded torsion arm with a rack-and-pinion gear
- Sensor Technology: Linear Encoder
-
Supplier: SAE International
Description: ball screws, sliding contact screws, roller screws, helical splines, rack and pinion assemblies, and skewed roller actuators. It is a reference for preparing detail specifications for mechanical actuators compatible and applicable to military or commercial aircraft
-
Supplier: PHD, Inc.
Description: The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180° of rotation providing superb
- Operating Pressure Range: 20 to 100 psi
- Shaft / Table Axial Load Capacity: 8.1 lbs
- Shaft / Table Radial Load Capacity: 9.7 lbs
- Operating Temperature: -20 to 160 F
-
Supplier: Steinmeyer, Inc.
Description: Rolled ball screws provides an excellent price-performance ratio. They are used for applications with lower requirements for efficiency and lifetime.Rolled ball screws from Steinmeyer are in most of the cases a highly attractive alternative compared with other driving solutions, like
- Length: 0 to 23.62206 inch
- O.D Screw Diameter: 0.6299216 to 3.149608 inch
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation. Three sectional shapes and multiple sizes are available. The
- Guide Width or Diameter: 1.574804 to 3.149608 inch
- Guide Length: 1.3779535 to 8.0708705 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: IBT Industrial Solutions
Description: energy used. Gearbox Repair Services IBT Industrial Solutions can help you avoid catastrophic gearbox failure and costly downtime through regular predictive and preventive maintenance. However, if repair is needed, IBT offers complete repair and overhaul services for all types
- Features: Change Gear, Helical Gear, Spur Gear
- Gear Type: Rack
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation. Three sectional shapes and multiple sizes are available. The
- Guide Width or Diameter: 1.181103 to 2.362206 inch
- Guide Length: 0.9842525 to 8.0708705 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Edmund Optics Inc.
Description: 40X and 100X Models, Include 10X Eyepiece Inch/Metric Reticle Rack and Pinion Focusing For quick and precise measurements in laboratories, workshops and assembly lines. Features a dual scale reticle graduated in both inches and millimeters. A
- Total Magnification: 40 X
- Application: Measuring / Toolmaker
-
Supplier: IKO International, Inc.
Description: Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle extreme loads.
- Guide Width or Diameter: 0.393701 to 0.5511814 inch
- Guide Length: 3.149608 to 13.779535 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Edmund Optics Inc.
Description: 40X and 100X Models, Include 10X Eyepiece Inch/Metric Reticle Rack and Pinion Focusing For quick and precise measurements in laboratories, workshops and assembly lines. Features a dual scale reticle graduated in both inches and millimeters. A
- Total Magnification: 100 X
- Application: Measuring / Toolmaker
-
Supplier: Andantex USA, Inc.
Description: from 5 to 91:1 Two levels of accuracy (1’ or 3’ backlash) In-line or right angle motor mounting versions available in each size Package solution of rack + pinion + reducer is available, including two standard output pinion options for each size
- Gear Ratio: 5 to 91 (X : 1)
- Backlash: 1.000000000000002 to 3 arcmin
- Mounting Style: Flange(s)
- Shaft Alignment: Parallel In-line
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Compak Cylinder Actuators are a versatile rack and pinion design actuator. They are available in Double Acting or Spring Return models. The compact, modular design allows the actuator to be mounted for a low-profile assembly. They feature enclosed construction
-
Supplier: KSB AG
Description: Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via
- Actuator Torque: 1,123.8938053097345 to 35,398.23008849557 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Modulating, Non-hazardous, Travel Stop (Limit Stop)
- Control Signal Input: Pressure Control Signal
-
Supplier: igus® inc.
Description: motor with encoder Z-axis: drylin GRW boom axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: stepper motor with encoder Z-axis: drylin GRW-0630 cantilever axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 400 mm
- Y-axis Travel: 400 mm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears prides itself in having a reputation for delivering high quality precision engineered components and assemblies, utilising a range of modern CNC machine tools, Electro discharge machining (EDM), profile gear grinding, worm thread grinding and gear cutting machines.
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Military
- Metal: Aluminum, Brass, Steel, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Capabilities: Design and Development, Inspection / Testing, Production Manufacturing, Prototypes
-
Supplier: igus® inc.
Description: NEMA24 stepper motor with encoder and gear (i=5:1) Z-axis: drylin® GRR-1280 boom axis with rack and pinion drive and NEMA24 stepper motor with encoder & brake Applications: Measuring and testing machines Handling and assembly technology
- Number of Axes: 3 #
- Load Capacity: 10 kg
- X-axis Travel: 2,000.0000000000002 mm
- Y-axis Travel: 2,000.0000000000002 mm
-
Supplier: Kollmorgen Corporation
Description: pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity Quiet operation Co-engineering capabilities to meet your application’s stroke and payload
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Asahi/America, Inc.
Description: Series 79 air to air (A-A) or air to spring (A-S) pneumatic actuator Air-to-spring design allows for fail closed position of one valve Durable molded polyamide or extruded aluminum rack and pinion design actuator Visual position indication 304 stainless steel linkage and
- Valve Type: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: DORMA Group
Description: The TS93 Series represents the pinnacle of surface applied closers because of its unique cam and roller design. Doors equipped with the TS93 will open much easier than doors with rack and pinion closers with track arms. The TS93 is a closer with regular arm operating
-
Supplier: Jet Edge
Description: The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which support the main cross-axis beam and deck, provides the platform for the
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled, Multiple Heads / Nozzles
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
-
Supplier: Rotomation, Inc.
Description: unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S4 has a fully integrated clutch-bearing assembly for solid support of the load. With over 10 times the maximum torque capacity of the S1 stepping actuator, the S4 is not only the largest single
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 415.2 In-lbs
- Shaft / Table Axial Load Capacity: 200 lbs
- Shaft / Table Radial Load Capacity: 200 lbs
-
Supplier: Tele Vue Optics, Inc.
Description: Specifications TV - 60isTypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 60 Focal Length (mm) 360 Focal Ratio (f/#) 6 Drawtube/Focuser2-inch, Focusmate dual-speed rack/pinion Length OTA (inch) 10 Length with diagonal (inch) 11.5 (with reducer installed) Weight OTA/Std.
- Aperture: 60 mm
- Magnification: 150 X
- Focal Ratio (f-number): 6
- Focal Length: 360 mm
-
Supplier: Tele Vue Optics, Inc.
Description: superior for imaging and use with the Bino Vue, and the focuser comes with a 10:1 pinion assembly manufactured for us by Starlight Instruments. The NP-101 has the same clear aperture (101.6mm) as the TV-102. We are currently retaining all Tele Vue-102 information on the
-
Supplier: Kollmorgen Corporation
Description: thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance
- Rated Continuous Thrust Force: 12.8 to 70.8 lbs
- Peak Force: 37.1 to 247 lbs
- Maximum Acceleration: 10 g
- Nominal Stator Length: 2.5196864 to 5.0393728 inch
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
contact between the pinion and rack, increasing load-bearing capacity and reducing backlash. Smooth and Quiet Operation: The gradual engagement of teeth minimizes noise and vibration, providing quieter operation ideal for sensitive environments. Greater (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. 1589 series power units are built with a 19" rackmounting bracket for ease of installation into most standard rack assemblies. They include a heavy duty 12 gauge shielded wire cord and black receptacles rated for 20A, 125VAC service, with a circuit breaker to prevent accidental overload. A (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
board space required to reach these improved levels of performance. We produce ST (Stacked Capacitor) and SM (Hi-Reliability Stacked Capacitor) Switched Mode Power Supply (SMPS) Assemblies, our patented Cap-Rack Assembly and a wide range of Custom Assemblies. About our ST and SM SMPS (read more)
Browse Capacitors Datasheets for Knowles -
A fundamental element of many rack assemblies, the RAS series provides a range of rack shelves which mount to any standard EIA-compliant rack or cabinet. With its simple and adaptable design, the RAS series can be used to mount equipment and components that do not have rack mounting capabilities (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
.62" or 31.50" depth. Hammond stocks a wide variety of rack accessories like shelves, PDUs, cable managers, blanking panels, fan panels, casters, and more, so you can customize your cabinet assembly to perfectly meet your application. View our full range of accessories here! (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
In general, a capacitor assembly attaches multiple capacitors together into a single subassembly. This approach results in increased electrical performance such as higher voltages, higher capacitance, or higher power, while also simplifying manufacturing assembly and providing a significant (read more)
Browse Capacitors Datasheets for Knowles -
incorporating unique 'comfort-handles' and rack mounting ears Robust case body assembly includes flat top and base panels, two side extrusions and the rear panel Internal guide rails for PCBs and chassis plates Removable rear panel Front panel (accessory (read more)
Browse Rack Enclosures Datasheets for METCASE -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
14.37” (custom depths can be supplied on demand). Enclosures are supplied fully assembled. Accessories include a PCB mounting kit, internal mounting plates for fitting PCBs and assemblies, and a 19” mounting kit for fitting the case in a rack. Customizing options include custom sizes (read more)
Browse Rack Enclosures Datasheets for METCASE
Conduct Research Top
-
Integrated Rack Simplifies Machine Design on Waterjet Machine
A manufacturer of waterjet cutting machines needed a axis drive solution for a new traveling gantry machine. They wanted to reduce the amount of machining needed for a typical rack & pinion drive, while simplifying assembly and alignment of the racks to their linear guides.
More Information Top
-
The Application of Tolerance Rings to Provide Shock Overload Protection in EPAS Systems
… type: where the motor and reduction gear are mounted on the steering column, just below the steering wheel pinion-type: where the motor and reduction gear are mounted on the pinion of the rack and pinion assembly rack -type: the motor is …
-
Fatal Accident Cause and Conclusion
A traffic investigator photographed the rack and pinion assembly of the steering system, which was subsequently removed and brought to the Toolmarks Laboratory.
-
A Nonlinear Observer Based Analytical Redundancy for Predictive Fault Tolerant Control of a Steer‐by‐Wire System
• A rapid prototyping controller from dSPACE, MicroAu- toBox Model 1401, which receives input signals from all angular sensors on the steering wheel, feedback signals from all angular sensors on the pinion of the rack and pinion assembly , sends commands to motor …
-
http://dspace.mit.edu/bitstream/handle/1721.1/68858/773192637-MIT.pdf?sequence=2
Others presented guidance on how translating motion back and forth between linear and rotational (an automobile's steering wheel turns a rack and pinion assembly , which in turn adjusts the tires' orientation).
-
A Test-Based Procedure for the Identification of Rack and Pinion Steering System Parameters for Use In CAE Ride-Comfort Simulations
RACK FRICTION TEST The dynamic friction properties of the rack and pinion assembly are determined through dynamic experimental measurements in the laboratory.
-
Evaluation of Torque Characteristics of Rack and Pinion Steering Gear Using ADAMS Model
Fig. 2 Rack and Pinion Assembly In order to model the RPS realistically, the following aspects are considered: 1) Friction: Gearbox assembly has three friction interfaces, namely, Rack and bush : In real RPS, the bush is made of flexible material.
-
Control Method of Dual Motor-Based Steer-by-Wire System
In the steer-by-wire system described in this paper, the front road wheel actuation system includes two actuator motors on the rack and pinion assembly to move the road wheels.
-
Effect of Pinion Profile Modification on Rack and Pinion Steering Gear
Fig. 2 Rack and Pinion Assembly Considering the steering gear alone, the torque required to rotate the pinion provides the means for predicting the performance of the steering system.
-
Multi-Level Micromachined Systems-on-a-Chip: Technology and Applications
These MicroElectro- Mechanical Systems (MEMS) incliide advanced actuators, torque multiplying gear tr*ins, rack and pinion assemblies , positionable mirrors, and mechanical discriminators.
-
Analytical redundancy based predictive fault tolerant control of a steer-by-wire system using nonlinear observer
• A rapid prototyping controller from dSPACE, MicroAutoBox Model 1401, which receives input signals from all angular sensors on the steering wheel, feedback signals from all angular sensors on the pinion of the rack and pinion assembly , sends commands to motor drivers …
Indicates content that may require registration and/or purchase.