-
Supplier: Newark, An Avnet Company
Description: Radial Fin Heat Sink for LED RoHS Compliant: Yes
-
Supplier: Ecopower Inc.
Description: ThermaCool™ Heat Sinks have been sized for each of our standard products and to accommodate a range of desired operating conditions. Proper heat sink sizing is determined by a number of factors, including those listed below: Power Dissipated (Watts) - Determined by the
- Width: 0.06349996571001852 mm
- Height: 0.038099979426011114 mm
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Extruded 5310 is a series of dual radial board level heat sinks designed to cool TO-202 and TO-220 devices.
- Length: 12.700000000000001 mm
- Width: 0.79 mm
- Height: 2.67 mm
-
-
Supplier: TE Connectivity
Description: Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 200, 0, 400 Comment :
-
Supplier: Richardson RFPD
Description: Custom radial-Fin heat sink
- Height: 69.84996228102037 mm
- Thermal Resistance: 2.2 °C / W
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Extruded 5300 Series is a series of dual radial board level heat sinks designed to cool TO-220 device. Representative image only.
- Length: 12.700000000000001 mm
- Width: 0.79 mm
- Height: 2.67 mm
-
Heat Sinks - TO-220 Package 3.7 C/W Thermal Resistance Large Radial Fin Heat Sink -- 4-529801B02500GSupplier: Utmel Electronic Limited
Description: TO-220 Package 3.7 C/W Thermal Resistance Large Radial Fin Heat Sink
- Material: Aluminum
-
Supplier: Richardson RFPD
Description: High power extruded heat sink with large radial fins and solderable shoulder pins allows vertical mounting without stress on the device leads. Available with shoulder pins to provide fixed clearance between the bottom of the heat sink and the board. Available in
- Height: 50.799972568014816 mm
- Thermal Resistance: 3.3 °C / W
- Features: Other
-
Resistors - Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 20 W;Tol 5%;Radial;TO-220;Heat Sink -- 70022324Supplier: Allied Electronics, Inc.
Description: a snap-on heat sink. A thermal compound should be properly applied. The TAH20 resistors are electrically isolated, and molded in a high temperature case. Designed for heat sink Mounting, the symmetrical package is ready for use with snap-on style heat sinks.
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications. Max. Operating Voltage: 150 V. Power Rating: 20 W. Heat Sink Plate: Black anodized aluminum. Heat sink dependent; must be attached to a proper heat sink for full power rating. Max. case temp. cannot exceed 150°C. Features Low
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 5%;Radial;TO-220;Heat Sink
-
Supplier: Allied Electronics, Inc.
Description: Registered Facility Single Screw Mounting Simplifies Heat Sink Attachment Low Thermal Resistance to Heat Sink @ RTH 4.28\'b0C/W Resistance Element is Electrically Insulated from Metal Heat Sink Mounting Tab Applications Switching Power Supplies Low and High
-
Supplier: Riedon, Inc.
Description: Resistances from 0.05Ohm to 500Ohms Power Rating to 50Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Resistance Range: 0.05 to 400 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 1 to 5 ±ppm/°C
- Current Rating: 15 amps
-
Supplier: RCD Components, Inc.
Description: APPLICATION: TO-220 High Performance Molded Heat-Sink Resistors RCD’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for
- Resistance Range: 0.01 to 56,000 ohms
- Power Rating: 20 to 140.00000000000014 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 2.5 kilovolts
-
Supplier: Cooliance
Description: Cooliance offers a wide variety of standard radial fin options ranging in diameter from .5" to 3" and from 1 to 7 fins. Radial fin heatsinks do not require any specific orientation. Our Smart-CLIP™ attach mechanism allows the fins to extend beyond the dimensions of the chip package
- Width: 34.924981140510184 to 50.799972568014816 mm
- Height: 6.349996571001852 to 19.938989232945815 mm
- Material: Aluminum
- Mounting: Clips
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Quad-Core Q9550, Q9450 & Q9300, Core 2 Duo E6000 Sequence, Core 2 Extreme X6800 & Dual-Core Xeon® 3000 Sequence CPU Socket : 775 Solution : 77 x 77 x 20mm fan with PWM funciton, Aluminum Radial Fin Heatsink with Aluminum Inserted for 2U&Up server solution
- Length: 110.60000000000001 mm
- Width: 110.60000000000001 mm
- Height: 61.800000000000004 mm
- Weight: 350.00000000000006 g
-
Supplier: RS Components, Ltd.
Description: Extruded Heatsink large radial fins.
- Length: 25.400000000000002 mm
- Width: 41.91 mm
- Height: 25.400000000000002 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: CPU & Chip Coolers Standard active cooling solution for high performance COM Express Type 7 module conga-TSXD with integrated heat pipes, 70mm radial 12V PWM fan and 30mm overall heat sink height. All standoffs are with 2.7mm bore hole.
-
Supplier: Xoxide
Description: Features Radial aluminum heatsink with copper insertion ensures excellent heat dissipation. 100X25mm fan provides a perfect balance between airflow and noise. Screw and Back plate installation provides a safe mounting. Application For Intel Socket 95W LGA1155/LGA1156 Core i7/i5/i3
-
Supplier: Ohmite Manufacturing Co.
Description: BA Series Aluminum Cased The Ohmite BA series aluminum cased resistors are idea for Dynamic Braking, Motor Starting and other power control applications. The rugged design uses wirewound on ceramic cores. Mica is used to isolate the resistors form the case. The power handling of this series becomes
- Resistance Range: 0.5 to 18,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
- Operating DC Voltage: 1,000 volts
-
Supplier: EBG RESISTORS LLC
Description: pulse-loading applications. Ideal use for power supplies. This series is rated at 100 W mounted to a heat sink. General Characteristics 100 W power rating at 25°C case temperature TO-247 package configuration Single-screw mounting simplifies attachment to the heat sink
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 350 volts
- Tolerance: 1 to 10 +/- %
-
Supplier: Continental Fan Manufacturing, Inc.
Description: vibration free operation. The RCM is completely speed controllable. Both motor and impellerare located directly in the air stream, where the impeller acts as arotating "heat sink" with excellent heat dissipation and efficientmotor cooling. RCM housed motorized impellers are an
- Outside Diameter: 27.9 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Material: Aluminum
- Type: Closed Radial Vane
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the totally encapsulated and insulated TO-220 package for low ohmic value and non-inductive design for high frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 18 Watts mounted to a heat sink.
- Resistance Range: 0.05 to 10,000 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 18.00000000000003 watts
-
Supplier: Utmel Electronic Limited
Description: RES 100 MOHM 35W 5% TO220
- Resistance Range: 0.1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 700 ±ppm/°C
- Power Rating: 35 watts
-
Supplier: Utmel Electronic Limited
Description: Res Thick Film 2.2 Ohm 5% 35W ±100ppm/°C Molded TO-220 RDL
- Resistance Range: 2.2 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 35 watts
-
Supplier: Utmel Electronic Limited
Description: RES 3 OHM 100W 1% TO247
- Resistance Range: 3 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: Ushio America, Inc.
Description: filament, and has done so with quality manufacturing standards. Performance you can measure, quality you can count on, variety of lamp types, and innovative design for your theatrical needs. Features & Benefits New ceramic heat sink base maintains its resistance to electric
- Lamp Power: 550 to 750 watts
- Rated Average Life: 300 to 2,000 hours
- Maximum Overall Length: 4.0944904 inch
-
Description: (UCT) of 200 °C. NOTE Heat sink resistors, i.e. resistors which in their operation depend on being mounted on a dedicated heat sink, owing to their special temperature conditions, are covered by a special sectional specification (under consideration at the time of
-
Supplier: Visual Sound, Inc.
Description: distance between the MF and HF acoustic origins for highly coherent sound both on and off axis. The MFs sealed aluminum chassis acts as a heat sink for the entire assembly. The MF/HF transducer loads into a large common horn via a modified version of the EAWs patented Radial
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
Find Suppliers by Category Top
Featured Products Top
-
be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
A novel conduction-convection based cooling solution for 3D stacked electronics
The present investigation focuses on the design and thermal parametric study of a unique liquid interface thermal management solution for a 3D chip stack that is embedded within a cavity, in a radial heat sink cooled by an array of synthetic jet…
-
Optimization of a Radial Flow Heat Sink Under Natural Convection
Thus, all the mentioned factors significantly affected the heat transfer performance of the radial heat sink .
-
Heatsinks - Fans, Motors & Thermal Management from Allied Electronics
2 Piece Radial Heat sink /no fins, 0.290High, RoHS compliant version .
-
Thermal analysis of plastic heat sink for high power LED lamp
For aluminum radial heat sink , it's difficult to manufacture due to complex geometric structure for LED industry.
-
Carbon nano-capsule coating for high-power LED thermal management
The micro-morphology was observed, and the thickness and emissivity were measured for light-emitting diode packages with no coating, black paint, black anodising and a carbon nano-capsule coating on the radial heat sinks .
-
Proceedings of the fast reactor safety meeting, Beverly Hills, California, April 2--4, 1974
Fluted tube, radial heat sink .
-
Thermally efficient compact fluorescent fixtures
Cross section also shows the position of the radial heat sink in contact with lamp.
-
ENCYCLOPEDIA OF THERMAL PACKAGING - SET 1: THERMAL PACKAGING TECHNIQUES (A 6-VOLUME SET)
This radial heat sink used several synthetic jets and heat transfer performance has been studied computationally and experimentally.
-
Review of TREAT experiments in support of Transient Overpower (TOP) analysis for fast reactor safety
Fluted tube, radial heat sink .
-
Fast reactor safety and related physics. Volume IV. Phenomenology
Ona? such a configuration is established, pressnrization of the system will be initiated, and during this pressurization, axial and radial heat sinks play an extremely important role in determining the pool stability.
Indicates content that may require registration and/or purchase.