Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PREMIUM S.A.
Description: A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options. KEY FEATURES Sine wave
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 4 to 8 amps
- AC Output Power: 260 VA
-
Supplier: Analytic Systems
Description: This rugged DC/AC inverter uses field proven, microprocessor controlled hig frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to
- DC Input Voltage: 36 to 96 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 2.2 to 4.4 amps
- AC Output Power: 500 VA
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 3- Phase sinusoidal output voltage EN50155 input ranges For train and mobile applications Filtered input/output Conduction/convectionn cooled Compact construction Full electronic protection Rugged, field-proven design This rugged railway quality DC-AC inverter uses field-proven,
- DC Input Voltage: 17 to 154 volts
- AC Output Voltage: 115 to 208 volts
- AC Output Power: 300 VA
- Output Frequency: 0.00006 to 0.0004 MHz
-
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Sinusoidal wave shape Field-proven rugged design Cooling by conduction and natural convection Low profile, compact size Full electronic protection This rugged, railway quality DC-AC inverter series uses field-proven, microprocessor controlled high frequency PWM technology to generate
- DC Input Voltage: 17 to 154 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 4.3 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Packaged in waterproof IP66 enclosure EN50155 input ranges For train and mobile applications Internal module ruggedized and conformal coated Rugged, field-proven design Full electronic protection This railway quality DC-AC inverter utilizes field proven, microprocessor controlled high
- DC Input Voltage: 17 to 154 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 1.3 to 2.6 amps
- AC Output Power: 300 VA
-
Supplier: Accuris
Description: Railway application - Rolling stock - Part 1: Combined testing of inverter-fed alternating current motors and their control system
-
Supplier: Accuris
Description: Railway applications Rolling stock Part 1: Combined testing of inverter-fed alternating current motors and their control system
-
Supplier: Accuris
Description: Railway applications - Rolling stock - Part 1: Combined testing of inverter-fed alternating current motors and their control system
-
Supplier: Accuris
Description: Railway applications - Rolling stock -- Part 1: Combined testing of inverter-fed alternating current motors and their control system
-
Supplier: Abbott Technologies, Inc.
Description: DC - AC Inverter for Railway Applications NOMINAL 36 VDC INPUT (STANDARD LRV POWER BUS) 2 TO 1 SURGE CAPACITY 2000 VDC ISOLATION WIDE TEMPERATURE RANGE RUGGED CONSTRUCTION
- DC Input Voltage: 25 to 49.6 volts
- AC Output Voltage: 115 volts
- AC Output Power: 150 VA
- Output Frequency: 60 MHz
-
Description: Specifies the performance characteristics of electric drives consisting of an inverter, alternating current motors, and the related control system; and provides methods of verifying these performance characteristics by tests.
-
Supplier: PREMIUM S.A.
Description: designed according to rolling stock standards and is the perfect fit to start up the diesel engine in hybrid diesel-electric trains. It will allow train manoeuvre at low speed when catenary power is not available, supplying the rectifier to operate as an inverter when starting the engine. The
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 500 volts
- DC Output Current: 7 to 12 amps
- DC Output Power: 3,500.0000000000005 to 6,000 watts
-
Supplier: Deodhar Electro Design P. Ltd.
Description: DC-AC Sine wave Inverters of SWR Series is specifically designed for its use in Telecom and Railway Signaling applications. These Units are housed in attractive and compact Standard 19” enclosures with all its controls and Indication on the front. The terminations are normally provided
- Type: DC/AC Inverter
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 600Vdc input (450-800V) Sinusoidal output voltage Field-proven design topology Conduction/convectionn cooled - no fan Low profile, compact size Full electronic protection This rugged, industrial quality DC-AC inverter uses field proven, microprocessor controlled high frequency PWM technology
- DC Input Voltage: 450 to 800 volts
- DC Input Current: 1.3 amps
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 1.7 to 3.5 amps
-
Description: Shows basic circuit configurations, control methods, operation modes and behaviour of electric power convertors for rolling stock such as external commutated rectifiers, self-commutated rectifiers, choppers and inverters. Describes typical charts and methods, but does not claim to be
-
Supplier: CSA Group
Description: Shows basic circuit configurations, control methods, operation modes and behaviour of electric power convertors for rolling stock such as external commutated rectifiers, self-commutated rectifiers, choppers and inverters. Describes typical charts and methods, but does not claim to be
-
Supplier: AENOR
Description: Railway applications - Rolling stock -- Part 1: Combined testing of inverter-fed alternating current motors and their control system
-
Supplier: AENOR
Description: Railway applications - Rolling stock - Part 1: Combined testing of inverter-fed alternating current motors and their control system
-
Supplier: PREMIUM S.A.
Description: The OPS-260 inverter arrives to offer maximum performance with a high degree of protection (IP66). Safe and reliable, the new model complies with the IP66 normative protection in order to offer ruggerized resistance. The OPS-260 consists of sine-wave 120Vac or 230Vac output voltage DC/AC
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 0.78 to 1.83 amps
- AC Output Power: 260 VA
-
Supplier: Mersen
Description: Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature
- Voltage Rating: 1,200 volts
- Current Rating: 840 amps
- Rated Breaking Capacity: 100,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature
- Voltage Rating: 1,200 volts
- Current Rating: 420 amps
- Rated Breaking Capacity: 100,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature
- Voltage Rating: 1,200 volts
- Current Rating: 215 amps
- Rated Breaking Capacity: 100,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: Mersen DC offers provide a very high performing protection for railway power circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated in extreme environment more than other fuse
- Voltage Rating: 2,000 volts
- Current Rating: 400 amps
- Rated Breaking Capacity: 100,000 amps
- Fuse Material: Ceramic
-
Supplier: Richardson RFPD
Description: Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied
- Features: MOSFET, Other
-
Supplier: PREMIUM S.A.
Description: present and control LEDs and solid state relays that will change the state in case of failure. The ACB-3000 is available as a complementary solution for DC/AC Inverters. A product that comes to meet the expectations of the industrial and railway sector. Key Features: Suitable for
- Number of Outputs: 1 #
-
Supplier: TDK-Lambda Americas Inc.
Description: Switching power supplies are categorized into AC-DC power supplies, DC-DC converters, and DC-AC inverters. They convert the input of commercial or DC power supplies into specified voltages or currents, and are employed in almost all electronic devices or systems that require a stable DC power
- AC Input Voltage: 85 to 265 volts
- DC Output Power: 200 to 800.000000000003 watts
- Technology: Switching
-
Supplier: TDK-Lambda Americas Inc.
Description: Switching power supplies are categorized into AC-DC power supplies, DC-DC converters, and DC-AC inverters. They convert the input of commercial or DC power supplies into specified voltages or currents, and are employed in almost all electronic devices or systems that require a stable DC power
- DC Output Voltage: 0 to 50 volts
-
Supplier: TDK-Lambda Americas Inc.
Description: Switching power supplies are categorized into AC-DC power supplies, DC-DC converters, and DC-AC inverters. They convert the input of commercial or DC power supplies into specified voltages or currents, and are employed in almost all electronic devices or systems that require a stable DC power
- Technology: Switching
-
Description: or lagging. It can also be used to control input filter current and voltage of an inverter feeding an AC motor. The sampling period and voltage vector sequences can be chosen independently of control performances, allowing inverter PWM frequency and motor current harmonic level
-
Supplier: GL Communications, Inc.
Description: additional license XX151 between BSC (Base Station Controller) - BTS (Base Transceiver Station) and BSC (Base Station Controller) - PCU (Packet Controller Unit). GL’s GSM Protocol Analyzer supports complete analysis, decode and monitoring of GSM-R (GSM-Railway) - an international wireless
- Features: Other
- Equipment Type: Protocol Analyzer
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
recognized as performance leaders in equipment cooling, avionics and railway applications. ETRI fans are CE and UL-R certified, non-CSA. For more information, or to place an order, contact (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Different Frequency Voltages with a DC/AC Inverter in Railway
In search of optimizing its railway maintenance operations, our client was facing a technical challenge. In this article, we delve into this project designing a DC/AC Inverter to provide a solution to work with different power supply frequencies
-
Safeguarding a Railway's Mission Critical Load
CE+T Power replaced the UPS installation of a major Railway Company with its line of Modular Inverters resulting in higher efficiency and availability, lower maintenance costs, and preparing for future growth!
-
Case Study: HV Input 3ph Inverter for Demanding Railway HVAC Systems
Rolling stock railway systems are usually fed from secured battery voltage (typically: 24V, 36V, 72V or 110V) or from the AC voltage supplied by a high-power auxiliary converter. However, when it is time to refurbish an old train, many peculiarities can arise.
-
Boosting Railway Performance
Premium PSU's 3ph DC/AC inverters work inside the emergency ventilation systems, keep under control smoke propagation and create safe areas and a clean environment for travellers. A wide range of DC/DC converters enable efficient power distribution to the DC-board grid, providing power
More Information Top
-
A Restart Control Method for Position Sensorless PMSM Drive Systems Without Potential Transformer for Railway Vehicle Traction
We analyzed the effects of an increase in the switch- ing frequency so that our method could be used without alteration in conventional railway inverter control devices.
-
Traction inverter that applies compact 3.3 kV / 1200 A SiC hybrid module
COMPACT SIC HYBRID INVERTER This chapter explains the railway inverter equipped with SiC hybrid module.
-
Latest developments in increasing the power density of traction drives
Proceedings [19] T. Kobayashi et al; "Energy Saving Operation for Railway Inverter System with SiC Power Module"; PCIM 2012, NUrnberg, Germany, Conf.
-
Inverter output voltage under different type of loads
Fig. I. Block diagram of typical auxiliary railway inverter .
-
One-Cycle Control of induction machine traction drive for high speed railway part I: Multi-pulse width modulation region
In this paper, a solution based on One-Cycle Control (OCC) method is proposed for the high speed railway inverter -motor drive system that does not require a large capacitor bank.
-
https://www.vde-verlag.de/buecher/ivz/ivz3431.pdf
Energy Saving Operation for Railway Inverter System with SiC Power Module .................................
-
Research of Efficient main power equipment using SiC power device
Ubukata, Shingo Hukazawa,Hideaki Yamanoi(Tokyo Metro) ; Energy Saving Operation for Railway Inverter System with SiC Power Module, 2012 TEE Japan, No.5-078, pp.128-129,2012.3, .
-
CR4 - Thread: 48V DC DC BALLAST FOR FLUORESCENT LAMP 20W
Google inverter railway 48 110, or something similar, such as converter - I got a lot of hits there.
-
Modelling of inverter-controlled asynchronous drives for system simulation in DC railways
These models can be used in a fleet simulator to study a complete DC railway using inverter -controlledasynchronous drives.
-
2011 Index IEEE Transactions on Industrial Electronics Vol. 58
Long-Term Reliability of Railway Power Inverters Cooled by Heat-Pipe- Based Systems; TIE July 2011 2662-2672 Perpina, X., see Godignon, P., TIE July 2011 2582-2590 Personal, E., see Menendez, A., TIE July 2011 2653-2661 Peterlik, I., and Filipovic …
Indicates content that may require registration and/or purchase.