Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaisala
Description: OFF (no rain) position. This enables the sensor to accurately distinguish between rain cessation and light rain. Key Benefits • An internal heating element • Ensures that the detection surface dries quickly. An essential factor in calculating intensity. • A
- Height: 6.8897675 inch
- Weight: 1.1025 lbs
- Operating Temperature: 5 to 131 F
- Output Options: Analog Voltage
-
Supplier: ODG (Origin Data Global)
Description: RAIN-LIGHT-SENSOR
- Features: Other
- Device Type: Sensor Interface
-
Supplier: DigiKey
Description: RAIN-LIGHT-SENSOR
- Pin Count: 24 #
- Features: Other
- Device Type: Sensor Interface
-
-
Description: RAIN-LIGHT-SENSOR
- Device Type: Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: RAIN-LIGHT-SENSOR
- Features: Other, RoHS Compliant
- Device Type: Storage Interface
-
Supplier: Radwell International
Description: RAIN SENSOR, OPTICAL RAIN GAUGE, WATERTIGHT, DIP SWITCH, 4 LIGHT BEAMS, 1 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RainWise, Inc.
Description: Solar Radiation Luminosity Sensor The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product
- Operating Temperature: -4 to 149 F
- Measured Wavelength: 400 to 700 nm
- Accuracy: 5 (+/- %)
- Spectral Sensitivity: 20 (µV(or A)/Wm-2)
-
Supplier: LufftUSA
Description: with millimeter precision. Based on an opto-electronic distance sensor emitting visible eye-safe laser light (laser rangefinder), the SHM 30 allows probing distances up to 30 meter to detect the surface level. Unlike snow depth sensors using ultrasonic methods, the laser
- Weight: 7.2765 lbs
- Operating Temperature: -40 to 131 F
- Weather Component Sensed: Measures Rain/Snow Fall
- Mounting Type: Pole-mounted (Typically via clamps)
-
Supplier: EMX Industries, Inc.
Description: The BP-10 Mini Infra-Red Eye Sensor has 33 foot range along with advanced controls and indicators. It may be used for door sensing, reversing, counting, alarm entry and many other applications acceptable to infrared sensing. The small size of the BP 10 transmitter and receiver lenses make
- Operating Distance: 3,120 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Beam Type: Infrared
-
Supplier: Campbell Scientific, Inc.
Description: The PWS100 determines precipitation and visibility parameters for road, marine, and airport automated weather stations. Using a novel optical system and a laser-based light source, a structured detection volume is formed. This volume allows the PWS100 to accurately determine the velocity and
- Height: 45.28 inch
- Weight: 18 lbs
- Operating Temperature: -13 to 122 F
- Features: Battery Powered
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include: bleaching, discoloration, loss
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Banner Engineering Corp.
Description: temperatures, or light Sensor operates in Industrial, Scientific, and Medical (ISM) telecommunication band; no special license required Rugged IP67 housing withstands harsh environments
- Operating Distance: 39.3701 to 472.4412 inch
- Operating Temperature: -40 to 149 F
- Power Requirements: DC Powered
- Body Shape: Rectangular
-
Supplier: Banner Engineering Corp.
Description: unaffected by wind, falling rain or snow, fog, humidity, air temperatures, or light Sensor operates in Industrial, Scientific, and Medical (ISM) telecommunication band; no special license required Rugged IP67 housing withstands harsh environments
- Operating Distance: 472.4412 inch
- Operating Temperature: 104 to 149 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Weiss Technik North America, Inc.
Description: extreme climates and of acid rain (pH value ≥ 3), e. g. for the ADF (acid dew and fog) and the AR (acid rain) test (VDI 3958 page 12). Weathering of specimens and components with large surface areas Efficient ratio of useful test space area and installation surface Removable radiation
- Temperature Control: Cooling
- Features: Windows
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it can
- Load Capacity: 88.2 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: UV Accelerated Test Chamber can simulate the hazards caused by sunlight, rain and dew. UV Accelerated Test Chamber used in paint and coatings, automotive industry, plastic products, wood products, glue, etc. Applications: 1. Simulate the sun, rain spray and condensation resulting
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials to alternating cycles of UV light and moisture at controlled, elevated temperatures. It simulates the effects of sunlight using special fluorescent UV lamps. It simulates dew and rain with condensing humidity and/or water spray. 2) The UV accelerated weathering tester is the
- Configuration: Floor Mount
- Features: Other
- Parameters: Temperature
-
Supplier: Vaisala
Description: reduced visibility– even light drizzle is detected. • Easy to install • PWD sensors are less than one meter long. All are compact, lightweight, come with a cable and connector for easy installation, and can be mounted in many ways on any existing mast. All are compact,
- Height: 27.3622195 inch
- Weight: 6.615 lbs
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Switch or Relay
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RAIN-LIGHT-SENSOR Product overview: NCV76124MW0R2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Pin Count: 24 #
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Eaton Corporation - Sensors
Description: Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer® High Current Output features a continuous output current rating from 2 to 8A. These sensors from
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: D-Link Systems, Inc.
Description: into the DCS-7010L, which blocks infrared light during the day for improved image quality. At night, it moves out of the way to use all available light for low-light surveillance, and paired with a powerful IR LED illuminator with a 30 feet range, this camera can monitor an area
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: D-Link Systems, Inc.
Description: Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Weatherproof Durable IP66 rated casing for surveillance in any weather 65 Ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness Motion Detection Configure motion
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60 FPS to
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: Moxa Inc.
Description: VPort SDK PLUS provided free Introduction The VPort 15-M12 is a 1.3 megapixel, compact, fixed-dome type IP camera that features a 1/3.8" Sony Progressive sensor for generating excellent image quality, even in low-light conditions. With an M12 Specifications connector and IP66
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.1 Lux
- Width / Diameter: 4.3 inch
-
Supplier: LORD MicroStrain Sensing Systems
Description: additional 0-5 VDC sensors. Possibilities include pyranometer (light measurement), soil moisture, leaf wetness, rain gauge, wind speed and direction, water level, barometric pressure, conductivity, strain gauges, thermocouples, etc. Multiple units may be deployed up to 2
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 2,000 m
- Output Power: 0 to 20 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: General Digital Corporation
Description: glass overlay to protect the LCD Storage Temperature -20° C ~ 80° C Operating Temperature: -10° C ~ 70° C OPTIONS: Optical bonding Ambient light sensor for automatic brightness adjustment Resistive touch screen 2" conduit connector for wire and cable installation
- Diagonal Screen Size: 15 inch
- Environmental Temperature: 14 to 158 F
- Color: Color
- Input Types: Composite, DVI, VGA
-
Supplier: RainWise, Inc.
Description: Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two serial
- Height: 9 inch
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: Haida International Equipment Co., Ltd.
Description: Xenon light, the light will turn off automatically once open the door.
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Fiberscope.net by MEDIT
Description: to reach structures and objects. It comes with a 50mm (2") diameter pan-and-tilt camera head in completely waterproof aluminum housing and scratch proof sapphire lense that protect the sensor from damage and image impairment. The camera head with integrated, high-output LED lights pans
- Tube or Sheath Diameter: 50 mm
- Working Length: 120 m
- Field of View: 120 degrees
- Flexibility: Flexible
-
IC Interfaces - Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457DLE -- TLE8457DLESupplier: Infineon Technologies AG
Description: low current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457DLE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain
- Data Rate: 20 kbps
- Supply Voltage: 3.3 V
- Technology: LIN
- Features: Other, RoHS Compliant
-
IC Interfaces - Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457CLE -- TLE8457CLESupplier: Infineon Technologies AG
Description: current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457CLE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain
- Data Rate: 20 kbps
- Supply Voltage: 5 V
- Technology: LIN
- Features: Other, RoHS Compliant
-
IC Interfaces - Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457ASJ -- TLE8457ASJSupplier: Infineon Technologies AG
Description: package TLE8457ASJ LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain sensors light sensors sun roofs wiper modules Family Overview: 5 V output - 3.3 V output PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8 * Enable power
- Data Rate: 20 kbps
- Supply Voltage: 5 V
- Technology: LIN
- Features: Other
-
IC Interfaces - Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457CSJ -- TLE8457CSJSupplier: Infineon Technologies AG
Description: current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) DSO-8 package TLE8457CSJ LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain
- Data Rate: 20 kbps
- Supply Voltage: 5 V
- Technology: LIN
- Features: Other, RoHS Compliant
-
Supplier: Security Camera Warehouse
Description: building entrances. The IP7361 boasts high-definition 2-megapixel (1600 x 1200) resolution, allowing for the delivery of extremely detailed images and coverage 6 times larger than a VGA camera. To maximize the benefit of the 2-megapixel sensor, the IP7361 employs several innovative
- Camera Function: Video
-
Supplier: Vaisala
Description: take into account seasonal changes and driving specifics such as an assumed general use of winter tyres. Below is an example of road condition codes used in three severity levels. Please contact us for the complete list of codes. Normal Conditions Dry road Moist road Wet road Light/moderate
Find Suppliers by Category Top
Featured Products Top
-
compounding. Applications include EV charge ports, ventilation components, rear-view mirror units, headlights, connectors and rain/light sensors. ARBURG solutions can (read more)
Browse Molding Machines Datasheets for ARBURG -
The optoNCDT ILR1171-125 laser distance sensor is used for distance measurements up to 270 m and particularly impresses in outdoor measurements. Due to the laser time-of-flight principle with infrared light and a measuring rate of up to 40 kHz, high energy pulses are achieved, which (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
weather conditions such as fog, rain, or dust, thanks to its ability to discriminate against particles that scatter light. Eye Safety: Operates at near-infrared wavelengths considered safe for human eyes, with lower power emissions due to the continuous wave nature. Broad (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
multicolor palate to its existing bi-color options. The TTS series uses the highly precise Time-of-Flight (ToF) sensor technology, whereby light is emitted by a transmitter and reflected by one or more objects. The reflected light beams are then detected, and the distance is (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Radar is built to handle tough conditions with ease. Its IP54 rating and durable design ensure consistent performance across a variety of environments. All-Weather Operation: Dust, humidity, and light rain are no problem for the Q1. It continues to capture high-quality data without (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Wood-Mizer's Cantilever Cutting Head
° F as well as operate in rain, snow and sleet while withstanding elements such as road salt, direct sun light, the shock and vibration from on and off-road traveling as well as electrical noise.
-
Cantilever Cutting Head
° F as well as operate in rain, snow and sleet while withstanding elements such as road salt, direct sun light, the shock and vibration from on and off-road traveling as well as electrical noise.
More Information Top
-
Development & Calibration of a Rain-Light Sensor and Controller for Indian Market
The optimum location of the rain light sensor is in an area of the windshield which is cleaned by the wiper system.
-
Development & Calibration of a Rain-Light Sensor and Controller for Indian Market
Automatic wiper and headlamp activation system using rain light sensor , (RLS) is one of the popular customer requirement.
-
The Advanced Automotive Lighting and Vision Systems Report
Light system, bi-xenon headlamps, interior light, voltage stabilizer, batterysensor, pedal sensor, rain light sensor , headlamp cleaning device .
-
The North American Automotive Supplier Report
Rain light sensors .
-
Valeo - Global Headquarters
Alternator, surround view system, park4u system, reverse LED fog, ambient LED lighting, tail LED, rain light sensor , rear wiper motor .
-
Robust optical sensors for safety critical automotive applications
Examples of sensor fusion for optical sensors are rain light sensors and the front vision cameras.
-
The Chinese Automotive Supplier Report
Hella alreadysupplies lighting parts for the automakers’ Wingle 3, electronic accelerator pedals for Florid and Ling Ao and electronic vacuum pumps and rain light sensors for C50.
-
The European Automotive Supplier Report
Light System, bi-xenon headlamps, interior light, voltage stabilizer, batterysensor, pedal sensor, rain light sensor , headlamp cleaning device .
-
Hella - Global Headquarters
Light system, bi-xenon headlamps, interior light, voltage stabilizer, batterysensor, pedal sensor, rain light sensor , headlamp cleaning device .
-
Company Analysis: Company Profiles: Customer Base - Hella
Light system, bi-xenon headlamps, interior light, voltage stabiliser, battery sensor, pedal sensor, rain light sensor , headlamp cleaning device .
Indicates content that may require registration and/or purchase.