Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Russells Technical Products
Description: Cooling Tunnels - Designed For Your Industry Introducing Russells cooling tunnels for high speed cooling in hose and cable manufacturing. Compact design and rapid product cooling for hose rigidity and a low maintenance design, make our cooling tunnels the
-
Supplier: ToneCooling Technology Co., Ltd
Description: Battery Cold Plates is a precision-engineered thermal management component designed for high-power electronics cooling. ToneCooling provides battery cold plates solutions […] EV battery cooling methods – air cooling, liquid cooling and direct refrigerant cooling –
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: temperatures for energy storage components 3. Integrated Design: Often feature an integrated design that combines cooling and energy storage components into a single, compact unit 1C Energy Storage Liquid Cooling Solution: Efficient Cooling Solution 1C Energy Storage Liquid
- Device: Liquid Cooler/Cold Plate
-
-
Supplier: Associated Environmental Systems
Description: wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design
- Chamber Capacity: 1 cubic feet
- Temperature Range: -73 to 220 C
- Configuration: Benchtop / Instrument, Reach-In
- Features: Chart Recorder, Lights, Programmable, Shelves, Windows
-
Supplier: Dry Coolers, Inc.
Description: From small point-of-use portable units to large central chilling systems, Dry Coolers has the experience to design the most reliable equipment for 24 hour, 365 days per year operation. Utilizing proven, state-of-the-art compressors, electronic expansion valves, and PLC control, Omni-Chill™
-
Supplier: ToneCooling Technology Co., Ltd
Description: cooling. ToneCooling provides battery cold plates solutions […] Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] EV battery cooling methods – air cooling, liquid cooling and direct
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: and core routers. Why it’s critical: The power consumption of advanced optical modules is outpacing the capabilities of traditional air cooling. Liquid cooling plates are essential for maintaining signal integrity, reducing bit error rates (BER), and achieving Power Usage Effectiveness
- Device: Liquid Cooler/Cold Plate
-
Supplier: Haida International Equipment Co., Ltd.
Description: transmission technology, which highly improve the control accuracy. Temperature sensor: PT100 platinum resistance temperature body. Equip with intelligent temperature and humidity controller, with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test, directly
- Humidity Range: 55 to 90 % RH
- Temperature Control: Cooling
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: L-com, Inc.
Description: hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: L-com, Inc.
Description: Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: L-com, Inc.
Description: WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Industrial Enclosures - 12x10x5 Inch 120 VAC Weatherproof Enclosure with Cooling Fan -- NB121005-10FSupplier: L-com, Inc.
Description: Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: wired transmission technology, which highly improve the control accuracy. 3. Temperature sensor: PT100 platinum resistance temperature body. 4. This enviromental test chamber be equipped with intelligent temperature and humidity controller, with PID adjustment and rapid self-turning. It can
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: Haida International Equipment Co., Ltd.
Description: system 2. Back panel thermometer: adopt wired transmission technology, which highly improve the control accuracy. 3. Temperature sensor: PT100 platinum resistance temperature body. 4. Equipped with intelligent temperature and humidity controller, with PID adjustment and rapid self-turning. It
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Cryo H&I Co.,Ltd.
Description: A chiller using liquid nitrogen heat exchange is a highly efficient cryogenic cooling system that indirectly cools coolant (or fluid) using liquid nitrogen of -196℃ as a heat source. Compared to conventional mechanical refrigerators (compressor-based chillers), it is capable of rapid
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Output 40A 5/8 in. maximum cut @ 12 ipm Rapid Arc Restrike Front Panel Purge Control Cool Operation, Long Consumable Life Input Power 208/230/1/50/60 Processes Plasma cutting for mild steel, brass, stainless steel, copper, aluminum
- Duty Cycle: 100 %
- Output Current Range: 10 to 40 amps
- Output Voltage Range: 89.6 to 91.8 volts
- Process Capability: Cutting / Gouging Equipment, Welding Equipment
-
Supplier: Weiss Technik North America, Inc.
Description: etc.) Rapid temperature change 2 K/min. and 6 K/min. Water-cooled execution for re-cooling plant, cold pumping water or town water Mobile execution Ports for measuring cables, Ø 50 or 100 mm Insulating door for use as a climate test chamber for extreme temperature and humidity values
- Temperature Control: Cooling
- Features: Windows
-
Supplier: LaserStar Technologies Corporation
Description: Our commitment to electrical design efficiency ensures the highest level of hot-light energy transfer from theLaserStar source through the welding zone. The result is a significant pulse energy advantage while maintaining minimum water cooling temperatures and 24-hour operational performance.
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: Today’s mold repair micro-welding laser industry is characterized by rapidly changing, ever-evolving customer demands and intense competition. Innovative ideas, successful designs and a strong commitment to superior quality and performance are the fundamentals of LaserStar Technologies Corporation.
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Rigaku Corporation
Description: A compact furnace features the fastest ever cooling rate. The DSC 8230 cools from 400° to 50° in less than 4 minutes (with a cooling fan unit). This rapid cooling ability—coupled with the quick gas substitution offered by the compact furnace—leads to a drastic reduction
- Temperature Range: -150 to 1,500 C
- Features: Cooling Available, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description Electrolube Freezer, FRE, is a powerful non-corrosive refrigerant for use as a rapid and safe method of cooling small components, particularly in electrical and electronic equipment, and to detect faulty soldered joints and overheating components. Electrolube
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description Electrolube Minimal Charging Freezer spray , MCF, is a powerful non-corrosive refrigerant for use as a rapid and safe method of cooling small components, particularly in electrical and electronic equipment, and to detect faulty soldered joints and overheating
-
Supplier: Renishaw
Description: productivity Intelligent gas flow ensures the efficient removal of process emissions and extends filter life Single additively manufactured galvo mounting built in AlSi10Mg with internal conformal cooling fluid channels enables excellent thermal stability of the optical system * Including
-
Supplier: HP Inc.
Description: Platform Breakthrough Productivity Produce more parts per day with continuous printing and fast cooling Streamline your workflow with HP’s automated materials preparation and post processing station Cleaner experience with an enclosed Processing Station and materials not classified as
- Print size length: 15 inch
- Print size width: 11.2 inch
- Print size height: 15 inch
- Resolution: 0.08 mm
-
Supplier: 3DT LLC
Description: 3DT has partenered with AFS as their North American Supplier The hot needle system is by far the most popular method for perforating flexible substrates for the packaging industry. Modular Construction of the high-quality needle segments allows for rapid product change, especially with the
-
Supplier: Harper International Corporation
Description: reliable combustion heated processing equipment for a variety of industries and applications. Capital cost for gas-fired equipment comes at a slight premium and the return on investment (ROI) can vary with the location of the installation. However, we have seen an ROI of less than two
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion
- Features: Cooling System
-
Supplier: HDT Global
Description: The HDT Emergency Medical Treatment & Triage System (E-MTTS) is a rapid-deploying, mobile facility with complete infrastructure/inventory for stabilization and treatment-in-place of patients during mass-gathering incidents. A trailer-based system complete with power generation, heating and
- Options: Climate Controlled, Lighting, Modular, Portable, Rapid Deployment, Trailer
- Type: Decontamination Shelter, Emergency Operations Shelter
- Covering: Fabric
- Features: Other
-
Supplier: Quorum Technologies
Description: hold time with a single fill of liquid nitrogen * Independent gas-cooling of the SEM cold stage and cold trap - temperature range down to -192°C (not possible with conduction cooling) * Off-column cooling of SEM stage and cold trap - 24 hour hold time * Actively cooled
-
Supplier: Haida International Equipment Co., Ltd.
Description: deformation and draw rear time curve; 2)Do the second treatment for test data on the PC directly and test data can be leaded in the OFFICE soft to edit and typeset; 3)The test frame is made of invar and its deformation is zero; 4) The tank is designed small and its cooling rate is
- Display & Special Features: Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Electrophoresis and blotting system for precast gels, 4-gel system (#165-8004), blotting module (#170-3935) without lower buffer tank and lid, includes power supply (#164-5050) The Mini Trans-Blot® cell provides rapid, high-quality blotting of Mini-PROTEAN® handcast and precast gels. A
-
Supplier: Bio-Rad Laboratories, Inc.
Description: electrical fields and efficient protein transfer Color-coded cassettes and electrodes ensure proper orientation of the gel during transfer Included blue cooling unit is completely contained within the Mini Trans-Blot cell and absorbs heat generated during rapid transfers Available
-
Supplier: Juniper Networks Inc.
Description: passive cooling system that makes it ideal for external cabinet or tower installations. ACX Series Universal Access Routers cost-effectively address current operator challenges to rapidly deploy new, high-bandwidth services. The ACX Series introduces Juniper’s proven IP/MPLS leadership from
- Data Rate: 60 Gbps
- Network Equipment: Router
-
Supplier: Xoxide
Description: Maximum Cooling Performance by Large 200mm LED Fans Large 200mm LED fans expel hot air quickly from the case, maintaining a cool and calm operating system. (Left side (1) and top (1) panel) Dedicated HDD Cooling 92mm LED Fan The dedicated 92mm HDD LED fans in front of the case blow
-
Supplier: Ameripack Corporation
Description: and vibration dampening as well as adequate cooling air-flow for operating equipment. Lids open and close from either end, even while stacked. Individually fine-tuned shock mounts for each application provide shock and vibration dampening and cooling airflow for operating
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Features: Other, Rear Access Cover / Door, Standard 19" Rack
- Shape: Rectangular
-
Supplier: Ameripack Corporation
Description: and vibration dampening as well as adequate cooling air-flow for operating equipment. Lids open and close from either end, even while stacked. Individually fine-tuned shock mounts for each application provide shock and vibration dampening and cooling airflow for operating
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Features: Other, Rear Access Cover / Door, Standard 19" Rack
- Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
Helium Leak Testing for Quick Connectors in Data Center Cooling Systems The rapid growth of global data consumption has driven a massive increase in data center (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
Helium Leak Testing for Quick Connectors in Data Center Cooling Systems The rapid growth of global data consumption has driven a massive increase in data (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
The rapid temperature change test chamber's refrigeration system and compressor: To ensure the required cooling rate and minimum temperature, this test chamber employs a binary cascade air-cooled refrigeration system consisting of a Tecumseh fully enclosed compressor. The cascade (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
CSZ's MicroClimate® 3 test chambers are designed for rapid (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
EXAIR’s Vortex Tubes have always provided a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Independent laboratory tests certify that EXAIR’s Vortex Tubes have also met the rigorous safety, health and environmental standards of the (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
performance under extreme workloads. Our tailored high-performance cooling plate addresses these issues with precision engineering: Perfect GPU (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
along to the curing oven. For the past four summers, Nutter has worn a 3M Versaflo face shield that supplies fresh air, keeping his face and head from overheating. Bruce Dunehew, the Collision Center Manager, was impressed by the effectiveness of the mask and wanted to expand protection to cool (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
High-power servers and electronics often face heat concentration, hotspots, and space-limited cooling design. Traditional heat sinks may struggle to spread heat evenly, risking thermal throttling and reduced (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
layout rapidly transfers and spreads heat from localized heat sources, while the aluminum structure helps reduce overall weight and supports stable air-cooled thermal performance. Manufactured through CNC machining and stamping, the module can be customized according to equipment dimensions (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
necessary to subject the equipment or the test samples to repeated heating and cooling cycles. Heaters are used to raise the temperature to a desired level, and then the cooling mechanism is employed to rapidly lower the temperature. This thermal cycling process helps simulate real-world conditions and (read more)
Browse Immersion Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Unprecedented Cooling Delivery Helps Bauxite Mine Avoid Shutdown
THE CHALLENGE. Find rapid cooling to replace dry dam and avoid mine downtime
-
Thermal Plastic Cooling
Within the context of thermoplastic molding, the unique heat transfer characteristics of the Isobar super-thermal conductor, when designed into the mold, ensure that energy build-up on the mold face is rapidly directed to the mold's cooling channels. The result is faster, more uniform cooling
-
Real-Time Nitrite Detection for Hot Water Boiler and Cooling System
In closed low-pressure water heating and cooling systems, sodium nitrite is a commonly used inhibitor that prevents oxygen related corrosion. It inhibits corrosion by promoting formation of protective films on surfaces. When nitrite is used as a corrosion inhibitor, it becomes crucial to maintain
-
TEMPERATURE MEASUREMENT IN GLASS TEMPERING
Tempered glass - sometimes called toughened or safety glass - is glass which has been heat-treated and then rapidly cooled, in a controlled manner, in an air quench section. This process makes the glass much more resilient than plain flat glass.
-
Time Domain NMR Study of Oil Crystallization Behavior
In the field of food industry, the formation of oil crystal network consists of two stages. One stage is rapid cooling and kneading on the production line to rapidly crystallize the oil, resulting in small and stable crystals, and then through the aging process to obtain a crystalline product
-
Hot Isostatic Pressing: Today and Tomorrow (.pdf)
Technological advances in Hot Isostatic Pressing (HIP) are creating a new generation of application opportunities to improve the performance and durability of critical parts and materials. New press and furnace designs, uniform rapid cooling capability, and digital control techniques have shortened
-
Best Comprehensive Performance Ceramic - Silicon Nitride Ceramic
. It will not break even if it is rapidly cooled in the air and then heated rapidly; the high temperature creep of silicon nitride ceramics is small, and the slow plastic deformation produced under the action of high temperature and fixed load is small.
-
Chilling Out with Sealless Pumps (Process Cooling & Equipment : September-October 2005)
are involved, or rapid changes in temperature occur.
More Information Top
-
Controlled Thermal-Mechanical Processing of Tubes and Pipes for Enhanced Manufacturing and Performance
Once the construction of the water spray test rig at was completed, the evaluation of the water spray HTCs commenced to aid in the development of specifications for the rapid cooling equipment .
-
News & Views
This third unit is complementary to the other two units on the site (one of wh ich is fitted with rapid cool equipment .
-
Microstructure and mechanical properties of rapidly solidified Al-Cr alloys
Then the rapidly so- lidified thin belts with 2-6 mm width and 20-40 μm thickness were fabricated by using single roller rapid cooling equipment .
-
Pitta bread manufacturing process.
… production system is described, which comprises a dough delivery system, a dough feed hopper, a dusting applicator, various dough dimension adjustment means, variable dough form cutting equipment, RH/temp. controlled proving equipment, precisely controlled baking equipment, rapid cooling equipment and automatic conveyancing means.
-
Asphalt
Ney and co-workers< 5 > report on a special continuous rapid cooling equipment for filling into foils.
-
States > Texas > State > Register > 2015 > 10/02/2015
(C) using rapid cooling equipment ;Pf .
-
States > Ohio > State > Proposed Regulations > 2015 Documents > October 7‚ 2015 > 4729-5-10 - Food-Limitation of Growth of Organisms of Public Health Con...
(c) Using rapid cooling equipment ; .
-
States > Georgia > State > Proposed Regulations > 2015 Documents > May 5‚ 2015 > GAC 40-7-1 - General Rules
Using rapid cooling EQUIPMENT ;Pf .
Indicates content that may require registration and/or purchase.